Products/Services for Micro Switch Freeport
-
Micro Connectors and Nano Connectors - (173 companies)Micro connectors and nano connectors exhibit contact pitches of 0.05'' (micro) and 0.025'' (nano), respectively. Image Credit: ITT Cannon. Micro connectors and nano connectors exhibit contact pitches of 0.05 ” (micro) and 0.025 ” (nano...Connector TypeGenderGeometry -
Micro-dispensing Valves - (15 companies)Micro-dispensing valves have micro-liter or nano-liter dispensing capabilities and dispensing frequencies in the cycles/sec (Hz) range. They often have interfaces for integration into circuit boards and are used in inkjet printers. Micro... -
Pushbutton Switches - (783 companies)How to Select Pushbutton Switches. Flush pushbutton switch. Image Credit: Automationdirect Raised pushbutton switch. Image Credit: Digi-Key Recessed pushbutton switch. Image Credit: Schurter. Pushbutton switches are mechanical switches defined... -
Pressure Switches - (758 companies)Pressure switches are actuated by a change in the pressure of a liquid or gas. They activate electromechanical or solid-state switches upon reaching a specific pressure level. Pressure switches are actuated by a change in the pressure of a liquid... -
Micro Machining Services - (176 companies)Micro machining services perform precision machining on small parts to integrate detail. Micro machining services perform precision machining operations on small parts to achieve intricate details. They perform machining activities such as: drilling... -
Touch Switches and Tactile Switches - (288 companies)Description. Touch switches and tactile switches operate by touching or pressing to make a connection. Touch switches are touch-operated devices that do not have moving parts. Tactile switches are electromechanical and provide tactile feedback...
-
Slide Switches - (252 companies)Slide switches are mechanical switches defined by their method of activation. The switch is a slider that moves (slides) from position to position. Slide switches are mechanical switches using a slider that moves (slides) from the open (off...
-
DIP Switches - (187 companies)Dual in-line package (DIP) switches are electronic packages that consist of a series of tiny switches. DIP switches are used to configure computers and peripherals such as circuit boards and modems. Description. Dual in-line package (DIP) switches...
-
Rocker Switches - (404 companies)Rocker switches are actuated by a standard or dual rocker or paddle. Rocker switches are electrical switches actuated by a standard or dual rocker or paddle. They are available in different configurations including two-position On/Off...
-
Limit Switches - (562 companies)Limit switches are electromechanical or solid state devices that require the physical contact of an object with the switch 's actuator to make the contacts change state. Limit switches detect and are controlled by the motion or presence of an object...
Product News
-
Powell Electronics, Inc.
Honeywell's TL Micro Switch toggle switches View Datasheet. Read the Honeywell TL Whitepaper. Honeywell TL Switch: Durable, Reliable Solutions for Aerospace, Defense, and Industrial Applications. Honeywell's TL Micro Switch toggle switches are known for their durability, reliability, and high performance in aerospace, defense, transportation, and industrial settings. The company offers a variety of configurations for the TL toggle switches to accommodate diverse circuitry needs, including multiple terminations, circuit designs, actuators... (read more)Browse Toggle Switches Datasheets for Powell Electronics, Inc. -
Pelonis Technologies, Inc.
Micro Motors Pelonis Technologies' innovative Micro Motors are uniquely engineered for high quality, value and performance to meet the needs of today's demanding applications. Today's nano technologies and portable electronics require miniature lightweight motors that have low power consumption, low electromagnetic interference, and increased life expectancies. Micro Motors are innovative miniature solutions for applications that have limited space with restricted power budgets. They manage heat generation... (read more)Browse Brushless Motors Datasheets for Pelonis Technologies, Inc. -
Precision Polymer Engineering Ltd.
Micro Seals Precision Polymer Engineering operates at the forefront of elastomer molding technology, with the capability to manufacture micro seals and components in high performance materials. Manufactured in a fully automated, ISO Class 6 clean room production environment, PPE's range of micro seals are supplied under the MicroFORM (R) brand. Customize | Optimize | Minimize. Engineered and customized elastomer solutions for your micro component needs: designed and developed to fully optimize your... (read more)Browse Solid Elastomeric Rings Datasheets for Precision Polymer Engineering Ltd. -
Automationdirect.com
BRX micro PLC units (Stackable Micro Brick) BRX micro PLC units offer outstanding features including built-in data logging, universal analog and temperature I/O, motion control and customizable communication (read more) -
Pelonis Technologies, Inc.
Micro Cooling: Micro Blowers and Fans Explained Micro Cooling. Modern electronics and appliances require powerful cooling solutions that manage heat generation while consuming less power and occupying less space. With these needs in mind, Pelonis Technologies, Inc. supplies innovative and lightweight micro fans and micro air blowers built with a focus on quality, performance, and value. Read on to learn about the design and function of our miniature cooling products, their benefits, and their applications in various industries. Micro Blowers... (read more)Browse Electronic Cooling Fans Datasheets for Pelonis Technologies, Inc. -
Omnetics Connector Corporation
MICRO-MINIATURE CONNECTORS Expand Micro-Sensor MICRO-MINIATURE CONNECTORS EXPAND MICRO-SENSOR AND DETECTOR INDUSTRY USE. Low profile and ruggedized connectors solve a rapidly changing signal routing environment challenge in designing today 's compact high-density circuit modules. PZN (polarized Nano connectors) are designed specifically to offer constant signal integrity processing through high shock and vibration applications. These unique connectors can handle cable with up to 1 amp where needed. Micro signals can be routed from a wide... (read more)Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
Xiamen Innovacera Advanced Materials Co., Ltd.
Micro D Connector This hermetic socket with Insulating Medium of Glass-to-Metal Seals Rectangle 9 Pins Micro D Connector also call multipin feedthrough. It is Micro-D type multipin feedthrough with 9pins, 375Volts, 1Amps per pin, Weldable Mount. Number of Conductors. Style. Micro-D. Voltage. 375 Volts. Current. 1.0 Amps. Mount Style. Weld. Conductor Diameter. 0.5mm. Conductor Material. Stn Stl. Temperature Range. -269 to 450 ?. Pressure Range. 1450 psi. Innovacera develops many kinds of Ceramic-to-Metal Sealing... (read more)Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Pelonis Technologies, Inc.
Micro Blowers...for mobile devices Pelonis Technologies - Select from a variety of small blowers for mobile devices!Micro Blowers use Axial Air-Gap Technology. This makes them smaller and more energy efficient than traditional blowers and have almost no power loss at higher temperatures. Micro Blowers can be used in a variety of applications including: Portable medical devices. Portable computers and electronics. LED lighting. Smartbooks and tablets. Portable HDD. IP cameras. High-speed memory modules. CCTV security surveillance... (read more)Browse Electronic Cooling Fans Datasheets for Pelonis Technologies, Inc. -
Renishaw
Introducing the RMP-24 micro Global engineering technologies company, Renishaw, is pleased to announce the availability of the RMP24-micro, the world's smallest wireless probe for machine tools. This innovative probe combines compact dimensions with exceptional metrology performance, making it a valuable tool for precision manufacturing. The RMP24-micro measures just 24 mm in diameter and 31.4 mm in length. Despite its small form factor, it delivers impressive measurement repeatability of 0.35 um 2 s, setting a new... (read more)Browse Styli and Probes Datasheets for Renishaw -
Nicomatic North America
OMM Micro-circular Connectors OMM circular micro-connectors are designed for the board-to-cable interconnections and allow space-saving thanks to their shape & captive screw fixing. They save weight and meet MIL-DTL-55302F performances. Contacts are dismountable for easy maintenance. Features: Up to 50% weight saving vs CMM220. Secure connection. Designed for harsh environment. Configuration available in 8 contacts male on PCB - female on cable. Easy maintenance (read more)
-
Inspiratory pressure-volume curves obtained using automated low constant flow inflation and automated occlusion methods in ARDS patients with a new device
The pres- sure drop across the two ports of the pneumotachograph was mea- sured with a differential piezoelectric transducer (163PC01D36± 12.7 cmH2O, Micro switch Freeport , Ill., USA).
-
Physiological effects of constant versus decelerating inflation flow in patients with chronic obstructive pulmonary disease under controlled mechanical ventila...
The pressure difference across the two ports of the pneumotachograph was measured with a differential piezoelectric pressure transducer (163PC01D36, ±12.7 cmH2O; Micro switch Freeport , Ill., USA).
-
Effects of prone position on alveolar recruitment and oxygenation in acute lung injury
The pressure drop across the two ports of the pneumotachograph was measured with a differential piezoelectric pressure transducer (163PC01D36, 12.7 cmH2O; Micro switch Freeport , Ill.).
-
Effect of end-inspiratory pause duration on plateau pressure in mechanically ventilated patients
The pressure drop across the two ports of the pneumotachograph was measured with a differential piezoelectric pressure transducer (163PC01D36 ±12.7 cmH2O; Micro switch , Freeport , Ill., USA).
-
Temporal effects of inhaled histamine and methacholine aerosols on the pulmonary mechanics of Thoroughbred horses
Micro Switch , Freeport , IL, USA).
-
Purge System for Rotary Blood Pumps
For flow rate recording, the pressure drop across a 0.688 inch length of 0.005 inch bore PEEK tubing was sensed by a Micro Switch No. 164PC01037 ( Micro Switch , Freeport , IL, U.S.A.), 0-10 inch H,O transducer with …
-
Tolerance and sensitization to inhaled 1,1,1-trichloroethane in mice: results from open-field behavior and a functional observational battery
Activity was measured unobtrusively via two sets of photocells ( Micro Switch , Freeport , IL, USA) mounted at right angles to each other outside the bottom of the chamber, and defined as the sum of the interruptions of either photocell beam during each exposure …
-
Phytochrome‐mediated effects on extracellular peroxidase activity, lignin content and bending resistance in etiolated Vicia faba epicotyls
The system for high-resolution measurements was based on a linear transducer (type 915512-2, Micro Switch , Freeport , IL, USA), which amphfied the movement of a bar that pivoted about a fixed axis.
-
An automated measurement system for characterization of RF and gradient coil parameters
An A/D board and Hall sensor (SS94AlF, Micro Switch , Freeport , IL) were incorporated for measurement of magnetic field gradients.
-
Mathematical Modeling of Fluid Dynamics in Pulsatile Cardiopulmonary Bypass
The pressure was measured with piezoresistive pressure transducers (140PC series, Honeywell Micro Switch , Freeport , IL, U.S.A.) connected with Luer Lock connectors a few centimeters upstream or downstream of each component (sites p1 through p6).
Indicates content that may require registration and/or purchase.