Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: TECAT Performance Systems, LLC
Description: The WISER 4000 system is the latest release of TECAT’s low-cost, ultra-low power and extremely accurate torque sensor. The wireless system has the optional ability to measure 3-axis acceleration, barometric pressure and ambient temperature, all within the same incredibly small
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -40 to 248 F
- Electrical Output: Analog Voltage, Serial
- Torque Sensor Type: Rotary
-
Supplier: LORD MicroStrain Sensing Systems
Description: The Torque-Link™ -LXRS® is a specialized analog sensor node designed to fit over rotating shafts for wireless strain and torque measurements. Product Highlights One or two differential analog input channels designed for full-bridge strain gauge integration Ideal for static and
-
Supplier: TECAT Performance Systems, LLC
Description: applications. With dual external sensor inputs two Micro-Measurements strain gauge bridges can be measured by a single system, for example to measure both thrust and torque loads simultaneously. The Model 8000 has a long range data transmission of >1,000 meters with up to +/-
- Operating Temperature: -40 to 185 F
- Electrical Output: Analog Voltage
- Torque Sensor Type: Rotary
- Category of Device: Sensor / Transducer
-
-
Supplier: IKO International, Inc.
Description: Our micro precision positioning tables are ultra-compact mechanisms comprised of an IKO micro linear way L with a track width of just 2mm and a 2mm diameter precision ground ball screw. Corrosion-resistant stainless steel is used for all major components. Overall dimensions are 20
- Stroke or X-Axis Travel: 0.393701 to 2.362206 inch
- Rated Speed: 0.590551181102362 to 5.90551181102362 in/sec
- Carriage Load: 1.1025 to 3.3075 lbs
- Lead: 0.01968503937007874 to 0.05905511811023634 inches per
-
Supplier: LORD MicroStrain Sensing Systems
Description: OEM Wireless Analog Sensor Node - Extended Range Overview The SG-Link®-OEM-LXRS™ Wireless Analog Sensor Node features 1 differential input channel with optional bridge completion, 1 single ended input channel with 0-3 volt excitation, and an internal temperature sensor channel.
- Number of Input Channels: 3 #
- Maximum Shock: 500 g
- Maximum Vibration: 500 g
- Operating Temperature: -4 to 149 F
-
Supplier: LORD MicroStrain Sensing Systems
Description: 0-3 volt excitation, and an internal temperature sensor channel. This array supports a wide range of Wheatstone bridge and analog sensors including acceleration, vibration, strain, load cells, torque, pressure, magnetic fields, displacement, geophones and more. The node can
- Number of Input Channels: 3 #
- Maximum Shock: 500 g
- Maximum Vibration: 500 g
- Operating Temperature: -40 to 185 F
-
Supplier: LORD MicroStrain Sensing Systems
Description: OEM Wireless Analog Sensor Node - Extended Range Overview The SG-Link®-OEM-LXRS™ Wireless Analog Sensor Node features 1 differential input channel with optional bridge completion, 1 single ended input channel with 0-3 volt excitation, and an internal temperature sensor channel.
- Operating Frequency: 2,400 MHz
- Maximum Transmission Distance: 70 to 2,000 m
- Output Power: 0 to 15.910646070264992 dBm
- Operating Temperature: -40 to 85 C
-
Supplier: Bota Systems AG
Description: feedback provided by the force torque sensor allows the system or operator to feel the force and torque being applied by the robotic arm, making it easier to manipulate and control the micro-robotic tools. This feature is particularly useful in applications such as
- Applications: Assembly, Medical / Sterile
-
Supplier: SAE International
Description: At a micro-CHP unit the target size of the engine controller is not mechanical torque but thermal and mechanical power. Accordingly, these demands must be implemented by the engine controller. This means that on the one hand a mechanical demand is answered under the boundary condition
-
Supplier: Accutek Testing Laboratory
Description: Accutek's mechanical testing qualifications include: - Tensile (ounces to 60,000+ lbs) - Fatigue (axial, bending, torsion, roller chain) - Rotating Beam - Charpy Impact (NIST Certified) - Hardness (micro to Brinell, including Shore A) - Abrasion (Taber, micro-motion, porous coating) -
- Certify / Evaluate To: ASTM, FDA, IEEE, MIL-SPEC, NRC, OEM Specific
- Products Tested: Aerospace / Avionics, Appliances, Automotive, Battery / Energy Products, Building Products, Coatings / Paint, Combustion Equipment, Electrical Distribution, Electronics, Food / Drugs, HVAC, Hazardous Location Equipment, Health Care / Medical, Hydraulics / Pneumatics, Industrial / Machinery,
- Capabilities: Certification, In-process / In-line Testing, Testing
- Certification Level: Components / Parts, Facilities / Equipment, Products (Equipment / Devices), Samples / Materials
-
Supplier: PMC Engineering LLC
Description: This CAN Signal Acquisition Module integrates a high quality multi-channel data acquisition system, high performance Micro-controller (MCU) and CAN interface to provide access to external analog sensors via a Controller Area Network (CAN). The Module offers an array of configuration
- Analog Input Channels: 8 #
- Sampling Frequency: 1 kHz
- Resolution: 16 bits
- Operating Temperature: -15 to 255 F
-
Supplier: FineTek
Description: surrounding the paddle, motor will stall and cause the Micro-switch to change state (indicating an alarm or control). 。Rugged sealing ring prevents dust from infiltrating the housing body along the shaft. 。Adjustable torque. 。If the rotary paddle encounters overloading, the motor will
- Level Measurement Type: Point Level / Multi-Point Levels
- Meter Technology Type: Rotation Paddle
- Device Classification: Sensor-Only
-
Supplier: ElectroCraft
Description: motor controller with low torque ripple that produces smoother, more efficient motion! Open-loop stepper motors support single step up to 256 micro-steps (1MHz max step rate @50% ± 10% duty-cycle). Encoder feedback or IxR compensation is available for PMDC Brush motors. Easy setup and
- Number of Axes / Motors: 1
- Maximum Output Voltage: 12 to 48 volts
- Rated Power: 288 watts
- Continuous Output Current: 6 amps
-
Supplier: SAE International
Description: This paper presents a power assisted braking control based on a novel mechatronic booster system. A brake pedal feel control unit is first discussed which includes a pedal emulator with an angular sensor to detect driver's pedal travel, a signal processing module with a Kalman filter for
-
Supplier: Hiwonder
Description: servos, including a 25KG torque servo at the base, ensuring precise and stable movements. The ESP32 main control system adopts a modular design, offering expansion interfaces for connecting other sensors and modules. With built-in Wi-Fi and Bluetooth, it simplifies wireless data
- Industry / Application: Assembly, Sprue Picker
- Robot Type: Collaborative / Cobot
-
Supplier: ZGC, Inc.
Description: Note! All lenses offer coverage of full-frame 35mm sensors (such as the Canon 5D Mark II), with the exception of the 18mm f/3.1. PL/EF Interchangable Kits Includes: Your choice of 3 Zeiss Compact Prime CP.2 Lenses Torx Torque Wrench User Manual Siemens Test chart Transport Case * CP.2
-
Supplier: ZGC, Inc.
Description: All lenses offer coverage of full-frame 35mm sensors (such as the Canon 5D Mark II), with the exception of the 18mm f/3.1. PL/EF Interchangable Kits Includes: Your choice of 4 Zeiss Compact Prime CP.2 Lenses Torx Torque Wrench User Manual Siemens Test chart Transport Case * CP.2 sets
-
Supplier: ZGC, Inc.
Description: All lenses offer coverage of full-frame 35mm sensors (such as the Canon 5D Mark II), with the exception of the 18mm f/3.1. PL/EF Interchangable Kits Includes: Your choice of 3 Zeiss Compact Prime CP.2 Lenses Torx Torque Wrench User Manual Siemens Test chart Transport Case * CP.2 sets
-
Supplier: ZGC, Inc.
Description: Note! All lenses offer coverage of full-frame 35mm sensors (such as the Canon 5D Mark II), with the exception of the 18mm f/3.1. PL/EF Interchangable Kits Includes: Your choice of 53 Zeiss Compact Prime CP.2 Lenses Torx Torque Wrench User Manual Siemens Test chart Transport Case * CP.2
-
Supplier: PI (Physik Instrumente) L.P.
Description: Powerful and low-vibration 2-phase stepper motors allow for accurate positioning even without position control. Application fields Electronics production: Micro assembly. Sensor / camera placement. Laser materials processing: Laser micromachining. Industrial inkjet printing. Matrix
- Stroke or X-Axis Travel: 4.0157502 inch
- Features: Electrical
-
Supplier: MicroSense, LLC
Description: rotation symmetric samples there will always be some angular variation due to rotation eccentricities. Furthermore, in all vector magnetometers where the sensor is fixed relative to the magnetic field, it is impossible to do a direct calibration of the Y direction sensor (coils)
- Number of Axes: 1
- Sensing Accuracy: 1 ±% Full Scale
- Resolution: 1,000 µG
- Flux Density Measurement: 32,000,000 to 32,000,000,000 microgauss
-
Supplier: Marposs Corp
Description: DESCRIPTION Marposs NVH G-EAR tester, that works on the Single Flank testing principle of one master gear meshing with the component under inspection, is able to detect macro-geometry (nicks, runout etc.) and micro-geometry (gear mesh excitation, ghost orders) defects that are responsible of
Find Suppliers by Category Top
Featured Products Top
-
sensors from laser range finders to sonar that provides 3-D mapping of the facility with obstacle-avoidance capabilities. Multiple I/O channels enable two-way communication among doctor, patient, and staffers, while making it easy to interface with diagnostic equipment. Control can take place (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
conventional DC micro motor. The slope of the motor characteristic curve is just 3 rpm/mNm, with a stall torque of 2.7 Nm. The 3274 BP4 can reliably deliver what the application demands even under the harshest ambient conditions, such as at low temperatures or high mechanical loads (e.g. in (read more)
Browse Brushless Motors Datasheets for FAULHABER MICROMO -
Automotive & Precision Equipment: Actuators, sensors, and micro-mechanisms Electric Toys & Models: Robotic kits (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
1218 B series is available for purchase on the MICROMO website. Delivery in three days or less is available for most configured 1218 B series products. The 1218 B brushless motor delivers continuous torque up to 1 mNm and have integrated digital hall sensor feedback (read more)
Browse Brushless Motors Datasheets for FAULHABER MICROMO -
Hall-Based BLDC Gate Drive Saves Microprocessor IO and Provides Zero Speed Torque SENSORS IN BLDC MOTORS Many BLDC motor applications require Hall-based position sensing to accommodate direction changes quickly and provide holding torque. For example, a robotic lawnmower (read more)
Browse DC Motor Drives Datasheets for Allegro MicroSystems Inc. -
ABSTRACT In modern fans or pumps, cost savings and power efficiency incentives are pushing motor designs toward sensorless motor drivers. Conventional motor drivers use trapezoidal motor control with three Hall sensors: The Hall sensors give the rotor position, and the motor (read more)
Browse DC Motor Drives Datasheets for Allegro MicroSystems Inc. -
Miniature Multi-Channel Slip Ring for Precision Signal Rotation Product Overview This micro (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
. Micro drives are used to power the fuel pump to ensure the correct pressure in the fuel system. The properties required include high performance density together with low weight and superior reliability. Research, military and increasingly industry, media and (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
metrology, semiconductor inspection, optics test & alignment, aerospace, and industrial automation. Absolute-Measuring High-Resolution Encoder Option A key feature of the V-625 rotation stage is its direct- and absolute-measuring precision encoder, providing sensor (read more)
Browse Rotary Stages Datasheets for PI (Physik Instrumente) L.P. -
specialty application needs. Reasons to Customize Tubing Clients seek customization to improve the physical characteristics of the tubing to meet specific needs such as flexibility, torque response, kink resistance, lubricity on ID and OD, etc. For example, customers may (read more)
Browse Medical Tubing Datasheets for New England Tubing Technologies
Conduct Research Top
-
Low Capacity Torque Sensors open up New Worlds of Plant and Machinery Control
New low capacity models of Sensor Technology 's non-contact torque sensors offer accurate measurement down to 200mNm (0.2Nm), for applications such as precision and high speed robots, medical devices, protheses and implants, small drives and micro motors.
More Information Top
-
2013 International Conference on Process Equipment, Mechatronics Engineering and Material Science
Signal processing for magnetic micro torque sensors .
-
Effectiveness and Issues of Various Measurement Techniques Used in Evaluating Spray Characteristics in a Direct-Injection Gasoline Engine
Micro Torque Sensor .
-
Interfacing micro and macro mechanical worlds
Micro - torque sensor .
-
Development and calibration of a submillimeter three-component force sensor
Micro - torque sensor based on differential force measurement.
-
Advanced deep reactive ion etching: a versatile tool for microelectromechanical systems
…and Setter N 1998 Ultrasonic flexural Lamb-wave actuators based on PZT thin film Sensors Actuators A 64 41–9 [36] Gass V, van der Schoot B H, Jeanneret S and de Rooij N F 1994 Micro - torque sensor based on differential force…
-
Speed control of elastic force motors by means of integrated piezoelectric sensors
Static and dynamic parameters have been determined using optical analysis [31 or a direct micro - torque sensor [81.
-
Development of a six-component miniature force sensor using silicon micromachining and conventional machining technologies [for microrobotics application]
[5] V. Gass, B. H. Van der Schoot, S. Jeanneret, and N. F. de Rooij, “ Micro - torque sensor based on differential force measurement,” in Proc. IEEE Micro Electro Mechanical Systems, Oiso, Japan, Jan. 25–28, 1994, pp. 241–244.
-
Torsional tests on microstructures: two methods to determine shear-moduli
(1994) Micro - torque sensor based on differential force measurement, IEEE micro electro mechanical systems, Oiso, Japan, January 25—28, 241—244 Ho¨ k K, Gustaffson K .
-
Novel micro torque measurement method for microdevices
…Rytting T H 1989 A design overview of an eccentric-motion electro static microactuator (the wobble motor) Sensors Actuators 20 1–16 [9] Gass V, Schoot B H, Jeaner E S and Rooij N F 1994 Micro - torque sensor based on differential force…
-
Toward Force-Based Signature Verification: A Pen-Type Sensor and Preliminary Validation
[13] D. Diddens, D. Reynaerts, and H. Van Brussel, “Design of a ring-shaped three-axis micro force torque sensor ,” Sens. Actuators A, Phys., vol.
Indicates content that may require registration and/or purchase.