Products/Services for Microturbine 100kw

  • Microturbines-Image
    Microturbines - (26 companies)
    Microturbines are small fuel-burning turbines used in localized or mobile power generation and mechanical drive applications. Microturbines are small, fuel-burning turbines used in localized or mobile power generation and mechanical drive...
  • Combined Heat and Power (CHP) Modules-Image
    Combined Heat and Power (CHP) Modules - (66 companies)
    ...cost of a cogeneration system. Cogeneration equipment includes prime movers such as reciprocating engines, combustion turbines, micro-turbines, backpressure steam turbines and fuel cells. Gas-fired reciprocating engines are used in buildings to achieve...
  • Power Generation Systems-Image
    Power Generation Systems - (136 companies)
    Power generation systems are power generators and related systems that are used in power plants or large-scale power generation facilities.
  •  
    Generator Heads and Alternators - (57 companies)
    Generator heads and alternators convert mechanical energy into electrical power through electromagnetic induction.
  • Electrical Power Generators-Image
    Electrical Power Generators - (961 companies)
    Electrical power generators, also known as alternators, transform mechanical energy into electrical energy. They can be used for backup or emergency power or as an alternator on board a vehicle. Generators can produce either AC or DC power and are typically powered by a fuel engine.
  •  
    Hydro Turbines - (56 companies)
    ...the overall voltage of the electrical system. Features. In terms of features, smaller hydro turbines (micro-turbines) may include an integral heating system to prevent freezing in cold weather conditions. Flywheels are often used to prevent excessive surge...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire