Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: MINIMUM OPERATIONAL PERFORMANCE SPECIFICATION FOR COMBINED INSTRUMENT LANDING SYSTEM (ILS) AND MICROWAVE LANDING SYSTEM (MLS) AIRBORNE RECEIVING EQUIPMENT
-
Supplier: AMETEK Programmable Power
Description: non-latching/non-terminated relays, while the EX7204L is used for applications that require the performance of latching and terminated relays. INTUITIVE COMMAND AND CONTROL The EX7204 series software architecture allows easy integration with other GPIB, PXI, VXI, LXI or USB instruments. The
-
Supplier: Guangdong Atmars Industry Co., Limited
Description: The CYWB series high-throughput intelligent microwave digestion instrument is an instrument that utilizes the principle of microwave heating in a sealed container under high temperature and high pressure conditions to achieve sample pretreatment. It provides a fast, safe,
- Temperature Control: Heating
-
-
Supplier: Aurora Instruments
Description: The TRANSFORM 680 Microwave Digestion System is a top-loading, closed vessel microwave digester with high-pressure capabilities to enhance digestion quality while decreasing digestion time. This microwave digestion system is capable of simultaneously running up to 6
-
Supplier: Vaunix Technology Corporation
Description: Expert Microwave Radio Repair and Custom Wireless Test Solutions In addition to our off-the-shelf, innovative testing devices, Vaunix provides a variety of full-service custom engineering, radio repair, reconditioning, and testing solutions to our wireless customers. We are the leading
- Services: Bench / Off-site, Field / On-site
- Features: North America, Northeast US Only, Other, Other Specialty Instruments, United States Only
- Equipment Repaired: RF / Microwave Instruments
-
Supplier: TEGAM, Inc.
Description: Microwave Calibration Feedthrough Standard 9 kHz to 18 GHz TEGAM Temperature Stabilized Coaxial RF Power Transfer Standards enable the precise measurement of microwave power in the 9 kHz to 18 GHz frequency range. These standards are highly accurate and stable with time and
-
Supplier: SemiGen
Description: applications including microwave radio, military subsystems, fiber optics, scientific instruments and sensor applications up to 30 GHz.
- Frequency Range: 0 to 50 GHz
- Attenuation: 8 dB
- Insertion Loss: 0.25 dB
- Attenuator Type: Fixed
-
Supplier: VEGA Americas, Inc.
Description: Application area Transmitting unit of the microwave barrier. To be used with a receiving unit of type VEGAMIP R61 or 62. The VEGAMIP T61 is the emitting unit of the microwave barrier for level detection of bulk solids and liquids. Typical applications are the detection of bulk solids
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Meter Technology Type: Radar / Microwave
- Device Classification: Sensor-Only
-
Description: This amendment includes the following significant technical changes: - the usable volume is renamed to calculated volume and the measurement method for the calculated volume is revised (see 7.2), which is in accordance with IEC 60350-1; - new definitions for microwave function, combination
-
Supplier: VEGA Americas, Inc.
Description: Application area The non-contact measuring method has no direct contact with the medium and thus warranties continuous, wear and maintenance free operation. Detached version for use in poorly accessible or dangerous mounting locations. The VEGAMIP R62 is the receiving unit of the microwave
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Device Classification: Sensor-Only
-
Supplier: Utmel Electronic Limited
Description: TEXAS INSTRUMENTS UAF42AUE4 Analogue Filter, Universal, 2nd, 3, 6 V, 18 V, SOIC
- Operating Temperature: -25 to 85 C
-
Supplier: ASTM International
Description: 1.1 This practice describes the closed vessel microwave extraction of soils, sediments, sludges, and wastes for subsequent determination of solvent extractable semivolatile and nonvolatile organic compounds by such techniques as gas chromatography and gas chromatography-mass spectrometry.
-
Description: Superseded; included in C95.3-1991. Techniques and instrumentation for the measurement of potentially hazardous electromagnetic fields are specified. The recommendations apply to hazards to personnel. However, the measurement techniques and instruments described are also applicable to the
-
Supplier: ASTM International
Description: 1.1 This practice describes the closed vessel microwave extraction of soils, sediments, sludges, and wastes for subsequent determination of solvent extractable semivolatile and nonvolatile organic compounds by such techniques as gas chromatography and gas chromatography-mass spectrometry.
-
Supplier: ASTM International
Description: and may be found in the manual accompanying the instrument used. 1.5 Before selecting a digestion technique, the user should consult the appropriate quantitation standard(s) for any special analytical considerations, and Practice D3974 for any special preparatory considerations. 1.6 The
-
Supplier: ASTM International
Description: models of satisfactory instruments, no detailed operating instructions can be provided. Instead, the analyst should follow the instructions provided by the manufacturer of the particular instrument. 1.3 This practice can be used with the following ASTM standards, providing the user
-
Supplier: Richardson RFPD
Description: SMA connectors are precision connectors for microwave applications up to 18 GHz. They distinguish themselves through their high mechanical strength, high durability, high reliability and low VSWR. SMA launchers are the preferred connection element for varied microwave circuits. There
- Features: Coaxial Connector
- Gender: Male / Plug
- Geometry: Straight
-
Supplier: VAST STOCK CO., LIMITED
Description: RF Adapters - Between Series Instrument Grade BNC Adapter Kit
- Features: RF and Microwave Connector
-
Supplier: Automation24, Inc.
Description: The Levelflex FMP51 guided radar level sensor from Endress+Hauser offers continuous, level measurement of liquids, pastes, and slurries under challenging process conditions within the process industry. The sensor measures up to 6 m with a coax. probe, up to 10 m with a rod probe, and up to 45 m
- Maximum Operating Pressure: 40 psi
- Features: Instrument / Sensor System
- Media Type: Liquid
- Meter Technology Type: Radar / Microwave
-
Supplier: Automation24, Inc.
Description: The Micropilot FMR20-CAPBMVCEVEE1 radar level sensor from Endress+Hauser provides continuous, non-contact level measurement; perfectly suited to applications in the water and sewage industry, as well as to auxiliary circuits in all industries. The FMR10 is among the first radar measurement devices
- Measuring Range: 590.5515 inch
- Maximum Operating Pressure: 1 psi
- Material Temperature Range: -40 to 176 F
- Features: Instrument / Sensor System
-
Supplier: Automation24, Inc.
Description: The Micropilot FMR50 radar level sensor from Endress+Hauser offers continuous, contactless level measurement of liquids, pastes, and slurries up to 40 m and offers various process connections. HART, Modbus, PROFIBUS, FOUNDATION Fieldbus or Bluetooth can be fitted as the communication interface. The
- Measuring Range: 1,574.804 inch
- Maximum Operating Pressure: 3 psi
- Features: Instrument / Sensor System
- Media Type: Liquid
-
Supplier: HUBER+SUHNER AG
Description: HUBER+SUHNER SMA connectors are precision connectors for microwave applications up to 18 GHz. The extended frequency version operates with excellent return loss performances up to 26.5 GHz. There is a huge variety of applications for SMA connectors, as in telecom, test and measurement,
- Frequency Range: 18 GHz
- Features: Circular / Cylindrical Connector, RF and Microwave Connector
- Connector Type: SMA
-
Supplier: ValueTronics International, Inc.
Description: The MS2037C is a 15 GHz Network Analyzer from Anritsu. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the
- Frequency Range: 15,000,000 kHz
- Instrument Type: Portable / Benchtop Instrument
-
Supplier: TEGAM, Inc.
Description: RF Power Sensor Calibration System 9 kHz to 18 GHz TEGAM has condensed their experience with microwave calibration into one convenient and accurate automated system that operates from 6 kHz to 18, 26.5 or 50 GHz. One turnkey package includes the VNA, signal generator, microwave power
- User Interface: Computer Interface, Digital Front Panel
- Display: Digital Readouts
- Calibrator Style: Modular
- Features: Other Specific Calibration
-
Supplier: TEGAM, Inc.
Description: RF Power Sensor Calibration System 9 kHz to 50 GHz TEGAM has condensed their experience with microwave calibration into one convenient and accurate automated system that operates from 6 kHz to 18, 26.5 or 50 GHz. One turnkey package includes the VNA, signal generator, microwave power
- User Interface: Computer Interface, Digital Front Panel
- Display: Digital Readouts
- Calibrator Style: Modular
- Features: Other Specific Calibration
-
Supplier: Uni-Trend US
Description: The UNI-Trend UTS5026A Performance-Series Signal Analyzer is an affordable 26.5GHz signal analyzer that's ideal for microwave signal analysis, spurious searches, and noise-power measurements. The UTS5026A is a versatile tool for research, development, and troubleshooting in RF and
- Frequency Range: 9 to 26,500,000 kHz
- Host Connection: Ethernet, USB
- Features: Other
-
Supplier: Accura Calibration
Description: Calibration Services As a full-service metrology lab, we proudly serve our customers with superior service, focusing on thorough, accurate and timely calibrations. The Accura Calibration Quality Management System is certified to ISO 9001:2008, with compliance to ISO 17025 and ANSI/NCSL Z540. All
- Capabilities: Analyzers, Dimensional Gages / Instruments, Electrical and Electronic Test, Environmental Test Chambers, Force, Weight, or Torque Instruments, Generators (Function, Pulse, etc.), Humidity / Moisture Instruments, Laboratory Equipment / Analytical Instruments, Multimeter / Electrical Meters,
- Services: Bench (Off-site), Calibration Documentation, Calibration Service, OEM / Warranty Authorized Shop, Preventative Maintenance, Product Sales - New, Product Sales - Used / Refurbished, Rapid Turnaround, Remanufacturing / Complete Rebuild, Replacement / Exchange Program, Troubleshooting and Repair,
- Features: North America, Southern US Only, United States Only
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: If the sample contains a high moisture content, microwave drying is the fastest and most effective procedure (loss-on-drying) for heating samples. A sample is heated by absorption of microwave radiation. A built-in analytical weighing system measures the weight loss of a sample and
- Moisture Content Range: 8 to 100 %
- Moisture Content Accuracy: 0.05 ±%
- Display: Digital Readouts
- Digital Outputs: Ethernet, Serial Interface
-
Supplier: Maury Microwave
Description: As leaders of the first commercial automated tuners Maury Microwave continues to innovate and expand our portfolio. Our XT-series tuners represent the next evolution in tuner technology. Faster, more accurate and more repeatable impedance control ideal for device characterization, VSWR
- Frequency Range: 90,000,000,000 Hz
- Electrical Properties: Resistance/ Impedance
- Calibration Signal: Signal / Waveform Generator Output
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 1233712-OPA37GU/2K5G4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Application Field: Used in Audio, Microwave, Signal Processing, Sensing &
- Features: Buffer, Instrumentation Amplifiers, Operational Amplifiers
-
Supplier: ValueTronics International, Inc.
Description: detectors, RF and microwave components, and power meters.
-
Supplier: OMEGA Engineering, Inc.
Description: The HHG1392 Gauss meter offers a quick and reliable instrument to measure electromagnetic fields (EMF) in the 200 to 2000 milli Gauss or 20 to 200 micro Tesla range. The HHG1392 can measure and store measurements for downloading into a PC via RS232 with included software or operate real time
- Flux Density Measurement: 200,000.00000000003 to 2,000,000 microgauss
- Sensing Accuracy: 3 ±% Full Scale
- Resolution: 0.1 µG
- Bandwidth: 0.3 kHz
-
Supplier: Holykell Technology Company Limited
Description: Radar level probe is a time travel to the principle of measuring instruments, radar run at the speed of light, the running time can be converted into a level signal by electronic components.
- Measuring Range: 787.402 inch
- Media Type: Liquid
- Meter Technology Type: Radar / Microwave
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 1255414-SN74LVC125A Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics,
Find Suppliers by Category Top
Featured Products Top
-
in two days. Product Datasheet Need Cables? A.H. Systems assembles high performance microwave cables that utilize (read more)
Browse Cable Assemblies Datasheets for A.H. Systems Inc. -
Exxelia proudly offers its High-Q RF Microwave Capacitors, engineered for demanding RF applications across Defense, Space, Medical, and Industrial sectors. Designed with P100 and COG/NPO Class I dielectrics, these capacitors ensure ultra-low ESR and high Q factors, typically exceeding 100,000 at (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
RFOCS™ - RF & Microwave Site Components RFOCS™ (Radio Frequency and Optical Components and Systems) is a world class vendor of test grade RF components and microwave components. Their high quality and (read more)
Browse RF Attenuators Datasheets for NWS -
In high-frequency applications, such as those operating on the X, Ku, and K bands, the demand for exceptional signal integrity and low insertion loss is paramount. PIC Wire & Cable's 50 Ohm microwave cable assemblies are engineered (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
Integrated Microwave Assemblies Crane designs and manufactures integrated microwave assemblies including beamformers, complex oscillator assemblies, frequency converter assemblies, and switch (read more)
Browse RF Attenuators Datasheets for Crane Aerospace & Electronics -
more about our RF & Microwave testing capabilities, contact your local sales representative. (read more)
Browse RF MOSFET Transistors Datasheets for Richardson RFPD -
Microwave Systems, offers the LMR Hardcase Tool Kit, expanding its portfolio of the full line of available LMR coaxial cables and connectors. The Amphenol Times Microwave Systems’ LMR Hardcase Tool Kit includes a crimp tool, prep tool, and cable cutting tool for connectors in the LMR-100 (read more)
Browse Circular Connectors Datasheets for Heilind Electronics, Inc. -
Not all amplifiers are created equal, so how can you be certain that an amplifier will work for your needs?
(read more)
Browse Instrumentation Amplifiers Datasheets for Maury Microwave -
. Professional Ku Band (12.4–18.0GHz) RF Microwave Waveguide Isolator engineered for Wireless Telecom systems, delivering superior performance and durability for demanding outdoor and indoor applications. Crafted with high (read more)
Browse RF Waveguide Isolators and Circulators Datasheets for 5o.com -
Summit RF / microwave PCB capabilities Wide range of high-speed, low-loss materials Shielding Combination surface finishes (read more)
Browse PCB Design and Layout Services Datasheets for Summit Interconnect
Conduct Research Top
-
Microwave Switching
Historically, the design and implementation of microwave switch systems has been a highly specialized process that necessitated the acceptance of custom designs and interfaces by the customer. Each manufacturer would adopt their own unique flavor of interface, and effectively restrict competitive
-
Theory and Design of Microwave Filters
Theory and Design of Microwave Filters. Aimed at designers, engineers and researchers working in microwave electronics, this precise book details filter design including basic circuit theory, network synthesis and the design of a variety of microwave filter structures.
-
Microwave Measurements, 3rd edition
Microwave Measurements, 3rd edition. With an emphasis on good measurement practice, this book begins with a survey of the theory of current microwave circuits and continues with a description of the techniques for the measurement of power, spectrum, attenuation, circuit parameters and noise.
-
Microwave Passive Direction Finding
Microwave Passive Direction Finding. Packed with diagrams, photographs, equations and charts, this book unifies direction finding (DF) theory and brings together wide-ranging information on the technology of measuring the direction-of-arrival of microwave signals.
-
Essentials of RF and Microwave Grounding
Essentials of RF and Microwave Grounding. Alerting practitioners to potential problems that can occur when grounding design is inadequate, this practical resource provides an understanding of proper grounding techniques when working on varied microwave circuit and antenna design projects.
-
Modern Microwave Circuits
Modern Microwave Circuits. Including over 1,200 equations and more than 300 illustrations, this invaluable book explains how microstrip circuits are built and provides in-depth coverage of computer-aided simulation and underlying theories.
-
Digital Communications: Microwave Applications
Digital Communications: Microwave Applications. Presenting transmission concepts and techniques of digital systems, this book is written for engineers and managers, systems and equipment designers, manufacturing engineers and managers, product planners and research engineers.
-
IR Thermography of Microwave Ovens
Microwave ovens, a part of our everyday lives, are based on various aspects of physics. The most common household use is the heating of food of course, but industrial microwave ovens are also used to dry a variety of goods. One common problem of microwave ovens is non-uniform heat treatment due
-
Introduction to Microwave Absorbers
Interest in microwave-absorbing material technology has been growing. As the name implies, microwave-absorbing materials are coatings whose electrical and/or magnetic properties have been altered to allow absorption of microwave energy at discrete or broadband frequencies. There are several
-
Microwave Receiver Linearity Verification
The linearity of an RF or microwave receiver is typically measured at its intermediate frequency. Nonlinearities at high signal levels due to mixer compression, and at low levels due to noise, are then specified as maximum error figures. However, finding accurate, affordable instruments for direct
-
Microwave Radio Transmission Design Guide
Microwave Radio Transmission Design Guide. A practical guide for engineers planning or building a microwave-based transmission system, with a special eye toward international standards.
-
Neural Networks for RF and Microwave Design
Neural Networks for RF and Microwave Design. An electrical engineering textbook on practical applications of artificial intelligence technology methods to solving complex radio-frequency and microwave design problems.
-
Microwaves and Wireless Simplified, Second Edition
Microwaves and Wireless Simplified, Second Edition. If you are a sales, marketing, or management professional whose work involves microwave or wireless communications technology, this down-to-earth text enables you to understand clients technical needs and devise solutions to effectively meet those
-
Microwave Transmission-Line Impedance Data
Microwave Transmission-Line Impedance Data. A compendium of data for computing the characteristic impedance of transmission lines based on physical dimensions, this book covers both conventional structures and unusual geometries.
-
Small Signal Microwave Amplifier Design
Small Signal Microwave Amplifier Design. Filled with examples to apply the knowledge you've gained, this thorough guide explains techniques for designing stable amplifiers for high-frequency applications in which the signal is small and the amplifier circuit is linear.
More Information Top
-
Implementation of chemical reactions in the microwave field
The information for reaction conditions limits itself on the type of the inserted budget- microwave apparatus as well as on the switching time and the energy amount which are added.
Indicates content that may require registration and/or purchase.