Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: the information in Introduction to Microwave Circuits will reduce design-cycle time and costs, markedly increasing the probability of first-time success in printed circuit or monolithic microwave integrated circuit (MMIC) design. Several approaches are taken into
-
Supplier: Dexter Magnetic Technologies, Inc.
Description: Microwave circulators and isolators are used primarily in radar and communication systems. These devices typically consist of a ground plane, microwave ferrite and a permanent magnet. These devices are critical in the switching and routing of microwave energy. An isolator is
- Component: Circulator, Isolator
- Configuration: Waveguide
-
Description: For the purpose of this section, diversity equipment is assumed to consist of the circuits for switching and/or combining the diversity channels, excluding the channel equipment itself, i.e. transmitters, receivers, modulators, demodulators, etc. although these may also be involved in
-
-
Supplier: CSA Group
Description: For the purpose of this section, diversity equipment is assumed to consist of the circuits for switching and/or combining the diversity channels, excluding the channel equipment itself, i.e. transmitters, receivers, modulators, demodulators, etc. although these may also be involved in
-
Supplier: Solutions with Innovation, LLC
Description: The 703 GWR transmitter combines TDR (time domain reflectometry), ETS (equivalent time sampling) and modern low power circuitry. This combination of technologies brings to the level market a high-speed radar circuit (speed of light transmission) at a fraction of the cost of
- Measuring Range: 6 to 192 inch
- Maximum Operating Pressure: 1,000 psi
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Level Measurement Type: Continuous Level
-
Supplier: Richardson RFPD
Description: Typical applications: WiMAX/LTE*, Homeland Security/Public Saftey Radio (APCO-25), Satellite Systems, Avionics, Digital HD FM Transmitters, DIgitial HDTV Transmitters, Microwave Communications and Medical Electronics. Typical circuit applications: High RF Power Filter
- Capacitance Range: 0.0000039 microF
- DC Rated Voltage Range (WVDC): 500 volts
- Electrostatic Capacitors: Ceramic
- Technology: Multilayer
-
Supplier: Mini-Circuits
Description: The RBP-650A+ is a broad band filter in a small shielded package (size of 0.35" x 0.35" x 0.10") fabricated using SMT technology. This filter offers outstanding close in rejection and finds application in transmitter and receivers circuits.
- Insertion Loss: 652 dB
- Operating Temperature: -40 to 85 C
- Filter Type: Bandpass
-
Description: circulator's operation, the nature of the microwave resonator shape, and the network problem that arises in coupling the microwave resonator to the microwave circuit. The stripline circulator is an important device met across a wide range of industries, including
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ cavity filters are designed by implementing resonant structures with very high Q and are ideal for narrow-band, high-selectivity applications. These designs can provide bandwidths as narrow as 3% with very high selectivity and excellent low noise floor. Low insertion loss
- Insertion Loss: 38,500 dB
- Operating Temperature: -30 to 70 C
- Filter Type: Bandpass
-
Supplier: ValueTronics International, Inc.
Description: The A300 is a 35 MHz 300 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Frequency range 300 kHz to 35 MHz 300 W output power 55
- Frequency Range: 35 MHz
-
Supplier: Mini-Circuits
Description: combined with excellent power handling makes them well-suited for transmitter and receiver front end. Advanced filter design and construction enables stopband width greater than 3x the center frequency. Mini-Circuits’ coaxial cavity filters feature a special protective assembly to
- Insertion Loss: 3,100 dB
- Operating Temperature: -40 to 85 C
- Filter Type: Bandpass
-
Supplier: Mini-Circuits
Description: combined with excellent power handling makes them well-suited for transmitter and receiver front end. Advanced filter design and construction enables stopband width greater than 3x the center frequency. Mini-Circuits’ coaxial cavity filters feature a special protective assembly to
- Insertion Loss: 22.5 dB
- Operating Temperature: -40 to 85 C
- Filter Type: Bandpass
-
Supplier: Skyworks Solutions, Inc.
Description: base station applications operating in the 700–800 MHz bandwidth. All active circuitry in the module is contained in a single Gallium Arsenide (GaAs) Microwave Monolithic Integrated Circuit (MMIC). The device is manufactured with Skyworks Aluminum (Al) GaAs Heterojunction Bipolar
- Frequency Range: 700 to 800 MHz
- Minimum Gain: 36.5 dB
- Maximum Gain: 36.5 dB
- Output Power( P1dB): 25 dBm
-
Supplier: Skyworks Solutions, Inc.
Description: base station applications operating in the 800–900 MHz bandwidth. All active circuitry in the module is contained in a single Gallium Arsenide (GaAs) Microwave Monolithic Integrated Circuit (MMIC). The device is manufactured with Skyworks Aluminum (Al) GaAs Heterojunction Bipolar
- Frequency Range: 800 to 900 MHz
- Minimum Gain: 30 dB
- Maximum Gain: 30 dB
- Output Power( P1dB): 24.5 dBm
-
Supplier: Richardson RFPD
Description: HMC8193 is a passive in-phase/quadrature (I/Q) monolithic microwave integrated circuit (MMIC) mixer that can be used either as an image reject mixer for receiver operations or as single sideband upconverter for transmitter operations from 2.5 GHz to 8.5 GHz. The inherent I/Q
- RF Frequency Range: 2,500 to 8,500 MHz
- LO Frequency Range: 2,500 to 8,500 MHz
- IF Frequency Range: 0 to 3,500 MHz
- Conversion Loss: 8 dB
-
Supplier: ValueTronics International, Inc.
Description: capability. It is an excellent solution for testing light wave system components that operate at microwave frequencies and very high bit rates. This integrated system allows you to accurately characterize lasers, photodiodes, optical assemblies, transmitter/receiver pairs, and
Find Suppliers by Category Top
Featured Products Top
-
freezing temperatures of trace water in the natural gas stream. The one Series Safety System replaces a temperature transmitter, process temperature switch and gauge. Certified smart temperature transmitters with embedded SIL-level relays and logic allows operators to achieve additional risk (read more)
Browse Pressure Transmitters Datasheets for United Electric Controls Company -
wires. Spike Thermocouples Spike Thermocouples may be ordered as single or dual (two measuring junctions). Dual spike thermocouples are often used as a redundant measurement in case one circuit fails. Dual spike thermocouples may also be used to track sensor (read more)
Browse Thermocouple Temperature Transmitters Datasheets for Conax Technologies -
considerations, a tiny balancing capacitor is useful as a finishing touch. Often this may be done with printed circuit board conductor geometry. A carefully designed signal conditioning amplifier helps with this. Dataforth signal conditioning amplifiers answer much of the problems described here (read more)
Browse RTD Temperature Transmitters Datasheets for Dataforth Corporation -
level signals over broad instantaneous bandwidths. For many RF, microwave and mmWave systems, a constant monitoring of frequency is necessary from the output of microwave transmitters, systems or special test setups. A directional coupler is connected to the output of the system or (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
Recently, UIY has launched a new 800W high power circulator, the new 175-210MHz high power RF circulator is designed with ferrite magnetic circuit optimization and fully sealed coaxial structure to achieve reverse isolation enhancement and peak power carrying capacity, which has become a (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc.
Conduct Research Top
-
AN3010: An Examination of Recovery Time of an Integrated Limiter/LNA
GaAs monolithic microwave integrated circuits (MMICs) are widely used in commercial and military microwave systems. Due to the fine geometry used in MMIC transistors, these circuits are susceptible to damage from high-power spurious electromagnetic (EM) radiation, either from microwave transmitters
More Information Top
-
Wideband planar microstrip crossover with high power handling capability and low distortion
Moreover, the structure of the crossover, which is in the form of a micro- strip patch, can handle the high power levels used in microwave transmitter circuits compared with other designs that utilize nar- row transmission lines in their structure.
-
Impact of new technology on Bistatic Microwave Intrusion sensors
Fig 6: Bistatic Microwave Transmitter Circuit with Communication Circuit Details .
-
Looking backward and looking forward: Right or wrong
solid-state integrated- circuit microwave transmitter , receiver, and phase shifters.
-
Systematic design and realization of the optical feedforward transmitter based on microwave circuit modeling
Abstract We have systematically designed and realized the optical feedforward transmitter using microwave circuit model of distributed‐feedback laser diode (DFB LD) based on rate equations.
-
Very‐small‐size printed loop antenna for GSM/DCS/PCS/UMTS operation in the mobile phone
ABSTRACT: We have systematically designed and realized the optical feedforward transmitter using microwave circuit model of distributed- feedback laser diode (DFB LD) based on rate equations.
-
A 1.3-µm microwave fiber-optic link using a direct-modulated laser transmitter
The lossless- transmitter microwave matching circuit is the key to theperformance of the optical link.
-
Calibration of electric coaxial near-field probes and applications
His research interests are lineariza- tion techniques for mobile communication transmitters , microwave circuits , and nonlinear theory .
-
MSM photodiodes
Alcatel and other companies now commonly use MES- FET technology for the receiver and transmitter circuits in microwave com- munications satellites.
-
Microstrip antennas for wireless communication in smart structures and active damping
Figure 6: The schematic diagram of the sensing experiment using the piezoelectric microstrip antennas, microwave transmitter and receiver circuits .
-
New integrated piezoelectric-dielectric microstrip antenna for dual wireless actuation and sensing functions
Figure 6: The schematic diagram of the sensing experiment using the piezoelectric microstrip antennas, microwave transmitter and receiver circuits .
Indicates content that may require registration and/or purchase.