-
Supplier: Renold Canada
Description: clutch backstop option to prevent drive reversal. Double extension input shaft for use when two or more gear units are driven by one common prime mover. Heavy duty taper roller bearings fitted for maximum load capacity and long life. Two piece close grained cast iron gear case for
- Gear Ratio: 5 to 4,900 (X : 1)
- Maximum Input Power: 131 HP
- Maximum Input Speed: 250 to 1,800 rpm
- Mounting Style: Flange(s)
-
Supplier: Mach III Clutch, Inc.
Description: Operation Friction clutch engages with air pressure, spring released when air is exhausted Torque is linear in response to air pressure applied Mounting Through/Mid Shaft or End of Shaft Clutch slides on shaft and is fixed with set screws and a customer supplied key
- Torque Rating: 0 to 46.25 Ft-lbs
- Maximum Pressure: 80 psi
- Bore Diameter: 0.75 to 1 inch
- Diameter: 3.5 inch
-
Description: P5W Rotary Tables Rack and pinion patented movement Continuously adjustable stroke Large ball bearings on the shaft Through hole in the pinion Optional rubber end stroke or hydraulic shock-absorber Mid position stop (MPS)
- Work Table Diameter: 0.4724412 inch
- Mounting Capability: Horizontal
- Features: Other
- Drive Mechanism: Pneumatic Drive
-
-
Supplier: Radicon
Description: overdriven and vertical types, foot mounting and shaft mounting. Heavy Duty Stirrer Units Based on the standard Series A Mid Range the Heavy Duty Stirrer Unit incorporates an extended bearing housing to accommodate a larger bottom bearing and increased shaft size,
- Gear Ratio: 4,200 (X : 1)
- Output Torque: 117,000 In-lbs
- Maximum Input Power: 100.516528867712 HP
- Reducer Style: Integral Base, Shaft Mount
-
Supplier: Mach III Clutch, Inc.
Description: (Mid) Shaft or End of Shaft Clutch Brake slides on shaft and is fixed with set screws and a customer supplied key Anti-rotation arm required to react, brake, and prevent rotation of the air housing Clutch Brakes are designed for horizontal mounting. If vertical mounting
- Torque Rating: 0 to 123.5 Ft-lbs
- Maximum Pressure: 80 psi
- Bore Diameter: 1 to 1.438 inch
- Diameter: 5.69 inch
-
Supplier: Mach III Clutch, Inc.
Description: established Mounting Through/Mid Shaft or End of Shaft Torque Limiter slides on shaft and is fixed with set screws and customer supplied key Adapter connects to a fully supported, bearing mounted pulley, gear, or sprocket Note: Mechanism DOES NOT support Adapter
- Torque Rating: 1,220 to 12,132 Ft-lbs
- Rotational Speed: 1,325 rpm
- Bore Diameter: 1.875 to 2.5 inch
- Diameter: 10 inch
-
Supplier: Mach III Clutch, Inc.
Description: established Mounting Through/Mid Shaft or End of Shaft Torque Limiter slides on shaft and is fixed with set screws and customer supplied key Adapter connects to a fully supported, bearing mounted pulley, gear, or sprocket Note: Mechanism DOES NOT support Adapter
- Torque Rating: 32.34 to 646.75 Ft-lbs
- Bore Diameter: 1.375 to 2 inch
- Diameter: 7.34 inch
- Length: 5.16 inch
-
Supplier: Ametek Solartron Metrology
Description: surface, to avoid significantly prejudicing gauge life and repeatability. Mid adjustment range is the reference point for the calibration using the standard tip.
- Operating Temperature: 41 to 176 F
- Technology: Contact / Stylus Based
- Mounting / Loading Options: Machine Mounted
- Applications: Mechanical Parts (Bearings, Shafting)
-
Supplier: Renold Plc.
Description: optimum efficiency. Sprag clutch backstop option to prevent drive reversal. Double extension input shaft for use when two or more gear units are driven by one common prime mover. Heavy duty taper roller bearings fitted for maximum load capacity and long life. Two piece close grained
- Gear Ratio: 70 (X : 1)
- Maximum Input Power: 131.341597720476 HP
- Reducer Output: Hollow Shaft, Solid Shaft
- Reducer Style: Integral Base
-
Supplier: Woodex MECO Industries
Description: Option? EA Type-1 seals are effective on horizontal stock chest agitators – on cantilevered shafts and on older through shafts and mid-feather agitator designs. MECO seals were originally developed for screw conveyors, and they still excel on stock washer repulper screws and on
- Seal Application: Agitator / Mixer
- Specialized Mounting: Cartridge Unit, Split Seal (Fully-split)
- Features: Dependent on Direction of Rotation, Unbalanced
- Mechanical Seal Type: Double Mechanical Seal
-
Supplier: Mile-X Equipment, Inc.
Description: Tiger Tool 10388 Intermediate Pitman Puller Features: Designed for intermediate trucks, school buses, delivery trucks and other vehicles with a nut release Pitman arm. No torching or hammering required with no damage to bearings. Rugged cast frame with a lifetime warranty Engineered for the
-
Supplier: Mile-X Equipment, Inc.
Description: cables, and no adapters Fits U-Joints with bearing cups 1.5" to 2.2" Shipping Weight: 13 lbs Tested and recommended by the Spicer Driveshaft Division of Dana Corporation Mile-X has exhibited numerous times at the Mid-America truck show in Louisville, KY and Tiger Tool products have
Find Suppliers by Category Top
Featured Products Top
-
performance- and energy-efficient than common blowers many times their size because they are designed to spin the blower head at 4 to 5 times the motor speed for higher, more efficient air velocity. Typical blowers with their fan or impeller mounted on the end of the motor shaft only spin at the (read more)
Browse Fans and Blowers (industrial) Datasheets for Paxton Products, an ITW company
More Information Top
-
Küttner piston machine
= emphasis distance of the rotating mass of the axis of rotation ( crankshaft storage center ) About calculations to design simpler, the rotating radius is often selected rs = r =, i.e., the rotating mass is adopted in the rotating journal bearing (big end bearing).
-
Pump, sodium, inducer, intermediate size (ISIP) (impeller/inducer/diffuser retrofit)
lB§fe£U2J§Qtatign_and_Cgntrgls Instrumentation to be used for sodium testing of the ISIP shall be the same, or equivalent to, instrumentation used for testing the prototype FFTF pump during Phase B tests, with the exception of the mid - shaft bearing probes which will be …
-
Non-linear vibrations of heavy rotors with vertical shaft and tilting segment radial bearings
The form of the web curve of the shaft means in the bearing plays Be, coarse vibration pasture ski / of igen a zus~itzliche role.
-
Holzmann / Meyer / Schumpich Technical mechanism strength lesson
Shaft Three-fold mounted to Abb. 6.5, the middle bearing B by the amount f0 displaces a the) position plan with storage scheme b) freigeschnittene shaft c of) deflections because of the forces F and FB d of) forces on the …
-
New Perspectives on Human Sacrifice and Ritual Body Treatments in Ancient Maya Society
The small sample thus far examined produced two adult tibias bearing mid - shaft damage similar to that observed in US southwest long bones described by White (1992) and Turner (1999) as deriving from attempts to access the marrow within the medullary cavities.
-
Manual combustion engine
By längssymmetrischen shafts , the average bearing by the mass forces of adjacent rectified cranks is highly loaded what one that means through inner mass compensation the compensation of the mass forces on the location of its formation, on every crank therefore can …
-
Roloff / Matek machine elements formula collection
Ripple of the Oberflache of shaft and bearing shell average Strdmungsgeschwindigkeit of air surrounding it Lagergehause to that, air velocity .
Indicates content that may require registration and/or purchase.