-
Supplier: WINSYSTEMS, INC.
Description: The ISM-DC-AT512-P is a dual output, DC/DC power supply designed for small form factor embedded systems. It features a very wide voltage input range from 10 to 50 volts DC. This allows the unit to operate with 12, 24, or 48 volt battery or distributed DC power
- DC Input Voltage: 10 to 50 volts
- DC Output Voltage: 5 to 12 volts
- DC Output Current: 20 amps
- Number of Outputs: 2 #
-
Supplier: WINSYSTEMS, INC.
Description: WinSystems’ PCM-DC-AT512-P is a triple output, DC/DC power supply that can mount anywhere in a PC/104 stack. It features a very wide voltage input range from 10 to 50 volts DC. This allows the unit to operate with 12, 24, or 48 volt battery or distributed DC power
- DC Input Voltage: 10 to 50 volts
- DC Output Voltage: -12 to 12 volts
- DC Output Current: 20 amps
- Number of Outputs: 2 #
-
Supplier: ASAP Semiconductor LLC
Description: HV MIL-COTS BCM BUS CONVERTER Bus Converter Module 1 240V 330V 33.75V 7A 235W 4.242kV (4242V) Commercial With Remote On/Off and UVLO Through Hole Module 1.28"" L x 0.87"" W x 0.26"" H (32.5mm x 22.0mm x 6.7mm) Tray -55¦C ~ 125¦C 0.954
- Form Factor: Board Mount
-
-
Supplier: ASAP Semiconductor LLC
Description: MIL-COTS VTM CURRENT MULTIPLIER Voltage Transformation Module 1 26V 50V 24V 5A 120W 2.25kV (2250V) Commercial With Remote On/Off Through Hole Module 1.28"" L x 0.87"" W x 0.26"" H (32.5mm x 22.0mm x 6.7mm) Tray -55¦C ~ 125¦C 0.95
- Form Factor: Board Mount
-
Supplier: ASAP Semiconductor LLC
Description: MIL-COTS PRM REGULATOR Pre-Regulator Module 1 28V 50V 36V 3.3A 120W - Commercial With Remote On/Off and UVLO Through Hole Module 1.28"" L x 0.87"" W x 0.26"" H (32.5mm x 22.0mm x 6.7mm) Tray -55¦C ~ 125¦C 0.956
- Form Factor: Board Mount
-
Supplier: XP Power
Description: 8.4" (214 mm) x 4" (102 mm) x 1.69" (43 mm) package and smaller heatsinking requirements. The addition of MIL-STD-461 EMC and MIL-STD-810 shock and vibration requirements mean that the product is suitable not only for a wide range of Industrial equipment but can also be used in
- DC Output Voltage: 24 volts
- DC Output Current: 17 amps
- DC Output Power: 411 watts
- AC Input Voltage: 90 to 264 volts
-
Supplier: Analytic Systems
Description: This COTS DC Charger is designed for recharging the SAFT Lithium Ion Battery (LBB) used by the US Armed forces from a 24V DC source such as a HmmWV, and is controlled using industry standard interface circuitry. It can also be used in Bypass Mode as a Stand-Alone
- Input Voltage: 24 volts
- Charging Current: 22 amps
- Output Voltage: 28 to 32 volts
- Operating Temperature: -40 to 50 C
-
Supplier: Infineon Technologies AG
Description: Method 1020 Potential Applications Isolated DC-DC converters Motor drives Electric propulsion Thermal management Slash Sheet Similar Parts IRHY57234CMSES TO-257AA, 100 krad(Si) TID, COTS IRHY57234CMSE TO-257AA, 100 krad(Si) TID, COTS JANSR2N7556T3 TO-257AA, 100
- QG: 32 nC
- Features: MOSFET, Other, Power MOSFET
- Polarity: N-Channel
-
Supplier: Infineon Technologies AG
Description: Method 1020 Potential Applications Isolated DC-DC converters Motor drives Electric propulsion Thermal management Slash Sheet Similar Parts IRHY57234CMSES TO-257AA, 100 krad(Si) TID, COTS IRHY57234CMSE TO-257AA, 100 krad(Si) TID, COTS JANSR2N7556T3 TO-257AA, 100
- V(BR)DSS: 250 volts
- QG: 32 nC
- Features: MOSFET, Other, Power MOSFET
- Polarity: N-Channel
-
Supplier: Infineon Technologies AG
Description: Electrically isolated Ceramic eyelets ESD rating: Class 2 per MIL-STD-750, Method 1020 Potential Applications Motor drives DC-DC converter Latching current limiter Similar Parts IRHYS9A97230CM TO-257AA Low Ohmic package, 100 krad(Si) TID, COTS IRHYS9A93230CM
- V(BR)DSS: -200 volts
- QG: 49 nC
- Features: MOSFET, Other, Power MOSFET
- Polarity: P-Channel
-
Supplier: Infineon Technologies AG
Description: sealed Electrically isolated Ceramic eyelets ESD rating: Class 2 per MIL-STD-750, Method 1020 Potential Applications Motor drives DC-DC converter Latching current limiter Similar Parts IRHYS9A97230CM TO-257AA Low Ohmic package, 100 krad(Si) TID, COTS IRHYS9A93230CM
- V(BR)DSS: -200 volts
- QG: 49 nC
- Features: MOSFET, Other, Power MOSFET
- Polarity: P-Channel
-
Supplier: Picor Corporation
Description: Description The QPI-5 active EMI filter attenuates conducted common-mode (CM) and differential-mode (DM) noise over the CISPR22 frequency range of 150 kHz to 30 MHz. The product is designed for use on a 24 Vdc bus (10 – 40 Vdc). The QPI-5’s 14 A rating supports multiple DC-DC
- Rated Voltage: 10 to 40 volts
- Rated Current: 14 amps
- Operating Temperature: -40 to 100 C
- Product Standards: CE Conformity Marks
Find Suppliers by Category Top
Featured Products Top
-
ABSOPULSE’s PDC 250-HSA-P59 series fully encapsulated, convection cooled DC-DC converters deliver up to 250W output power. The units are entirely potted with a thermally conductive MIL-grade silicon rubber compound with a UL94V-0 flammability rating for immunity to high levels of (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics PDC 400-P400 series fully encapsulated DC-DC converters use field-proven topology to deliver up to 400W output power. The 400W converters are suitable for operation in transportation, mining, oil and gas, power generation, transmission and distribution systems, and other (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics’ RWD 200-P200L and RWD 200-P200X fully encapsulated, DC-DC converters deliver up to 200W for redundant/parallel operation in rolling stock applications. The railway DC-DC converters have a built-in redundancy diode for redundant and parallel (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
0.53” (101.6 x 61.0 x 13.3mm) and is encapsulated for MIL-STD-810G shock and vibration. Features and options include a 12V standby voltage with 200mA (or 2.4W) capability, remote on/off, pre-biasing start-up, droop mode current share, a DC Good signal, various protections (OVP, UVP, OCP (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
. Examples of configurable options include output voltage as low as 0.5V, startup time, slew rate, system level sequencing, switching frequency, low power modes, operating modes etc. The ACT88422 includes four DC/DC step down converters with integrated power FETs, two low-dropout regulators (LDOs (read more)
Browse IC Analog Switches Datasheets for Qorvo -
supplies, battery chargers, DC-DC converters and DC-AC pure sine wave inverters. These are available with output power ratings between 30W and 1kW. ABSOPULSE also offers a selection of power conversion products with IP54-rated protection as well as other high IP (read more)
Browse Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
Solutions Amphenol Socapex has introduced an extensive range of products within the PS Series to cater to diverse power conversion needs. The lineup includes power converters (AC/DC, DC/DC, DC&AC/DC & DC/AC), military uninterruptible power supplies (UPS), GCU (Generator Control Unit) and (read more)
Browse Uncategorized Products Datasheets for Amphenol Communications Solutions -
A to 20 A and reaches rated voltages of up to 125 V AC & DC with a breaking capacity of up to 1000 A. All these you get with a super slow and precisely defined melting characteristic unique for an SMD fuse. The UMT-W is recommended wherever high inrush currents flow (e.g. motor (read more)
Browse Fuses Datasheets for SCHURTER Inc -
bearings for a service life of 35,000 hours or more based on stringent MIL or D0160 avionics standards. Their rugged construction, low noise and high performance characteristics make the 400 Hz and 28 VDC fans ideal for on-board systems: cooling for system displays, power (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA
More Information Top
-
MIL-COTS DC-DC Converters from Vicor
MIL - COTS DC - DC Converters from Vicor .
-
IMS2011: Day 3 Technology Report
SynQor also showcased its Half-Brick Zeta series of Mil - COTS DC / DC converters for the RF power amplifier market.
-
Powerstax at EDS
COTS MIL products and DC : DC converters for test and measurement and security systems.
-
short pin push switch - offers from short pin push switch manufacturers, suppliers, exporters & wholesalers
Mil / COTS Hybrid Thick Film High-reliability DC / DC Converters ...
-
Looking Under the Hood of a Military Power Supply - Nasa Tech Briefs :: NASA Tech Briefs
High line ratings present another problem for COTS DC / DC converters , since their maximum rated line capability is less than applicable MIL -STDs.
-
High Efficiency MIL COTS Power Solutions from Powerstax
The Powerstax MIL COTS (commercial-off-the-shelf) power supply range includes a number of single and multi-output DC : DC converters , switching regulators, pre-regulator and hold-up modules and EMC filters.
-
Modules or Hybrids for MIL-SPEC DC-DC Conversion
At the same time, there is little doubt that a gap in the market exists for DC / DC converters that fall between full MIL SPEC parts and traditional commercial components. In the final analysis, what most distinguishes COTS from hybrid converters is cost and lead-time.
-
How To Decide Between Hybrid And COTS Modules For MIL SPEC DC/DC Conversion
At the same time, there is little doubt that a gap in the market exists for DC / DC converters that fall between full MIL SPEC parts and traditional commercial components. In the final analysis, what most distinguishes COTS from hybrid converters is cost and lead-time.
-
Vicor Introduces MIL-COTS VI Brick Filter
The MIL - COTS VI BRICK Filter is specifically designed to provide a controlled Factorized Bus distribution voltage for powering downstream VI BRICK VTM⢠current multipliers that are fast, efficient, isolated, low-noise point-of-load (POL) converters . In combination, VI BRICK PRMs and VTMs form a complete DC - DC converter subsystem offering all of the unique benefits of Vicorâs Factorized Power Architecture⢠(FPAâ¢).
-
On-Line Store Gives Prototyping An Edge With Fast Delivery
Amongst the Vicorâs displays are the smallest ac/dc converter on the market and also the smallest isolated dc / dc converter available. Thereâs also its brand new Mil - COTS VI Brick filter and a host of demonstrations in a variety of applications including LED lighting and computing.
Indicates content that may require registration and/or purchase.