Products/Services for Mil Spec Brushless DC Motor
-
DC Motors - (1248 companies)DC motors are most commonly used in variable speed and torque applications. They include brushless and gear motors, as well as servomotors. How to Select DC Motors. Image Credit: Dart Controls, Inc.; Galil Motion Control; Stock Drive Products...CommutationDC Motor ConstructionDC Voltage -
DC Servomotors - (500 companies)DC servomotors are generally small and powerful for their size, and easy to control. Common types of DC servomotors include brushless or gear motors. DC servomotors are DC motors that incorporate encoders and are used with controllers for providing... -
Motor Controllers - (796 companies)...and position control circuitry. Below is a video which describes the motor controller system. Drive Type. Drive type describes the category of motor system that is driven or controlled. Brushed motors commutation with physical contacts. Brushless motors... -
Motor Test Equipment - (56 companies)Motor test equipment is used to measure and evaluate various electrical characteristics and performance parameters of motors. Motor test equipment can be either offline with no power supplied to the motor, or online where power is applied...
-
Brushless Motors - (329 companies)How to Select Brushless Motors. Image Credit: Aerotech, Inc.; Bodine Electric Company; Crouzet. What are Brushless Motors?. Brushless motors are synchronous electric motors that have a magnetically (AC induction) or electronically (DC) controlled...
-
Power Tools - (841 companies)Power tools include a wide range of devices for fabrication, assembly, construction, and repair. They are usually motor-driven. Power tools include a wide range of devices for fabrication, assembly, construction, and repair. Most power tools...
-
DC Motor Drives - (775 companies)...of use in variable speed applications with a wide range of options available for this purpose. Types of DC Drives. DC motor drives are classified based on the type of DC motor being used. These types include brushed, brushless, servo, linear, and voice...
-
DC Motor Starters - (192 companies)DC motor starters combine a controller (most often a contactor) with overload protection, allowing a motor or motor-controlled equipment to be turned on and off. DC motor starters allow a DC motor or motor-controlled device to be turned on or off...
-
Fans and Blowers (industrial) - (1542 companies)...air. The drive system for industrial fans and blowers can be either direct or belt driven. In direct drive fans, the electric motor is coupled directly to the fan shaft for direct power transmission. In contrast, belt drive fans are powered by belts...
-
AC Motors - (1321 companies)...the motor frame. AC Motors vs. DC Motors. The key difference between AC motors and DC motors (besides the power source) is the method of speed control. In DC motors, speed varies based on the voltage applied; this relationship is relatively linear...
Product News
-
C.I. Takiron Corporation
WHAT ARE BRUSHLESS DC MOTORS? Brushless DC motors are increasingly adopted across diverse fields, from industrial equipment to medical equipment. By resolving issues inherent in conventional brushed DC motors and achieving superior characteristics like long service life, high efficiency, and low noise, they are gaining significant attention in product development. However, many engineers likely feel uncertain about the structure and operating principles of Brushless DC motors or want to understand their actual benefits... (read more)Browse DC Motors Datasheets for C.I. Takiron Corporation -
parvalux by maxon
Parvalux's Brushless DC Motors Parvalux has an extensive range of BLDC brushless motors to suit a number of our gearboxes to form the ideal geared motor solution. Trusted by a range of industries worldwide, including healthcare and leisure, our brushless DC electric motors are used in a multitude of demanding applications. Whilst we have thousands of standard combinations, we also produce both semi-custom and fully customizable solutions in order to meet the exact needs of your application. We offer customization options... (read more)Browse Brushless Motors Datasheets for parvalux by maxon -
Stock Drive Products & Sterling Instrument - SDP/SI
Frameless Brushless DC Motors requiring precision, high efficiency, low inertia, and high torque density. Rated for continuous operation the frameless brushless DC motors are an ideal solution for many applications including the replacement of heavier, traditional motors by eliminating components, reducing torsional losses, decreasing weight, system inertia, and size envelope, while providing maximum speed control. Offering an assortment of motion control solutions that ensure accuracy and dependability the frameless motors... (read more)Browse DC Motors Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
3X Motion Technologies Co., Ltd
Customizable Brushless DC Geared Motors Engineers often struggle to find motors that combine precise torque, adjustable speed, and environmental protection for demanding industrial applications. Standard motors may lack customization, efficiency, or waterproofing, limiting performance, reducing reliability, and increasing downtime in industrial equipment or agrifood machinery. The 3X Motion 57 Series brushless DC geared motors address these challenges with customizable voltage, torque, speed, current, shaft size, and planet gearbox... (read more)Browse Gearmotors Datasheets for 3X Motion Technologies Co., Ltd -
3X Motion Technologies Co., Ltd
Brushless DC Motor for Solar Trackers The 110 Series Brushless DC Motor from 3X Motion is engineered for solar trackers, delivering high performance in new energy applications. With a wide power range, it offers continuous stall torque from 2.2 Nm to 8.592 Nm and rated speeds between 1000 - 3000 RPM. Available in 12V and 24V options, it ensures versatility and reliability. Designed to withstand harsh environments, this motor boasts an IP64 to IP68 waterproof rating and is IATF16949 certified, meeting the high standards required... (read more)Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
Bodine Electric Company
Brushless DC Motor Speed Controls Bodine Electric type ABL-3906C BLDC motor speed controls provide variable speed control for low-voltage BLDC motors and gearmotors rated up to 3/8 HP (280 Watts). The electronic controls operate from a DC power supply or from a battery (12 VDC or 24 VDC, depending on the control model). They are Ideal for portable or remote applications where connection to an AC line is not possible, such as mobile medical devices, solar powered water circulators, thermal solar power generators, chemical... (read more)Browse Motor Speed Controllers Datasheets for Bodine Electric Company -
Shenzhen Yunhongda Motor Co., LTD.
Brushless DC Motor for UAV Applications In UAV and drone systems, motor performance directly impacts flight stability, efficiency, and control accuracy. As flight conditions vary, motors must deliver consistent thrust while maintaining efficiency and minimizing vibration. Brushless DC motors are widely used in these applications due to their high efficiency and reliability. With a KV rating around 750, motors in this class are typically optimized for balanced thrust and endurance, making them suitable for multi-rotor drones... (read more)Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Shenzhen Power Motor Industrial Co., Ltd.
High-Performance Brushless DC Motors In modern automation, medical devices, precision instruments, and household appliances, engineers face the challenge of integrating efficient, reliable, and high-precision motors that meet diverse application demands. Conventional motors may lack flexibility, suffer from high maintenance, or fail under demanding operational conditions. Power Motor provides a comprehensive range of brushless DC motors (BLDC) with internal and outer rotor designs, 2-pole and 4-pole configurations, and integrated... (read more)Browse Brushless Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
3X Motion Technologies Co., Ltd
High-Speed Brushless DC Motor Product Summary. The 3X Motion 28-Series Brushless DC Motor provides a wide power range and stable operating performance, making it ideal for reliable, continuous-duty applications. Its high-speed capability, low noise output, and efficient brushless design help engineers achieve smoother system operation and longer service life. Key Features. Brushless Design: Ensures high efficiency, long life, and minimal maintenance. High-Speed Operation: Rated speeds from 3000 -8000 RPM enable fast... (read more)Browse Brushless Motors Datasheets for 3X Motion Technologies Co., Ltd -
parvalux by maxon
Brushless DC (BLDC) Motors Require No Maintenance What is a brushless DC motor? A brushless Direct Current electric motor (also known as an electronically commutated (EC) motor or ‘synchronous DC motor’) is a synchronous motor powered by a direct current electric power supply. BLDC (EC) motors require an electronic controller to switch DC currents to the motor windings, producing magnetic fields which effectively adjust the phase and amplitude of the DC current pulses. Advantages of brushless BLDC motors The use of an electronic controller... (read more)Browse Brushless Motors Datasheets for parvalux by maxon
-
Mil-Aero Brushless DC Motors
Mil-Aero brushless DC motors have been specially designed to meet the stringent Mil - Spec demands of the aerospace and defense industries for quality and reliability .
-
Mil-Aero brush DC motors
Mil-Aero brush DC motors have been specially designed to meet the stringent Mil - Spec demands of the aerospace and defense industries for quality and reliability. Custom designed brush and brushless DC motors .
-
ATB Laurence Scott Ltd
The brushless motor alternator is mounted on a single shaft and rated in accordance with British Standards BS 3G 100, BSG 219 and American Standard MIL SPEC 704D. An aircraft interlock 28 V DC supply is provided.
-
AMETEK - 119350-51 - Fans, Motors & Thermal Management - Blower - Allied Electronics
MIL - SPEC . Fans, Motors & Thermal Management > Blower Low Voltage Brushless DC Blower 24 volt .
-
http://calhoun.nps.edu/public/bitstream/handle/10945/39190/inc_Summary_ECE_1995_Redacted.pdf?sequence=1
The library has been organized into a number of categories including AC to DC conversion devices, DC to AC conversion devices, Current Source Inverters, Induction Machines, Synchronous Machines, DC Machines, Brushless DC Machines, Stepper Motors , Transformers, Electric Loads, Electric Sources, Mechanical Loads … OBJECTIVE: The objective ofthis proposed work is to evaluate the MIL -STDs for the protection against ambient … … are engaged in a serious effort to assess the need for invoking MIL- SPECS as requirements in …
-
A picture of stealth: seeing becomes vital to submarines
State-of-the-art sensor systems have been integrated into the rugged, mil - spec Model 90 Periscope System. Finally, the Azimuth unit has a brushless DC motor and relative bearing indicator.
-
Subject Index
Yip, S.C., + , APEC 01 74-80 vol.1 brushless three-phase sync. generators, winding condition monitoring. Andersen, G.K., + , APEC 01 350-356 vol.1 converter-fed AC motor drives modeling for transients … Zhang, J., + , APEC 01 130-136 vol.1 DC chopper systs. spec . for electrochem. appls. Liserre, M., + , IAS 01 299-307 vol.1 mobile mil . diesel generator set, PM alternator, power conversion …
-
Reliable and intuitive teleoperation of LineScout: a mobile robot for live transmission line maintenance
This unregulated voltage level directly supplies the brushless motor amplifiers. Three buses carry different voltages produced by DC /DC converters (14): 48 V for DC motors, 12 … At the centre of the system is a mil - spec touch screen mobile computer (1) that runs NI LabVIEW on Windows XP.
-
Precision Guided Parachutes (.pdf)
Customizations include special lubricants for high altitudes, and for full mil spec temperature ranges — from -50 degree to +85 degree C. Motor components that are typically pressfit had to be laser welded as well. “ ○ Brushed DC motors ○ Brushless DC motors .
Indicates content that may require registration and/or purchase.