Products/Services for Mil Spec Servo Motors

  • DC Servomotors-Image
    DC Servomotors - (500 companies)
    Planetary Worm Harmonic Specific advantages that gearmotors offer to a servo application include: Operation of the motor over its optimum speed range Minimizing motor size by multiplying torque Minimizing reflected inertia for maximum...
    Commutation
    DC Motor Construction
    DC Voltage
  • DC Motors-Image
    DC Motors - (1248 companies)
    DC motors are most commonly used in variable speed and torque applications. They include brushless and gear motors, as well as servomotors. How to Select DC Motors. Image Credit: Dart Controls, Inc.; Galil Motion Control; Stock Drive Products...
  • Motor Controllers-Image
    Motor Controllers - (795 companies)
    Motor controllers receive supply voltages and provide signals to motor drives that are interfaced to motors. They include a power supply, amplifier, user interface, and position control circuitry. Motor controllers receive supply voltages...
  •  
    Motor Test Equipment - (56 companies)
    Motor test equipment is used to measure and evaluate various electrical characteristics and performance parameters of motors. Motor test equipment can be either offline with no power supplied to the motor, or online where power is applied...
  • Hydraulic Repair Services-Image
    Hydraulic Repair Services - (184 companies)
    Hydraulic repair services rebuild, repair and calibrate used hydraulic components and equipment such as hydraulic pumps, valves and servo valves, cylinders, motors, jacks, rams, actuators, hydraulic power units (HPUs) and hydraulic machines...
  •  
    Servo Drives - (548 companies)
    Servo drives provide electrical drive outputs to servo motors in closed-loop motion control systems where position feedback and corrective signals optimize position and speed accuracy. Servo drives provide electrical outputs to servo motors...
  •  
    Industrial Electronic Repair Services - (445 companies)
    Industrial electronic repair services fix, repair, overhaul, refurbish, and warranty industrial electronic equipment such as power supplies, motor drives, controllers, meters, and oscilloscopes. Industrial electronic repair services repair, overhaul...
  •  
    Military (MIL-SPEC) Connectors - (290 companies)
    Military (MIL-SPEC) connectors are built in accordance with military specifications. Their design takes into account the need to protect the connection from environmental factors, allowing them to be used in military and aerospace applications...
  •  
    Servo Valves - (88 companies)
    ...to amplify the flow. Jet pipes convert fluid pressure into momentum via a moveable nozzle. Force motors are direct drive pilot stages that use a permanent magnet differential motor to amplify flow. Solenoid servo valves simply use a solenoid...
  •  
    AC Motors - (1321 companies)
    AC motors include single, multiphase, universal, induction, synchronous, and gear motors. They also include servomotors. AC motors are electric motors which are powered by alternating current (AC). They are used to convert electrical energy...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Gemini Planet Imager: Preliminary Design Report
    The Belden 8773 is a 27 shielded pair 22AWG cable that is suitable for carrying GPI servo - motor signals. For the quick disconnects of the 55 conductor cable (27 pairs + shield) there is a choice of two MIL - spec connector families: either the Amphenol MIL-DTL-38999/22-55 or Amphenol MIL-C- .
  • A Digital Optical Recorder (DOR) For Application In Harsh Environments
    Servo control and dynamic tracking of the sled motor can maintain an accuracy of approximately 0.1 micron. The most important ruggedized elements in the robust industrial unit now available are: - full mil - spec Signaal multilayer PCBs.
  • New Products
    The Model 77, an advanced design of the firm's Model 75, is a high-speed, large-area flatbed drafting table that fea- tures a new light weight, quiet servo driven motor carriage positioning system. The plotter features an accuracy of ±0.005 inch and a repeatability of ±0.002 inch; the Model 77 can plot to mil - spec requirements with high speed wet ink pens, pressurized ball point pens, fiber tip pens, or scribes.
  • ARS Journal > Members/New Active Members
    Complies with MIL specs , for shock (100G 11 misc.), acceleration (100G 15 min.), vibra- tion (100G 5 to 5,000 cps.), temperature (to 150 degrees C), RF noise (1-26600). … or actuate MIL type magnetic circuit breakers or fuses, will start gyros and motors with starting current … Single and polyphase units now power airborne and marine missile gyros, synchros, servos , magnetic amplifiers.