-
Supplier: National Bronze & Metals Inc.
Description: bent, formed, blanked, and stamped. Typical Uses for C54400 Phosphor Bronze "B-2" "Free Cutting": ELECTRICAL: Electrical Connectors INDUSTRIAL: Bushings, Gears, Pinions, Shafts, Valve Parts, Sleeve Bearings, Thrust Bearings, Screw Machine Products, Bearings, Thrust
- UNS Number: 54,400
- AISI / AA / CDA Grade: 544
- Overall Width / OD: 0.375 to 2 inch
- Overall Thickness: 0.375 to 2 inch
-
Supplier: National Bronze & Metals Inc.
Description: C51000 Phosphor Bronze "5% A" ASTM B139, QQ-B750 C51000 Phosphor Bronze alloy possess a higher yield strength than is readily available in most cast products. Typical applications for phosphor bronze include bearings, bushings, gears, pinions, shafts, thrust washers and valve parts. C51000
- UNS Number: 51,000
- AISI / AA / CDA Grade: 510
- Overall Width / OD: 0.375 to 2 inch
- Overall Thickness: 0.375 to 2 inch
-
Supplier: OZ Lifting Products LLC
Description: Mast made of Advanced Composite Material Light weight, about 40% lighter than steel Corrosion resistant Metal components mil-spec zinc plated External handle helps rotate crane under load 4 position boom Ratchet screw jack adjusts boom under load giving you infinite range of lift 360
- Load Capacity: 0.6 tons
- Vertical Available Lifting Height: 8.5 ft
- Type: Davit Crane
- Features: Rotating
-
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Inside Diameter: 0.188 inch
- Outside Diameter: 0.4405 inch
- Length: 0.5 inch
- Design Units: Inch
-
Supplier: RS Components, Ltd.
Description: RS PRO AM 303830 Plain Bearing
- Outside Diameter: 1.4960638 inch
- Features: Other
- Bushing Type: Sleeve
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Inside Diameter: 0.628 inch
- Outside Diameter: 0.753 inch
- Length: 1 inch
- Design Units: Inch
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Inside Diameter: 0.9842525 inch
- Outside Diameter: 1.1023628 inch
- Length: 1.968505 inch
- Bearing Surface: Bronze - Sintered
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Outside Diameter: 1.125 inch
- Length: 1.5 inch
- Bushing Type: Sleeve
-
Supplier: Accurate Bushing Company, Inc.
Description: Inner ring races are hardened, ground, and are used as bushings or sleeves. They are complete with radial oil holes and annular lubrication groove.
- Inside Diameter: 2 inch
- Outside Diameter: 2.4989 inch
- Design Units: Inch
- Bushing Type: Sleeve
-
Supplier: GGB
Description: STRUCTURE Thermoplastic bearing compound CHARACTERISTICS Excellent flow erosion and cavitation resistance Excellent performance in fully lubricated applications Corrosion resistant in humid/saline environments Excellent dimensional stability Very good weight performance ratio Within injection
- Operating Temperature: -328 to 500 F
- Bushing Type: Flanged, Sleeve
- Bearing Surface: Plastic
- Self-lubricating: Self-lubricating / Oil Impregnated
-
Supplier: Waukesha Bearings
Description: As rotating equipment has grown and efficiency requirements increased, the Maxalign® bearing has answered the imperative for a bearing with greater capabilities for handling misalignment and reducing power loss. With 30+ years of proven experience and design flexibility on large
- Bushing Type: Flanged, Sleeve
-
Supplier: Caplugs
Description: UB Series universal bushings feature flexible shutters that will adjust and accommodate any shape from 1/8" to 1". These nylon bushings will absorb vibration while cushioning and insulating cables, tubing, hoses, and shafts. Only fingertip pressure required for installation Material: Nylon 6
- Outside Diameter: 1.49 inch
- Length: 0.45 inch
- Design Units: Inch
- Bearing Surface: Plastic
-
Supplier: C-Flex Bearing Company
Description: The C-Flex patent pending progressive clamp bushing, utilizes force multiplying technology to generate large clamping forces with multi-surface contact. • HARDENED STAINLESS STEEL • PATENT PENDING DESIGN • DESIGNED FOR USE WITH STD. TWO SET SCREW COLLAR (90 DEG. OFFSET) • WILL NOT MARK SHAFT •
- Inside Diameter: 0.125 to 1.125 inch
- Outside Diameter: 1.25 to 0.25 inch
- Length: 0.221 to 0.793 inch
- Design Units: Inch, Metric
-
Supplier: Caplugs
Description: SB Series snap bushings converts raw-edged holes to smooth, neat, insulated holes. Once in place these bushings will withstand a push-back force of 35 pounds. The nylon material will insulate and mechanically protect electrical and telecommunication cables, tubing, hoses and utility lines.
- Inside Diameter: 0.391 inch
- Outside Diameter: 0.58 inch
- Length: 0.41 inch
- Design Units: Inch
-
Supplier: GGB
Description: STRUCTURE Filament Wound Composite Material CHARACTERISTICS Value engineered filament wound bearing for lighter duty applications High load capacity Good misalignment resistance Excellent shock resistance Good friction and wear properties Good chemical resistance
- Operating Temperature: -319 to 320 F
- Bearing Surface: Lined Bearing
- Features: Other
- Bushing Type: Sleeve
-
Supplier: Waukesha Bearings
Description: Waukesha Bearings supplies medium and thick wall journal bearings specifically designed for turbomachinery. Several configurations are available to handle application needs for load capacity, rotating load, stiffness, damping, and rotordynamic stability. The addition of grooves to
- Bushing Type: Flanged, Sleeve
-
Supplier: Caplugs
Description: The OCB Series open/closed bushings allow for side entry and encirclement of pre-assembled harnesses, capillary tubes, or other assemblies that have segments larger than the bushing's internal diameter. The OCB series is also ideal for holes that already contain cable or tubing. Installation
- Inside Diameter: 0.453 inch
- Outside Diameter: 0.69 inch
- Length: 0.41 inch
- Design Units: Inch
-
Supplier: RBC Bearings
Description: This CJM series metric Fiberglide Journal bearing comes with a coiled steel backing. It is designed to meet industry standards for self-lubricating bushings. Carbon steel is normally used as backing material, with the external surfaces plated to resist corrosion.
- Inside Diameter: 0.4711026166 to 0.4718112784 inch
- Outside Diameter: 0.5518900618 inch
- Length: 0.3149608 inch
- Operating Temperature: 300 F
-
Supplier: RBC Bearings
Description: Spherical Plain Bearing
- Inside Diameter: 8.661422 inch
- Outside Diameter: 12.598432 inch
- Length: 3.93701 inch
- Operating Temperature: 250 F
-
Supplier: RBC Bearings
Description: This RBC Inner Ring can be used separately or as an inner race with complimentary SJ or TJ roller bearings.
- Inside Diameter: 0.4996 to 0.5 inch
- Outside Diameter: 0.7488 to 0.7493 inch
- Length: 1.01 inch
- Operating Temperature: 250 F
-
Supplier: RBC Bearings
Description: The constant wall thickness of .062 of the CJT SERIES makes them dimensionally interchangeable with other types of coiled bearings commonly used. They provide all the advantages of FIBERGLIDE® at minimum cost. Carbon steel is normally used as a backing material, with the external surfaces
- Inside Diameter: 2 inch
- Outside Diameter: 2.1255 inch
- Length: 2 inch
- Operating Temperature: 300 F
-
Supplier: Radwell International
Description: PLAIN SLEEVE BUSHING, 2IN ID, 2.25IN OD, 2IN LENGTH, POWDERED METAL FINISH. FREE 2 YEAR RADWELL WARRANTY
- Bushing Type: Sleeve
-
Supplier: RegalRexnord
Description: Rex RPT Filament Bearing - .250" Wall Series
- Inside Diameter: 2.3835 to 2.3845 inch
- Outside Diameter: 2.878 to 2.879 inch
- Length: 1.74 to 1.76 inch
- Bushing Type: Sleeve
-
Supplier: Quality Bearings & Components
Description: Ultraprecision PLAIN SLEEVE BEARINGS – INCH Features: • Economical replacement for ball bearings. •Dimensioned to be readily interchangeable with comparable ball bearings. • Porous Sintered Bronze Per MIL-B-5687 Type 1 • Oil-Impregnated Lubrication:
- Inside Diameter: 0.125 inch
- Outside Diameter: 0.3125 inch
- Length: 0.1094 inch
- Bearing Surface: Bronze - Sintered
-
Supplier: OILES America Corporation
Description: compounds ensure performance delivery and lubrication free service. This bearing style is available in standard inch, metric and made to order sizes. 500 series bearings provide extreme temperature limits and high load capacity performance. Available in journal style bearings
- Inside Diameter: 1.5757882525 to 1.576772505 inch
- Outside Diameter: 1.9688593309 to 1.9694892525 inch
- Length: 0.77559097 to 0.78346499 inch
- Operating Temperature: -40 to 572 F
-
Supplier: Daemar Inc.
Description: Sintered self-lubricated metal bushings reduce costs by allowing longer operating times between maintenance. Formed in various metals including: bronze, iron and other alloys and metals.
- Inside Diameter: 0.4395 inch
- Outside Diameter: 0.628 inch
- Length: 0.625 inch
- Self-lubricating: Self-lubricating / Oil Impregnated
-
Supplier: AST Bearings LLC
Description: Additional material options are available in this series.
- Inside Diameter: 1.3779535 inch
- Outside Diameter: 1.7716545 inch
- Length: 1.968505 inch
- Bearing Surface: Lined Bearing, Plastic
-
Supplier: W.M. Berg
Description: Bearings are highly engineered, precision-made components that enable machinery to move at extremely high speeds and carry remarkable loads with ease and efficiency. Berg offers many different options for your application. Journal Ball Linear Needle Roller Thrust Spherical Oil-Less
- Inside Diameter: 0.313 inch
- Outside Diameter: 0.44 inch
- Length: 0.625 inch
- Bearing Surface: Bronze - Sintered
-
Supplier: Spyraflo, Inc.
Description: wide range of sizes and materials, Spyraflo bearings can accommodate most any load, RPM and temperature requirements. From standard bearings to customized solutions, Spyraflo can engineer and deliver the unique self-clinching or self-aligning bearings that will help you
- Inside Diameter: 0.501 to 0.504 inch
- Outside Diameter: 0.812 inch
- Length: 0.65 inch
- Operating Temperature: -40 to 300 F
-
Supplier: TriStar Plastics Corp.
Description: TriSteel™ bearings are among the top-performing composite bearings – and the only to offer stainless steel substrates. Featuring a unique polymer liner that is sintered to a porous bronze interlayer, TriSteel bearings are self-lubricating and can withstand the most rigorous of
- Inside Diameter: 1.875 inch
- Outside Diameter: 2.0621 to 2.0633 inch
- Length: 2.25 inch
- Operating Temperature: -140 to 500 F
-
Supplier: Bunting Bearings, LLC
Description: Bunting BB-16 is a self-lubricating, powdered metal bearing material typically used for heavily loaded applications. This bearing material has excellent compressive strength, wearability and is shock resistant. This bearing is heat treated to a spec of HRB 70 min. and oil
- Inside Diameter: 0.75 to 3 inch
- Outside Diameter: 0.875 to 3.5 inch
- Length: 0.5 to 4 inch
- Operating Temperature: 10 to 220 F
-
Supplier: FHD Bearings Co., Ltd.
Description: Mounted Linear Sleeve Bearings for Support Rail Shafts Mounted Linear Sleeve Bearings are practical components designed for efficient linear motion within machinery. These bearings, comprising a sleeve and a housing unit, offer cost-effective solutions for
- Length: 2.00000108 inch
- Design Units: Metric
- Features: Other
- Bushing Type: Sleeve
-
Description: allows to design bearings without play. Bearings of more than 0.75 mm thickness can be produced with an interference fit in the housing. Various methods are available to protect the steel shell from corrosion. AvailabilityThe standard PTFE compound contains carbon and graphite. Special
- Operating Temperature: -328 to 356 F
- Bushing Type: Flanged, Sleeve
- Bearing Surface: Lined Bearing
- Design Units: Metric
-
Supplier: igus® inc.
Description: iglide® R plastic bushings are both low cost and offer a low coefficient of friction and excellent wear resistance at low to medium loads. When to use iglide® R bushings? If high wear resistance at low loads is required If low friction and dry operation is needed If a highly cost-effective
- Inside Diameter: 0.1875 to 2 inch
- Outside Diameter: 0.3125 to 2.25 inch
- Length: 0.1875 to 2 inch
- Design Units: Inch
Plain Bearings and Sleeve Bearings
(553 Companies)
Ball Bearings
(769 Companies)
Roller Bearings
(593 Companies)
Spherical Plain Bearings
(213 Companies)