-
Supplier: Rotolok Valves, Inc.
Description: Body Cast Iron Precision Bored End Covers Cast Iron Precision Machined and Spigot Located into Valve Body Rotor Fabricated Mild Steel Closed (Shrouded) Type Fully Machined Bearings Ball Type Rigged Inboard Sealed for Life Seal Shaft Seal Rubber Lip Type Drive Motorized
- Material Characteristics: Dry / Free Flowing
- Application / Operation: Dust Collecting
- Features: Other
- Feeder Type: Star Feeder / Rotary Airlock
-
Supplier: Rotolok Valves, Inc.
Description: Custom Rotary Airlocks Specifications: BODIES - Cast Iron, Stainless Steel or Aluminum precision bored END COVERS - Cast Iron, Stainless Steel or Aluminum spigot located in body for concentricity ROTOR - Fabricated Mild or Stainless Steel SHAFT SEAL - Gland type with PTFE
- Application / Operation: Conveyor Feeding, Dust Collecting, Filling, Process / Bin Discharging
- Material Characteristics: Dry / Free Flowing
- Features: Other
- Feeder Type: Star Feeder / Rotary Airlock
-
Supplier: McWane Plant and Industrial
Description: from mild or stainless steel, depending upon the application. All Waterman lifts are compatible with either benchstands or pedestals. Waterman Type 1 Handwheel lifts have machined thrust collars in lieu of bearings. All Waterman lifts are available with a variety of handwheel sizes or
-
-
Supplier: HDT Global
Description: totally enclosed blower and fan motor. (Other manufacturers use less expensive open motors which allow dirt and moisture into the motor windings which shorten the life). 6. A Stainless Steel drain pan is used on all Nordic Package Units, others use mild steel which rust out
- Features: Condensate Evaporator
- Application: Industrial, Military
- Type: Portable
-
Supplier: Bonomi North America, Inc.
Description: Seal Welded Full Port Carbon Steel Ball Valve, FNPT Threaded, w/ Locking Device
- Valve Size: 1.25 inch
- Pressure Rating: 200 to 2,000 psi
- Agency: API
- Features: Air, Ball Valves, Steam
-
Supplier: Bonomi North America, Inc.
Description: Full Port Carbon Steel Ball Valve, FNPT Threaded, w/ Locking Device
- Valve Size: 0.5 inch
- Pressure Rating: 150 to 2,000 psi
- Features: Air, Ball Valves, Steam
- Material: Steel
-
Supplier: Festo Corporation
Description: Automatable 2-way or 3-way ball valve Stainless steel design Blow-out proof shaft Manual operation possible using hand lever Connecting thread according to EN 10226-1 Mounting flange to ISO 5211 Use in zone 1, 21, 2, 22
- Media Temperature: 392 to 14 F
- Features: Air, Ball Valves, Compressed Air, Gas, Water
- Actuation: Mechanical Device
- Material: Stainless Steel, Steel
-
Supplier: DynaQuip Controls
Description: The P5C DynaMatic Series of high-cycling pneumatically actuated flanged carbon steel valves are engineered and manufactured to handle severe service applications, yet are economical enough for everyday general chemical flow control. DynaQuip’s pioneering direct mount valve
- Valve Size: 0.5 to 4 inch
- Pressure Rating: 285 psi
- Number of Ports: 2
- Media Temperature: -4 to 392 F
-
Supplier: DynaQuip Controls
Description: The E5C Carbon Steel Flanged Series offers an excellent option when a flanged connection is needed. The valve is constructed of durable carbon steel for industrial, hydraulic, or petroleum applications. The E5C Series is also full port and features 150 lb. ANSI flanges. The E5C
- Valve Size: 0.25 to 4 inch
- Pressure Rating: 285 psi
- Number of Ports: 2
- Media Temperature: -4 to 392 F
-
Supplier: DynaQuip Controls
Description: V6C Series ball valves are designed for hydraulic, petroleum, and general chemical applications where maintenance is key! These three-piece bolted in-line valves feature investment cast steel bodies and end caps for durability. Avail in NPT threaded for socket weld end
- Valve Size: 0.25 to 4 inch
- Pressure Rating: 1,000 psi
- Number of Ports: 2
- Number of Ports/Ways: 2
-
Supplier: ValvTechnologies, Inc.
Description: ValvTechnologies' investment cast version of the V1-1 severe service isolation valves pay off in low-pressure drain applications with the elimination the typical high-maintenance linear valves and allows the customer to take advantage of the benefits that come standard with the
- Agency: ANSI, ASME
- Features: Ball Valves, Gas, Metal Seated, Other, Sour Gas, Steam, Water
- Connection Description: Butt Weld, Socket Weld / Solder
- Material: Exotic Metal, Stainless Steel, Steel
-
Supplier: RS Components, Ltd.
Description: 1/4in x 1/2in ball valve locking kit
- Features: Ball Valves, Hydraulic Fluid, Other
- Material: Steel
-
Description: Description Specifications Body Size: 1/2"(DN15)~12"(DN300) Fusing Temperature: 165°F(74°C), 212°F(100°C) Material: Carbon Steel, Stainless Steel, Lining Fluorine Body Type: Ball Valve, Butterfly Valve Connection Type: For Ball Valve( Threaded,
- Valve Size: 2 to 12 inch
- Features: Ball Valves, Directional Valves, Other, Shut Off Valves
- Connection Description: Bolt Flange
- Material: Stainless Steel, Steel
-
Supplier: Clark Solutions
Description: the valve body below the bonnet threads Bonnet lock pin to prevent accidental loosening Optional panel mount bonnet and panel nuts Electroless Nickel plated finish on carbon steel valves Electropolish finish on stainless steel valves Vinyl bonnet & stem dust cap
- Valve Size: 0.438 inch
- Pressure Rating: 10,000 psi
- Media Temperature: 200 F
- Features: Air, Ball Valves, Compressed Air, Metal Seated, Other, Water
-
Supplier: Radwell International
Description: SANITARY BALL VALVE, 2-WAY, STAINLESS STEEL, 1/2 INCH CLAMP, LOCKABLE HANDLE. FREE 2 YEAR RADWELL WARRANTY
- Features: Ball Valves, Sanitary / Hygienic Valves
- Material: Stainless Steel, Steel
-
Supplier: Spirax-Sarco
Description: Produced in accordance with API 6D the M33V ISO full bore two-piece body ball valve with floating ball, has been designed for use as an isolating valve, not a control valve, on applications at low temperatures which use natural gas and most of the hydrocarbon
- Valve Size: 1.968505 to 7.87402 inch
- Pressure Rating: 739.69227 psi
- Number of Ports: 2
- Media Temperature: -20.2 to 446 F
-
Supplier: Assured Automation
Description: The Assured Automation HPF Series 3-piece Ball Valves are superior quality, rugged, and universal purpose valves for all fluids. Ideal for saturated or superheated steam, slurries, semi-solids, and corrosive services in endless industrial, chemical, power, gas, paper and
- Valve Size: 0.5 to 4 inch
- Pressure Rating: 3,000 psi
- Number of Ports: 2
- Media Temperature: -20 to 550 F
-
Supplier: CIRCOR Energy
Description: CIRCOR Energy offers a complete line of two and three-piece ball valves in either floating or trunnion supported design, ideally suited for precise control and positive shutoff. The efficient opening and closing system employed by quarter turn ball valves makes them an
- Valve Size: 0.5 to 60 inch
- Pressure Rating: 15,000 psi
- Number of Ports/Ways: 2
- Number of Ports: 2
-
Supplier: AVK International A/S
Description: Wide variety or polyethylene (PE), Stainless steel and steel bal valves. The PE100 ball valves are produced with state-of-the-art machinery to guarantee a consistently high quality. We are able to trace the components throughout the manufacturing process from the
- Valve Size: 0.75 to 6 inch
- Media Temperature: -76 to 302 F
- Features: Ball Valves, Gas, LP - Gas, Natural Gas
- Connection Description: Bolt Flange, Butt Weld, Threaded
-
Supplier: TrimTeck
Description: Rugged enough for hard-to-handle and particle-entrained processes. The OpVEE™ was designed to be used in a wide range of applications, including: chemical, pulp & paper, power, and petroleum services. It has solved many long-standing valve-related challenges, such as tensions in piping that
- Valve Size: 1 to 16 inch
- Number of Ports/Ways: 2
- Media Temperature: -50 to 600 F
- Flow (Cv): 0.03 to 7,150
-
Supplier: Spirax-Sarco
Description: Both the M40Si and M40Vi are reduced bore ball valves, with a single piece body, having ISO mounting as standard. They are designed to be isolating valves, which can be used with the majority of industrial fluids, not control valves.
- Valve Size: 0.9842525 to 5.905515 inch
- Pressure Rating: 739.69227 psi
- Number of Ports: 2
- Media Temperature: -20.2 to 500 F
-
Supplier: Hilliard Corporation (The)
Description: Like HILCO Transfer Valves, HILCO Ball valves provide uninterrupted flow during transfer of fluid. Unlike Transfer Valves, which are limited to liquid service, HILCO Ball Valves are available for both liquids and gases. They can provide sealing for API-598
- Number of Ports: 6
- Number of Ports/Ways: 6
- Agency: ANSI, API
- Features: Air, Ball Valves, Gas, Gasoline / Diesel Fuel, Water
-
Supplier: Spirax-Sarco
Description: The M40F ISO is a reduced bore ball valve, with a single piece body, having ISO mounting and firesafe design as standard. It is an isolating valve, which can be used with the majority of industrial fluids, not a control valve.
- Valve Size: 0.9842525 to 5.905515 inch
- Pressure Rating: 739.69227 psi
- Number of Ports: 2
- Media Temperature: -20.2 to 500 F
-
Supplier: TrimTeck
Description: ball is totally compatible and interchangeable with the new Process Optimizer Ball (POB™).
- Valve Size: 2 to 24 inch
- Number of Ports/Ways: 2
- Flow (Cv): 0.17 to 14,220
- Number of Ports: 2
-
Supplier: Radwell International
Description: 2-WAY BALL VALVE, MATERIAL = CARBON STEEL, CONNECTION = THREADED, CONTROL = MANUALLY OPERATED, OFFSET HANDLE, MAX PRESSURE = 5075 PSI, PORT SIZE = SAE # 16, BUNA SEALS. FREE 2 YEAR RADWELL WARRANTY
- Features: Ball Valves, Control Valves
- Material: Steel
- Connection Description: Threaded
-
Supplier: Kerotest Manufacturing Corp.
Description: We at Kerotest produce American-made valves that are among the best you can buy anywhere in the world. As an employee-owned TQM company, we don't just talk about quality, we produce it. That's why everyone here is empowered to give you the best product, the best value, and the best service.
- Number of Ports: 2
- Number of Ports/Ways: 2
- Features: Ball Valves, Gas, Natural Gas
- Actuation: Manual / Hand
-
Supplier: Sharpe Valves
Description: Resistance to erosion, abrasion, corrosion, and high temp
- Valve Size: 4 inch
- Pressure Rating: 1,150 psi
- Number of Ports: 2
- Number of Ports/Ways: 2
-
Supplier: Quarter Turn Valve
Description: • CARBON STEEL A105 BALL VALVE, STAINLESS STEEL BALL AND STEM • 2-WAY, FULL PORT SIZE 1/4" • BLOW OUT PROOF STEM, ADJUSTABLE STEM PACKING, PRESSURE RATING 1000 psi wof- 150 psi STEAM • PTFE SEATS, SEALS AND THRUST WASHER
- Valve Size: 0.25 inch
- Pressure Rating: 1,000 psi
- Number of Ports: 2
- Number of Ports/Ways: 2
-
Supplier: Gemels
Description: Gemels ball valves are reliable for different application. GE3 is the most well known SERIE used on agriculture, CNG, aerospace, fire-fighting and many others fields.
- Valve Size: 0.2362206 to 0.9842525 inch
- Pressure Rating: 7,251.885 psi
- Number of Ports: 3
- Media Temperature: -4 to 212 F
-
Supplier: Danfoss A/S
Description: The full bore valves with welded connection are available with handle, gear flange or worm gear. The valves are specially designed for district heating systems and other hot-water systems in which the water has been treated in order to avoid corrosion. The valves are also
- Valve Size: 0.5905515 to 0.9842525 inch
- Pressure Rating: 232.06032 psi
- Media Temperature: 266 F
- Features: Ball Valves, Hot Water, Water
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Forged Steel Ball Valves, Meet API, ANSI, BS, DIN, JIS Standards. Model Number: LD 004L2-BVFS5 Key Specifications/Special Features: Body materials: A105, LF2, F11, F22, F304, F304L, F316, F316L, and other Manufacturing standards: API, ANSI, BS, DIN, and JIS Size range: from 1/2
- Valve Size: 0.5 to 36 inch
- Pressure Rating: 232.058942971515 to 6,091.54725300227 psi
- Number of Ports: 2
- Media Temperature: -320.8 to 716 F
-
Supplier: Curtiss-Wright, Valve Group
Description: For over 20 years Valve Group - Korea (VGK) has been a leading manufacturer of Severe Service & General Service control valves for the power and oil & petrochemical processing industries. Specifications: Size 3/4" - 16" Rating 150 lb - 600 lb Materials: Carbon steel Stainless
- Valve Size: 0.75 to 16 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Agency: ANSI
-
Supplier: Cooper Valves
Description: When performance under pressure is critical, the Accuseal® Automated Relief Valve is a must, The Accuseal ARV design provides automatic or manual overpressure protection for steam boiler systems, assisting with venting for start-up and shutdown.
- Valve Size: 1 to 2 inch
- Pressure Rating: 3,705 to 11,110 psi
- Agency: ANSI, API
- Features: Ball Valves, Gas, Metal Seated, Natural Gas, Other, Pressure Relief Valves, Severe Service Rated, Sour Gas, Specialty / Corrosive Gases
Find Suppliers by Category Top
Featured Products Top
-
DynaQuip pneumatically automated valves are available with double acting or spring return (specify fail-open or fail-close action). Additional actuator accessories include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC (read more)
Browse Pneumatic Valve Actuators Datasheets for DynaQuip Controls -
Beswick's new 303 stainless steel, 10-32 threaded multi-port valve (MBV6P) offers 6-way bidirectional flow switching. This valve is suitable for pressures up to 500 psi (34.5 bar) and temperatures from -4º F to 248º F when assembled with the standard Teflon® and Nitrile seals. Contact the factory to learn more about the other O-ring materials available. Inlet pressures can reach up to 500 psi. (read more)
Browse Ball Valves Datasheets for Beswick Engineering Co., Inc. -
Product Features • Bi-directional flow (fully opened or fully closed) • Directional handle indicating on-off position • Allow for panel mounting • Single piece ball stem to eliminate backlash • One piece body to eliminate multiple (read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
ability to perform under corrosive conditions also makes them a preferred choice for applications where reliability is critical. By improving durability at the component level, 316 stainless steel balls help enhance the overall performance and stability of valve systems in demanding environments. (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Applications: High-precision bearings for industrial automation and robotics Machine tools and motion control systems Automotive and electric vehicle components Precision valves and fluid control equipment Smart home hardware and mechanical assemblies Learn more about our precision steel ball solutions. (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
corrosive environments, making it suitable for critical components requiring reliability and extended service life. Designed for valves, medical instruments, chemical processing equipment, aviation components, and specialized industrial applications, Sunan & Weijie stainless steel balls (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
302 stainless steel balls are known for their high hardness, rust resistance, and (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
dependable supply, 304 stainless steel balls meet key performance criteria across diverse use cases—from spray valves to medical equipment—simplifying component selection and reducing risk of part failure (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Electric Actuator with 2 PC Stainless Steel Ball Valve - E2S Series The E2S DynaMatic Series of electrically actuated stainless steel valves offers an excellent option for automated applications (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
302 Stainless Steel Balls are engineered for applications requiring corrosion resistance, durability, and consistent dimensional accuracy. With balanced hardness and good mechanical stability, they are suitable for medium-load and moderately corrosive environments (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd.
More Information Top
-
Bulk Storage
Mild steel gate or ball valves with or without a nickel or Monel trim can be used for general halogenated solvent service.
-
Chapter 5—Bulk Storage
Mild steel gate or ball valves with or without a nickel or Monel trim can be used for general halogenated solvent service.
Indicates content that may require registration and/or purchase.