Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: ETHERNET MILITARY SWITCH
-
Supplier: Newark, An Avnet Company
Description: MILITARY MANAGED 8 PORT SWITCH SCE2 CONNECT, GIGABIT ETHERNET
-
Supplier: VAST STOCK CO., LIMITED
Description: Modular Connectors / Ethernet Connectors R/A RJ45 SHEILDED 8 CONT G/G LEDS
- Voltage Rating: 125 volts
- Current Rating: 1.5 amps
- Number of Contacts: 8 #
- Gender: Female / Jack
-
-
Supplier: RS Components, Ltd.
Description: Amphenol Communications Solutions
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-45
- Geometry: Right Angle
-
Supplier: Powell Electronics, Inc.
Description: Hardware & Accessories WIRE SPLICE
- Connector Type: Modular Connector and RJ Connector
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: RJ45 RJReceptacle 有屏蔽 1 Gold Phosphor bronze WithLED -55°C~+85°C Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-11, RJ-45
-
Supplier: Smiths Interconnect, a Molex company
Description: Optimized and qualified for next generation Electronic Control Units the Intercompact Series is an innovative solution for PCB to PCB and floating mouting rack and panel applications currently offered in both signal and Ethernet versions. Designed to meet the requirements of the rail and
- Connector Type: Board Mount Connector, Board-to-Board Connector, Military Connector
-
Supplier: DigiKey
Description: Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Shielded
- Connector Type: Board Mount Connector, Modular Connector and RJ Connector
- Features: Other, RJ-11, RJ-45
-
Supplier: PIC Wire & Cable
Description: MACHFORCE™ is a D38999 style high-speed 10G Ethernet connector designed for rugged data applications, including rugged server switches and bulkhead Ethernet connections. The connector’s patented design offers robust electrical performance, increased data transfer density,
- Connector Type: Circular / Cylindrical Connector, Military Connector, RF and Microwave Connector
- Gender: Female / Jack, Male / Plug
- Geometry: Straight
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: What is a military slip ring? Military slip rings and military rotary connectors are widely used in the military and defense fields. Slip rings first appeared in the military field, and later gradually became popular in the civilian field. Conductive slip
- Features: Military Grade
-
Supplier: LEMO USA, Inc.
Description: The OPTIMA M Series Single Pair Ethernet (SPE) completes our renowned M Series by delivering data transmission rates of up to 2.5 Gbps over just two wires, offering an ultra-lightweight and space-saving alternative to traditional Ethernet cabling. Thanks to its robust ratchet coupling
- Number of Contacts: 2 #
- Connector Type: Circular / Cylindrical Connector, Military Connector
- Gender: Female / Jack, Male / Plug
- Features: Other
-
Supplier: Canoga Perkins Corporation
Description: Ethernet has become more than just connecting PCs to a server. It is now a communication utility for a vast number of applications from Ethernet equipment residing in offices to the top of power poles and other hostile environments.While the vast majority of Ethernet equipment
- Number of Ports: 10 #
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
- Features: Ruggedized
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Standard product outline drawing: Ethernet slip ring – DHS series Accept customization, transmit 100/1000M Ethernet signal Ethernet slip ring DHS032-21 series, outer diameter 25mm, can integrate transmission of 20A、8A current/2A signal/1000M Ethernet signal. Plug and play
- Number of Circuits: 21
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Standard product outline drawing: Ethernet Slip Ring – Micro Solid Shaft Slip Ring Series Accepting customization, transmitting 100/1000M Ethernet signals DHS030-24-002 series Ethernet slip ring out diameter 30mm designed specifically for 250MHz signal transmission.
- Number of Circuits: 24
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: Rugged Information Technology
Description: All-aluminum construction Power line filtering and military connectors Paper automatically aligned and tensioned Full BIT and diagnostic capability 220 Vac or 28 Vdc power operation Ethernet interface with built-in print server TEMPEST and Nuclear S/V Separate power and data
- Mounting Options: Rack Mounted
- Printer Type: Thermal Transfer
-
Supplier: Rugged Information Technology
Description: All-aluminum construction Power line filtering and military connectors Paper automatically aligned and tensioned Full BIT and diagnostic capability 20,000-hour MTBF No adjustments and easy paper loading 220 Vac or 28 Vdc power operation Ethernet interface with built-in print
- Mounting Options: Rack Mounted
- Printer Type: Thermal Transfer
-
Supplier: Allied Electronics, Inc.
Description: Features: Circular Aluminum Shell 1⁄4 Turn Bayonet Mating (MIL-C-26482) Compliant with IEC60603-7, Variant 11 Military Specification Shell Size 18 Three Shell Finishes, Black and Nickel Are RoHS Compliant
-
Supplier: Allied Electronics, Inc.
Description: Features: Circular Aluminum Shell 1⁄4 Turn Bayonet Mating (MIL-C-26482) Compliant with IEC60603-7, Variant 11 Military Specification Shell Size 18 Three Shell Finishes, Black and Nickel Are RoHS Compliant
-
Supplier: Allied Electronics, Inc.
Description: Features: Circular Aluminum Shell 1⁄4 Turn Bayonet Mating (MIL-C-26482) Compliant with IEC60603-7, Variant 11 Military Specification Shell Size 18 Three Shell Finishes, Black and Nickel Are RoHS Compliant
-
Supplier: Allied Electronics, Inc.
Description: Features: Circular Aluminum Shell 1⁄4 Turn Bayonet Mating (MIL-C-26482) Compliant with IEC60603-7, Variant 11 Military Specification Shell Size 18 Three Shell Finishes, Black and Nickel Are RoHS Compliant
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: rotation sensors, emergency lighting equipment, defense, security, etc. Our advantage 1. Product advantage: High transmission speed up to 1000Mbps. Able to integrate many signal channels. Max channel capacity: 8 Gigabit Ethernet channels and 12 100M Ethernet channel. Hybrid
- Operating Speed: 2,000 rpm
- Operating Temperature: -40 to 185 F
- Features: Military Grade, Moisture Proof
-
Supplier: Amphenol PCD
Description: The Amphenol Pcd Ethernet, RJ45 Series offers a wide range of solutions, ranging from reverse bayonet, push pull, bayonet, threaded and lever coupling configurations in both plastic and metal material, giving customers the flexibility of choosing the best solution for their application. RJF
- Coupling / Adapter: Coupling / Adapter
- Gender: Male / Plug
- Connector Type: Military Connector, Modular Connector and RJ Connector
- Features: RJ-45
-
Supplier: L-com, Inc.
Description: L-com's Aerospace and High Temperature Ethernet assemblies are here to meet your aerospace, high temp, military and aerospace-lite needs. These cables are ideal for use in cabin management, in-flight systems, backbone avionics, ground vehicle trunks, high-temp testing and for general
- Cable Length: 3 ft
- Features: Cable Assembly
- Application: LAN / Ethernet
- Connector Type: RJ-45
-
Supplier: L-com, Inc.
Description: L-com's Aerospace and High Temperature Ethernet assemblies are here to meet your aerospace, high temp, military and aerospace-lite needs. These cables are ideal for use in cabin management, in-flight systems, backbone avionics, ground vehicle trunks, high-temp testing and for general
- Cable Length: 100 ft
- Features: Cable Assembly
- Application: LAN / Ethernet
- Connector Type: RJ-45
-
Supplier: L-com, Inc.
Description: L-com's Aerospace and High Temperature Ethernet assemblies are here to meet your aerospace, high temp, military and aerospace-lite needs. These cables are ideal for use in cabin management, in-flight systems, backbone avionics, ground vehicle trunks, high-temp testing and for general
- Cable Length: 10 ft
- Features: Cable Assembly
- Application: LAN / Ethernet
- Connector Type: RJ-45
-
Supplier: L-com, Inc.
Description: L-com's Aerospace and High Temperature Ethernet assemblies are here to meet your aerospace, high temp, military and aerospace-lite needs. These cables are ideal for use in cabin management, in-flight systems, backbone avionics, ground vehicle trunks, high-temp testing and for general
- Cable Length: 15 ft
- Features: Cable Assembly
- Application: LAN / Ethernet
- Connector Type: RJ-45
-
Supplier: Amphenol PCD
Description: RJFTV allows you to use an Ethernet Class D / Cat. 5e connection for 10 BaseT, 100 BaseTx or 1000 BaseT networks in harsh environments. With the patented RJStop system you can use a standard RJ45 cordset in a metallic plug which will protect it from shocks, dust and fluids. Sealed against
- Coupling / Adapter: Coupling / Adapter
- Gender: Male / Plug
- Connector Type: Military Connector, Modular Connector and RJ Connector
- Features: RJ-45
-
Cable Assemblies - 9/125 Single Mode, Military Fiber Cable, Dual ST / Dual ST, 10.0m -- FSA00004-10MSupplier: MilesTek Corporation
Description: MilesTek's Military Grade fiber optic patch cables are built with specialized Military Tactical fiber cable that features impact and crush resistance characteristics which comply with Military requirements. Additionally, these robust assemblies are rated for operating
- Cable Length: 32.808416666666666 ft
-
Supplier: MilesTek Corporation
Description: MilesTek's Military Grade fiber optic patch cables are built with specialized Military Tactical fiber cable that features impact and crush resistance characteristics which comply with Military requirements. Additionally, these robust assemblies are rated for operating
- Cable Length: 16.404208333333333 ft
-
Supplier: MilesTek Corporation
Description: MilesTek's Military Grade fiber optic patch cables are built with specialized Military Tactical fiber cable that features impact and crush resistance characteristics which comply with Military requirements. Additionally, these robust assemblies are rated for operating
- Cable Length: 3.280841666666667 ft
-
Supplier: Omnitron Systems Technology, Inc.
Description: speed, duplex mode and cross-over functions for laptops with 10BASE-T or 100BASE-TX Ethernet. LEDs display status of power, network connectivity and data activity. The S-Series is available with 100BASE-X fixed fiber transceivers (SC or ST connectors), and supports multimode,
- Network: 100Base-FX, 100Base-T, 10Base-T
- Form Factor: Module
- Features: Other
- Connector: RJ-45, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
Find Suppliers by Category Top
Featured Products Top
-
Rugged MACHFORCE® connectors provide the increased bandwidth needed to power tomorrow's military and aerospace applications. MACHFORCE delivers more data in less space and reduces your footprint while providing a robust 10G signal. With up to ten 10G ports available in a single connector, MACHFORCE isn't just a connector. It's a whole new way to use connectors. MACHFORCE is your 10G solution. (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for PIC Wire & Cable -
At PIC Wire & Cable, we understand that connectivity in aerospace and defense applications demands unparalleled reliability, flexibility, and performance. That's why we've engineered our PICMates Ethernet Cables to meet and exceed these exacting standards. Lightweight, flexible, low (read more)
Browse Ethernet Cables Datasheets for PIC Wire & Cable -
Product brief - M Series Single Pair Ethernet (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for LEMO USA, Inc. -
NEW M Series Single Pair Ethernet LEMO is proud to announce the launch of the LEMO OPTIMA M Series Single Pair Ethernet (SPE) – a breakthrough in high-speed connectivity. This (read more)
Browse Cable Assemblies Datasheets for LEMO USA, Inc. -
addition of Stewart Connector’s SealJack™ cable applied connectors. The SealJack™ series, known for its robust and reliable design, combines the efficiency of Stewart Connector’s RJ45 modular plugs and jacks with a sealed IP67 shell. This unique combination ensures (read more)
Browse Modular Connectors and RJ Connectors Datasheets for Heilind Electronics, Inc. -
effortless interconnectivity. Power up with low/high current contacts or Ethernet for smooth data transmission in a high-quality connector range for outdoor environments with multiple keying options to prevent mismating. LEMO UxV Connectors include the T Series, M Series, B Series, T Series, and (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
Amphenol PCD Field Series Connectors for Military and Harsh Environments Mission-Critical Connectivity for Tactical and Harsh Applications Amphenol PCD’s Field Series connectors are engineered to convert standard data networking cordsets (read more)
Browse Circular Connectors Datasheets for Heilind Electronics, Inc. -
miniature connectors connected to more complicated cable systems to handle very fast and clean digital signals. From high speed Ethernet, to surveillance camera and onto portable computers serving helmets, there is a move to highly mobile military systems. Hand launched drones and robotic ground (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for Omnetics Connector Corporation -
Military-Grade Durability Meets Commercial Demand. ITT Cannon’s HDx™ Series is a high-density, small-form-factor circular connector originally engineered for demanding (read more)
Browse Circular Connectors Datasheets for Heilind Electronics, Inc. -
military connectors specialist PEI-Genesis, explores the role of SFF connectors in modern military systems and the engineering requirements that shape their design. Modern battlefield communications and electronic systems need uninterrupted data (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for PEI-Genesis
Conduct Research Top
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
to firm up Precience's supply-chain component software. U.S. plans imagery network to lift fog of war U.S. military planners are leveraging computer graphics technology and satellite imagery to erect broadband infrastructure needed to connect the torrent of data collected by sensors to the soldier
More Information Top
-
4-D High-Resolution Seismic Reflection Monitoring of Miscible CO2 Injected into a Carbonate Reservoir
A weatherproof covering and military -grade connectors make this Ethernet cable extremely field rugged.
-
Switches / 3
This Layer 3 managed Industrial Ethernet switch features military -style D38999 connectors and link speeds of 10/100/1000 Mbps.
-
Vehicle / 12
This Layer 3 managed Industrial Ethernet switch features military -style D38999 connectors and link speeds of 10/100/1000 Mbps.
-
PXI rugged hand-held computer
Computer Features CPU: Intel® Pentium® III up to 700 MHz processor Max RAM: 256 Mbytes Ethernet: fast Ethernet - 10/100 base-T via military connector I/O: RS-232, RS-422, PS/2 mouse and keyboard, external video, USB, Ethernet, parallel and audio Graphic: 2 …
-
ndura Rugged laptops
… Convertible: WLAN: 802.11ABGN (a/b/g/draft-N 2.0); GOLAN WLAN INTEL/WM3945AGM2GEN (Mini PCI-e);LAN: 10/100/1000; PAN: Bluetooth 2.1 Class II ;GPS receiver support; modem 56 kbps (V.92) Mil-Spec: military connectors : power input; 3 × USB; Ethernet 10/100; Fax/Modem.
-
ET-8xG-MIL-1 Industrial Ethernet Switch family
Sixnet's ET-8xG-MIL-1 is a fast (10/100/1,000 Mbits/s) managed or unmanaged industrial Ethernet switch with military -style MIL-DTL-38999 connectors .
-
TE Features Cutting-Edge High-Speed Connector Solutions At MILCOM 2011
Quadrax â The D-Sub style connector for military and commercial aerospace environments was designed to provide a gigabit Ethernet solution in an industry standard D-Sub platform, while offering superior shielding performance.
-
Replacing 16-mm airborne film cameras with commercial-off-the-shelf (COTS) digital imaging
RS-485, Ethernet , and wired-or fault indicators are through this connector . ibis connector is a round military style.
-
http://www05.abb.com/global/scot/scot267.nsf/veritydisplay/9dc63366f39890ce85257576004d5c79/$File/2103334MNAA.pdf
7) With ethernet cabling installed, connecting to your meter would be no different than using the PCCU cable and military connector .
-
Kontron CP6930-RM – powerful, ruggedized 20/32 Port 10 Gigabit Ethernet Rackmount Switch
Multiple configuration options provide SFP+, SFP, RJ45 and M12 connectors , enabling the Kontron 10 Gigabit Ethernet Rackmount Switch CP6930-RM for use in different markets, from industrial environments up to military and aerospace applications.
Indicates content that may require registration and/or purchase.