-
Supplier: Newark, An Avnet Company
Description: FILTER MODULE, MILITARY GRADE, 50VDC; Power Supply Approvals:-; Input Ratio:3:1; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:-; Output Current - Output 1:-; Output Voltage - Output 2:-; Width:1.57mm RoHS Compliant: No
-
Supplier: Rantec Power Systems Inc.
Description: Military Grade, custom designed, low voltage power supplies for tactical applications and harsh environments are the cornerstone of our business. We thrive on taking a customer requirement from concept to qualified product. Click here to see a few examples of products
- Type: DC Power Supply
-
Supplier: CalRamic Technologies, LLC
Description: Same day shipping if in stock HV Ceramic Capacitor Applications: Commercial/Industrial Power supplies for X-ray, Converter power systems, Medical, Spectroscopy, Power line industry Military/commercial, radar, avionics, flight control systems, missile guidance,
- Electrostatic Capacitors: Ceramic
- Applications: High Voltage Capacitor
- Features: Military Standards
-
-
Supplier: CalRamic Technologies, LLC
Description: if in stock HV Ceramic Capacitor Applications: Commercial/Industrial Power supplies for X-ray, Converter power systems, Medical, Spectroscopy, Power line industry Military/commercial, radar, avionics, flight control systems, missile guidance, Engine controls High
- Electrostatic Capacitors: Ceramic
- Applications: High Voltage Capacitor
- Features: Military Standards
- Technology: Multilayer
-
Supplier: CalRamic Technologies, LLC
Description: shipping if in stock HV Ceramic Capacitor Applications: Commercial/Industrial Power supplies for X-ray, Converter power systems, Medical, Spectroscopy, Power line industry Military/commercial, radar, avionics, flight control systems, missile guidance, Engine
- Electrostatic Capacitors: Ceramic
- Applications: High Voltage Capacitor
- Configuration / Form Factor: Leaded Capacitor
- Features: Military Standards
-
Supplier: CalRamic Technologies, LLC
Description: Capacitance/Voltages Values Available • Same day shipping if in stock HV Ceramic Capacitor Applications: Commercial/Industrial Power supplies for X-ray, Converter power systems, Medical, Spectroscopy, Power line industry Military/commercial, radar, avionics, flight
- Electrostatic Capacitors: Ceramic
- Applications: High Voltage Capacitor
- Configuration / Form Factor: Leaded Capacitor
- Features: Military Standards
-
Supplier: Analytic Systems
Description: The RWY 282 Series fully encapsulated, dual output, railway quality DC/DC converter uses a field‐proven design to generate 280W output power. Both outputs are individually regulated and current limited. It is a mature product with a track record in numerous applications. This converter is
- DC Input Voltage: 36 to 96 volts
- DC Output Voltage: 5 to 72 volts
- DC Output Current: 12 amps
- DC Output Power: 280 watts
-
Supplier: General Digital Corporation
Description: 19" RETMA rack to optimize ergonomics. General Digital™ also supports a diverse product offering of commercial-, industrial-, and military-grade rack mount keyboard / pointing devices (KPD) to complement the Stowaway™. These KPDs can also be located within the rack to optimize
- Diagonal Screen Size: 15 to 19 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -85 to 85 Degrees
- Vertical Viewing Angle: -85 to 85 Degrees
-
Supplier: HDT Global
Description: Reliable operation The HDT MTH150 is a medium-capacity portable heater, which provides one of the safest, most reliable sources of powered outdoor heat available today. It uses 110-volt power and burns all grades of diesel fuels, including the military's JP8. Standard
- AC Voltage Required: 120 volts
- Maximum Air Flow: 1,900 SCFM
- Heater Type: Air Heater, Forced Air Heater, Space Heater
- Features: Diesel / Fuel Oil / Gasoline / Kerosene, Electric, Other
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: frequency rotary joint + electric combination slip ring RF slip ring supports the independent transmission of single-channel RF signals, and can also support the mixed transmission of RF signals and 24V control signals, communication signals, power supplies, and fluid media. The RF
- Number of Circuits: 84
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: various high-precision conductive slip rings and technical support for various military, aviation, navigation, wind power, automation equipment, research institutes and colleges for a long time. We have more than 50 national patents, and a experienced R&D team with more than 10 years
- Number of Circuits: 2
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: HDT Global
Description: Self-diagnostic, built-in test equipment Reliable operation The HDT LCFH is a large-capacity portable heater and provides one of the safest, most reliable sources of powered outdoor heat available today. The LCFH heater uses diesel engine power and burns all grades of diesel fuels,
- Maximum Air Flow: 2,100 SCFM
- Heater Type: Air Heater, Forced Air Heater
- Fuel / Energy Source: Diesel / Fuel Oil / Gasoline / Kerosene
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: The HFA1105 is a high speed, low power current feedback amplifier built with Intersil's proprietary complementary bipolar UHF-1 process.brbr This amplifier features an excellent combination of low power dissipation (58mW) and high performance. The slew rate, bandwidth, and low output
- Supply Voltage (VS): 9 to 11 volts
- Supply Current (IS): 5.8 milliamps
- Input Offset Voltage (VOS): 5 millivolts
- Input Bias Current (IBIAS): 2 to 15 µA
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Gas slip ring parameters: Standard product outline drawing: DHS065-28-1Q Gas electric slip ring has an outer diameter of 65mm, integrates 4 channels of 5A (Peak value 15A) power ring, 24 channels of signals, 1 channel of 0.4Mpa compressed air, flange installation, 360° rotation to transmit
- Number of Circuits: 28
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: ValueTronics International, Inc.
Description: Frequency Range: 45-500 Hz High accuracy measurement for RMS voltage, RMS current, true power, frequency, power factor, and current crest factor Built-in power factor correction circuit provides input power factor over 0.98 to meet IEC regulations Programmable current
- Type: AC Power Source
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: etc., as well as power supplies of different voltage levels. Turret slip rings usually have multiple channels, which can transmit multiple signals and power supplies at the same time to achieve the integration of multiple functions. High speed adaptability: During combat,
- Features: Military Grade
-
Supplier: Powerstar UPS Inc.
Description: PS1504h-MB aka PS1503H-MB 219H x171W x439D (mm) with louvered 304Grade stainless steel cover mini tower is next generation of PS1503SS. MIL901D-A /167 tested. This military model is built with a Master Bypass (MB) Battleshort type switch connects input to output if the UPS fails to pass
- Input Voltage Range: 82 to 144 volts
- Switchover Time: 2 to 4 ms
- Volt-Amp Rating: 0.001 to 1.5 kVA
- Watt Rating: 0.01 to 1 kwatts
-
Supplier: Integrated Device Technology
Description: The 7164 5V CMOS SRAM is organized as 8K x 8. The 7164 offers a reduced power standby mode. The low-power (L) version also offers a battery backup data retention capability at power supply levels as low as 2V. All inputs and outputs of the IDT7164 are TTL -compatible and
- Density: 64 kbits
- Number of Words: 8 k
- Access Time: 25 ns
- Operating Temperature: -55 to 125 C
-
Supplier: Cornell Dubilier
Description: We offer a broad line AC and DC rated film capacitors for industrial, military and medical applications ranging from standard AC motor run types, to custom DC pulse applications. Only the industry’s highest grades of film dielectric are used to ensure the best possible performance. We
- Capacitance Range: 0.1 microF
- Capacitance Tolerance: -10 (+/- %)
- DC Rated Voltage Range (WVDC): 250 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Cornell Dubilier
Description: We offer a broad line AC and DC rated film capacitors for industrial, military and medical applications ranging from standard AC motor run types, to custom DC pulse applications. Only the industry’s highest grades of film dielectric are used to ensure the best possible performance. We
- Capacitance Range: 0.9 microF
- Capacitance Tolerance: -10 (+/- %)
- DC Rated Voltage Range (WVDC): 400 volts
- AC Rated Voltage (WVAC): 220 volts
-
Supplier: VPT, Inc.
Description: A true military and avionics grade thick-film hybrid DC-DC power converter, the DVSB Series eliminates the need for custom converters or multiple converters to satisfy multiple output voltage needs in a mil/aero power system. With outputs 3.3V and 5V, the DVSB Series can
- DC Input Voltage: 15 to 50 volts
- DC Output Voltage: 3.3 to 5 volts
- DC Output Current: 0 to 1.5 amps
- DC Output Power: 12.5 watts
-
Supplier: VPT, Inc.
Description: point of end use. The DVPL is the world’s first point of load converter that is designed and built to military-grade reliability as defined in MIL-PRF-38534. Use a single isolated DC-DC converter to power smaller DVPL POL converters at your loads, achieving significant savings
- DC Input Voltage: 4.5 to 5.5 volts
- DC Output Voltage: 0.8 to 3.4 volts
- DC Output Current: 0 to 10 amps
- DC Output Power: 33 watts
-
Supplier: Analytic Systems
Description: This fully encapsulated, railway quality DC/DC converter uses a field‐proven design to generate 500W output power. It is a mature product with a track‐record in numerous applications. This converter is entirely potted with a thermally conductive MIL‐grade silicon rubber compound to
- DC Input Voltage: 36 to 96 volts
- DC Output Voltage: 12 to 110 volts
- DC Output Power: 500.00000000000006 watts
- Number of Outputs: 1 #
-
Supplier: Analytic Systems
Description: The RWY 150 Series fully encapsulated, single output DC/DC converter uses a field‐proven design to generate 150W output power. It is a mature product with a track record in numerous applications. This converter is entirely potted with a thermally conductive MIL‐grade silicon rubber
- DC Input Voltage: 36 to 96 volts
- DC Output Voltage: 12 to 24 volts
- DC Output Power: 150 watts
- Number of Outputs: 1 #
-
Supplier: Richardson RFPD
Description: ruggedized, commercial, and military-grade power supplies. MLPS Flatpacks have been fully tested to 10,000 hours at rated voltage and ripple current at 105 C. Highlights Military-grade flat electrolytics, now optimized for 105 C applications Life tested to
- Capacitance Range: 1,200 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 150 volts
- Operating Temperature: -55 to 105 C
-
Supplier: Analytic Systems
Description: The RWY 272 Series fully encapsulated, dual output DC/DC converter uses a field‐proven design to generate 200W output power. The V1 output is fully regulated and V2 is a tracking output. This is a mature product with a track‐record in numerous applications. It is entirely potted with a
- DC Input Voltage: 36 to 96 volts
- DC Output Voltage: 12 to 24 volts
- DC Output Current: 8 to 16 amps
- DC Output Power: 200 watts
-
Supplier: General Digital Corporation
Description: Industrial- / marine- / military-grade IP67 standalone / mountable enclosure 10-key membrane keypad NVIS / daylight buttons Environmentally-sealed connectors DVI: DVI-D socket Analog VGA: DE-15 socket Power: 2W2 Composite: BNC socket with dust cap Input power: +12 VDC
- Diagonal Screen Size: 6.5 inch
- Voltage Rating: 12 volts
- Environmental Temperature: -4 to 122 F
- Input Types: DVI, VGA
-
Supplier: Artesyn Embedded Power
Description: slot fitted with a DC power supply and has a MIL-38999 power input connector and a front panel switch.It has a full mesh backplane configuration for high bandwidth applications and includes an option for military grade solid state drives for local application and data
- Output Rating: 400 watts
- Form Factor: 3U (Size A)
- Certifications: CE / FCC Certified, Meets UL, CSA, and TUV Requirements
- Features: Other, Other Slot Type
-
Supplier: Renesas Electronics Corporation
Description: utilize the HA-5127's qualities include instrumentation amplifiers, pulse amplifiers, audio preamplifiers, and signal conditioning circuits. This device can easily be used as a design enhancement by directly replacing the 725, OP25, OP06, OP07, OP27 and OP37. For the military grade
- Supply Voltage (VS): 10 to 30 volts
- Supply Current (IS): 3.5 milliamps
- Input Offset Voltage (VOS): 0.01 millivolts
- Input Bias Current (IBIAS): 0.015 to 0.08 µA
-
Supplier: Coilcraft, Inc.
Description: efficiency in mobile applications. These small beads eliminate noise in small power supplies and provide isolation of RF signals. They can withstand high temperatures and are AEC-Q200 Grade 1 (−40°C to +125°C) qualified. Superior performance to other surface mount ferrite beads
- Inductance Range: 1 microH
- DCR: 1.05 ohms
- SRF: 235 MHz
- Operating Temperature: -40 to 125 C
-
Supplier: Glenair, Inc.
Description: interconnection of communications and avionic equipment in WWII fighter and bomber aircraft. Today, a broad range of cylindrical connector types ” many specialized for land, sea, air and space applications ” are used for the interconnection of electronic systems, sensors, power
- Connector Type: Circular / Cylindrical Connector, Military Connector, Modular Connector and RJ Connector
- Gender: Female / Jack, Male / Plug
- Features: RJ-45
- Geometry: Right Angle, Straight
-
Supplier: Qualitrol Company, LLC
Description: Complete field test kit for performing confidence testing of Qualitrol 900/910 Rapid pressure rise relays (RPRRs). Includes all required components, tools and power supplies housed in a rugged carrying case. Features Portable verification of proper Rapid pressure rise relay operation
-
Supplier: General Digital Corporation
Description: IP67 standalone / mountable enclosure 10-button tactile keypad NVIS / daylight buttons Environmentally-sealed connectors DVI: LTWHJ-19PFFR-QS7001 Touch screen (USB): Type A Power: 2W2 socket Analog VGA: DE-15 socket (x2) NTSC: TNC jack (x2) Input power: +9 to +36 VDC (maximum
- Diagonal Screen Size: 15 inch
- Voltage Rating: 9 to 36 volts
- Environmental Temperature: -4 to 140 F
- Color: Color
-
Supplier: GAIA Converter
Description: The MGDI-04 series is a full family of DC/DC power modules designed for use in distributed power architecture where variable input voltage and transient are prevalent making them ideal particularly for Military, Aerospace, Avionics, railways or high-end industrial applications.
- Output Voltage (Volt): 3.3 to 15 volts
- Input Voltage (VIN): 4.5 to 36 volts
- Output Current (IOUT): 0.05 to 1 amps
- Output Power: 4 watts
-
Supplier: Richardson RFPD
Description: The AD9042 industrial grade is specified from -40°C to +85°C. However, the AD9042 was designed to perform over the full military temperature range (-55°C to +125°C); consult factory for military grade product options. Future package options: a plastic surface mount
- Resolution: 12 bits
- Package Type: DIP
Find Suppliers by Category Top
Featured Products Top
-
quality and support where it matters most. Backed by decades of industry expertise and experience, we’re the trustworthy source for military-grade sealing solutions. That’s why you’ll find Technetics Group products on hundreds of platforms on land, sea, air and space. For example (read more)
Browse Dynamic Seals Datasheets for Technetics Group -
not just about ensuring basic functionality, instead being designed to ensure long-term reliability, interoperability, and safety across a wide array of defense and aerospace systems. Among these specialized components, military-grade electrical connectors stand out as critical interface elements that (read more)
Browse Aerospace Bearings Datasheets for ASAP Semiconductor LLC -
Aerospace & Defense Northwire is Certified to International Standard AS9100 for your Custom Cables & Assemblies engineered for your mission critical applications Dependable military-grade wire and cable (read more)
Browse Multiconductor Cables Datasheets for Northwire, Inc. -
Hospital Grade Power Cords Hospital grade power cords with lengths ranging from 8' to 12' Qualtek has an entire line-up of hospital grade power cords with lengths ranging (read more)
Browse AC Power Cords Datasheets for Qualtek Electronics Corp. -
eventually causing failure of one or multiple circuits. Thus power supplies in consumer, industrial, military, and communications systems almost always have isolated supplies. Power main voltages are usually reduced and rectified to DC voltages less than 60VDC. Then isolated DC to DC converters make the (read more)
Browse Power Quality Analyzers and Monitors Datasheets for Dataforth Corporation -
Programmable Power Supply — the PS630 With fully adjustable output voltage and current controls, our new PS630 uses serial communications to control all aspects of the power supply. Arc and short circuit protection along with low ripple, interlock (read more)
Browse Power Supplies Datasheets for Voltage Multipliers, Inc. -
If you want to create next-level products in the military and aerospace sector, then you need better power and testing solutions. Only with the right power and test equipment can you respond to the industry’s rising demands with qualified products that meet (read more)
Browse Power Supplies Datasheets for AMETEK Programmable Power -
Hospital grade power cords Hospital grade power cords with lengths ranging from 8' to 12' Qualtek has an entire line-up of hospital grade power cords with lengths ranging from 8' to 12 (read more)
Browse Medical Power Supplies Datasheets for Qualtek Electronics Corp. -
VMI specializes in high voltage power supplies, diodes, optocouplers, multipliers and related assemblies. Our products are custom designed for military, industrial, medical, aerospace and other high-reliability applications operating at the leading edge of technology. Established in 1980 (read more)
Browse High Voltage Power Supplies Datasheets for Voltage Multipliers, Inc. -
Q-Secure Locking Hospital Grade Power Cords Lock in your Power: Q-Secure NEMA power cords featuring locking C13 (read more)
Browse Medical Power Supplies Datasheets for Qualtek Electronics Corp.
More Information Top
-
Low-cost, dual-mode enhanced vision sensor prototype
The enclosure was manufactured in two halves and contains the two sensors, the dichroic beamsplitter mounted in a specially designed holder, the dichroic window, an analog-to-digital converter for the infrared signal, and a military grade power supply .
-
Network power: communications systems join up command levels
… to put itself forward as a supplier of subsystems and services, including High Capacity LOS radio (2/8/34/155 Mb/s), bulk encryption units, access-link encryptors, military WiFi, unit-level exchanges,-radio interoperability gateways, telescopic masts, military - grade power supplies , ruggedisation services and system …
-
Parvus Announces First Customer Shipment of DuraMAR 5915, Cisco IOS-Managed Rugged Mobile IP Router
The unit is completely sealed against dust and water ingress, requires no active cooling, provides interfaces over MIL-C-38999 style connectors, and features a military - grade power supply supporting aircraft (MIL-STD-704F) and ground/marine (MIL-STD-1275D) vehicle voltage inputs …
-
Parvus Unveils Rugged Mobile Router Subsystem With Cisco 5915 ESR Card And Integrated Gigabit Ethernet Switch.
Leveraging stackable PC104 subassemblies and a modular enclosure design, the DuraMAR 5915 unit is completely sealed, requires no active cooling, provides interfaces over MIL-C-38999 style connectors, and features a military - grade power supply supporting aircraft (MIL-STD-704F) and ground/marine …
-
Doing Well by Doing Good
And they plan to lower the power consumption of the device so it will work off standard C batteries instead of an expensive military - grade power supply .
-
11.21.11 -- MILCOM 2011 Post-Show Report
SynQor, Inc., introduced a new line of military - grade uninterruptible power supply (UPS) units that are designed for extreme environmental and demanding electrical conditions.
-
Military SMPS stacked capacitors
KEMET Corporation has introduced military - grade ceramic stacked capacitors for use in high-frequency power supplies .
-
Looking Under the Hood of a Military Power Supply - Nasa Tech Briefs :: NASA Tech Briefs
This means that COTS supplies would shut down at higher voltages while military grade devices keep on powering systems.
-
Torque / 5
The 5761M is an all solid state military - grade design that incorporates two separate Synchro Booster Amplifiers with a common power supply .
-
Synchro
The 5761M is an all solid state military - grade design that incorporates two separate Synchro Booster Amplifiers with a common power supply .
Indicates content that may require registration and/or purchase.