-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1316197-ER1025-16KR Category: Inductors, Coils, Chokes>Fixed Inductors Series: Military, MIL-PRF-39010/08, ER1025 Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Unshielded Inductance: 680 nH Tolerance: ±10% Material - Core: Phenolic Q @ Freq: 28 @
- Inductance Range: 0.6799999999999999 microH
- DCR: 0.6 ohms
- Rated DC Current: 495 milliamps
- Operating Temperature: -55 to 125 C
-
Supplier: Coilcraft, Inc.
Description: Our 0402HL Series offers higher inductance values than other chip inductors this size – from 270 nH up to 820 nH. Tight 5% tolerance assures minimal variation for narrowband applications. Higher inductance values than other chip inductors this size: From 270 nH to 820 nH 5% inductance
- Inductance Range: 0.8200000000000001 microH
- DCR: 5.85 ohms
- SRF: 385 MHz
- Operating Temperature: -40 to 125 C
-
Supplier: Coilcraft, Inc.
Description: Coilcraft's 0603HL Series ceramic chip inductors have the highest inductance values in this size - up to 3.3 µH. Wirewound ceramic construction means high Q and high peak current handling. Their tight ± 5% inductance tolerance results in minimal variation. Highest inductance values in 0603
- Inductance Range: 0.8200000000000001 microH
- DCR: 2.5 ohms
- SRF: 290 MHz
- Operating Temperature: -40 to 125 C
-
-
Supplier: Coilcraft, Inc.
Description: The 0201HL Series has higher inductance values than other 0201 size inductors, with twice the Q factor of thin-film technology inductors of the same size. Measuring just 0.58 x 0.46 x 0.46 mm, they are optimized for impedance matching in 700 MHz LTE and 5G applications. Optimized for
- Inductance Range: 0.039 microH
- DCR: 1.55 ohms
- SRF: 3,500 MHz
- Operating Temperature: -40 to 125 C
-
Supplier: Abbott Technologies, Inc.
Description: MILITARY CONSTRUCTION: Encapsulated to meet construction requirements of MIL-PRF-27F * Type TF5S04ZZ. APPLICATION: These inductors have low losses in the 3 to 100 KHz frequency range, making them ideal for switching regulator and AC filter choke applications.
- Inductance Range: 6 to 10,000 microH
- DCR: 1.2 ohms
- Rated DC Current: 875 to 1,375 milliamps
- Configuration: Fixed
-
Supplier: Powertronix Inc.
Description: Toroidal inductors / chokes are smaller, lighter, cooler and more efficient than conventional laminated inductors. Its winding construction geometry helps to lower electromagnetic interference (EMI). Smoothing and energy storing in inductive input filter circuits Filtering Harmonics
- Operating Temperature: 40 to 180 C
- Lead Style: Radial Leads, Tab Leads
- Technology: Toroidal
-
Supplier: KEMET Electronics Corporation
Description: KEMET is proud to introduce ferrite products (inductors) to our product portfolio. Inductors are used in every type of electronic equipment including computers, telecommunication, automotive electronics, military electronics, medical electronics and consumer electronics.
- Inductance Range: 1 to 100.00000000000001 microH
- Inductance Tolerance: 20 (+/- %)
- DCR: 0.09 to 7 ohms
- Rated DC Current: 15 to 500 milliamps
-
Supplier: Win Source Electronics
Description: Resonant: 1.7GHz Frequency - Test: 200MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 350 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status:
- Inductance Range: 0.068 microH
- DCR: 0.35 ohms
- Rated DC Current: 600 milliamps
- Operating Temperature: -40 to 125 C
-
Supplier: Coilcraft, Inc.
Description: inductors Ferrite construction for high current handling ±5% inductance tolerance for all values 23 inductance values from 20 nH to 560 nH Need parts for space, military or other critical applications? See Coilcraft ST235RAM Series
- Inductance Range: 0.42000000000000004 microH
- Inductance Tolerance: 5 (+/- %)
- DCR: 0.7 ohms
- SRF: 700 MHz
-
Supplier: RCD Components, Inc.
Description: World’s widest range! 0.005 Ω ~2M Ω , ±0.005% ~10%, 0.5W ~50W. Low cost, available from stock & exclusive SWIFT delivery program. Series 100 resistors offer exceptional performance at an economical cost. Superior stability results from welded construction and windings of premium grade
- Resistance Range: 0.005 to 2,000,000 ohms
- Current Rating: 30 amps
- Power Rating: 0.5 to 50 watts
- Operating DC Voltage: 1,500 volts
-
Supplier: RCD Components, Inc.
Description: Typically half the size of conventional resistors! Type 202 is world’s smallest wirewound resistor! Series 200 resistors offer the same MIL-grade construction as Series 100 resistors except utilize proprietary materials and processing, enabling significant size reductions. Series 200 resistors are
- Resistance Range: 0.005 to 250,000 ohms
- Power Rating: 1 to 10 watts
- Operating DC Voltage: 600 volts
- Dielectric Strength: 0.5 kilovolts
-
Supplier: RCD Components, Inc.
Description: MIL-C-15305 PERF. MOLDED INDUCTORS Military-grade performance! Molded construction provides superior protection and uniformity Wide selection available from stock Available to ±3% on special order Tape & Reel packaging available
- Inductance Range: 0.1 to 1,000.0000000000001 microH
- Inductance Tolerance: 5 to 20 (+/- %)
- DCR: 0.03 to 72 ohms
- Rated DC Current: 28 to 2,450 milliamps
-
Supplier: Allied Electronics, Inc.
Description: Molded Shielded RF Inductor Coils Military Specifications: MS75087 (LT10K) MS75088 (LT10K) MS75089 (15 uH to 1000 uH Only) (LT10K) Operating Temperature Range: –55°C to +105°C Current Rating at 90°C Ambient: 15°C Rise Maximum Power Dissipation at 90°C: 0.11 W Incremental Current:
-
Supplier: Allied Electronics, Inc.
Description: Molded Shielded RF Inductor Coils Military Specifications: MS75087 (LT10K) MS75088 (LT10K) MS75089 (15 uH to 1000 uH Only) (LT10K) Operating Temperature Range: –55°C to +105°C Current Rating at 90°C Ambient: 15°C Rise Maximum Power Dissipation at 90°C: 0.11 W Incremental Current:
-
Supplier: Allied Electronics, Inc.
Description: Molded Shielded RF Inductor Coils Military Specifications: MS75087 (LT10K) MS75088 (LT10K) MS75089 (15 uH to 1000 uH Only) (LT10K) Operating Temperature Range: –55°C to +105°C Current Rating at 90°C Ambient: 15°C Rise Maximum Power Dissipation at 90°C: 0.11 W Incremental Current:
-
Supplier: Allied Electronics, Inc.
Description: Molded Unshielded RF Inductor Coils Military Specifications: MS75083 (LT4K) MS75084 (LT10K MS75085 (LT10K) Operating Temperature Range: LT4K : –55°C to +125°C LT10K : –55°C to +105°C Current Rating at 90°C Ambient: LT4K : 35°C Rise LT10K : 15°C Rise Maximum Power Dissipation at 90°C:
-
Supplier: Datatronics™
Description: Features 0.1mA - 1,000A Industrial, Military, EVehicles, Commercial Applications
- Rated DC Current: 0.1 to 1,000,000 milliamps
- Application: Common-Mode Choke
- Lead Style: Radial Leads
-
Supplier: RCD Components, Inc.
Description: HIGH CURRENT POWER CHOKES HL chokes are s pecifically designed for high c urrent applications. The use of high saturation cores and flame retardant shrink tubing makes them ideal for s witching power supply circuits.' Low price, wide selection, 2.7μH to 100,000μH, up to 15.5A Option ER
- Inductance Range: 2.7 to 100,000.00000000001 microH
- Inductance Tolerance: 5 to 20 (+/- %)
- DCR: 0.007 to 89.7 ohms
- Rated DC Current: 30 to 4,000 milliamps
-
Supplier: ZTS Technologies Co., Ltd
Description: ZA series cable assembly features low loss, high power handling, good electrical properties, rugged, long service life. They are specifically designed for use on commercial and military aircraft, ship, ground-based weapons systems etc. Parameters Impedance: 50 ohm Temperature: -55℃ ~ +200℃
- Operating Temperature: -55 to 165 C
- Features: Other
- Application: RF
-
Supplier: Amphenol PCD
Description: Terminal Junction Splices are available with a variety of components and in a wide range of configurations. Components available include but are not limited to diodes, resistors, fuses, capacitors, thyristors, and inductors, and are also available with multiple components within one module.
- Connector Type: Military Connector
-
Supplier: Mini-Circuits
Description: The BPF-A587R5+ is a 50Ω bandpass filter fabricated using SMT technology. This bandpass filter covers from 475-700 MHz. This filter is built with high Q capacitors, air-coil inductors and transformers for superior performance. It has repeat- able performance across lots and consistent
- Insertion Loss: 587.5 dB
- Operating Temperature: -40 to 85 C
- Filter Type: Bandpass
-
Supplier: ZTS Technologies Co., Ltd
Description: ZA series cable assembly features low loss, high power handling, good electrical properties, rugged, long service life. They are specifically designed for use on commercial and military aircraft, ship, ground-based weapons systems etc. Parameters Impedance: 50 ohm Temperature: -55℃ ~ +200℃
- Operating Temperature: -55 to 165 C
- Features: Other
- Application: RF
-
Supplier: ZTS Technologies Co., Ltd
Description: ZB series cable assembly operates frequency up to 67GHz. It features ultra-low loss, excellent mechanical phase stability, extra low temperature-related phase change, good electrical properties, light weight. The typical applications include military, phased-array radars, electronic warfare
- Operating Temperature: -55 to 165 C
- Features: Other
- Application: RF
-
Supplier: ZTS Technologies Co., Ltd
Description: ZB series cable assembly operates frequency up to 67GHz. It features ultra-low loss, excellent mechanical phase stability, extra low temperature-related phase change, good electrical properties, light weight. The typical applications include military, phased-array radars, electronic warfare
- Operating Temperature: -55 to 165 C
- Features: Other
- Application: RF
-
Supplier: Ohmite Manufacturing Co.
Description: 1000 & 2000 Watt Heat Sinkable Planar The TAP series delivers 1000W or 2000W of continuous power when properly mounted to a liquid cooled heat sink (based on 85°C mounting plate temperature). The TAP1K and TAP2K offer a low inductance design with high power density. Applications include power
- Resistance Range: 0.5 to 1,000 ohms
- Tolerance: 10 +/- %
- Temperature Coefficient (TCR): 250 ±ppm/°C
- Power Rating: 1,000.0000000000001 to 2,000.0000000000002 watts
-
Supplier: Coilcraft CPS
Description: noise, in RF filtering or in impedance matching, specialized inductors from Coilcraft Critical Products and Services can perform under the most difficult of conditions. Well suited for applications in military and aerospace communications systems, as well as for wireless medical
- Operating Temperature: -40 to 85 C
- Features: Other
- Filter Technology: Passive Filter
- Package Type: Surface Mount Technology (SMT)
-
Supplier: ArKco Sales, Inc.
Description: Nebraska, with offices in Minnesota and Iowa. ArKco's core markets include: IT/server/storage, military/commercial avionics components, power supply components, power generation equipment, medical electronics, security systems, vending machines, transportation, telecommunications and HVACR.
-
Supplier: Win Source Electronics
Description: Manufacturer: Delta Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 996284-SIG5040-330 Length: 5.1 mm Shielding: Shielded Inductance: 33 µH Tolerance: 20 % Test Frequency: 100 kHz Military Standard: Not DC Current: 1.2 A Resistance: 180
-
Supplier: Richardson RFPD
Description: UltraCMOS® Power Limiter 9 kHz–6 GHz. The PE45450 is a HaRP™ technology-enhanced power limiter designed for use in high performance power limiting applications in test and measurement equipment, radar, military electronic counter measure receivers and wireless infrastructure transceivers and
- Frequency Band: 0.009 to 6,000 MHz
- Peak Power: 50 watts
- Insertion Loss: 0.8 dB
- Features: Other
-
Supplier: HVR Advanced Power Components, Inc.
Description: Replacement Carbon-Ceramic Tube resistors offer drop-in substitution and expanded resistance range, while retaining the advantages of high surge energy, high voltage withstand, and non-inductance. The thinwall tube provides more effective convection cooling.
- Resistance Range: 8.2 to 33,000 ohms
- Power Rating: 50 watts
- Operating DC Voltage: 30,000 volts
- Tolerance: 5 to 20 +/- %
-
Supplier: Win Source Electronics
Description: Manufacturer: Yageo Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1193163-SSL1306T-101M-N Length: 18.54 mm Inductance: 100 µH Tolerance: 20 % Test Frequency: 100 kHz Military Standard: Not Self Resonant Frequency: 7 MHz Resistance: 190 mΩ
-
Supplier: Ohmite Manufacturing Co.
Description: Ohmite’s TBH25 TO220 package resistor provides 25W of steady state power when properly used in today’s well defined heat sink applications. The TBH25 series is created with low inductance and provides great performance at an economical price. A single screw mounting tab connects to the heat sink
- Resistance Range: 0.03 to 10 ohms
- Power Rating: 25 watts
- Operating DC Voltage: 350 volts
- Dielectric Strength: 1 kilovolts
-
Standards and Technical Documents - IEEE Standard for Test Procedures for Magnetic Cores -- 393-1991
Description: methods described include specific parameter ranges, instrument accuracies, core sizes, etc., and may be used in the specification of magnetic cores for industrial and military applications. More generalized test procedures are included for the benefit of the R&D engineer and university
-
Supplier: Richardson RFPD
Description: The HMC8205BF10 is a gallium nitride (GaN) broadband power amplifier delivering 45.5 dBm (35 W) with 38% power added efficiency (PAE) across an instantaneous bandwidth of 300 MHz to 6 GHz. No external matching is required to achieve full band operation. Additionally, no external inductor is
- Frequency Range: 300 to 6,000 MHz
- Maximum Gain: 28 dB
- Minimum Operating Voltage: 50 volts
- Maximum Operating Voltage: 50 volts
-
Supplier: Evans Group
Description: Lowest ESR & highest power density option. TDD series Hybrid Capacitors utilize a sintered tantalum anode and ruthenium oxide coated cathode operating in aqueous with additive electrolyte. The components are hermetically sealed in a welded tantalum case with a glass-to-metal anode terminal seal.
- Capacitance Range: 1,500 to 240,000 microF
- DC Rated Voltage Range (WVDC): 10 to 125 volts
- Operating Temperature: -55 to 125 C
- Capacitance Type: Fixed
Find Suppliers by Category Top
Featured Products Top
-
At Knowles, we offer ceramic core inductors designed for applications that demand high-performance, High-Q inductors. These inductors provide RF efficiency and reliable performance in industries where precision and efficiency are essential, making them ideal for designs in the medical and (read more)
Browse Inductors, Coils, and Chokes Datasheets for Knowles -
appropriate power inductor. Industry/Application Specifications: Power inductors are not universal. Select an inductor approved for use in the specific commercial, industrial, or military application of (read more)
Browse Inductors, Coils, and Chokes Datasheets for Triad Magnetics -
Custom Inductors and Chokes The ideal performance of many electronic devices relies on inductors and chokes. Though a variety of standard inductors and chokes are available on the market, customization is (read more)
Browse Inductors, Coils, and Chokes Datasheets for Triad Magnetics -
Military and Commercial Specifications and Standards At E-Labs, all tests are performed to the appropriate Military and (read more)
Browse Inspection Services Datasheets for E-Labs, Inc. -
Military and Commercial Specifications and Standards At E-Labs, all tests are performed to the appropriate Military and (read more)
Browse Product and Component Testing Services Datasheets for E-Labs, Inc. -
density, low inductance, and robust mechanical construction. With voltage ratings up to 150 kV, peak current handling up to 250 kA, and energy densities as high as 2.75 J/cc, they are built to withstand the extreme electrical and environmental conditions typical of military, research, and high (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
Knowles offers unparalleled expertise through its Cornell Dubilier brand in the designing and manufacturing of custom pulse power capacitors for life-saving medical devices, industrial lasers, fusion research and critical military applications. Built to function in a wide variety of operating (read more)
Browse Power Capacitors Datasheets for Knowles
More Information Top
-
Page 13. Semiconductor parts with 750 in root number
Inductors Military , MIL-PRF-15305 Qualified, Type LT, Molded .
-
Page 11. Semiconductor parts with 142 in root number
Inductors Military , MIL-PRF-15305 Qualified, Type LT, Molded, Shielded, Miniature .
-
Page 6. Semiconductor parts with 426 in root number
Inductors Military , MIL-PRF-15305 Qualified, Type LT, Molded, Shielded, Miniature .
-
Page 17. Semiconductor parts with 181 in root number
Inductors Military , MIL-PRF-15305 Qualified, Type LT, Molded .
-
Page 6. Semiconductor parts with 083 in root number
Inductors Military , MIL-PRF-15305 Qualified, Type LT, Molded .
-
Page 16. Semiconductor parts with 404 in root number
Inductors Military , MIL-PRF-15305 Qualified, Type LT, Molded .
-
Page 34. Semiconductor parts with 130 in root number
Inductors Military , MIL-PRF-15305 Qualified, Type LT, Molded .
-
Page 6. Semiconductor parts with 538 in root number
Inductors Military , MIL-PRF-15305 Qualified, Type LT, Molded .
-
Page 26. Semiconductor parts with 140 in root number
Inductors Military , MIL-PRF-15305 Qualified, Type LT, Molded .
-
Page 70. Semiconductor parts with 101 in root number
Inductors Military , MIL-PRF-15305 Qualified, Type LT, Molded .
Indicates content that may require registration and/or purchase.