-
Supplier: Interface Displays & Controls
Description: The designs for full-travel keyboard feature ergonomic layout, custom encoding with illuminated switches, legends meeting military rugged design specifications. Features Low profile Full-travel switches Tactile feedback Illuminated legends or annunciators Host computer compatibility
- Additional Features: Backlighting, Pointing Button / Joystick, Trackball
- Connection: Cable
- Features: Meets Military / Aerospace Specifications
- Key / Overlay Material: Metal
-
Supplier: General Digital Corporation
Description: 82-key, Backlit, Military Grade, Sealed, Rack Mount Keyboard 101-key Functionality Aluminum NEMA 4 Keyboard Enclosure Industrial Silicone Rubber Key Switch PS/2 Compatible (Sun® Optional) Backlight Dimmer w/Auto Shutoff when Drawer is Closed Industrial-/Military-grade
- Number of Keys: 82
- Additional Features: Backlighting, Trackball
- Applications: Industrial / Factory Automation
- Features: Meets Military / Aerospace Specifications
-
Supplier: General Digital Corporation
Description: 121-key Desktop Keyboard Black, Powder Coated, Aluminum, NEMA 12 Enclosure Beige or Black Enclosure Available Stainless Steel Enclosure Available Spill/Dust Proof Solid-State Full-travel Key Switch PS/2 Compatible (Sun® Type 5 [8-pin Mini-DIN] and Type 6 [USB] Available) 1-3/8"
- Number of Keys: 121
- Mounting: Desktop / Enclosed
- Applications: General Purpose / Commercial
- Key / Overlay Material: Metal
-
-
Supplier: General Digital Corporation
Description: Double-sided glass overlay Industrial- / military-grade rack mount flip-up display with integral keyboard and trackball 82-key, USB, military-grade keyboard with NVIS compatible backlit keys Connectors Analog VGA: DE-15 Socket Keyboard / Trackball:
- Diagonal Screen Size: 15 inch
- Voltage Rating: 12 volts
- Environmental Temperature: 14 to 122 F
- Features: Flat Panel Monitor, LCD Display
-
Supplier: CTI Electronics Corporation
Description: These industrial trackballs are the sub-assembly version of the high reliability 2.0 inch diameter panel mount trackball; for integrating into your OEM equipment. CTI’s rugged trackballs have a Delrin housing with a formed Teflon sealing ring in a machined, anodized aluminum
- Number of Buttons: 0
- Applications: General Purpose, Industrial / Factory Automation, Marine / Shipboard, Medical, Military / Aerospace, Vehicular
- Interface: IBM PS/2 / AT, Serial, Sun
- Design: Left and Right Hand
-
Supplier: CTI Electronics Corporation
Description: The T70X3 Series of industrial trackballs have CTI's high reliability 1.5 inch diameter trackball in a compact, metal panel mount enclosure with three sealed switches and a neoprene gasket, and is ready for panel mounting with four screws. The switches are full travel mechanical
- Number of Buttons: 3
- Applications: General Purpose, Industrial / Factory Automation, Marine / Shipboard, Medical, Military / Aerospace, Vehicular
- Interface: IBM PS/2 / AT, Serial, Sun
- Design: Left and Right Hand
-
Supplier: CTI Electronics Corporation
Description: protected from below with a blue anodized aluminum cover that also includes a drain hole. These industrial trackballs and trackball mouse pointers combine all the high reliability features of CTI's trackballs, with an encoder resolution of either 1280 or 640 per rotation, or
- Number of Buttons: 0
- Applications: General Purpose, Industrial / Factory Automation, Marine / Shipboard, Medical, Military / Aerospace, Vehicular
- Interface: IBM PS/2 / AT, Serial, Sun
- Design: Left and Right Hand
-
Supplier: CTI Electronics Corporation
Description: Trackball Mouse Pointer). The 3.0 inch diameter precision trackballs can withstand over 6g forces. CTI's industrial trackballs mount to the panel with four screws and comes with a neoprene gasket; which combined with the formed Teflon sealing ring in the anodized aluminum
- Number of Buttons: 0
- Applications: General Purpose, Industrial / Factory Automation, Marine / Shipboard, Medical, Military / Aerospace, Vehicular
- Interface: IBM PS/2 / AT, Serial, Sun
- Design: Left and Right Hand
-
Description: A 15 pin pendant connector with 10 inch cable is standard. Power required is +5 VDC at 170 mA maximum. Standard colors are: black ball, pilot ring and case with a white Teflon seal around the ball. Measures 3.5 inches square by 2 inches deep.
- Number of Buttons: 0
- Design: Left and Right Hand
- Applications: Military / Aerospace
- Mounting: Panel Mount
-
Description: This trackball includes a heavy duty metal chassis and 3" ball with Teflon sealing ring identical to the standard Model 626. An added feature incorporates up to three momentary or alternate action switches. Both military and commercial versions are available.
- Design: Left and Right Hand
- Applications: Military / Aerospace
- Mounting: Panel Mount
- Interface: Serial
-
Supplier: BEI Sensors
Description: For critical applications that require a precise cursor contol solution, the TBS225 trackball system has no match to its simple, intuitive, robust design. It provides accurate and reliable motion input to your system with a 2.25-inch ball and superior feel. Medical scanning systems, machine
- Number of Buttons: 0
- Mounting: Desktop, Panel Mount
- Applications: General Purpose, Industrial / Factory Automation, Medical, Military / Aerospace
- Design: Left and Right Hand
-
Description: A 15 pin pendant connector with 10 inch cable is standard. Power required is +5 VDC at 170 mA maximum. Standard colors are: black ball, pilot ring and case with a white Teflon seal around the ball. Measures 3.5 inches square by 2 inches deep.
- Number of Buttons: 0
- Electromagnetic Compatibility: EMI/EMC Tested or Rated
- Design: Left and Right Hand
- Applications: Military / Aerospace
-
Description: This trackball is offered in both a military and industrial version in order to provide a quality input device for applications where panel space is at a minimum. A unique ball suspension design results in smooth motion with no preferred direction, as well as a much higher ball surface
- Number of Buttons: 0
- Mounting: Desktop
- Applications: Industrial / Factory Automation, Military / Aerospace
- Design: Left and Right Hand
Find Suppliers by Category Top
More Information Top
-
compatible ps plate - offers from compatible ps plate manufacturers, suppliers, exporters & wholesalers
106 Keys Backlight Black Metal Keyboards Military With Trackball .
-
laser host materials - offers from laser host materials manufacturers, suppliers, exporters & wholesalers
106 Keys Backlight Black Metal Keyboards Military With Trackball .
-
military cable ( Page 7 ) - offers from military cable manufacturers, suppliers, exporters & wholesalers
106 Keys Backlight Black Metal Keyboards Military With Trackball .
-
Evergreen Systems International
Manufacture keyboards , panel mount and desktop trackballs for military and commercial use.
-
Textron Systems OSRVT
… mounted, fixed, airborne and maritime applications a joint annotated map/video display (with real-time video and map windows, providing 'intuitive presentations') designed for use with touchscreen, touchpad, mouse or trackball interfaces ('no keyboard required') use of standard military map and terrain data …
-
Rugged Products
These rugged units, designed and tested for severe military environments, are reconfigurable to include customer specified workstation chasses, flat panels (18.1 and 20.1 inch diagonal), power conditioners and keyboard / trackballs .
-
64keys Backlight Metal Kiosk Keyboard with Trackball from Kingleader Technology Company, China
Our main products include keyboards , keypads, trackballs , touch pads, kiosks, etc., which are widely used in such industries as banking, finance, telecommunication, manufacturing, aviation, public safety, education, medical care, government, military and other places.
-
http://calhoun.nps.edu/public/bitstream/handle/10945/34952/90Sep_Vazquez.pdf?sequence=1
certain military systems, may also find the ability to mount the trackball in a keyboard or console to be an advantage or .
-
Advanced warfighter machine interface (Invited Paper)
… provides the same input as the touchscreen and can be controlled from a trackball or a thumb … A commercial off the shelf military rugged keyboard was selected to provide alphanumeric input for communications and map symbol labeling.
-
General Digital Corporation
SlimLine 1U™ LCD monitor/ keyboard / trackball device: used exclusively on the Integrated Terminal Weather System (ITWS) as the human-machine interface with servers. … to display graphical weather information for use in ATC towers, radar approach control facilities, and military airfields.
Indicates content that may require registration and/or purchase.