Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Timken Company (The)
Description: Micro-coded bore and O.D. surfaces help machine builders achieve optimum fitting of crucial spindle components. Applications High-speed grinding spindles High-speed boring and milling spindles High-speed routing Precision vertical and horizontal milling
- Bore Size: 0.393701 to 11.81103 inch
- Bearing Class: ABEC 9 / RBEC 9 / Class 2 / P2
- Features: Spindle / Super Precision
-
Supplier: Colonial Tool Group Inc.
Description: systems are available for extreme, heavy duty applications. Where application dictates, coolant can be brought to the tool thru the spindle shafts. Usually main spindle bearings are permanently grease lubed while gear train is oil lubricated thru a closed looped system that is
- Interface: Arbor / Shaft
- Application: Boring, Milling
- Features: Coolant Feed
- Drive: Gear Drive
-
Supplier: Mile-X Equipment, Inc.
Description: Price is for the basic (JTM-2) model. Call for other options or models. Meehanite casting Precision bored and honed milling head Large diameter quill is chromed High precision Class 7 spindle bearings
-
-
Supplier: Mile-X Equipment, Inc.
Description: Price is for the basic (JTM-1) model. Call for other options or models. Meehanite casting Precision bored and honed milling head Large diameter quill is chromed High precision Class 7 spindle bearings
-
Supplier: GMN Paul Muller Industrie GmbH & Co. KG
Description: Competitive priced standard spindles due to modular system Special solutions developed in close cooperation with the customers Reliable components of brand name products; including the use of GMN high precision ball bearings High availability of spare parts Competent service by our
- Operating Speed: 18,000 to 180,000 rpm
- Spindle Power: 0.536088153961128 to 30.8250688527649 HP
- Maximum Torque: 3.53982300884956 to 203.53982300885 In-lbs
- Drive: Belt Drive, Direct / Shaft Drive, Motorized
-
Supplier: Mile-X Equipment, Inc.
Description: Price is for JVM-836 1 Phase. For other options or models, call 800-837-3818. Precision bored and honed milling head Large diameter quill is chromed High precision spindle bearings Over 10" of front to back ram travel Locks on all movable surfaces Hardened and ground precision
-
Supplier: Colonial Tool Group Inc.
Description: We, here at Colonial, are not only producing top notch precision spindles, tools and broach machines, but we are also, providing services for the industry. We are involved in machine audits, repair, rebuilding and retrofitting of spindles/machines and sharpening of
- Spindle Type: Air Bearing, Block, Cartridge, Foot Mounted, Hydrostatic, Multiple Spindle Head
- Spindle Application: Boring, Drilling, Grinding, Milling, Tapping, Turning
- Services: CAD / CAM Support, Design Assistance, Machine Rebuild Services, New / Replacement Spindles, Spindle Warranty
- Features: Canada Only, Midwest US Only, North America, Other, United States Only
-
Supplier: Timken Company (The)
Description: Some applications demand a high level of precision that cannot be achieved with standard tapered roller bearings. For more than 50 years, Timken has offered a wide array of precision-class tapered roller bearings with reduced bore and OD tolerances that deliver superior accuracy and
- Bore: 1.181103 to 1.7716545 inch
- Outside Diameter: 2.2834658 to 3.149608 inch
- Bore Size: 1.181103 to 1.7716545 inch
- Primary Bearing Category: Roller Bearing
-
Supplier: SKF/Global
Description: Split cylindrical roller bearings are intended primarily for bearing arrangements which are difficult to access or for cranked shafts. It is advantageous to use them in all cases where the maintenance or replacement of non-split bearings would require considerable extra
- Bore: 11.81103 inch
- Outside Diameter: 22.00001188 inch
- Overall Width: 8.661422 inch
- Static Radial Load: 730,600 lbs
-
Supplier: SKF/Global
Description: Split cylindrical roller bearings are intended primarily for bearing arrangements which are difficult to access or for cranked shafts. It is advantageous to use them in all cases where the maintenance or replacement of non-split bearings would require considerable extra
- Bore: 18.110246 inch
- Outside Diameter: 23.50001269 inch
- Overall Width: 11.023628 inch
- Static Axial / Thrust Load: 1,660 lbs
-
Supplier: SKF/Global
Description: Split cylindrical roller bearings are intended primarily for bearing arrangements which are difficult to access or for cranked shafts. It is advantageous to use them in all cases where the maintenance or replacement of non-split bearings would require considerable extra
- Bore: 29.524425392 inch
- Outside Diameter: 36.220492 inch
- Overall Width: 6.4960665 inch
- Static Radial Load: 910,440 lbs
-
Supplier: SKF/Global
Description: Split cylindrical roller bearings are intended primarily for bearing arrangements which are difficult to access or for cranked shafts. It is advantageous to use them in all cases where the maintenance or replacement of non-split bearings would require considerable extra
- Bore: 11.81103 inch
- Outside Diameter: 22.00001188 inch
- Overall Width: 8.661422 inch
- Static Radial Load: 730,600 lbs
-
Supplier: SKF/North America
Description: Split cylindrical roller bearings are intended primarily for bearing arrangements which are difficult to access or for cranked shafts. It is advantageous to use them in all cases where the maintenance or replacement of non-split bearings would require considerable extra
- Bore: 11.81103 inch
- Outside Diameter: 22.00001188 inch
- Overall Width: 8.661422 inch
- Static Radial Load: 730,600 lbs
-
Supplier: SKF/North America
Description: Split cylindrical roller bearings are intended primarily for bearing arrangements which are difficult to access or for cranked shafts. It is advantageous to use them in all cases where the maintenance or replacement of non-split bearings would require considerable extra
- Bore: 11.81103 inch
- Outside Diameter: 22.00001188 inch
- Overall Width: 8.661422 inch
- Static Radial Load: 730,600 lbs
-
Supplier: SKF/North America
Description: Split cylindrical roller bearings are intended primarily for bearing arrangements which are difficult to access or for cranked shafts. It is advantageous to use them in all cases where the maintenance or replacement of non-split bearings would require considerable extra
- Bore: 16.2992214 inch
- Outside Diameter: 29.133874 inch
- Overall Width: 12.598432 inch
- Static Radial Load: 1,506,160 lbs
-
Supplier: SKF/North America
Description: Split cylindrical roller bearings are intended primarily for bearing arrangements which are difficult to access or for cranked shafts. It is advantageous to use them in all cases where the maintenance or replacement of non-split bearings would require considerable extra
- Bore: 8.661422 inch
- Outside Diameter: 15.50000837 inch
- Overall Width: 6.1417356 inch
- Static Radial Load: 404,640 lbs
-
Supplier: American Hofmann Corporation
Description: Hofmann vertical balancing machines are known for reliability and absolute accuracy. Their well-engineered design combines a high-precision spindle with the consistency of a hard-bearing support system using piezoelectric transducers. These are mounted in a well-engineered,
-
Supplier: DCM Tech Inc.
Description: The DCM Tech HB 3810 head and block resurfacing machine features hand scraped ways, dovetail column, heavy cast iron base, and an industrial grade milling spindle which is the "foundation of precision" for this premium quality mill. DCM Tech manufactured spindle motor
- X-Axis Travel: 46.5 inch
- Spindle Speed: 1,200 rpm
- Spindle Motor Power: 7.5 HP
- Special Construction Features: Bed Mill
-
Supplier: American Hofmann Corporation
Description: drives/motors Gear transmissions Auto-indexing of rotors Rotor locking system for rotor correction Optional pneumatics for clamping and adjustments Roller bearings for wide range of journal diameters V-bearings or half shells for rotors with their own bearings Balancing
-
Supplier: Splendor Industrial Bearing Co., Ltd.
Description: generally in the two supports of the bearing, the outer ring and inner ring of the bearing should be installed opposite to each end surface. The main use of this type of bearing: automobile front wheel, rear wheel, transmission, differential, pinion shaft, machine tool
- Bore: 5.905515 inch
- Rated Speed (Oil): 3,000 rpm
- Static Axial / Thrust Load: 53,052.8 lbs
- Dynamic Axial / Thrust Load: 64,292.8 lbs
-
Supplier: Bowman International Ltd.
Description: Machine tool building industry: spindles in drill, grinding, and milling machines, ram guide plates in multi ram presses Agricultural equipment: gearbox, clutch, bale trips and wheel caster swivels for bale accumulators, front axle pivot bearings, steering idler
- Inside Diameter: 0.3149608 to 11.81103 inch
- Outside Diameter: 0.393701 to 12.0078805 inch
- Length: 0.3149608 to 4.724412 inch
- Operating Temperature: -40 to 230 F
-
Supplier: JTEKT North America, Inc.
Description: environment is needed to the spindle bearing. JTEKT has adopted a new carburized steel for bearings and a bearing for the roll neck of the rolling mill further improving the corrosion resistance is developed. Bearing for roll neck of rolling mill High-performance
- Type: Cylindrical
-
Supplier: Jergens, Inc.
Description: accuracy on every job. Narrow body style to allow more vises on a machine table. The bearing pack has been relocated to reduce oil/water/chip leakage into the vise body. Ball bearings make the pack more stable, stronger under pressure, and able to withstand the knock of a handle
- Weight: 68.34 lbs
- Vise Features: Heavy-duty
-
Supplier: Dapra Corporation
Description: Equipped with a flexible spindle bearing set to protect the milling tool, this unit has a rotational speed of 15,000 RPM.
-
Supplier: Dapra Corporation
Description: This tool has a 400W motor and front air exhaust. The extended spindle allows work to be done on hard-to-reach areas. The flexible spindle bearing set ensures the milling tool is protected.
-
Supplier: PSI Repair Services, Inc.
Description: PSI sets the industry standard for spindle evaluation and repair procedures. Our comprehensive evaluation begins with the tear down, cleaning and inspection of every spindle assembly that comes into our facility. We then measure all I.D. bores and shaft bearing areas for wear
- Spindle Type: Air Bearing, Hydrodynamic, Hydrostatic, Multiple Spindle Head, Spindle Speeder / Head
- Spindle Application: Boring, Drilling, Grinding, Hobbing, Milling, Tapping, Turning, Wheel Dressing
- Capabilities: Clean Room Assembly, Component Evaluation & Replacement, Dynamic Balancing, Dynamic Testing, Failure Analysis, Inspection / Quality Control, Vibration Analysis
- Services: Machine Rebuild Services, New / Replacement Spindles, Spindle Warranty
-
Supplier: National Bronze & Metals Inc.
Description: FASTENERS: Washers INDUSTRIAL: Thrust Washers, Pumps, Bushings, Machine Parts, Main Spindle Bearings, Machine Tool Bearings, Bearings for Cranes, Trunion Bearings, Roll Neck Bearings, Rolling Mill Bearings, Linkage Bushings for Presses,
- UNS Number: 93,200
- AISI / AA / CDA Grade: 932
- Overall Width / OD: 0.5 to 13 inch
- Overall Thickness: 0.5 to 13 inch
-
Supplier: Mile-X Equipment, Inc.
Description: Number of Spindle speeds 12 Spindle Taper R-8 Quill Diameter (in.) 2-7/16 Max Distance Spindle to Table ( in.) 15 Distance Spindle to Column (in.) 7-1/4 Table Longitudinal Travel (in.) 14 Table Cross Travel (in.) 5-1/2 T-Slots Number and Size (in.) 4 and 9/16 T-Slot
-
Supplier: LeBlond Ltd.
Description: WHEELHEAD: The wheelhead is designed so that it can be tilted easily to ± 15 degrees. It can be swiveled 360 degrees on the horizontal plane. Both of these features make it easy to set rake and relief angles. GRINDING WHEEL SPINDLE ASSEMBLY: The spindle assembly is designed so that the
- Rotary Speed: 2,600 to 6,200 rpm
- Power: 1.5 HP
- Applications / Materials Abraded: Cutters / Blades, Metals / Metalworking, Tool and Die (e.g., Punches)
- Features: Dressing System
-
Supplier: United Grinding Technologies Inc.
Description: range of precision machining applications, addressing the needs of the turbine industry, machine tool industry and tooling industry – as well as the bearing industry.
-
Supplier: Bowman International Ltd.
Description: Machine tool building industry: spindles in drill, grinding, and milling machines, ram guide plates in multi ram presses Agricultural equipment: gearbox, clutch, bale trips and wheel caster swivels for bale accumulators, front axle pivot bearings, steering idler
- Bore: 0.4724412 to 2.0472452 inch
- Outside Diameter: 0.9448824 to 3.0708678 inch
- Thickness: 0.9448824 to 3.0708678 inch
- Design Units: Metric
-
Supplier: NB Corporation of America
Description: The NB Linear Shaft can be used in a wide range of applications as a mechanical component from straight shaft to spindle shaft. Benefits and Features At-a-Glance NB has invested in advanced machining technology — including CNC lathes, cylindrical grinding machines, boring and
- Shaft Diameter or Width: 150.00000000000003 mm
- Maximum Length: 6,000 mm
- Weight: 93.40368776843223 lbs/ft
- Shaft Material: Carbon Steel, Stainless Steel
-
Supplier: United Grinding Technologies Inc.
Description: and Z-axis travel is 660 mm. Continuous dressing The system is equipped with an overhead dressin unit, which allows for conventional, in-process, or continuous dressing of wheels. It’s unnecessary to reset the tool; every time a wheel is changed it is positioned against the spindle
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: range of natural resonances of different machine components. The resulting mechanical stresses, on the one hand, can damage the milling tool, the spindle bearing and generally the machine, on the other hand, strong vibrations may also lead to errors in the
- Sampling Frequency: 1.6 kHz
Find Suppliers by Category Top
Featured Products Top
-
industrial machines, it has improved the performance of semiconductor fabrication machines and and various special-purpose devices. For excellent wear resistance, NB uses high-carbon chromium bearing (read more)
Browse Linear Shafts Datasheets for NB Corporation of America -
Airfoil bearings vs. magnetic bearings in turbo blowers Airfoil bearing: The shaft centers in the bearing itself and increases the pressure in the air gap to more than 30 bar (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
allow more vises on a machine table. The bearing pack has been relocated to reduce oil/water/chip leakage into the vise body. Ball bearings make the pack more stable, stronger under pressure, and able to withstand the knock of a handle without breaking. Spherical (read more)
Browse Vises Datasheets for Jergens, Inc. -
rotation,lower friction and heat generation,and improve operating stability in high speed equipment.Silicon nitride ceramic bearings are particularly suitable for high speed spindles,precision machine tools,high speed motors,vacuum equipment and other high-speed rotating systems. Main (read more)
Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
machining, drawing the bar or flat plate customize, Equipment: 0-300T stamping machines, robotic welding mechanical arm,Co2 welding machine, oil-pressure machine, CNC lathe, CNC milling, laser cutting, cnc bending machine, shot blasting machine, broaching machine, powder (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
This Savage specialty machine splits steel disks to manufacture V-pulleys for the lawn and garden industries. The heavy-duty design incorporates massive spindles and bearings on the form and cutter rolls which allows higher RPM. This faster cycling makes Savage the most productive splitter available. Computer controlled feeds and program storage for each part number. (read more)
Browse Die Cutters and Die Cutting Machines Datasheets for Savage Engineering, Inc. -
. OMP40-2 - The OMP40-2 probe has been designed specifically to meet the demands of small machining centres and the growing family of high-speed machines fitted with small HSK and small taper spindles (read more)
Browse Styli and Probes Datasheets for Renishaw -
Airfoil bearings vs. magnetic bearings in turbo blowers Airfoil bearing: The shaft centers in the bearing itself and increases the pressure in the air gap to more than 30 bar (read more)
Browse Pressure Blowers and Fans Datasheets for Aerzen USA Corp. -
spindles, motors, pumps, fans, gearboxes, compressors, or generators, VIBO detects early signs of failure such as imbalance, misalignment, bearing and gearing issue. Applications • Vibration monitoring • Critical machinery health monitoring (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
5” Heavy Duty Machine Vise is an ideal choice for small to medium milling applications. It is approximately 30% lighter than popular 6” machine vises, making it easier to handle when the additional part capacity of a 6” vise is not needed. This versatile vise is equally at home (read more)
Browse Vises Datasheets for Jergens, Inc.
Conduct Research Top
-
Machine Tool Spindle Bearings Types & Selection Guide
Machine tool spindles have two primary functions. The first is to rotate the tool for drilling, milling, grinding or turning a work piece. The second is to transmit torque and speed to the cutting area.
-
Bearing Solutions for Machine Tool Spindles
Bearings are utilized in many machine tools. Some examples where precision bearings are applied are drill presses or drilling machines, CNC controlled machine tools, industrial robots, machining centers, boring machines, lapping and honing machines, broaching machines, gear cutting, production
-
Machining - Smart Machining: A New Development in High-Speed Machining to Consider - 03/06
on your HSM center in order to implement this machining technology in your mold manufacturing process. Vibrations created through the milling process are measured with a vibration sensor, which is integrated in the spindle near the front bearings. These measurements are transmitted to the control
More Information Top
-
Materials Technologies, Automation Systems and Information Technologies in Industry
Large milling and boring machine spindle ram deformation analysis and improvement methods[J].
-
Vehicle, Mechatronics and Information Technologies
TH6213 CNC Boring and Milling Machine Spindle System Thermal Equilibrium Analysis .
-
Balancing-compensation system for the vertically moving elements of the machine tools with numerical control
There is a component 4 (spindle) into the structure of the moving element 1 that moves horizontally along, Z axis, such a situation can be met on horizontal spin- dle boring and milling machine .
-
Mechatronics and Intelligent Materials III
… 45 ° entering angle, such cutter radial cutting force is reduced significantly, approximately equal to the axial cutting force, cutting load distribution in the longer cutting edge, with good vibration resistance, suitable for boring and milling machine spindle overhang stretched longer processing …
-
Scientific.Net: Materials Science
TH6213 CNC Boring and Milling Machine Spindle System Thermal Equilibrium Analysis .
-
Scientific.Net: Materials Science
TH6213 CNC Boring and Milling Machine Spindle System Thermal Equilibrium Analysis .
-
Hydromechatronical Testing System
TH6213 CNC Boring and Milling Machine Spindle System Thermal Equilibrium Analysis .
Indicates content that may require registration and/or purchase.