Products/Services for Mini Retractable Wire Reels

  • Cable Reels-Image
    Cable Reels - (231 companies)
    ...wires, paper, etc., are wrapped for transportation or storage. Reels are available as simple storage devices although more advanced styles are self-winding. They are also available with live connections that allow an item like a hose or electrical cable...
  • Reels-Image
    Reels - (623 companies)
    Reels are devices around which lengthy, continuous items such as cable, wires, paper, etc. are wrapped for transportation or storage. Reels are revolvable devices around which lengthy, continuous items such as cable, wires, paper, etc., are wrapped...
  • Hose Reels-Image
    Hose Reels - (408 companies)
    Hose reels can be used to wind, unwind, and store many different types of industrial hose. Reinforced hose is designed for heavy-duty applications and includes hose styles such as textile braid, wire braid, wire helix, and many other designs...
  • Electrical Power Wires-Image
    Electrical Power Wires - (645 companies)
    How to Select Electrical Power Wires. Electrical power wires are solid or stranded conductors surrounded by insulation, shielding, and a protective jacket. Cable Types. The GlobalSpec SpecSearch database allows industrial buyers to select...
  • Coaxial Cables and Triaxial Cables-Image
    Coaxial Cables and Triaxial Cables - (866 companies)
    ...materials. Cable Shielding Styles. Cable shielding is a metallic layer placed around an insulated conductor or group of conductors to prevent electrostatic or electromagnetic interference between the enclosed wires and external fields. When selecting...
  •  
    Video Cables - (488 companies)
    ...and composite. RGB is a type of component video output in which red, green, and blue image components are transmitted as separate signals over three separate wires, allowing for full bandwidth for each component. Y PbPr is a component video format...
  •  
    AC Power Cords - (501 companies)
    Manufacturer's Association. The many types of NEMA connectors feature various pin arrangements, voltages, amperages, phases, and grounding options. NEMA nomenclature uses the format X-YZ. X represents the configuration, which includes the number of poles, wires...
  •  
    Industrial Shelving and Racking - (1117 companies)
    Industrial shelving and racking is used to store items packed in totes, boxes, or cases. Many types of products are available. Examples include cantilever, gravity, flow, pallet, drive-in, reel, pick, multi-tier and horizontal bar shelves and racks...
  •  
    Serial Cables - (384 companies)
    ...where a single controller needs to control multiple devices (up to 64). RS485 uses three-way instead of two-way transmissions, but is compatible with the RS422 interface. It provides a two-wire bus topology and provides a very inexpensive network...
  •  
    Reelers and Dereelers - (34 companies)
    ...such as ropes, wires, chains, and cables. Coiling the loose strands of the materials on a reel makes it easier to work with and transport them. Some models are automated while others are manually operated. Select versions are designed for use...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • People, Capabilities and Systems to Save Money and Increase Productivity
    Value Series / Mini Workbench. .... Reels used with hazardous fluids or fuels, hose with static grounding wire must be used. .... powered automatic recoil, angled hose guide for smooth, parallel hose pull-out and retraction and an eight…
  • Hose Reels
    Value Series / Mini Workbench. .... Reels used with hazardous fluids or fuels, hose with static grounding wire must be used. .... powered automatic recoil, angled hose guide for smooth, parallel hose pull-out and retraction and an eight…
  • Practical AVR Microcontrollers
    Lead-free solder (the healthiest kind to use) is• available in reels and tubes from all electronics .... A pair of small wire cutters: These need to be small enough for the tip of their .... A craft knife of some sort, preferably with safety features such as a retractable blade.• Some .... These are usually sold as “ mini HSS drill” sets.
  • Lubrication equipment, hand-held lubrication tools and accessories
    Mini workbench hose reels . . . . . . . . . . . . . . . . . . . . . . . . . . . . .... • Steel wire hooks for hanging light while you work. .... • Steel retraction spring for positive reel winding .
  • Practice book traumatology
    …screw against other implants is that they have a low diameter, are subchondral retractable , and through the .... In Extension of the wrist joint according to document of a roller made of abdominal cloths, the fracture gap can be seen now. .... bones be transplanted or 1,0 mms be carried out a temporary Kirschner wire -fixation of (KD .... The fractures that lie in the proximal Skaphoidviertel and below become with a so said the Fa.Martin,über supplied a dorsal access not kanülierten Mini-Herbert-Schraube,ebenfalls .
  • Hose reels and accessories
    Mini workbench hose reels . . . . . . . . . . . . . . . . . . . . . . . . . . . . .... • Steel wire hooks for hanging light while you work. .... • Steel retraction spring for positive reel winding .
  • Hydrogeology Field Manual, Second Edition > Groundwater Flow
    …4 mm), which easily allows measurement in a 1/2-in (1.3-cm) mini -piezometer or access .... Another variation in level-measuring devices is in the cable and reel design. .... fully encapsulated in an unbreakable ultra-violet radiation-resistant plastic, with two reinforcing wires or thin metal .... This is done with a retractable 10 ft (3 m) tape marked every 1/100th ft (3 mm).
  • Shopping In Cables & Adapters - Big Bruin
    A self retracting mechanism makes it easy to reel the cord into its small and portable storage contianer, while the couplers can be easliy stored in the unit's housing. .... • Dell C Dell 6ft 2- Wire 2-Prong Flat Power Cord for Dell Studio 17 Mfr .... • StarTech.com 3 Port 2b 1a 1394 Mini PCI Express FireWire Card Adapter (1 x 6…
  • Robotic laparoendoscopy single site surgery: a transdisciplinary review
    The access device is a soft silicon reel -shaped port with four chan- nels. .... Needlescopic retractors such as the Mini Loop Rectractor (Tyco Healthcare, Tokyo, Japan) are an alternative to the .... Hagen et al. (9) achieved retraction without the assistant. .... This device is a double hooked wire that allows suspension of any structure by hanging it on…
  • Conversion of a 1,500-ft Water-Depth Conventionally Moored Drillship Into an Ultradeep Water Dynamically Positioned Drillship
    Each is fitted with a mini -control panel for remote operation of manifold re@ator,. .... stack stingers exten~ retract . .... Stored on these reels are two 9,500 ft. long MUX pod control fi~r-optic cables. .... marine riser tensioning system with control panel, air receivem, sheaves and wire rope to give a total…