-
Supplier: DCM Tech Inc.
Description: The MINI Punch and Die Grinder (rotary table surface grinder) is an ideal addition to turret and punch press cells for in-cell tooling maintenance with 110V 1-phase power service. Re-grinding of punches and dies by the cell operator is simple, quick, and easy. The
- Rotary Speed: 0 to 3,600 rpm
- Power: 2 HP
- Current: 20 amps
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, 50 Hz / International Power, Single-Phase
-
Supplier: Walter Surface Technologies
Description: When a non-locking grinder is needed, the Mini PS™ is a great choice. Suitable to work on a generator, the Mini PS™ is ideal job for construction sites. For added safety, the double action non-locking paddle switch will stop when your hand comes off the paddle. Features Spindle
- Rotary Speed: 10,500 rpm
- Current: 8.5 amps
- AC Voltage & Phase: 115 / 120 V 60 Hz
- Type: Disc Grinder
-
Supplier: Walter Surface Technologies
Description: A grinder that you can count on. The Mini™ 4-1/2" grinder is a state-of-the-art features include the new and redesigned Walter anti-vibration handle that makes the grinder comfortable to use, and is also built in features that allows for easy replacement of the wheel in a
- Rotary Speed: 10,500 rpm
- Current: 8.5 amps
- AC Voltage & Phase: 115 / 120 V 60 Hz
- Type: Disc Grinder
-
-
Supplier: Walter Surface Technologies
Description: Multi-purpose and most versatile. The Mini Plus™ grinder comes with all the available Walter features, concentrated in a portable and convenient tool. Put it to work taking down welds, cutting tubing, light sanding, or removing rust and paint. No matter the job, the Mini Plus™
- Rotary Speed: 10,500 rpm
- Current: 9.5 amps
- AC Voltage & Phase: 115 / 120 V 60 Hz
- Type: Disc Grinder
-
Supplier: Brush Research Manufacturing Co., Inc.
Description: Available in 2-3/4" diameter, these brushes are recommended for removal of burrs, weld scale and rust, edge blending, paint removal and surface prep. Knot cup brushes is made in carbon steel and has a 5/8"-11 arbor hole for attachment to grinding tools
- Brush Filament / Fill Material: Abrasive Filament
- Features: Power / Rotary Brush (Wheel, Roller)
-
Supplier: DCM Tech Inc.
Description: The Punch and Die Grinder (PDG), a Rotary Table Surface Grinder, is primarily dedicated to the sharpening of turret press tooling, but also includes the sharpening of rooftop punches and small progressive die details. DCM Tech’s Punch and Die Grinder is a turnkey package
- Rotary Speed: 0 to 3,600 rpm
- Power: 5 HP
- Current: 30 amps
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
-
Supplier: Goulds Water Technology, a xylem brand
Description: Wastewater 1-1/2″ and 2″ Discharge Submersible Grinder Pumps 1GA(X) & 2GA(X) Applications High head and pressure sewage systems for: Municipal, Commercial, and Industrial Features and Benefits Design: Capable of grinding municipal, commercial and industrial sewage. Cutter System: Designed to
- Pump Type: Centrifugal Pumps, Grinder Pumps, Wastewater Treatment Pumps
- Features: Wastewater
-
Supplier: Weiler Abrasives
Description: disc shape maximizes surface contact for aggressive stock removal on flat surfaces. Composite backing will not mark the workpiece. Best on carbon steel, structural steel, stainless steel, and cast iron.
- Outer Diameter (OD): 3 inch
- Bore / Shank Diameter: 0.6 inch
- Grit Size: 80 # or Microns
- Features: Disc Roll, Other, Specialty / Other
-
Supplier: Weiler Abrasives
Description: disc shape maximizes surface contact for aggressive stock removal on flat surfaces. Composite backing will not mark the workpiece. Best on carbon steel, structural steel, stainless steel, and cast iron.
- Outer Diameter (OD): 3 inch
- Bore / Shank Diameter: 0.6 inch
- Grit Size: 40 # or Microns
- Features: Disc Roll, Other, Specialty / Other
-
Supplier: Weiler Abrasives
Description: The threaded arbor S mount is compatible for use on both industry standard hub pads and S mount mandrels. Used on die grinders for smooth grinding and enhanced conformability in tight areas. Self-sharpening zirconia alumina (ZA) grains hold up under high temperatures and extreme pressure.
- Outer Diameter (OD): 3 inch
- Bore / Shank Diameter: 0.6 inch
- Grit Size: 40 # or Microns
- Features: Disc Roll, Other, Specialty / Other
-
Supplier: Weiler Abrasives
Description: The threaded arbor S mount is compatible for use on both industry standard hub pads and S mount mandrels. Used on die grinders for smooth grinding and enhanced conformability in tight areas. Self-sharpening zirconia alumina (ZA) grains hold up under high temperatures and extreme pressure.
- Outer Diameter (OD): 3 inch
- Bore / Shank Diameter: 0.6 inch
- Grit Size: 60 # or Microns
- Features: Disc Roll, Other, Specialty / Other
-
Supplier: Maryland Brush Company, Inc.
Description: the traditional knot type, wire cup brush to give you longerwearing brush action and higher safe speeds under increased loads. Designed to fit the most popular small angle grinders. Mini-cups are made with a premium quality wire, are perfectly balanced and lightweight to minimize
- Outer Diameter (OD): 6 inch
- Trim Length: 1.5 inch
- Rotary Speed: 6,000 rpm
- Product / Material Worked: Automotive / Paint, Metalworking
-
Supplier: Maryland Brush Company, Inc.
Description: the traditional knot type, wire cup brush to give you longerwearing brush action and higher safe speeds under increased loads. Designed to fit the most popular small angle grinders. Mini-cups are made with a premium quality wire, are perfectly balanced and lightweight to minimize
- Outer Diameter (OD): 4 inch
- Trim Length: 1.25 inch
- Rotary Speed: 7,000 rpm
- Product / Material Worked: Automotive / Paint, Metalworking
-
Supplier: Maryland Brush Company, Inc.
Description: the traditional knot type, wire cup brush to give you longerwearing brush action and higher safe speeds under increased loads. Designed to fit the most popular small angle grinders. Mini-cups are made with a premium quality wire, are perfectly balanced and lightweight to minimize
- Outer Diameter (OD): 4 inch
- Trim Length: 1.25 inch
- Rotary Speed: 7,000 rpm
- Product / Material Worked: Automotive / Paint, Metalworking
-
Supplier: Maryland Brush Company, Inc.
Description: the traditional knot type, wire cup brush to give you longerwearing brush action and higher safe speeds under increased loads. Designed to fit the most popular small angle grinders. Mini-cups are made with a premium quality wire, are perfectly balanced and lightweight to minimize
- Outer Diameter (OD): 4 inch
- Trim Length: 1.375 inch
- Rotary Speed: 6,000 rpm
- Product / Material Worked: Automotive / Paint, Metalworking
-
Supplier: Norton Abrasives
Description: stainless and carbon steel. Conform to intricate shapes and contours, delivering a consistent finish and uniform cut rate. Three Sizes and Mounts – For Every Application: • Micro and mini sizes with 1/8" and 1/4" steel shanks • Mini sizes with 1/4"-20 thread • Larger sizes with arbor
- Outer Diameter (OD): 6 inch
- Shank / Bore Diameter: 1 inch
- Grit Size: 40 to 120
- Rotary Speed: 6,000 rpm
-
Supplier: Norton Abrasives
Description: stainless and carbon steel. Conform to intricate shapes and contours, delivering a consistent finish and uniform cut rate. Three Sizes and Mounts – For Every Application: • Micro and mini sizes with 1/8" and 1/4" steel shanks • Mini sizes with 1/4"-20 thread • Larger sizes with arbor
- Outer Diameter (OD): 0.625 inch
- Shank / Bore Diameter: 0.125 inch
- Grit Size: 60 to 120
- Rotary Speed: 37,000 rpm
-
Supplier: Norton Abrasives
Description: stainless and carbon steel. Conform to intricate shapes and contours, delivering a consistent finish and uniform cut rate. Three Sizes and Mounts – For Every Application: • Micro and mini sizes with 1/8" and 1/4" steel shanks • Mini sizes with 1/4"-20 thread • Larger sizes with arbor
- Outer Diameter (OD): 2 inch
- Shank / Bore Diameter: 0.25 inch
- Grit Size: 40 to 120
- Rotary Speed: 25,000 rpm
-
Supplier: Norton Abrasives
Description: stainless and carbon steel. Conform to intricate shapes and contours, delivering a consistent finish and uniform cut rate. Three Sizes and Mounts – For Every Application: • Micro and mini sizes with 1/8" and 1/4" steel shanks • Mini sizes with 1/4"-20 thread • Larger sizes with arbor
- Outer Diameter (OD): 1 inch
- Shank / Bore Diameter: 0.25 inch
- Grit Size: 60 to 120
- Rotary Speed: 30,000 rpm
-
Supplier: Precision Surfacing Solutions
Description: Size Variance : < 4 microns Parallelism : < 3 microns Surface Finish : < 0.25 mm Ra Typical Material Removal : 0.6 mm Lapmaster DFL machines are built in modular fashion, capable of dual face fine grinding, lapping or polishing. Equipped with three independent drives, a standard programmable
- Power: 2.01033057735423 to 4.02066115470846 HP
- Applications / Materials Abraded: Cleaning / Surface Preparation, Finishing
- Features: Floor Mounted / Stationary (Machine Tools), Variable / Multi-speed
- Automation: None / Manual
-
Supplier: J&S Machine, Inc.
Description: solution to your needs. Planetary Surface Finishing Machines • Finish straight or bent work pieces • Up to ø8.00" models available • Dry and Wet versions available • Two Independent Motors (except LPC 90) • Simultaneous Head & Belt Rotation for optimal coverage of round tubes • Lockable head
- Power Source: Electric Motor / Vibrator
- Features: Floor Mounted / Stationary (Machine Tools), Wet Finishing
- Type: Grinder - Abrasive Belt, Orbital / Planetary, Surface Grinder
- Applications / Materials Abraded: Metals / Metalworking
-
Supplier: LECO Corporation
Description: The SS1000 is an 8-inch, dual-design grinder/polisher ideal for the low- to medium-volume laboratory. It’s available as either a manual stand-alone base unit, or with a grinding/polishing head for semi-automatic sample preparation. The powerful 3/4 HP motor drives both 8-inch wheels
- Rotary Speed: 500 rpm
- Power: 0.75 HP
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, Single-Phase
- Mounting: Bench
-
Supplier: J&S Machine, Inc.
Description: solution to your needs. Planetary Surface Finishing Machines • Finish straight or bent work pieces • Up to ø8.00" models available • Dry and Wet versions available • Two Independent Motors (except LPC 90) • Simultaneous Head & Belt Rotation for optimal coverage of round tubes • Lockable head
- Power Source: Electric Motor / Vibrator
- Features: Floor Mounted / Stationary (Machine Tools), Wet Finishing
- Type: Grinder - Abrasive Belt, Orbital / Planetary, Surface Grinder
- Applications / Materials Abraded: Metals / Metalworking
-
Supplier: DCM Tech Inc.
Description: automation. DCM advanced technology has been added so you can improve your process time, reduce part damage, and easily train your team. The IG 482 SD comes standard with all of the features of other DCM style grinders such as a variable speed grinding spindle motor and electromagnetic chuck,
- Rotary Speed: 5 to 70 rpm
- Power: 50 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Industry Applications: Additive Manufacturing
-
Supplier: SpeedFam Corporation
Description: Fine grinding technology has been advanced by Melchiorre with the double side machines series ELC. The ELC series systems utilize a ball screw pressure system for the most reliable, durable and accurate system on the market. The advanced and easy-to-use touch screen control panel provides simple
- Applications / Materials Abraded: Ceramics / Glass, Metals / Metalworking
- Type: Double Sided (Double Disc), Precision Grinder, Surface Grinder
- Mounting: Floor / Stationary (Machine Tool)
-
Supplier: Weldon Solutions
Description: Small Capacity ID Grinder. The Weldon UGC is a small part CNC grinding system ideally suited for internal, external and face grinding in a chucking mode. An optional "C" axis package provides non-round (cam) grinding capability.
- Rotary Speed: 100 to 2,000 rpm
- Surface / Linear Speed: 33.3333333333334 ft/min
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, Three-Phase
- Applications / Materials Abraded: Aerospace, Automotive, Biotech / Medical Devices, Building and Construction, Ceramics / Glass, MRO / Resurfacing, Metals / Metalworking, Tool and Die (e.g., Punches), Wood / Woodworking
-
Supplier: J&S Machine, Inc.
Description: solution to your needs. Planetary Surface Finishing Machines • Finish straight or bent work pieces • Up to ø8.00" models available • Dry and Wet versions available • Two Independent Motors (except LPC 90) • Simultaneous Head & Belt Rotation for optimal coverage of round tubes • Lockable head
- Power Source: Electric Motor / Vibrator
- Mounting: Floor / Stationary (Machine Tool)
- Type: Grinder - Abrasive Belt, Orbital / Planetary, Surface Grinder
- Applications / Materials Abraded: Metals / Metalworking, Wet Grinding / Finishing
Find Suppliers by Category Top
Featured Products Top
-
and increased productivity,” said Mr. Patrick Carroll, Norton | Saint-Gobain Abrasives Senior Product Manager. "When used with our new Handheld Pneumatic Die Grinder, customers have a lightweight, ergonomic grinding solution with more control." The new line is ideally suited for manufacturers (read more)
Browse Abrasive Discs Datasheets for Norton Abrasives