-
Supplier: NBK America LLC
Description: Cost-effective ball plunger. Light load, heavy load and super heavy load types with and without vibration resistant treatment are available. We also produce products of special specifications, e.g. dimensions, load and materials.Plungers : Related Information Load types and with
- Stroke: 0.01968505 inch
- End Force (depressed): 0.49456 lbs
- Plunger Type: Ball Plunger
- Thread Size: Other Metric Thread
-
Supplier: NBK America LLC
Description: Insert a spacer between the ball and spring (Except for M2 / M3). The ball rotates. With nylon lock for vibration resistant treatment (Except for M2/ M3 / M4). We also produce products of special specifications, e.g. dimensions, load and materials. Plungers : Related
- Stroke: 0.03149608 inch
- End Force (depressed): 0.65192 lbs
- Plunger Type: Ball Plunger, Thread Locking Element
- Thread Size: M5 x 0.8
-
Supplier: NBK America LLC
Description: There is a spacer between the ball and spring (Except for M2 / M3). The ball rotates. Made of all stainless steel. It is highly corrosion-resistant and heat-resistant. We also produce products of special specifications, e.g. dimensions, load and materials. Plungers :
- Stroke: 0.01968505 inch
- End Force (depressed): 0.3372 lbs
- Plunger Type: Ball Plunger
- Features: Other
-
-
Supplier: Southco
Description: Southco’s 56 Spring-Loaded Plungers provide convenient installation and removal of components. Activated with a simple “pull,” these plungers offer simplified positioning of sliding component and quick-release for easy removal. The 56 series provides design flexibility for
- Features: Other
- Ball / Plunger: Plastic, Steel
- Plunger Type: Spring Plunger
-
Supplier: Southco
Description: Southco’s 56 Spring-Loaded Plungers provide convenient installation and removal of components. Activated with a simple “pull,” these plungers offer simplified positioning of sliding component and quick-release for easy removal. The 56 series provides design flexibility for
- Features: Other
- Ball / Plunger: Plastic, Steel
- Plunger Type: Spring Plunger
-
Supplier: Southco
Description: Southco’s 56 Spring-Loaded Plungers provide convenient installation and removal of components. Activated with a simple “pull,” these plungers offer simplified positioning of sliding component and quick-release for easy removal. The 56 series provides design flexibility for
- Features: Other
- Ball / Plunger: Plastic, Steel
- Plunger Type: Spring Plunger
-
Supplier: Southco
Description: Southco’s 56 Spring-Loaded Plungers provide convenient installation and removal of components. Activated with a simple “pull,” these plungers offer simplified positioning of sliding component and quick-release for easy removal. The 56 series provides design flexibility for
- Features: Other
- Plunger Type: Spring Plunger
- Ball / Plunger: Steel
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from
- Length: 0.1574804 inch
- Screw Type: Cap Screw
- Metric: M2
- Features: Other
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from
- Length: 0.3149608 inch
- Screw Type: Cap Screw
- Features: Other
- Standard Drives: Philips / Frearson
-
Supplier: Beswick Engineering Co., Inc.
Description: plunger prevent override of the stainless steel plunger assembly. Heavy duty return spring."
- Pressure Rating: 500 psi
- Primary Material: Brass / Bronze, Stainless Steel
- Features: Other
-
Supplier: Vlier
Description: The enhanced design of our Posi-HexTM ball plunger allows for easy installation, removal or change-outs using only a hex wrench. Designed to withstand maximum installation torque, Posi-HexTM works great when using our thread locking element. The stainless steel construction offers
- Stroke: 1.04724466 inch
- End Force (depressed): 12.364 lbs
- Plunger Type: Ball Plunger
- Thread Size: M12 x 1.75
-
Supplier: Vlier
Description: Ball plungers can take the highest degree of side load and provide repeatable force time and time again. They offer maximum protection against rust and corrosion, and are ideal for food, medical and special environments. The stainless steel ball design can withstand high
- Stroke: 0.51 inch
- End Force (depressed): 3 lbs
- Thread Size: #10-32
- Plunger Type: Ball Plunger
-
Supplier: Vlier
Description: Nylon ball plungers in steel provide resistance to repeated impacts, moisture, solvents and heat up to 190ºF. The nylon ball nose provides electrical insulating properties. Typical Uses Positioning Locating Indexing Torque limiting Gear shifters Detents Special Features Steel
- Stroke: 0.531 inch
- End Force (depressed): 4 lbs
- Thread Size: 1/4-20
- Plunger Type: Ball Plunger
-
Supplier: Vlier
Description: Nylon ball plungers in stainless steel provide resistance to repeated impacts, moisture, solvents and heat up to 190ºF. The nylon ball nose provides electrical insulating properties. The stainless steel body affords maximum protection against rust and corrosion. Typical Uses
- Stroke: 0.2755907 inch
- End Force (depressed): 1.0116 lbs
- Plunger Type: Ball Plunger
- Ball / Plunger: Stainless Steel
-
Supplier: Jergens, Inc.
Description: Jergens Ball Plungers are made under extremely accurate machine controls and rigid inspection procedures. Accurate spring alignment is maintained by using a stainless rivet with a long shank on larger sizes of our Ball Plungers. This precisely positions the
- End Force (depressed): 4.96125 lbs
- Plunger Type: Ball Plunger
- Thread Size: M10 x 1.5
- Features: Other
-
Supplier: RS Components, Ltd.
Description: Ball spring plunger
- Plunger Type: Ball Plunger, Spring Plunger
- Thread Size: M6 x 1.0, Other Metric Thread
- Ball / Plunger: Stainless Steel
-
Supplier: Imao-Fixtureworks
Description: Plastic Locking Element for Loose Prevention, RoHS, Hex Socket Ball Plungers
- Stroke: 0.01968505 to 0.13779535 inch
- End Force (depressed): 0.3372 to 40.464 lbs
- Plunger Type: Ball Plunger, Thread Locking Element
- Ball / Plunger: Steel
-
Supplier: Imao-Fixtureworks
Description: RoHS, SUS, Press-Fit Ball Plungers
- Body Diameter (non-threaded): 0.1574804 to 0.4724412 inch
- Stroke: 0.03149608 to 0.13779535 inch
- End Force (depressed): 0.6744 to 5.62 lbs
- Plunger Type: Ball Plunger
-
Supplier: Jergens, Inc.
Description: Jergens Ball Plungers are made under extremely accurate machine controls and rigid inspection procedures. Accurate spring alignment is maintained by using a stainless rivet with a long shank on larger sizes of our Ball Plungers. This precisely positions the
- End Force (depressed): 17.8605 lbs
- Plunger Type: Ball Plunger
- Thread Size: M16 x 2.0
- Features: Other
-
Supplier: Jergens, Inc.
Description: Steel Ball Plungers - Fine Thread (UNF) Jergens Ball Plungers are made under extremely accurate machine controls and rigid inspection procedures. Accurate spring alignment is maintained by using a stainless rivet with a long shank on larger sizes of our Ball
- End Force (depressed): 5 lbs
- Thread Size: #10-32
- Plunger Type: Ball Plunger
- Features: Other
-
Supplier: Imao-Fixtureworks
Description: RoHS, Double Ball Plungers
- Body Diameter (non-threaded): 0.09842525 to 0.393701 inch
- Stroke: 0.025590565 to 0.11417329 inch
- End Force (depressed): 0.3372 to 3.5968 lbs
- Plunger Type: Ball Plunger
-
Supplier: Reid Supply
Description: thread with a Stainless Steel Ball nose. The plunger has a body length of .350 in and an initial end force of .45 lbs
- End Force (depressed): 0.45 lbs
- Thread Size: #8-36
- Plunger Type: Ball Plunger
- Features: Other
-
Supplier: Te-Co, Inc.
Description: Product Information Material: Steel Body: 12L14Steel Stainless Steel Body: 303 Stainless Steel Ball: 440 Stainless Steel or Nylon Smallest and lightest spring loaded device Side-load tolerant Controlled end forces Screwdriver installation Many sizes conform to TCMAI standards Steel
- Plunger Type: Ball Plunger, Thread Locking Element
- Thread Size: M8 x 1.25
- Ball / Plunger: Stainless Steel
-
Supplier: Pivot Point, Inc.
Description: Non-threaded Ball Plunger design push-fits into hole. Spring loaded ball detent forms a bearing surface which retracts and then snaps into opposing hole or groove. Push fit Ball Plungers are used for locating or positioning in drawers, doors, dies and other
- Body Diameter (non-threaded): 0.25 inch
- Stroke: 0.471 inch
- End Force (depressed): 3 lbs
- Thread Size: 1/4-20, 1/4-28
-
Supplier: Carr Lane Manufacturing Co.
Description: Simple, economical ball plunger ideal for installation in softer materials, such as aluminum, wood, or plastic. Use when a threaded hole would be impractical or when adjustment is not required. Sturdy shoulder provides a fixed seating position and positively resists detent force.
- Body Diameter (non-threaded): 0.125 to 0.5 inch
- Plunger Type: Ball Plunger
- Features: Other
- Ball / Plunger: Steel
-
Supplier: BNB INT. Co., Ltd.
Description: Customizable Design and Production Ball plungers are widely used on industrial sites. Customizable products are ready for different environments, such as high working temperature, corrosion resistance, high vibration, protection for mating parts, and adjustable material and
- Plunger Type: Ball Plunger
-
Supplier: Reid Supply
Description: thread with a Delrin Ball nose. The plunger has a body length of 16.0 mm and an initial end force of 12.0 N
- End Force (depressed): 2.6976 lbs
- Plunger Type: Ball Plunger
- Thread Size: M4 x 0.7
- Features: Other
-
Supplier: Te-Co, Inc.
Description: Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Ball:440 Stainless Steel Black Oxide Finish - Steel Only Ideal for installation in softer materials, such as aluminum, wood or plastic Sturdy shoulder provides a fixed seating position and
- Plunger Type: Ball Plunger, Press Fit Plunger
- Features: Other
- Ball / Plunger: Plastic, Steel
-
Supplier: Carr Lane Manufacturing Co.
Description: the ball end, install with a Plunger Wrench to avoid over-compressing the spring). Note: the three smallest sizes, and all Delrin sizes, have no slot at the ball end. Made in USA.
- Thread Size: 1/4-20, 3/8-16, 5/16-18
- Plunger Type: Ball Plunger
- Features: Other
-
Supplier: Te-Co, Inc.
Description: Product Information Material: Steel Body: 12L14Steel Stainless Steel Body: 303 Stainless Steel Ball: 440 Stainless Steel or Nylon Smallest and lightest spring loaded device Side-load tolerant Controlled end forces Screwdriver installation Many sizes conform to TCMAI standards Steel
- Thread Size: 5/8-11
- Plunger Type: Ball Plunger, Thread Locking Element
- Ball / Plunger: Stainless Steel
-
Supplier: Carr Lane Manufacturing Co.
Description: using the slot at the ball end, install with a Plunger Wrench to avoid over-compressing the spring). Note: the three smallest sizes, and all Delrin sizes, have no slot at the ball end. Made in USA.
- Thread Size: #10-32, #4-48, #6-40, #8-32, #8-36, 1/2-13, 1/4-20, 3/8-16, 5/16-18, 5/8-11, M10 x 1.5, M12 x 1.75, M16 x 2.0, M4 x 0.7, M5 x 0.8, M6 x 1.0, M8 x 1.25, Other English Thread, Other Metric Thread
- Plunger Type: Ball Plunger, Thread Locking Element
- Ball / Plunger: Stainless Steel
-
Supplier: Reid Supply
Description: thread with a Steel Ball nose. The plunger has a body length of .750 in and an initial end force of 2.90 lbs
- End Force (depressed): 2.9 lbs
- Thread Size: #10-32
- Plunger Type: Ball Plunger
- Features: Other
-
Supplier: BNB INT. Co., Ltd.
Description: A ball plunger helps determine the position so that a target arrives at the correct position.. This bolt type is easy to remove and use.
- Stroke: 0.01968505 to 0.09842525 inch
- End Force (depressed): 0.882 to 22.05 lbs
- Plunger Type: Ball Plunger
- Thread Size: M10 x 1.5, M12 x 1.75, M16 x 2.0, M4 x 0.7, M5 x 0.8, M6 x 1.0, M8 x 1.25, Other Metric Thread
-
Supplier: Te-Co, Inc.
Description: Product Information Material: Steel Body: 12L14Steel Stainless Steel Body: 303 Stainless Steel Ball: 440 Stainless Steel or Nylon Smallest and lightest spring loaded device Side-load tolerant Controlled end forces Screwdriver installation Many sizes conform to TCMAI standards Steel
- Plunger Type: Ball Plunger, Thread Locking Element
- Thread Size: M10 x 1.5
- Features: Other
- Ball / Plunger: Plastic, Stainless Steel
-
Supplier: Reid Supply
Description: thread with a Delrin Ball nose. The plunger has a body length of .630 in and an initial end force of 2.70 lbs
- End Force (depressed): 2.7 lbs
- Thread Size: #8-32
- Plunger Type: Ball Plunger
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Push-fit ball plungers are designed for easy installation into wood, soft plastic or aluminum. Ideal where a threaded spring plunger is impractical or when threaded adjustments are not required. The stainless steel variety offers the added benefit of maximum protection against rust and (read more)
Browse Ball and Spring Plungers Datasheets for Vlier -
plungers. These plungers are self-contained ball and spring devices perfect for indexing, locating or positioning in medical, aerospace, oil and gas, marine and electric vehicle applications. Their ceramic makeup offers high-temperature tolerance, chemical resistance, longevity and other key (read more)
Browse Ball and Spring Plungers Datasheets for Vlier -
The enhanced design of our Posi-HexTM ceramic ball plungers allows for easy installation and removal using only a hex wrench. They are self-contained spring loaded devices, frequently used in indexing, locating or positioning in a variety of applications. The (read more)
Browse Ball and Spring Plungers Datasheets for Vlier -
When prevention of reverse flow is required in small and miniature industrial applications, O'Keefe Controls Co. Ball Type Check Valves have become an industry standard. Known to be extremely reliable, they offer many advantageous features (read more)
Browse Check Valves Datasheets for O'Keefe Controls Co. -
Push-fit ball plungers are spring-loaded press-in devices that secure, index, locate, and position components inside drone frames without threading, tools, or loose hardware. They consist of three parts: a hardened ball, a compression spring, and a housing that (read more)
Browse Ball and Spring Plungers Datasheets for Vlier -
Vlier Steel & Stainless Steel Hex Head Ball plungers are compact units suitable for applications with side loading requirements. Stainless Steel Ball plungers offer maximum protection against rust and corrosion ideal for food, medical, and special environments. Allows (read more)
Browse Ball and Spring Plungers Datasheets for Vlier -
It's Here! Vlier’s NEW Posi-Hex Ceramic Plungers Our new Posi-Hex Ceramic Ball Plungers are self-contained ball and spring devices for use in indexing, locating or positioning in a variety of applications. Made from alumina oxide, these parts possess unique (read more)
Browse Ball and Spring Plungers Datasheets for Vlier -
PULL PINS Spring-loaded pins that allow you to quickly retract and engage the plunger for locating, fastening and quick change operations (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
. PULL PINS Spring-loaded pins that allow you to quickly retract and engage the plunger for locating, fastening and quick change operations (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
. DETENT PINS - RING HANDLE These pins have a wide range of uses in fastening, locating and alignment applications. The spring-loaded ball retracts when it is inserted or removed (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc.
More Information Top
-
Dubbel
… spring lug clutch G 62 -, spring disc clutch G 62 -, spring web clutch G 62 … … joint G 62 -, synchronism- ball joint G 62 -, claw … … compressor P 36 -, stroke piston compressor P 33 -, concentric … … transmission Q 48 Automatic small partial bearings U 86 …
-
Physics for engineers
Squirrel cage 403 refrigerating machines 312, 216 calcite 277, 582 calorimetry 177, 196 caloric state sizes, PTC resistors, channel beams, capacity, 335 capacity 337, ball capacitor, 337, plate capacitor, heat capacity … … physics 287, 6 classical physics, 5 small -Gordon-equation 793, 755 … … coherence 550, 479, 549 coherence condition, 551 coherence properties of some light sources, coherence length, cohesive force, 131 carbon-cycle 829 collector-circuit 831, 741 coincidence effect, 629 piston machines 167, 218 piston … … 271, Faraday, 12, 294, spring , 47, fine structure, Sommerfeld'sche …
-
Machine dynamics
Tilting moment 60, see 226 grinding mill 76 the deviation moment 135 small movements 75 pleating force 348 coefficient deadline ante 327, 335, 514 coincidence 370, 377 piston compressor 217 piston machine … … elements 10, 354, of springs 26 68, system körperfestes … … 457, 458 criterion 8 critical rotation speed 263, 285 critical speed 350, 522 ball bearings 34, 35 …
-
View
Unite H o c h d r u c k - F I u s s i g k e i t s - has piston diameter K o 1 b e n p u m p e fur small amounts (about 200 cm3/h … Piston of VZA, Krenzkopf of silver steel, Padrung of Teflon, springs of the ball valves of phosphor bronze.
-
Miniature X band Gunn oscillator with a dielectric-tuning system
Fig. 1 Diagram of miniature tunable Gunn oscillator a GaAs wafer; b Tin dot; c Dielectric washer; d Dielectric rods; e Rotatable coupling loops; /Output connector; g Grub screw; h Spring ; i P.T.F.E … … k Nylon screws; / Copper plunger ; m Tuning knob; n Ball race; o Varactor .
-
Solution of the Lyapunov matrix equation
Fig. 1 Diagram of miniature tunable Gunn oscillator a GaAs wafer; b Tin dot; c Dielectric washer; d Dielectric rods; e Rotatable coupling loops; /Output connector; g Grub screw; h Spring ; i P.T.F.E … … k Nylon screws; / Copper plunger ; m Tuning knob; n Ball race; o Varactor .
-
Electronics in automotive engineering
1 fuel-return 3 electromagnet 5, 2 electrical connection, 4 fuel-inlet, valve ball , 6 sequence throttle 8 driving space, 9 pressure pistons , 11, 7 inlet throttle, 10 fuel, needle (image: Robert Bosch GmbH The fuel pressure in the driving space and the pressure of the spring in the average region of the needle hold this too. … the other hand, the pressure that the fuel exerts from below on the small shoulder that is …
-
Dubbel
… Y 3 aspect ratios S 91 Aspirationspsychrometer D 25 association Y 6 asynchronous- small motors V 30 … -, deflection angle G 67 -, torsional vibration behavior G 67 -, spring lamella clutch G 67 -, spring lug clutch G 67 … … clutches G 69 -, running equal joints G 67 -, synchronism- ball joints G 67 -, claw … … compressor P 37 -, stroke piston compressor P 35 -, concentric …
-
Oil hydraulic system
High spring stay and low-friction spring support of only a retaining spring for both setting directions ( spring plate with open ball joint) cause a large setting force against the flow force and therewith answering static characteristic values secure (e.g., hysteresis … The edge form of slender triangle grooves for long piston stroke gives the large fine driving region … … the crucial static characteristic value that suffices for many-sided applications is the lesser addressing sensitivity at …
-
Construction elements of mechanical engineering 1
… numbers strength cohesive to 592 core diameter 282 yawing 322, 339 adhesive bonding 474 adhesives 478 glued joints 474 least necessary surface pressure 564 … … 442 carbon-content 149 piston soldering 494 construction element … … load 93 curvature 32 ball screw drive 381 ball … … 380 dissolving force 577 Lösungsgeglüht 149 solution process 7, 8 soldering 491 air spring 225 MAG See …
Indicates content that may require registration and/or purchase.