-
Description: Main characteristics : Prestolok micro, miniature push-in fitting for micro pneumatic applications.
- Metric Size: 6 mm
- Connection Type: Barbed
- Material: Brass/Bronze
- Features: Bulkhead Fitting, Metric, Tube Fitting
-
Supplier: Oil-Rite Corp.
Description: Miniature Spray Nozzles create a round spray pattern that can be used with PurgeX pumps for liquid. The spray can reach from 4 to 6 inches in distance, depending upon liquid viscosity, air pressure and air cycle. This Spray Nozzle features barbed connections for 1/8” ID flexible polyurethane,
- Connection Type: Barbed
- Material: Brass/Bronze
-
Supplier: IMI Bimba
Description: Precision machined tube fittings provide the essential link between components in any pneumatic system. Extensive offering of miniature pneumatic fittings accommodates numerous connector and tubing requirements. Variety of sizes and configurations Electroless nickel
- English Size: 0.0625 to 0.187 inch
- Metric Size: 3 to 6 mm
- Fitting Type: Adapter, Cross / 4-Way, Elbow, Pneumatic Fitting, Tee
- Connection Type: Barbed, Push-to-Connect / Push-On
-
-
Supplier: Beswick Engineering Co., Inc.
Description: Adjustable position cross fitting, with 10-32 external thread, and three built-in barbs. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Brass
- English Size: 0.0625 to 0.125 inch
- Connection Type: Barbed
- Material: Brass/Bronze
-
Supplier: Beswick Engineering Co., Inc.
Description: Ultra miniature, fixed position tee fitting, with 10-32 external thread and two built-in barbs. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing.
- English Size: 0.0625 to 0.1875 inch
- Connection Type: Barbed
- Material: Brass/Bronze
- Fitting Type: Tee
-
Supplier: Beswick Engineering Co., Inc.
Description: Ultra miniature, adjustable position street tee fitting, with 10-32 external thread, and built-in reducing barbs, for two tubes or hoses with different inside diameters. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp
- Connection Type: Barbed
- Material: Brass/Bronze
- Fitting Type: Tee
-
Supplier: Beswick Engineering Co., Inc.
Description: Ultra miniature, adjustable position elbow fitting, with 10-32 thread, built-in barb. This fitting is similar to the MLAS series, but features a raised hex head stud for installation, rather than a recessed screwdriver slot. Max Pressure Rating: 100 psig, when used with
- English Size: 0.0625 to 0.125 inch
- Connection Type: Barbed
- Material: Brass/Bronze
- Fitting Type: Elbow
-
Supplier: Radwell International
Description: BALL VALVE, MINIATURE, 1/8 INCH PIPE, 1/4 INCH TUBE SIZE, FULL PORT, BRASS, INLINE, TWO WAY FLOW, MNPT X PUSH CONNECTION, COMPOSITE HANDLE MATERIAL. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Ball Valves
- Primary Material: Brass / Bronze
- Features: Tube Fitting
-
Supplier: Pneumadyne, Inc.
Description: with captured o-ring seal. These miniature shuttle valves are ideal for applications with limited space. The SV11 Series shuttle valves feature 1/8 NPT (F) threads and push-to-connect ports which contribute to higher flow rates. Push-to-connect ports also reduce installation time by a minimum
- Valve Size: 0.062 to 0.11 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 3
- Media Temperature: -20 to 160 F
-
Supplier: RS Components, Ltd.
Description: ID hose-male tailpiece adaptor,7mmxG1/4
- Material: Brass/Bronze
- Features: Hose Fitting, Threaded, Tube Fitting
- Fitting Type: Pneumatic Fitting
- Connection Type: Push-to-Connect / Push-On
-
Supplier: Parker Sporlan Division
Description: tube connections without requiring press tools for installation. Markets: • Air Conditioning • Refrigeration • Transportation Features and Benefits: • Less equipment and no gas needed • Safer conditions, no fire hazards • No hot work permits required • More environmentally friendly • No
- Material: Brass/Bronze
- Fitting Type: Coupling, HVAC / Refrigeration
-
Supplier: Festo Corporation
Description: Standard series Self-sealing push-in fitting blocks the air flow after the pneumatic tubing is disconnected PBT and nickel-plated brass Operating medium compressed air, vacuum
- Material: Brass/Bronze
- Features: Metric, Tube Fitting
- Fitting Type: Pneumatic Fitting
- Connection Type: Push-to-Connect / Push-On
-
Supplier: Clippard
Description: Push-Quick Male Connector, 1/4", 1/4" NPT
- English Size: 0.25 inch
- Fitting Type: Adapter, Coupling, Pneumatic Fitting
- Material: Brass/Bronze
- Features: English, Threaded, Tube Fitting
-
Supplier: Eaton Hydraulics Group
Description: Precision-machined, SAE-approved Eaton brass adapters are manufactured out of durable CA-360 brass. This provides outstanding corrosion resistance for a variety of applications from air brake to hydraulic and pneumatic systems. Regardless of the job, Eaton has just the right
- Fitting Type: Adapter, Hydraulic Fitting
- Material: Brass/Bronze
- Features: Hose Fitting, Tube Fitting
-
Supplier: Swagelok Company
Description: Easily install end connections in the field with a complete line of push-on Swagelok end connections ensuring a leak-tight seal anywhere you are.
- English Size: 0.125 to 1 inch
- Metric Size: 6 to 12 mm
- Fitting Type: Adapter, Gas Fitting
- Connection Type: Barbed, Compression Fitting, Crimp
-
Supplier: Cole-Parmer
Description: Hose Barb Fitting Body
- English Size: 0.375 inch
- Connection Type: Barbed
- Material: Brass/Bronze
- Features: English
-
Supplier: DK-LOK U.S.A.
Description: OD 1/16-2inch, OD 2mm-38mm SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability Rolled Male Thread Construction Gauge-able Feature Reusable Excellent Leak-Free Sealing System in heavy vibration, high thermal stresses and high impulse.
- English Size: 1 inch
- Material: Brass/Bronze, Carbon & Alloy Steel, Stainless Steel
- Features: English, Tube Fitting
- Fitting Type: Gas Fitting
-
Supplier: Pneumadyne, Inc.
Description: Available in a variety of configurations.
- English Size: 0.25 inch
- Material: Brass/Bronze, Stainless Steel
- Features: English, Hose Fitting, Threaded, Tube Fitting
- Fitting Type: Pneumatic Fitting
-
Supplier: Mid-America Fittings, Inc.
Description: Choice of inside diameter size
- English Size: 0.25 to 0.5 inch
- Fitting Type: Adapter
- Material: Brass/Bronze
- Features: English
-
Supplier: Superlok - Mako Products
Description: team is experienced in providing valves and fittings to the oilfield and industrial markets, as they have done for many years. In 2012, Mako Products teamed up with Superlok to become the exclusive United States source for the patented Superlok I-Fittings and valves. Located in Edmond,
- English Size: 0.25 to 0.5 inch
- Fitting Type: Adapter
- Connection Type: Barbed, Compression Fitting, Ferrule
- Material: Brass/Bronze, Stainless Steel
-
Supplier: Reid Supply
Description: Integrate your tools and air supply with our extensive offering of fittings and couplers. Avoid kinking and twisting on hoses/tubes with these easy to install products. . Brass .250 in Rigid Hose Barb connects to tools with 1/4 FPT threads while the barbed end slips into hoses
- English Size: 0.25 inch
- Connection Type: Barbed
- Material: Brass/Bronze
- Features: English
-
Supplier: SSP Fittings Corp.
Description: Connects fractional tubing to soft tubing or hose
- English Size: 0.5 inch
- Fitting Type: Adapter
- Material: Brass/Bronze, Carbon & Alloy Steel, Stainless Steel
- Connection Type: Compression Fitting, Ferrule
-
Supplier: Hy-Lok USA, Inc.
Description: Hy-Lok USA, Inc. DIN 2353 tube fittings are most commonly used in the industrial hydraulics and pneumatics field. Available in three series of tube port end connections to satisfy a variety of system requirements. Metric O.D. sizes range from 4mm to 42mm in three materials;
- Metric Size: 4 to 40.00000000000001 mm
- Fitting Type: Adapter, Cross / 4-Way, Elbow, Hydraulic Fitting, Pneumatic Fitting, Reducer, Swivel, Tee, Union
- Material: Brass/Bronze, Carbon & Alloy Steel, Stainless Steel
- Features: Bulkhead Fitting, Metric, Threaded, Tube Fitting
-
Supplier: DK-LOK U.S.A.
Description: OD 1/16-2inch, OD 2mm-38mm SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability Rolled Male Thread Construction Gauge-able Feature Reusable Excellent Leak-Free Sealing System in heavy vibration, high thermal stresses and high impulse.
- Metric Size: 10.000000000000002 mm
- Material: Brass/Bronze, Carbon & Alloy Steel, Stainless Steel
- Connection Type: Compression Fitting
- Fitting Type: Gas Fitting
-
Supplier: Pneumadyne, Inc.
Description: Available in a variety of configurations.
- English Size: 0.125 inch
- Material: Brass/Bronze, Stainless Steel
- Features: English, Hose Fitting, Threaded, Tube Fitting
- Fitting Type: Pneumatic Fitting, Reducer, Tee
-
Supplier: Cole-Parmer
Description: Good chemical resistance. Rated to 400 psi maximum at 77ºF ( 25ºC). Usable from -85 to 482ºF (-65 to 250ºC).
- Material: Brass/Bronze
- Fitting Type: Union
-
Supplier: Reid Supply
Description: Integrate your tools and air supply with our extensive offering of fittings and couplers. Avoid kinking and twisting on hoses/tubes with these easy to install products. . In-Line Connector
- English Size: 0.5 inch
- Material: Brass/Bronze
- Features: English, Threaded
-
Supplier: DK-LOK U.S.A.
Description: OD 1/16-2inch, OD 2mm-38mm SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability Rolled Male Thread Construction Gauge-able Feature Reusable Excellent Leak-Free Sealing System in heavy vibration, high thermal stresses and high impulse.
- English Size: 1 inch
- Material: Brass/Bronze, Carbon & Alloy Steel, Stainless Steel
- Features: Bulkhead Fitting, English, Tube Fitting
- Connection Type: Compression Fitting
-
Supplier: Pneumadyne, Inc.
Description: Available in a variety of configurations.
- English Size: 0.125 inch
- Metric Size: 6 mm
- Connection Type: Barbed
- Material: Brass/Bronze, Stainless Steel
-
Supplier: Superlok - Mako Products
Description: team is experienced in providing valves and fittings to the oilfield and industrial markets, as they have done for many years. In 2012, Mako Products teamed up with Superlok to become the exclusive United States source for the patented Superlok I-Fittings and valves. Located in Edmond,
- English Size: 0.25 to 0.75 inch
- Fitting Type: Adapter
- Connection Type: Barbed
- Material: Brass/Bronze, Stainless Steel
-
Supplier: Cole-Parmer
Description: • Exceptional durability • Easy to disassemble for cleaning • Stopcock handles turn 180
• Autoclavable - Material: Brass/Bronze
- Features: Luer Lock
-
Supplier: Qosina Corp.
Description: Manufactured by CPC®, this MC coupling insert features a non-valved panel mount hose barb and a chrome finish. This connector features a one-hand operation for swift and easy connections and disconnections and is ideal for use when higher temperature or pressure is present. It provides a secure
- English Size: 0.125 inch
- Metric Size: 3.2000000000000006 mm
- Connection Type: Barbed
- Material: Brass/Bronze, Stainless Steel
-
Supplier: Hy-Lok USA, Inc.
Description: Hy-Lok USA, Inc. flareless bite type tube fittings are specifically designed for medium to heavy wall tubing that is difficult to flare. Precision machined under strict quality control, JIS bite type fittings feature a visible, sharpened ferrule that “bites” the tube when
- English Size: 0.125 to 2 inch
- Fitting Type: Adapter, Cross / 4-Way, Elbow, Hydraulic Fitting, Reducer, Tee, Union
- Material: Brass/Bronze, Carbon & Alloy Steel, Stainless Steel
- Connection Type: Compression Fitting
-
Supplier: DK-LOK U.S.A.
Description: OD 1/16-2inch, OD 2mm-38mm SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability Rolled Male Thread Construction Gauge-able Feature Reusable Excellent Leak-Free Sealing System in heavy vibration, high thermal stresses and high impulse.
- English Size: 0.25 inch
- Material: Brass/Bronze, Carbon & Alloy Steel, Stainless Steel
- Connection Type: Compression Fitting
- Features: English, Tube Fitting
-
Supplier: Cole-Parmer
Description: Metal Quick-Disconnects
- English Size: 0.25 inch
- Connection Type: Barbed
- Material: Brass/Bronze
- Features: English
Find Suppliers by Category Top
Featured Products Top
-
Beswick Engineering miniature low profile, adjustable position, elbow includes a single edged “line contact” barb for tubing IDs ranging from 3/16” ID (4.77mm) down to 1/16” ID (1.59mm). The fitting includes two Buna-N O-rings (one underneath the 17/64" round head (read more)
Browse Tube Fittings Datasheets for Beswick Engineering Co., Inc. -
special cleaning to meet the requirements of ultra-high purity systems. Miniature Tube Butt Weld Fittings * Compact Design * Accommodates tubing systems requiring miniaturization * Allows close (read more)
Browse Tube Fittings Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Ultra-miniature 303 stainless steel compression fitting, MCB-32, is designed for use with 1/32" OD metal or stiff plastic tubing. Features a two-piece ferrule, 10-32 UNF thread, and Beswick's captured O-ring face seal. Withstands up to 3,000 psig with high pressure metal tubing. When using stiff plastic tubing, the burst pressure of the tube is typically the limited factor. (read more)
Browse Gas Fittings Datasheets for Beswick Engineering Co., Inc. -
Beswick 1/8" OD tube to 10-32 Thead, Elbow Fitting Description: Adjustable position 90 degree elbow fitting, from 10-32 external thread to 1/8" OD tubing. Max Pressure Rating: 150psig Features (read more)
Browse Tube Fittings Datasheets for Beswick Engineering Co., Inc. -
pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material. (read more)
Browse Tube Fittings Datasheets for Beswick Engineering Co., Inc. -
Beswick miniature restrictor fittings are the perfect solution for controlling the flow rate of a gas or liquid. Take a look at our micro drilled orifices that are available in diameters as small as 0.004” in brass and stainless steel. Drilled orifice fittings are held to (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for Beswick Engineering Co., Inc. -
Miniature 10-32 threaded compression fitting designed for use with 1/16″ OD stiff plastic or metal tubing. Includes leak-tight captured O-ring seal and double ferrule. Available in 316 SS, 303 SS, and ENP brass. Configurations with a 0.067” through hole are rated to 1 (read more)
Browse Gas Fittings Datasheets for Beswick Engineering Co., Inc. -
The Beswick miniature M3 external threaded barb fitting can be ordered in 316 stainless steel, 303 stainless steel, or brass. Five different barb sizes are offered to fit tubing IDs ranging from as large as 1/8" ID (3.2mm) to as small as 3/64" (1.2mm) ID. A captured O-ring face seal at the (read more)
Browse Pneumatic Fittings Datasheets for Beswick Engineering Co., Inc. -
-high purity systems. Miniature Tube Butt Weld Fittings * Compact Design * Accommodates tubing systems requiring miniaturization * Allows close component spacing * Provides flow and service ratings equal to larger weld fittings. (read more)
Browse Tube Fittings Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Beswick miniature M3 threaded compression fitting (M3CB-32) is ideal for 1/32" (0.79mm) OD stiff plastic or metal tubing. The design is commony used with aggressive fluids, high pressure and/or temperature extremes. This space saving design is offered for 1/32" (0.79mm) OD stiff plastic or metal (read more)
Browse Tube Fittings Datasheets for Beswick Engineering Co., Inc.
More Information Top
-
The Small-Drillhole Minipermeameter Probe for In-Situ Permeability Measurement
… lary tube located inside the axial gas-delivery tube provides a static pressure line for measurement of injection pressure; the capillary tube connects through the junction … … to one of two brass and stainless steel miniature adjustable “L” fittings at the proximal end …
-
Over the determination of the propagation speed in membranous bodies
In the case, which in nachsten sections erlautert become sol1 the pertaining dimensions of the whole device were following: Laiige the glass tube 1270 mm, diameter same … … mms: IAnge of the brass wire r r incl. the small brass terminal 1140 m …
-
The heat transmission of individual tube series in transversely fluxed tube bundles with small displacement ratios
The Wiirme ~ fibergangswidersLand of the water film and the brass tubes was so small dab k and ~ only deviated about 1 to 5 % from each other. With this test equipment , the measurements fibers were undertaken a region of 3000 g ReD g 20 …
-
Provisions of the Diamagnetisirungszahl of the metallic Wismuths in absolute Maasse
… of the Erwarmung of the roller of resulting Luftstrbmungen to make unschadlich the following device was met. Into the interior of the brass tube on which the roller is wound, a short is inserted the double-walled, sealed at … … beam of its whole and connects to the paperboard tubes; above, the box has a, small aperture, to allow through …
-
Over Capillaritätsconstanten
As object image of which was measured, served the edge of a very exactly kreisfarmigen Rime on the Oberflache of the brass socket of the Objectivglases, to the Theil a small parallelogram of white paper that had been adhered it Objectivglas themselves … This device had to be met ungiinstigen position of the object at so small distance from the Oberflilche the reflection in spite of the fiir because it because of the shape of tubes and the Oberflilche was only mijglich to observe object …
-
Investigation of the shock absorption ability of different materials by alternating load
a leg a diinner small mirror was fixed Btimmgabel (weight about 0,03g), through which the Schwingnngen … Rie stop device that was screwed on one console (K, in figure 3), the brass tubes with zuhbrendem Piston P. of the latter consisted of one was driven with a coil spring of steel wire.
-
A double-acceleration high-voltage electron gun of novel design
The casing F fits tightly over the brass collar L. Electrical connexion to the first anode is made via the air leak pipe P which passes along a slot cut on the outside of the Tufnol tube T;the pipe has a … Two +K . in. diameter holes drilled in the sides of the miniature gun A near the anode …
-
Journal of Jet Propulsion > Equipment
Corrugated cad- mium-plated brass insert conducts heat away from tubes . Inserts fit all 5V2 and 6V2 miniature envelopes.
-
A chromatographic spot dryer
The handle and switch of the blower are removed and an Elcom 4-way miniature socket and plug (Berry's Radio Limited) fitted to the outer case of the motor unit. The air tube is . the blower section being sealed with brass plates silver- soldered in position.
-
A simple anti-vibration mounting
The handle and switch of the blower are removed and an Elcom 4-way miniature socket and plug (Berry's Radio Limited) fitted to the outer case of the motor unit. The air tube is . the blower section being sealed with brass plates silver- soldered in position.
Indicates content that may require registration and/or purchase.