Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Agilent Technologies - Vacuum Products
Description: high or ultrahigh vacuum pressure. 0.4 L/s appendage pumps commonly used to maintain ultrahigh vacuum on sealed devices Low leakage current provides stable vacuum pressure reading Customizable with different high-voltage feedthroughs, body geometries, and pumping
- Ultimate Operating Vacuum: 0.00000000750283824473074 torr
- Pumping Speed: 0.847552001315728 CFM
- Application: Analytical / Scientific, Medical / Laboratory, Semiconductor Manufacturing
- Configuration: Individual Vacuum Pump
-
Supplier: OMEGA Engineering, Inc.
Description: The IP710 series l/P transducers are a series of compact high accuracy electronic pressure regulators that convert a 4 to 20 mA signal to a proportional pneumatic output. Utilizing internal solid-state feedback circuitry, the IP710 provides precise, stable pressure outputs to
- Output Pressure: 0 to 100 psi
- Maximum Air Volume: 20 SCFM
- Maximum Supply Pressure: 130 psi
- Operating Temperature: -40 to 158 F
-
Supplier: Clark Solutions
Description: Boxer Series 3500 Stepper Motor Driven Diaphragm Pumps Single or Dual Pumping Heads, Gases to 5 LPM, Liquids to 2 LPM Description: The Boxer 3500 is a unique miniature high performance liquid and gas pump with single or dual pump heads driven by a stepper motor.
- Maximum Discharge Flow: 0.528 GPM
- Maximum Discharge Pressure: 29.00754 psi
- Discharge Size: 0.25590565 inch
- Media Temperature: 122 F
-
-
Description: The PS series pressure switch is an advanced miniature pressure switch. It is an electrical switch that causes a circuit to open or close when the pressure of the controlled medium increases or decreases. It is widely used in refrigeration systems, oil pumps, air
- Working Pressure Range: 21.7555259035795 to 442.362360039451 psi
- Operating Temperature: -31 to 248 F
- Pressure Measurement: Gauge
-
Supplier: CO2Meter.com
Description: non-return valve, produces the pumping effect. Each miniature diaphragm pump we supply is calibrated, and ready to use. Do not use these pumps without filters. If your application involves any of the following the pump will not last to its full life expectancy: Corrosive
- Features: Other
- Number of Gases Monitored: Single Gas
-
Description: machinery, the air conditioner electrical machinery, the transformer, the illumination lamps and lanterns, and others. SPECIAL FEATURES: The series comes in: *Miniature sizes: L13.4*W9.0*H5.2 mm, Wire length=60 mm *Good pressure resistance and high switching capacity. *Respond
- Switch Type: Normally Closed, NC
-
Supplier: CO2Meter.com
Description: non-return valve, produces the pumping effect. Each miniature diaphragm pump we supply is calibrated, and ready to use. The PMP-0015 uses a brushless motor (BLX Motor) Do not use these pumps without filters. If your application involves any of the following the pump will
- Features: Other
- Number of Gases Monitored: Single Gas
-
Supplier: Palomar Technologies, Inc
Description: Overview The SST 5100 is a vacuum and pressure furnace that provides precise automatic control of heating and cooling ramp rates. This system allows for heating up to 500°C and cooling in an inert gas environment from vacuum levels below 50 millitorr to pressures up to 40 psig. An
- Temperature Range: 212 to 932 F
-
Supplier: IMI Norgren
Description: VP01QRBV Min Series are solenoid-controlled miniature venturi vacuum pumps that feature a second solenoid to control blow-off air for rapid part release. The integral vacuum and blow-off circuit design provides instantaneous response for high speed assembly and pick & place
- Operating Temperature: 0 to 122 F
- Mounting: Benchtop
- Application: Food Processing, General Purpose / Industrial, Medical / Laboratory
- Stages: Single Stage
-
Supplier: Hamamatsu Photonics Europe
Description: Next-generation ion detector ideal for miniature portable mass spectrometers operating at high pressure (1 Pa). The F14844 is an MCP assembly with a unique triode structure*1 designed to vary the potential gradient and to suppress ion feedback*2 noise. This makes the F14844 a
-
Supplier: Palomar Technologies, Inc
Description: which will damage sensitive electrical circuit components. Applications Automotive diodes CPV solar cell modules Fiber optic devices Flip chips GaN MMICs Hearing aid amplifiers Hermetic feed-throughs Implantable medical devices Laser pump diodes LED lamps and heaters Microwave packages
- Temperature Range: 842 F
-
Supplier: Palomar Technologies, Inc
Description: which will damage sensitive electrical circuit components. Applications Automotive diodes CPV solar cell modules Fiber optic devices Flip chips GaN MMICs Hearing aid amplifiers Hermetic feed-throughs Implantable medical devices Laser pump diodes LED lamps and heaters Microwave packages
- Process Temperature: 450 C
- Height: 482.59973939614076 mm
- Width / Tube O.D.: 774.6995816622259 mm
- Length (Chamber / Tube): 634.9996571001852 mm
-
Supplier: HORIBA Instruments, Inc.
Description: volume of traditional quadrupoles High pressure operation Can be used at up to 0.9Pa (7mTorr, 9 x 10-3mbar) resulting in the reduction or elimination of expensive vacuum pumping for many applications Interchangeable sensor head in calibration The sensor heads are pre-tuned and
- Mounting Type: Fixed
- Instrument Type: Monitor
- Application: Process Gas
-
Supplier: Messier-Bugatti-Dowty
Description: friendly, to replace the use of chromium plating. Messier-Bugatti-Dowty is supplying 5 major systems: braking control system Nose wheels wteering system brake and landing gear monitoring systems miniature pumps hydraulic filtration and distribution. Innovative solutions include:
-
Supplier: Madden Manufacturing, Inc.
Description: Madden Sample Coolers are miniature heat exchangers designed to reduce high temperature liquid samples to safe, usable temperatures for analysis. They also function as effective coolers for pump seal flush liquid. The counter flow design efficiently cools the tube side liquid.
Find Suppliers by Category Top
Featured Products Top
-
ratio is ideal for low pressure regulation, down to 0.5 psi (0.034 bar). Droop and rise effects are essentially eliminated even with wide inlet pressure swings. In addition, the PEEK® valve seat in the first stage provides improved resistance to high temperatures. This (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
materials and products with a strong record of performance and reliability. Its advanced manufacturing capabilities enable customized production tailored to specific customer requirements and specifications. Manufactured in Japan, Niimi’s products are recognized for their quality and dependability. The company’s components are also used in high-pressure pumps, which are designed to spray water in high-pressure washing systems. (read more)
Browse Piston Pumps and Plunger Pumps Datasheets for Niimi Ceramics Co., Ltd. -
down to 0.5 psi. Droop and rise effects are essentially eliminated even with wide swings in the inlet pressures. This regulator provides maximum performance in a miniature size. The PRD4HP-1N7-1-6V is designed with a 2 inch high resolution diaphragm for enhanced precision when regulating down to very low output pressures. It is machined from corrosion resistant 316 stainless steel and assembled with Viton® seals. (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
Syringe pumps are indispensable for high-precision ultra-small amount of liquid delivery with low pulse flow. Harvard syringe pumps use a microprocessor to calculate the speed of plunger travel when you enter the inner diameter of the syringe that can be mounted on the syringe pump. For this (read more)
Browse Syringe Pumps Datasheets for Central Scientific Commerce, Inc. (CSC) -
The Beswick PRD3 series pressure regulator features 10-32UNF threaded inlet and outlet ports. It is designed with a frictionless diaphragm which is well suited for low pressure regulation and when high accuracy is required. The two stage design ensures that the regulator will maintain a (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
O’Keefe Controls Co. manufactures a robust line of small and miniature Disk-Type Check Valves, ideal for high cycle fluid-checking applications, incuding those requiring a high flow capacity. Capitalizing on these attributes, they are commonly used in (read more)
Browse Check Valves Datasheets for O'Keefe Controls Co. -
media from contamination and enables reliable operation. Pressure monitoring plays a central role in this because it increases process reliability, supports condition monitoring and helps to detect failures at an early stage. What is a peristaltic pump? A peristaltic (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
It can run with pressure control or at a constant speed, making it exceptionally energy-efficient. Acting either as the sole vacuum pump in a packaging machine or as a vacuum module in a central vacuum supply, the R 5 PLUS makes sure a specified pumping speed is maintained. It can also (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
Copyrighted picture In some applications the pressure needs to be measured without getting in direct contact with the media for hygienic reasons. This is the case in a peristaltic pump for example. In this special application the pressure is measured in the tube (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
-intensive imaging systems. Wearables & Remote Monitoring: FFC/FPC connectors and flexible circuits enable ultra-compact and lightweight wearable devices (e.g., insulin pumps). Robotic Surgery: Miniaturized, high-speed, and high-reliability connectors support advanced surgical (read more)
Browse Board to Board Connectors Datasheets for Heilind Electronics, Inc.
Conduct Research Top
-
Torque Sensor Application - Constant Flow Pump
falls outside of its expected window or malfunctions. Using the torque feed back improves the efficiency of the pump and elongates its life. Load Cell | Bending Beam Load Cell | Canister Load Cell | Column Load Cell | Compression Load Cell | Custom Load Cell | Donut Load Cell | High Capacity Load
-
Designing Atmospheric-Pressure Plasma Sources for Surface Engineering of Nanomaterials
field,. greatly improving the device throughput. In addition, the. DC field creates electrokinetic flow across the length of the. sample channel, alleviating the need for a pump in pressure-driven. flow [18, 20-28]. Contactless dielectrophoresis (cDEP) is a promising new. DEP technique [29
More Information Top
-
Energy-saving homogenization of milk with established as well as novel methods
By the pure saving on energy and cleaning effort and therewith on operating costs, the also savings by the acquisition of new installations through lesser high - pressure pumps follow and falling mixing steps.
-
Digital Manufacturing & Automation III
Miniature high - pressure pump is then used to scald.
-
A New Electrohydraulic Energy Converter for a Left Ventricular Assist Device
Rintoul et al. (5) used an electrically driven miniature high - pressure pump and a piston; another design involves an electrically driven cam to activate the pusher plate, as shown by Poirier (6).
-
Design and Realization of Scald Device in Automatic Confecting Machine of Rice Noodles
Miniature high - pressure pump is then used to scald.
-
New methods for sealing, filtering and lubricating with magnetic fluids
the engine's miniature high pressure gear pump operatingwiththeoil.
-
Instrumental analytics and bioanalytics
For these miniaturized chromatography-techniques, very precisely promoting high - pressure pumps for small flow rates and reproducible gradient processes are necessary.
-
Instrumental analytics and bioanalytics
For these miniaturized chromatography-techniques, very precisely promoting high - pressure pumps for small flow rates and reproducible gradient processes are necessary.
-
Diesel engine-management in the overview
Because of the almost uniform promotion, the high - pressure pump can be extended significantly less and with lesser peak drive moment as by conventional injecting systems.
-
Diesel engine-management in the overview
Because of the almost uniform promotion, the high - pressure pump can be extended significantly less and with lesser peak drive moment as by conventional injecting systems.
-
Stand of the pump technique for Umkehrosmose‐Anlagen
This pump type can be also used as high - pressure pump with low conveying powers up to an operating pressure of 60 bar when the installations in the proximity of inhabited spaces must be set (RO installations in the hospital) as modules …
Indicates content that may require registration and/or purchase.