-
Supplier: Baumer Ltd.
Description: The merits of the piezoelectric force sensors are the compact design and good dynamic characteristics. These sensors are used where high dynamic forces have to be measured. • Quartz miniature force sensor • Capacity 0...+2,5 kN • Connector
- Force / Load Rating: 0 to 562 lbs
- Accuracy: 1 ±% Full Scale
- Operating Temperature: 32 to 302 F
- Force Measured: Compression
-
Supplier: Baumer Ltd.
Description: Cavity pressure quartz sensors are used in direct or indirect cavity pressure measurement for the injection molding process. The characteristics of these sensors allow high-definition measurements even in the lowest pressure ranges. • Miniature measuring tongue • Cavity pressure
- Force / Load Rating: 0 to 2,248 lbs
- Accuracy: 1 ±% Full Scale
- Operating Temperature: 32 to 302 F
- Force Measured: Compression
-
Supplier: Powell Electronics, Inc.
Description: MINIBEAM LOAD CELL
- Package: Miniature
-
-
Supplier: Mark-10 Corporation
Description: Extremely compact force measurement sensors for tensile and compressive loads in applications with limited space. The Series R04 is available in capacities from 0.25 to 100 lbF (1 to 500 N). Every capacity has the same miniature dimensions. The sensors feature outstanding
- Force / Load Rating: 22.48 lbs
- Force Measured: Compression
- Package: Miniature
- Device: Sensor Element / Chip
-
Supplier: Mark-10 Corporation
Description: Extremely compact force measurement sensors for tensile and compressive loads in applications with limited space. The Series R04 is available in capacities from 0.25 to 100 lbF (1 to 500 N). Every capacity has the same miniature dimensions. The sensors feature outstanding
- Force / Load Rating: 0.2248 lbs
- Force Measured: Compression
- Package: Miniature
- Device: Sensor Element / Chip
-
Supplier: Mark-10 Corporation
Description: Extremely compact force measurement sensors for tensile and compressive loads in applications with limited space. The Series R04 is available in capacities from 0.25 to 100 lbF (1 to 500 N). Every capacity has the same miniature dimensions. The sensors feature outstanding
- Force / Load Rating: 5.62 lbs
- Force Measured: Compression
- Package: Miniature
- Device: Sensor Element / Chip
-
Supplier: Mark-10 Corporation
Description: Extremely compact force measurement sensors for tensile and compressive loads in applications with limited space. The Series R04 is available in capacities from 0.25 to 100 lbF (1 to 500 N). Every capacity has the same miniature dimensions. The sensors feature outstanding
- Force / Load Rating: 112.4 lbs
- Force Measured: Compression
- Package: Miniature
- Device: Sensor Element / Chip
-
Supplier: Transducer Techniques, LLC
Description: MLC SERIES CAPACITY RANGES: 2,000, 3,000, 5,000, 7,500, 10,000, 15,000, 20,000, 30,000 lb The MLC Series is our miniature high capacity compression only load cell/force sensor, featuring low profile compact size for a wide range of portable and dedicated applications up to
- Force / Load Rating: 2,000 to 50,000 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Force Measured: Compression
-
Supplier: Transducer Techniques, LLC
Description: MDB SERIES CAPACITY RANGES: 2.5, 5, 10, 25, 50, 75, 100 lb The MDB Series Load Cells was designed to help fill the growing need for a greater selection of high accuracy load cells for use in space limited applications. Capacity ranges 2.5, 5, 10, 25 and 50 lbs are made of anodized aluminum and
- Force / Load Rating: 2.5 to 100 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: Transducer Techniques, LLC
Description: MLP SERIES CAPACITY RANGES: 10, 25, 50, 75, 100, 150, 200, 300, 500, 750, 1,000 lb The model MLP Series load cells were designed with economy as first priority. They are a scaled down version of our successful LPO Series Load Cells. MLP-10 through MLP-300 are anodized aluminum. The MLP-25SS,
- Force / Load Rating: 10 to 1,000 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: Piezo-Metrics
Description: Micron’s (DBST) Dual Bridge Stress and Temperature Sensor is a miniature dual measurement 17-4 CRES sensor that uses Wheatstone bridges with Micron’s semiconductor strain gages to measure stress or load, and a single semiconductor crystal to accurately measure temperature - all
-
Supplier: OMEGA Engineering, Inc.
Description: through a miniature circuit board which is included in the cable. These units are designed to be mounted on a smooth, flat surface .
- Force / Load Rating: 500 lbs
- Accuracy: -2 to 2 ±% Full Scale
- Operating Temperature: -65 to 225 F
- Output: Analog Voltage
-
Supplier: Kistler Group
Description: same for all load washers. This has three unique advantages: • Even very small forces can be measured with a sensor having a large range, which assures a high safety against overload • Similarly a sensor with a large range can be chosen when the highest possible rigidity (small
- Force / Load Rating: 5,000 lbs
- Operating Temperature: -688 to 572 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: PMC Engineering LLC
Description: GSS Series of miniature load cells are fitted into the gearbox control rod and designed for use in clutchless gearshift applications. During the gear change sequence the driver moves the gear lever as normal, the GSS series load cell detects the force applied to the gear shift lever,
- Force / Load Rating: -449.6 to 449.6 lbs
- Accuracy: 1 ±% Full Scale
- Operating Temperature: -5 to 250 F
- Output: Analog Voltage
-
Supplier: Stellar Technology
Description: • High Capacity • Compact In-Line • Tension / Compression • Welded Stainless Steel • 0.20% Accuracy • -65°F to +250°F Operation • mV/V Operation
- Force / Load Rating: 2,000 to 10,000 lbs
- Accuracy: 0.2 ±% Full Scale
- Operating Temperature: -40 to 250 F
- Output: Analog Current, Analog Voltage, Digital, RS232/422/485
-
Supplier: tecsis LP
Description: XLU68f load cell is a universal tension/compression miniature unit available in sizes from 0.75" to 1.38" in diameter. This unit measures load ranges from 1,000 g to 10,000 lbs. and features 0.25% accuracy. Built to survive harsh industrial environments with fully welded stainless steel
- Force / Load Rating: 1,000 to 10,000 lbs
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
- Package: Canister, Miniature
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series MB Miniature Beam Load Cell is the best in class: Proprietary Interface temperature compensated strain gages Performance to 0.03% Low height - 1in max 0.0008%/°F temp. effect on output More Information The MB is a miniature beam load cell used in medical test
- Force / Load Rating: 5 to 250 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Package: Cantilever, Miniature
-
Supplier: Kistler Group
Description: same for all load washers. This has three unique advantages: • Even very small forces can be measured with a sensor having a large range, which assures a high safety against overload • Similarly a sensor with a large range can be chosen when the highest possible rigidity (small
- Force / Load Rating: 3,147.2 lbs
- Operating Temperature: -4 to 248 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: Mecmesin Corporation
Description: Ideal for compression only applications that require a compact design. Mecmesin 'SMART' miniature and sub-miniature loadcells are designed to fit into places other loadcells cannot. Key Features Peak hold of maximum reading at fast rate 5000Hz when used with AFTI Display and Advanced
- Force / Load Rating: 11.24 to 11,240 lbs
- Accuracy: 1 ±% Full Scale
- Force Measured: Compression
- Application: Metrology
-
Supplier: Sherborne Sensors
Description: The SS5000 series are miniature, strain gauge based tension/compression load cells with integral amplification providing a high level output signal, operating from an unregulated supply voltage.
- Force / Load Rating: 56.2 to 449.6 lbs
- Operating Temperature: -13 to 167 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: tecsis LP
Description: Model XLU65f load cell is a miniature tension and compression unit which ranges in size from 0.75" to 1.00" in diameter. With a length of 2" or less, this small and versatile load cell fits into a variety of applications. Ranges from 1,000 grams to 1,000 lbs. are available and welded
- Force / Load Rating: 2.20458553791887 to 1,000 lbs
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: PMC Engineering LLC
Description: The KBP Series of miniature low profile load cells are designed for the detection and measurement of compression forces on brake and other pedal applications in on-vehicle testing. Typical applications include: Brake Force - Pedal Feedback - General Testing Features: ±110lbsf to
- Force / Load Rating: 449.6 lbs
- Accuracy: 0.25 ±% Full Scale
- Operating Temperature: -40 to 212 F
- Output: Analog Voltage
-
Supplier: PCB Piezotronics, Inc.
Description: Mold ejector pin force sensor, 560 lb comp., 20 pC/lb, charge output Miniature charge output quartz forces sensor designed for obtaining an indirect measurement of injection molding cavity pressure by positioning the sensor beyond an ejector pin. They
- Force / Load Rating: 560 lbs
- Operating Temperature: -300 to 400 F
- Package: Miniature
- Device: Sensor / Transducer
-
Supplier: OMEGA Engineering, Inc.
Description: The LCMGD Series miniature low profile load cells are compression load cells with excellent long term stability. An all stainless steel construction assures reliability in severe industrial environments. These units are designed to operate by mounting on a flat surface, and they have a load
- Force / Load Rating: 5,000 lbs
- Accuracy: -2 to 2 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
-
Supplier: Kistler Group
Description: These press force sensors are based on the piezoelectric meas uring principle. The force acting on the quartz element generates at the output of the sensor a proportional electric charge, which is converted by the series-connected measuring amplifier (such as ICAM
- Force / Load Rating: 67,440 lbs
- Operating Temperature: -40 to 248 F
- Output: Analog Voltage
- Package: Canister
-
Supplier: PCB Piezotronics, Inc.
Description: Miniature ICP® force sensor, 10 sec DTC, 2.2 lb comp., 1 lb tension, 2200 mV/lb
- Force / Load Rating: 2.2 lbs
- Operating Temperature: -65 to 250 F
- Package: Miniature
- Device: Sensor / Transducer
-
Supplier: Stellar Technology
Description: Standard Features •Subminiature •Tension / Compression •Welded Stainless Steel •0.50% Accuracy •-40°to 250°F Operation •mV/V Output
- Force / Load Rating: 10 to 1,000 lbs
- Accuracy: 0.5 ±% Full Scale
- Operating Temperature: -40 to 250 F
- Output: Analog Current, Analog Voltage, Digital, RS232/422/485
-
Supplier: NOSHOK, Inc.
Description: Features & Benefits Thin film sensor is laser welded to the deformation body for superior strength and performance Extremely accurate - with the help of Finite Element Method Analysis, this sensor is able to reach accuracies from 0.2% to 1% Full Scale Custom-designed to customer
- Force / Load Rating: 1,000 to 100,000 lbs
- Accuracy: 0.2 to 1 ±% Full Scale
- Operating Temperature: -40 to 212 F
- Output: Analog Current, Analog Voltage
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series WMC Sealed Stainless Steel Mini Load Cell 1K-10K lbf is the best in class: Proprietary Interface temperature compensated strain gages Tension and compression Small Size Environmentally sealed More Information The WMC is Interface's smallest T&C load cell.
- Force / Load Rating: 1,000 to 10,000 lbs
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: OMEGA Engineering, Inc.
Description: The LCGD Series miniature low profile load cells are compression load cells with excellent long term stability. An all stainless steel construction assures reliability in severe industrial environments and a 5-pt NIST traceable calibration is included with each load cell. If you do not need a
- Force / Load Rating: 250 lbs
- Accuracy: -2 to 2 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
-
Supplier: Kistler Group
Description: same for all load washers. This has three unique advantages: • Even very small forces can be measured with a sensor having a large range, which assures a high safety against overload • Similarly a sensor with a large range can be chosen when the highest possible rigidity (small
- Force / Load Rating: 20,232 lbs
- Operating Temperature: -320.8 to 392 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series MBP Miniature Beam Overload Protected Load Cell is the best in class: Proprietary Interface temperature compensated strain gages 10x overload protection Low height - 1in max 0.0008%/°F temp. effect on output More Information Same as MB mini beam with internal overload
- Force / Load Rating: 2.5 to 10 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Package: Cantilever, Miniature
-
Supplier: tecsis LP
Description: Sub-miniature load cell Model XLUS88 is a bidirectional tension/compression unit for ranges as low as 150 grams up to 1,000 lbs. Compact size of only 0.50" to 0.75" in diameter, this unit delivers linearity of ±0.50% FSO. Installation is via threaded connections on each end. Built to survive
- Force / Load Rating: 0.330687830687831 to 1,000 lbs
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: Sherborne Sensors
Description: The compactness of the U2000 load cell makes it ideal for use in applications where space is limited. The robust shear web design uses multiple strain gauges, strategically placed to counteract and minimise errors due to unwanted side or non-axial forces. The low deflection and high frequency
- Force / Load Rating: 224.8 to 11,240 lbs
- Operating Temperature: -4 to 176 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
Find Suppliers by Category Top
Featured Products Top
-
temperature drift, leading to inconsistent data and inefficiencies. This 6-axis force sensor delivers high precision and stability with its (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
Need accurate multi-axis force measurement for robotics or automation systems? The X-6AM-D9.5-H17-A 6-Axis Force Sensor utilizes strain gauge technology to simultaneously measure forces and torques across six axes. Its (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
compromise system performance, safety, and product quality. XJCSENSOR multi-axis force sensors provide precise, reliable, and fast response measurements across 2, 3, and 6 axes. Key advantages include: (read more)
Browse Force and Load Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
engineering support, XJCSensor provides reliable force sensing solutions for modern motion control systems. Key Features Compact 6-Axis Force Sensor Fast Response High Measurement Accuracy Resistance Strain Gauge (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
Achieve precise force measurement in complex robotic and automation systems can be challenging due to crosstalk, slow response, and long-term drift. Engineers often struggle with sensors that cannot maintain (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
Reliable Multi-Axis Measurement The X-6A-D40-H21 provides high-precision force and torque (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
precision testing require sensors capable of simultaneously measuring forces and torques while maintaining high accuracy and long-term stability. The X-6A-D70-H25 6-Axis Force Sensor utilizes (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
. Accurate Multi-Axis Force Measurement The X-6A-D60-H27 6-axis force sensor enables precise detection of forces and moments across all directions (read more)
Browse Force and Load Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
long-term performance. The Hypersen HPS-FT060E 6-Axis Force Torque Sensor simultaneously measures force and torque across all six axes while integrating a high-performance processor and 24-bit ADC for high signal quality and fast digital (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
Modern robotic and automation systems require accurate force and torque measurement to achieve precise motion control, safe operation, and reliable process performance. Conventional sensors may experience signal interference, temperature effects, or insufficient stability during long (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd.
More Information Top
-
Manufacturing process 1
The image 8.20 shows the principle sketch of a tool holder for the rotation a piezoelectric force sensor of small construction form for measurement of the cutting force under the cutting edge was mounted by that.
-
Development of an online machining process monitoring system: a case study of the broaching process
The possibility of using alternative sensing solutions ( miniature piezoelectric strain/ force sensors ) to perform tool condition monitoring is discussed based on the critical analysis of the experimental results.
-
Virtual reality robotic telesurgery simulations using MEMICA haptic system
Force-sensitive resistors, miniature pressure transducers, ultrasonic force sensors , piezoelectric sensors, vibrotactile arrays, thermal displays and electro-rheological devices are some of the innovative technologies that have been used to generate the sensation of touch.
-
A superelastic alloy microgripper with embedded electromagnetic actuators and piezoelectric sensors
For integration of miniature force sensors in the microgripper, the sensor design based on the piezoelectric polymer PVDF film and fabrication process are also presented.
-
Remote‐controlled vascular interventional surgery robot
order to protect blood vessels from damage during VISR, a miniature piezoelectric sensor fixed on the catheter tip is introduced to detect the tactile force between the catheter tip and the arterial wall, and feedback force that exceeds a threshold causes the …
-
Smart materials and structures—a finite element approach—an addendum: a bibliography (1997–2002)
The main advantages of piezoelectric sensors are fast response, miniature size, high power density and large force output, and no magnetic field generation in the conversion of electrical field into magnetic motion.
-
Smart materials and structures - a finite-element approach: a bibliography (1986-1997)
The main advantages of piezoelectric sensors are fast response, miniature size, high power density and large force output, and no magnetic field generation in the conversion of electrical field into magnetic motion.
-
Eshbach's Handbook of Engineering Fundamentals 5th Edition Complete Document
Applications of piezoelectric materials include actuators for ink-jet printers, miniature step motors, force sensors , precision shakers, high-frequency oscillators, and acoustic amplifiers.
-
Signal Measurement and Estimation Techniques for Micro and Nanotechnology
For the development of miniature sensors to measure forces in the micronewton to nanonewton range, four commonly used technologies exist: piezoresistive, piezoelectric , capacitive, and optical-based force sensing.
-
Enhancing the damping of wind turbine rotor blades, the DAMPBLADE project
An array of excitation and response measurement hard- ware was implemented, consisting of: instrumented miniature impact force hammers, instrumented elec- tromagnetic shakers and piezoelectric actuators for continuous induced strain excitation; miniature accelerometers and piezoelectric strain sensors , and thermocouples for temperature measurement sensors.
Indicates content that may require registration and/or purchase.