-
Supplier: Sensidyne, LP
Description: 12.6 "Hg Pressure Range: 0 - 7.7 psig Standard Motor Voltage Options: 4.5, 6, 9, or 12 VDC Motor Construction Options: Ironless Core - Sleeve Bearing (single bearing also available) Iron Core - Sleeve Bearing Brushless - Ball Bearing Diaphragm Material
- Maximum Discharge Flow: 0.7026833333333333 GPM
- Maximum Discharge Pressure: 7.7 psi
- Power Source: DC Powered
- Pump Type: Diaphragm Pumps
-
Supplier: Win Source Electronics
Description: (Watts): 180 mW Lifetime @ Temp.: 30000 Hrs @ 40°C Weight: 0.003 lb (1.36 g) Voltage Range: 2 ~ 3.5VDC Width: 3.40mm Air Flow: 0.230 CFM (0.006m³/min) Static Pressure: 0.182 in H2O (45.3 Pa) Bearing Type: Sleeve Fan Type: Blower Noise: 26.5dB(A) RPM: 12000 RPM Material - Frame:
- Application: Industrial/Commercial
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Inside Diameter: 0.188 inch
- Outside Diameter: 0.4405 inch
- Length: 0.5 inch
- Design Units: Inch
-
-
Supplier: RS Components, Ltd.
Description: RS PRO AM 303830 Plain Bearing
- Outside Diameter: 1.4960638 inch
- Features: Other
- Bushing Type: Sleeve
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Inside Diameter: 0.628 inch
- Outside Diameter: 0.753 inch
- Length: 1 inch
- Design Units: Inch
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Inside Diameter: 0.9842525 inch
- Outside Diameter: 1.1023628 inch
- Length: 1.968505 inch
- Bearing Surface: Bronze - Sintered
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Outside Diameter: 1.125 inch
- Length: 1.5 inch
- Bushing Type: Sleeve
-
Supplier: Accurate Bushing Company, Inc.
Description: Inner ring races are hardened, ground, and are used as bushings or sleeves. They are complete with radial oil holes and annular lubrication groove.
- Inside Diameter: 2 inch
- Outside Diameter: 2.4989 inch
- Design Units: Inch
- Bushing Type: Sleeve
-
Supplier: GGB
Description: STRUCTURE Thermoplastic bearing compound CHARACTERISTICS Excellent flow erosion and cavitation resistance Excellent performance in fully lubricated applications Corrosion resistant in humid/saline environments Excellent dimensional stability Very good weight performance ratio Within injection
- Operating Temperature: -328 to 500 F
- Bushing Type: Flanged, Sleeve
- Bearing Surface: Plastic
- Self-lubricating: Self-lubricating / Oil Impregnated
-
Supplier: Waukesha Bearings
Description: As rotating equipment has grown and efficiency requirements increased, the Maxalign® bearing has answered the imperative for a bearing with greater capabilities for handling misalignment and reducing power loss. With 30+ years of proven experience and design flexibility on large
- Bushing Type: Flanged, Sleeve
-
Supplier: Caplugs
Description: UB Series universal bushings feature flexible shutters that will adjust and accommodate any shape from 1/8" to 1". These nylon bushings will absorb vibration while cushioning and insulating cables, tubing, hoses, and shafts. Only fingertip pressure required for installation Material: Nylon 6
- Outside Diameter: 1.49 inch
- Length: 0.45 inch
- Design Units: Inch
- Bearing Surface: Plastic
-
Supplier: C-Flex Bearing Company
Description: The C-Flex patent pending progressive clamp bushing, utilizes force multiplying technology to generate large clamping forces with multi-surface contact. • HARDENED STAINLESS STEEL • PATENT PENDING DESIGN • DESIGNED FOR USE WITH STD. TWO SET SCREW COLLAR (90 DEG. OFFSET) • WILL NOT MARK SHAFT •
- Inside Diameter: 0.125 to 1.125 inch
- Outside Diameter: 1.25 to 0.25 inch
- Length: 0.221 to 0.793 inch
- Design Units: Inch, Metric
-
Supplier: Caplugs
Description: SB Series snap bushings converts raw-edged holes to smooth, neat, insulated holes. Once in place these bushings will withstand a push-back force of 35 pounds. The nylon material will insulate and mechanically protect electrical and telecommunication cables, tubing, hoses and utility lines.
- Inside Diameter: 0.391 inch
- Outside Diameter: 0.58 inch
- Length: 0.41 inch
- Design Units: Inch
-
Supplier: GGB
Description: STRUCTURE Filament Wound Composite Material CHARACTERISTICS Value engineered filament wound bearing for lighter duty applications High load capacity Good misalignment resistance Excellent shock resistance Good friction and wear properties Good chemical resistance
- Operating Temperature: -319 to 320 F
- Bearing Surface: Lined Bearing
- Features: Other
- Bushing Type: Sleeve
-
Supplier: Waukesha Bearings
Description: Waukesha Bearings supplies medium and thick wall journal bearings specifically designed for turbomachinery. Several configurations are available to handle application needs for load capacity, rotating load, stiffness, damping, and rotordynamic stability. The addition of grooves to
- Bushing Type: Flanged, Sleeve
-
Supplier: Caplugs
Description: The OCB Series open/closed bushings allow for side entry and encirclement of pre-assembled harnesses, capillary tubes, or other assemblies that have segments larger than the bushing's internal diameter. The OCB series is also ideal for holes that already contain cable or tubing. Installation
- Inside Diameter: 0.453 inch
- Outside Diameter: 0.69 inch
- Length: 0.41 inch
- Design Units: Inch
-
Supplier: RBC Bearings
Description: This CJM series metric Fiberglide Journal bearing comes with a coiled steel backing. It is designed to meet industry standards for self-lubricating bushings. Carbon steel is normally used as backing material, with the external surfaces plated to resist corrosion.
- Inside Diameter: 0.4711026166 to 0.4718112784 inch
- Outside Diameter: 0.5518900618 inch
- Length: 0.3149608 inch
- Operating Temperature: 300 F
-
Supplier: RBC Bearings
Description: Spherical Plain Bearing
- Inside Diameter: 8.661422 inch
- Outside Diameter: 12.598432 inch
- Length: 3.93701 inch
- Operating Temperature: 250 F
-
Supplier: RBC Bearings
Description: This RBC Inner Ring can be used separately or as an inner race with complimentary SJ or TJ roller bearings.
- Inside Diameter: 0.4996 to 0.5 inch
- Outside Diameter: 0.7488 to 0.7493 inch
- Length: 1.01 inch
- Operating Temperature: 250 F
-
Supplier: RBC Bearings
Description: The constant wall thickness of .062 of the CJT SERIES makes them dimensionally interchangeable with other types of coiled bearings commonly used. They provide all the advantages of FIBERGLIDE® at minimum cost. Carbon steel is normally used as a backing material, with the external surfaces
- Inside Diameter: 2 inch
- Outside Diameter: 2.1255 inch
- Length: 2 inch
- Operating Temperature: 300 F
-
Supplier: Radwell International
Description: THE BRIDGEPORT 3-1/2′ PLASTIC BUSHING TERMINATES AND PROTECTS CONDUCTORS INSIDE THREADED RIGID AND IMC CONDUITS WHEN ENTERING A BOX USING A SIMPLE LOCKNUT. THE BUSHING IS TEMPERATURE RATED TO 105°C.. FREE 2 YEAR RADWELL WARRANTY
- Bearing Surface: Plastic
-
Supplier: RegalRexnord
Description: Rex RPT Filament Bearing - .250" Wall Series
- Inside Diameter: 2.3835 to 2.3845 inch
- Outside Diameter: 2.878 to 2.879 inch
- Length: 1.74 to 1.76 inch
- Bushing Type: Sleeve
-
Supplier: Quality Bearings & Components
Description: Ultraprecision PLAIN SLEEVE BEARINGS – INCH Features: • Economical replacement for ball bearings. •Dimensioned to be readily interchangeable with comparable ball bearings. • Porous Sintered Bronze Per MIL-B-5687 Type 1 • Oil-Impregnated Lubrication: Vacuum-Impregnated
- Inside Diameter: 0.125 inch
- Outside Diameter: 0.3125 inch
- Length: 0.1094 inch
- Bearing Surface: Bronze - Sintered
-
Supplier: OILES America Corporation
Description: compounds ensure performance delivery and lubrication free service. This bearing style is available in standard inch, metric and made to order sizes. 500 series bearings provide extreme temperature limits and high load capacity performance. Available in journal style bearings
- Inside Diameter: 1.5757882525 to 1.576772505 inch
- Outside Diameter: 1.9688593309 to 1.9694892525 inch
- Length: 0.77559097 to 0.78346499 inch
- Operating Temperature: -40 to 572 F
-
Supplier: Daemar Inc.
Description: Sintered self-lubricated metal bushings reduce costs by allowing longer operating times between maintenance. Formed in various metals including: bronze, iron and other alloys and metals.
- Inside Diameter: 0.4395 inch
- Outside Diameter: 0.628 inch
- Length: 0.625 inch
- Self-lubricating: Self-lubricating / Oil Impregnated
-
Supplier: AST Bearings LLC
Description: Additional material options are available in this series.
- Inside Diameter: 1.3779535 inch
- Outside Diameter: 1.7716545 inch
- Length: 1.968505 inch
- Bearing Surface: Lined Bearing, Plastic
-
Supplier: W.M. Berg
Description: Bearings are highly engineered, precision-made components that enable machinery to move at extremely high speeds and carry remarkable loads with ease and efficiency. Berg offers many different options for your application. Journal Ball Linear Needle Roller Thrust Spherical Oil-Less
- Inside Diameter: 0.313 inch
- Outside Diameter: 0.44 inch
- Length: 0.625 inch
- Bearing Surface: Bronze - Sintered
-
Supplier: Spyraflo, Inc.
Description: wide range of sizes and materials, Spyraflo bearings can accommodate most any load, RPM and temperature requirements. From standard bearings to customized solutions, Spyraflo can engineer and deliver the unique self-clinching or self-aligning bearings that will help you
- Inside Diameter: 0.501 to 0.504 inch
- Outside Diameter: 0.812 inch
- Length: 0.65 inch
- Operating Temperature: -40 to 300 F
-
Supplier: TriStar Plastics Corp.
Description: TriSteel™ bearings are among the top-performing composite bearings – and the only to offer stainless steel substrates. Featuring a unique polymer liner that is sintered to a porous bronze interlayer, TriSteel bearings are self-lubricating and can withstand the most rigorous of
- Inside Diameter: 1.875 inch
- Outside Diameter: 2.0621 to 2.0633 inch
- Length: 2.25 inch
- Operating Temperature: -140 to 500 F
-
Supplier: Bunting Bearings, LLC
Description: Bunting BB-16 is a self-lubricating, powdered metal bearing material typically used for heavily loaded applications. This bearing material has excellent compressive strength, wearability and is shock resistant. This bearing is heat treated to a spec of HRB 70 min. and oil
- Inside Diameter: 0.75 to 3 inch
- Outside Diameter: 0.875 to 3.5 inch
- Length: 0.5 to 4 inch
- Operating Temperature: 10 to 220 F
-
Supplier: FHD Bearings Co., Ltd.
Description: Mounted Linear Sleeve Bearings for Support Rail Shafts Mounted Linear Sleeve Bearings are practical components designed for efficient linear motion within machinery. These bearings, comprising a sleeve and a housing unit, offer cost-effective solutions for
- Length: 2.00000108 inch
- Design Units: Metric
- Features: Other
- Bushing Type: Sleeve
-
Description: allows to design bearings without play. Bearings of more than 0.75 mm thickness can be produced with an interference fit in the housing. Various methods are available to protect the steel shell from corrosion. AvailabilityThe standard PTFE compound contains carbon and graphite. Special
- Operating Temperature: -328 to 356 F
- Bushing Type: Flanged, Sleeve
- Bearing Surface: Lined Bearing
- Design Units: Metric
-
Supplier: igus® inc.
Description: iglide® R plastic bushings are both low cost and offer a low coefficient of friction and excellent wear resistance at low to medium loads. When to use iglide® R bushings? If high wear resistance at low loads is required If low friction and dry operation is needed If a highly cost-effective
- Inside Diameter: 0.1875 to 2 inch
- Outside Diameter: 0.3125 to 2.25 inch
- Length: 0.1875 to 2 inch
- Design Units: Inch
Find Suppliers by Category Top
Featured Products Top
-
capacity. Sleeve Geometry The sleeves of C-Flex Pivot Bearings can be altered in an almost unlimited number of ways to provide the proper fit for your application. Adjusting the sleeve lengths and/or outside diameters are common custom alterations (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
can accommodate heavier loads, are rated for rotation angles of +/- 7.5 degrees at zero load for indefinite life while the series 30, which are heavier still, are rated for +/- 3.7 degrees. Geometric Centershift The rotation of the bearing sleeve segments is facilitated (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for C-Flex Bearing Company -
design challenge of limited movement rotational assemblies. They are constructed of stainless steel, non-contacting sleeves connected internally by leaf springs. This allows the sleeves to rotate relative to one another without touching or creating any friction. Flexure bearings are extremely repeatable (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
design challenge of limited movement rotational assemblies. They are constructed of stainless steel, non-contacting sleeves connected internally by leaf springs. This allows the sleeves to rotate relative to one another without touching or creating any friction. Flexure bearings are extremely repeatable (read more)
Browse Flexible Couplings Datasheets for C-Flex Bearing Company -
eventually result in movement errors. The bearing itself consists of two stainless steel sleeves held in position by three leaf springs on two planes. There is no contact between the sleeves eliminating friction, and the springs also provide the pivotal action which is inherently self (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
How does the pivot work? There is an outer sleeve and an inner core. The sleeves give the bearing a round exterior that can be mounted easily in a round hole. Since the sleeves do not affect the performance of the internal springs, it’s possible to have many (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
capacity. Sleeve Geometry The sleeves of C-Flex Pivot Bearings can be altered in an almost unlimited number of ways to provide the proper fit for your application. Adjusting the sleeve lengths and/or outside diameters are common custom alterations (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
steel sleeves held in position by three leaf springs on two planes. There is no contact between the sleeves—eliminating friction, and the springs also provide the pivotal action which is inherently self-centering and requires no lubrication or maintenance. The bearing is also available with an (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
steel sleeves held in position by three leaf springs on two planes. There is no contact between the sleeves—eliminating friction, and the springs also provide the pivotal action which is inherently self-centering and requires no lubrication or maintenance. The bearing is also available with an (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
rotation would eventually result in movement errors. The bearing itself consists of two stainless steel sleeves held in position by three leaf springs on two planes. There is no contact between the sleeves eliminating friction, and the springs also provide the pivotal action which is (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company
More Information Top
-
Sell Water Pumps
… front wheel bearings, miniature bearings, precision bearings, tapered roller bearings, magnetic bearings, spherical bearings, ceramic ball bearings, miniature ball bearings , hub bearings, engine bearings, skate bearings, flange bearings, sleeve bearings, motor bearings, spherical … … bearings, rod end bearings, plastic bearings, special bearings, stainless …
-
Roloff / Matek machine elements
The thermoplastic and thermosetting plastics , mostly polyamides, are used (short character PA, nylon) also Polyoxymethylen (POM), polytetrafluoroethylene (POLYTETRAFLUOROETHYLENE, Teflon), laminate (DIN 7735) as bearing bushes or shells, wall thickness of … … must be carried out as little as possible (s. DIN 1850, part …
-
Roloff / Matek machine elements
The thermoplastic and thermosetting plastics , mostly polyamides, are used (short character PA, nylon) also Polyoxymethylen (POM), polytetrafluoroethylene (POLYTETRAFLUOROETHYLENE, Teflon), laminate (DIN 7735) as bearing bushes or shells, wall thickness of … … must be carried out as little as possible (s. DIN 1850, part …
-
Sell Cylindrical Roller Bearings
… Blocks Bearings, Deep Groove Ball Bearings, Self-Aligning Ball Bearings, Angular Contact Ball Bearings, Thrust Ball Bearings, Miniature Ball Bearings , Tapered Roller Bearings, Needle … … Bearings, Stainless Steel Bearings, Plastic Bearings, Linear Bearings, Slewing … … Bearings, Hub Units, Adapter Sleeve , Withdraw Sleeve, Washers, Nuts …
-
Spherical Plain Bearing / Rod End Bearing from Shenyang Suhang Machinery Equipment Co.,Ltd, China
… Blocks Bearings, Deep Groove Ball Bearings, Self-Aligning Ball Bearings, Angular Contact Ball Bearings, Thrust Ball Bearings, Miniature Ball Bearings , Tapered Roller Bearings, Needle … … Bearings, Stainless Steel Bearings, Plastic Bearings, Linear Bearings, Slewing … … Bearings, Hub Units, Adapter Sleeve , Withdraw Sleeve, Washers, Nuts …
-
Linear Bearings from Shenyang Suhang Machinery Equipment Co.,Ltd, China
… Blocks Bearings, Deep Groove Ball Bearings, Self-Aligning Ball Bearings, Angular Contact Ball Bearings, Thrust Ball Bearings, Miniature Ball Bearings , Tapered Roller Bearings, Needle … … Bearings, Stainless Steel Bearings, Plastic Bearings, Linear Bearings, Slewing … … Bearings, Hub Units, Adapter Sleeve , Withdraw Sleeve, Washers, Nuts …
-
Needle Roller Bearings from Shenyang Suhang Machinery Equipment Co.,Ltd, China
… Blocks Bearings, Deep Groove Ball Bearings, Self-Aligning Ball Bearings, Angular Contact Ball Bearings, Thrust Ball Bearings, Miniature Ball Bearings , Tapered Roller Bearings, Needle … … Bearings, Stainless Steel Bearings, Plastic Bearings, Linear Bearings, Slewing … … Bearings, Hub Units, Adapter Sleeve , Withdraw Sleeve, Washers, Nuts …
-
Construction elements of mechanical engineering, exercise book
Exceptions are sinters or plastic sleeves for simple applications. • Low friction by the approaching: Because of the only very small sliding components, that of the rolling movement is overlain even has the rolling bearing by dry run a significantly lower breaking moment by the approaching of the standstill.
-
Font Tums reports
Further, the plastic bearings become inter alia, ffir uses crosshead shoes, Achslagerftihrungen and control sleeves by locomotives as well as fiberhaupt ftir car axle bearing. The latter has already kept itself by smaller cars very well.
-
Suppliers to Ford Explorer
CHASSIS 18" Chromtec® Wheel Lacks Wheel Trim Systems Adaptive Energy Absorbing Steering Column ThyssenKrupp Presta Axle bearings Koyo Ball Joints- Front Upper … … seal SKF power steering reservoir Miniature Precision Components Power Steering … … International Engine wire harness sleeving Federal-Mogul Interior Body … … Liftgate window Magna Donnelly Lockset (locks and keys) Strattec Outside Door Handles ADAC Plastics Pnl Asy Cowl …
Indicates content that may require registration and/or purchase.