-
Supplier: Keller America, Inc.
Description: Ultramodern welding techniques and advances in the miniaturization of electronic circuits now make it possible to manufacture a pre-insulated, piezoresistive micro-transmitter with properties that were no more than a dream 10 years ago. The circuit is based on the PromComp principle which
- Working Pressure Range: 145.0377 to 8,702.262 psi
- Accuracy: 0.25 to 1.5 ±% FS
- Operating Temperature: -4 to 212 F
- Pressure Measurement: Absolute, Gauge, Sealed
-
Supplier: Trafag Inc.
Description: Main Features Small and rugged construction High accuracy For elevated temperature range Different physical units Baudrate detection CANopen bus protocol DS301/DS404 supports CAN 2.0A/B LSS (DS 305 V2.0)
- Working Pressure Range: 0 to 8,702.262 psi
- Accuracy: 0.15 to 0.5 ±% FS
- Operating Temperature: -40 to 257 F
- Media: Gas, Liquid
-
Supplier: Trafag Inc.
Description: Durable, compact and reliable solution for pressure measurement Swiss based Trafag presents the new miniature industrial pressure transmitter NAT 8252. The heart of the new industrial pressure transmitter NAT 8252 is Trafag’s thin-film-on-steel sensing
- Working Pressure Range: 0 to 8,702.262 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -40 to 257 F
- Signal Output: Analog Current, Analog Voltage
-
-
Supplier: PMC Engineering LLC
Description: Pressure Sensor for Test Applications - ATM.mini The ATM.mini pressure transmitter is a high performance pressure transmitter suitable for use in rugged, high vibration environments from -40 to +255ºF. The ATM.Mini provides a 2-wire, 4-20 mA or 0.5 - 4.5 VDC analog
- Working Pressure Range: 0 to 1,500 psi
- Accuracy: 0.05 to 0.1 ±% FS
- Operating Temperature: -40 to 255 F
- Pressure Measurement: Absolute, Gauge, Sealed
-
Supplier: PMC Engineering LLC
Description: PMC Miniature Pressure Transmitters accurately measure pressure in process industries where plugging of gauges and seals is a problem. The small diameter of the transmitter (1”) permits flush installation with the inside wall of pipes 2” and larger. This feature
- Working Pressure Range: 0 to 150 psi
- Operating Temperature: 400 F
- Media: Gas
- Pressure Measurement: Gauge
-
Supplier: PMC Engineering LLC
Description: The ASUH Series of high performance sub-miniature pressure transmitters have been designed for demanding installations where space is extremely limited and high vibration/temperaturee are anticipated. Sub-Miniature Size 70 to 6000 psi Range 4-20mA Output ±0.25% Accuracy
- Working Pressure Range: 6,000 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -65 to 300 F
- Signal Output: Analog Current
-
Supplier: PMC Engineering LLC
Description: The PMC Slimline Miniature Electronic Pressure Transmitter incorporates a highly precise ceramic-capacitive pressure sensor. Its compact design of 1 1/16" diameter x 4" long makes installation in confined spaces possible. Accuracy is ±0.2% over full sensor range.
- Working Pressure Range: 0 to 150 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -4 to 175 F
- Signal Output: Analog Current
-
Supplier: Radwell International
Description: MINIATURE PRESSURE TRANSMITTER KIT, AIR SUPPLY, 3 S.C.F.. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Trafag Inc.
Description: Swiss based Trafag is a leading international supplier of high quality sensors and monitoring instruments for measurement of pressure and temperature. The CANopen miniature pressure transmitter CMP is based on Trafag's own thin-film-on-steel technology which offers high
- Working Pressure Range: 0 to 8,702.262 psi
- Operating Temperature: -58 to 275 F
- Signal Output: Analog Voltage
- Media: Gas, Liquid
-
Supplier: Kistler Group
Description: Designed for Test & Measurement applications, the absolute piezoresistive pressure transmitter Type 4080A... with its miniature M6 thread size offers new possibilities for applications where small size and robustness are key factors. • Miniature M6 thread size • Wrench
- Working Pressure Range: 0 to 145.0377 psi
- Operating Temperature: -40 to 302 F
- Pressure Measurement: Absolute
- Signal Output: Analog Voltage
-
Supplier: Keller America, Inc.
Description: The Series 4 LC…9 LC family of miniature OEM pressure transmitters combines a piezoresistive pressure sensor with -40…150 °C-capable signal conditioning in one compact, easy-to-integrate package. The "LC" line of miniature pressure transmitters
- Working Pressure Range: 43.51131 to 2,900.754 psi
- Accuracy: 1 ±% FS
- Operating Temperature: 32 to 122 F
- Pressure Measurement: Absolute
-
Supplier: Piezo-Metrics
Description: Micron's Model MP402 is a miniature, low cost, general use pressure sensor that automatically compensates for line resistance and power supply changes. This transducer is made of corrosive resistant titanium (6AL4V) and utilizes high reliability bulk type semiconductor strain gages
- Working Pressure Range: 10,000 psi
- Operating Temperature: 0 to 180 F
- Measurement Type: Absolute, Sealed
- Media: Gas, Liquid
-
Supplier: Angst+Pfister Sensors and Power
Description: The Series 85 is a miniature and robust pressure transducer with calibrated and temperature compensated output . It incorporates MEMS sensing chip which is specially designed for low pressure application where board-mount is not applicable. Multi-order compensation for
- Working Pressure Range: 0.036259425 to 101.52639 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -4 to 185 F
- Pressure Measurement: Differential, Gauge, Vacuum
-
Supplier: OMEGA Engineering, Inc.
Description: • Miniature Size • ±0.25% Accuracy • All Welded 316 Stainless Steel Construction • Zero & Span Adjustability • Full 5:1 Range Turndown • 4-20 mA Output • FM & CSA Ratings
- Working Pressure Range: 0 to 5,000 psi
- Accuracy: 0.2 ±% FS
- Operating Temperature: -40 to 212 F
- Signal Output: Analog Current
-
Supplier: Richardson RFPD
Description: theliquid and the height of the tank or container. The modular design isadaptable to an infinite number of plastic port variations for OEMapplications. With high performance in a small form factor, the LMSeries enables the miniaturization of high accuracy pressure systems.The standard output
- Pressure Measurement: Absolute, Gauge
- Features: Transducer
-
Supplier: American Sensor Technologies, Inc. - AST
Description: With an overall length of less than two inches and a diameter of 0.7 inches, the AST4800 is the perfect solution for pressure measurement in confined areas. Utilizing AST's patented Krystal Bond Technology, the sensing element is free of welds, oil-fill, and internal o-rings.
- Working Pressure Range: 0 to 100 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Current, Frequency
-
Supplier: Stellar Technology
Description: The Series FT26XX is an extremely small, accurate, reliable flush diaphragm pressure transducer for measuring dynamic and static pressures. The unit is made entirely of stainless steel with a one piece sensing element offering rugged durability. The major feature of design is its flush
- Working Pressure Range: 0 to 15 psi
- Operating Temperature: -65 to 250 F
- Signal Output: Analog Current, RS232 / RS485
- Media: Gas, Liquid
-
Supplier: Piezo-Metrics
Description: calibration This OEM wireless strain gauge sensor transmitter module provides measurement system for strain gauge, pressure, load cell, linear displacement and other 4 wire bridge sensors. Providing direct mV/V input and 5 V bridge excitation for up to 4 load cells. The
-
Supplier: TE Connectivity
Description: Details : .5 - 4.5 V Pressure (PSI) : 5000 Pressure Accuracy : ±0.25% Span Proof Pressure Range : 2X Rated Other Port Fitting : M10x1 Male Sensor Options : None Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type :
- Working Pressure Range: 5,000 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute
-
Supplier: Clark Solutions
Description: Ruby bearings and a non-drag pick-off give these adjustable insertion flow sensors the widest flow range of any of the paddlewheel types. A sensor detects the passage of miniature magnets in the six rotor blades. The resulting squarewave signal can be sent for hundreds of feet without a
- Pipe Diameter: 2 to 10 inch
- Media Temperature Range: 130 F
- Liquid Volumetric Flow Rate: 1.9 to 7,000 GPM
- Operating Pressure: 150 psi
-
Supplier: Piezo-Metrics
Description: Current to Wireless Transmitter Module 0-20mA input High Speed up to 200 updates per second Miniature PCB fits inside sensors or Choice of Enclosures Low power mode with Remote power 'on' and 'off' Transmits on license free 2.4 GHz with up to 800 m (2,600 ft) range Simple wireless
-
Supplier: Piezo-Metrics
Description: Wireless transmitter module for bridge based sensors Ultra fast update rate of 2,000 per second Miniature PCB fits inside sensors or Choice of Enclosures Low power mode with Remote power 'on' and 'off' Transmits on license free 2.4 GHz with up to 800 m (2,600 ft) range Simple wireless
-
Supplier: RS Components, Ltd.
Description: VR3110, Transmitter - Miniature Pneumati
-
Supplier: Honeywell Sensing & IoT
Description: The factory calibrated 26PC Series miniature pressure sensors provide reliable gage pressure sensing performance in a compact package. The sensor features a proven sensing technology that utilizes a specialized piezoresistive micro-machined sensing element which allows part
- Working Pressure Range: 0 to 5 psi
- Operating Temperature: -40 to 185 F
- Measurement Type: Absolute, Gauge
- Media: Gas, Liquid
-
Supplier: Brooks Instrument
Description: measurement and process data capture operations. Features Low flow ranges: Up to 100 I/h or 26 gph High pressure and temperature rating Miniature size even with process flanges Multiple threaded or flanged connections Large, easy-to-read indicator No external power required Optional
- Gas Volumetric Flow Rate: 1.83333333333333 SCFM
- Operating Temperature: -20 to 250 F
- Operating Pressure: 1,500 to 4,000 psi
- Media Temperature: -58 to 400 F
-
Supplier: NOSHOK, Inc.
Description: These valves are idential to the 3010/3110 Series Manifold Valves, but in miniature version Designed for use with differential pressure transmitters incorporating two isolation valves and an equalizing valve in differential pressure measurement 100% helium leak tested to
- Supply Ports: 1
- Outlet Ports: 1
- Maximum Pressure: 6,000 psi
- Size: 1/4"
-
Supplier: NOSHOK, Inc.
Description: These valves are idential to the 3010/3110 Series Manifold Valves, but in miniature version Designed for use with differential pressure transmitters incorporating two isolation valves and an equalizing valve in differential pressure measurement 100% helium leak tested to
- Supply Ports: 1
- Outlet Ports: 1
- Maximum Pressure: 10,000 psi
- Size: 1/4"
-
Supplier: Vaisala
Description: (248 °F) that don’t involve high pressure. The HMP9 is compatible with Indigo 200 Series Host Devices and Insight PC Software. Key Benefits • Miniature Probe Head • The 5 mm diameter probe head contains a new-generation HUMICAP® sensor that provides industry-standard humidity
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 0.8 %
- Operating Temperature: -40 to 248 F
- Technology: Capacitive
-
Supplier: Fiberscope.net by MEDIT
Description: pipelines, laterals, etc. Equipped with a miniature camera head flexible for bending around corners, this pipe camera allows for access to even the tightest spaces. It also features 12 HI LEDs for intense illumination and a light sensitive video sensor (0.5 lux @ F2.0) offering high-quality
- Tube or Sheath Diameter: 31.24198312932911 mm
- Viewing Angle: Direct (0°)
- Flexibility: Flexible
- Features: Integral Video Capability
Find Suppliers by Category Top
Featured Products Top
-
Piezo-Metrics Model MP50 is a 10-32UNF threaded mountable, miniature, low cost, general use pressure transducers. These transducers are made of corrosive resistant titanium (6AL4V) and utilize high reliability semiconductor strain gages bonded directly to the inside surface of the machined (read more)
Browse Pressure Transmitters Datasheets for Piezo-Metrics -
The Lee Company offers two types of pressure snubbing devices, and a mechanical device that records peak pressure. Lee Micro Damp® The Lee Micro Damp is a miniature, fixed restrictor designed specifically to provide pressure surge protection for (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for Lee Co. (The)
More Information Top
-
Page 16. Semiconductor parts with 025 in root number
Miniature pressure transmitters .
-
Page 45. Semiconductor parts with 010 in root number
Miniature pressure transmitters .
-
Page 42. Semiconductor parts with 002 in root number
Miniature pressure transmitters .
-
Telemetry of intracranial pressure
An implanted transmitter receiving its energy by way of induction is technically feasible but requires such an amount of appa- ratus, especially for energy transfer, that miniature pressure transmitters of this type are of poor efficiency.
-
Piezo-electric foils as a means of sensing unsteady surface forces
… in Fig. 6 c as well as the comments on the transmission behaviour demonstrate the prevalent advantages of the foil-technique over other well known and often used testing techniques, such as microphones or minia- ture pressure transmitters (e.g., Schewe 1983).
-
Principles of Safety Pharmacology
2010) Evaluation of blood pressure measurement using a miniature blood pressure transmitter with jacketed external telemetry in cynomolgus monkeys.
-
Evaluation of cardiovascular changes in dogs administered three positive controls using jacketed external telemetry-blood pressure (JET-BP).
Jacketed external telemetry with an implanted miniature blood pressure transmitter (JET-BP) was used to characterize the tolerability, functionality, and sensitivity of this study design in dogs.
-
Physical myths on the test bench
Insight came more remote on the other hand through analyses of the gastric content of erlegter Physeter catodon through observed overtaking maneuvers of submerging U-Boots as well as recently specifically through sticking of small transmitters with pressure gages: The hunting territory …
-
Detection of QTc interval prolongation using jacket telemetry in conscious non‐human primates: comparison with implanted telemetry
Evaluation of blood pressure measurement using a miniature blood pressure transmitter with jacketed external telemetry in cynomolgus monkeys.
-
Toxicologic Pathology: Nonclinical Safety Assessment
Evaluation of blood pressure measurement using a min- iature blood pressure transmitter with jacketed external telemetry in cynomolgus monkeys.
Indicates content that may require registration and/or purchase.