-
Supplier: Samuel Pressure Vessel Group (SPVG)
Description: Between our five locations, the Samuel Pressure Vessel Group is capable of fulfilling most any pressure vessel requirment. Our typical product ranges from 2" to 192" in diameter and can be rated from full vacuum to 13,000 psi. For heavier applications, our overhead
- Certifications From / Standards Met: ASME, NBBI / NBIC
- Features: Canada Only, Midwest US Only, North America, Northeast US Only, Southern US Only, United States Only
- Services: Code Welding, Design / Engineering Services, Replacement / New Construction
- Capabilities: Miniature Vessels (UM), Pressure Vessels (U, U2, U3)
-
Supplier: Accuris
Description: "U & UM" CERTIFICATION MARK REQUIRED CODE BOOKS - ASME PRESSURE VESSELS AND MINIATURE PRESSURE VESSELS (DIVISION 1) CERTIFICATION (IID METRIC) - INCLUDES BPVC-IIA, BPVC-IIB, BPVC-IIC, BPVC-IIDM, BPVC-V, BPVC-VIII-1, BPVC-IX AND CA-1
-
Supplier: Accuris
Description: "U & UM" CERTIFICATION MARK REQUIRED CODE BOOKS - ASME PRESSURE VESSELS AND MINIATURE PRESSURE VESSELS (DIVISION 1) CERTIFICATION-INCLUDES BPVC-IIA, BPVC-IIB, BPVC-IIC, BPVC-IID, BPVC-V, BPVC VIII-1, BPVC-IX, AND ASME CA-1
-
-
Supplier: ASME
Description: materials or other items into Code construction. BPVC Standards Discover our full collection of BPVC standards, which provide the single largest source of technical data used in the manufacturing, construction, and operation of boilers & pressure vessels.
-
Supplier: ASME Standards and Certification
Description: materials or other items into Code construction. BPVC Standards Discover our full collection of BPVC standards, which provide the single largest source of technical data used in the manufacturing, construction, and operation of boilers & pressure vessels.
-
Supplier: HSB
Description: Experience you can trust. HSB provides specialized inspection, audit, and certification services for boilers, pressure vessels, nuclear components, transportation vessels, and power plants worldwide. Our experienced team can help you navigate the complex global codes and
- Certifications From / Standards Met: API, ASME, BSI, Canadian DOT (Transport Canada), NBBI / NBIC, PED (EC), U.S. DOT
- Type of Certificate: Authorized Inspection Agency / AIA Certifier
- Services: Compliance / Certification, Design / Engineering Services, Field / On-site Services, Installation / Start-up, Insurance / Risk Assessment, Manuals / Documentation, Material Specifications / Selection, Training / Code Interpretation
- Capabilities: Composite / FRP Vessels (RP), Electric Boilers (E), Heating Boilers / Cast Iron Boiler (H), Miniature Vessels (UM), Nuclear (N, NPT, NA, NV, N3), Potable Water Heaters (HLW), Power Boiler Assemblies (A), Power Boilers (S), Pressure Piping / Fittings (PP), Pressure Relief Devices / Rupture Discs (UD,
-
Supplier: CSA Group
Description: Preface ASME-BPVC-I-2017 provides requirements for all methods of construction of power, electric, and miniature boilers; high temperature water boilers, heat recovery steam generators, solar receiver steam generators, and certain fired pressure vessels to be used in stationary
-
Supplier: CSA Group
Description: power-plant boilers (see Section XI), heating boilers (see Section VI), pressure vessels, or marine boilers. Guidelines are also provided for operation of auxiliary equipment and appliances that affect the safe and reliable operation of power boilers.
-
Supplier: UL Standards & Engagement
Description: pressures in excess of 160 psi (1103 kPa). b) Low-Pressure Hot-Water and Low-Pressure Steam - A boiler furnishing: 1) Hot water at pressures not exceeding 160 psi and at temperatures not more than 250°F; or 2) A boiler furnishing steam at pressures not more than 15
-
Supplier: Fredericks Company - Televac
Description: Miniature Type 2A Vacuum Sensor; Range: 1 Millitorr to 20 Torr (1 micron to 20,000 microns) Compact size: Approx. 2” long x 1/2” dia Rugged 304 stainless steel construction Standard connection interface is 1/8” NPT Weather Cap: Military type, gasketed and tethered Sensor operates in any
- Vacuum Range: 0.0020000000004543484 torr
- Operating Temperature: -65 to 2 F
- Signal Output: Analog Voltage
- Media: Gas
-
Supplier: OMEGA Engineering, Inc.
Description: RTD Single Sensor This RTD plug sensor is ideal for pressure vessel applications, pressurized containers and applications requiring a temperature sensor with an NPT mounting fitting. The single element design has a 1/4" diameter, 304 stainless steel probe that extends 1/2" from a
- Sensed Temperature: 896 F
- Diameter or Width Range: 0.24 inch
- Sensitive Length: 12.7 inch
- Reference Resistance: 100 Ohms (Most Common)
Find Suppliers by Category Top
Featured Products Top
-
a spring-loaded ball style or in a free-floating ball style. Many cracking pressure options are offered, and a large range of threads are available. In instances where miniaturization is paramount, threads as small as 6-32 UNC or M3.5 can (read more)
Browse Check Valves Datasheets for O'Keefe Controls Co.
More Information Top
-
https://www.asme.org/wwwasmeorg/media/ResourceFiles/Shop/Certification%20&%20Accreditation/BPV-Certification/BPV-Certification_Additional-Information_Certifica...
UM) Miniature Pressure Vessels .
-
Detection of Hydrogen-Assisted Crack Growth by Measurement of Modulus Changes and Acoustic Emission
Acoustic emission measurement were carried out as miniature pressure vessels were pressurized and subsequently held at pressure.
-
Miniature Joule-Thomson Cryocooling
Fig. 5.25 An integrated assembly of a miniature pressure vessel with a flat finned tube heat exchanger after Pahler, Maier et al.170,171 for fast .
-
H2-MHR Pre-Conceptual Design Report: SI-Based Plant; HTE-Based Plant
The coating system can be viewed as a miniature pressure vessel that provides containment of radionuclides and gases.
-
HTGR fuel design and performance
The particle coatings are miniature pressure vessels and current approaches to mechanical design of coatings have adopted the principles of pressure vessel design with appropriate attention to unique materials properties and particle parameters.
-
LIFE Materials: Phase Formation and Transformations in Transmutation Fuel Materials for the LIFE Engine Part I - Path Forward Volume 3
… red) is located.......................................................................................................................................43 Figure 4 – Fission products and gases generated by a DU fuel as a function of burn-up (% FIMA)..................................................................................................................................43 Figure 5 – Parts of a TRISO particle – a miniature pressure vessel .........................................44 Figure 6 – …
-
Puffing Characteristics of Parboiled Milled Rice in a Domestic Convective–Microwave Oven and Process Optimization
The rice kernel with hardened outer layer then acts like a miniature pressure vessel for the moisture trapped inside the grains on application of heat (Hoke et al. 2005).
-
Understanding How Components Fail
Compare these “identical” grains or parts with a million “identical” kernels of popcorn, which are actually miniature pressure vessels .
-
Corrosion and materials testing
Acoustic emission meesurement wao carried out as miniature pressure vessels (304.
Indicates content that may require registration and/or purchase.