-
Supplier: Torque Transmission
Description: RA-300 Miniature Right Angle Drive, ratios 1:1 and 2:1 • Maximum input 1/8 Hp at 1800 rpm • Machined aluminum housing • Single input shaft and single, double, or triple output shaft • Steel helical gears • Bearings, stainless steel shielded ball bearings • Grease lubrication •
- Gear Ratio: 2 (X : 1)
- Maximum Input Power: 0.125 HP
- Gearing: Helical
- Shaft Alignment: Right Angle
-
Description: Wormwheel gearboxes, or worm gearboxes, feature a gear arrangement in which a worm (i.e., a gear in the form of a screw) meshes with a worm gear (similar to a spur gear). Wormwheel gearboxes produce an output that is 90° from the input. A worm gearbox can be used to transmit
- Gear Ratio: 6 to 18 (X : 1)
- Maximum Input Speed: 2,000 rpm
- Reducer Style: Motor Mount / Gearhead
- Reducer Output: Multiple Outputs, Solid Shaft
-
Description: Using miniature gears, Ondrives.US has designed and built unique, high precision miniature gearboxes that cannot be found anywhere else. Our miniature gearboxes are available in numerous configurations, including worm and wheel, cross axis helical, bevel, inline
- Gear Ratio: 6.66 to 120 (X : 1)
- Maximum Input Speed: 3,000 rpm
- Backlash: 4.000000000000002 arcmin
- Reducer Output: Hollow Shaft
-
-
Supplier: Hymark/Kentucky Gauge
Description: Forget everything you know about miniature gears. Dimensions, weight, precision – the new PowerGear Miniature sets new standards. PowerGear Miniature has a sensationally small installation size, an extremely light-weight aluminum housing, maximum performance and precision as
- Gear Ratio: 1 to 4 (X : 1)
- Output Torque: 11.5044247787611 to 141.592920353982 In-lbs
- Maximum Input Speed: 7,500 rpm
- Backlash: 15 arcmin
-
Description: Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to
- Gear Ratio: 1 (X : 1)
- Maximum Input Power: 0.125 HP
- Gearing: Helical
- Shaft Alignment: Right Angle
-
Description: Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to
- Gear Ratio: 1 (X : 1)
- Maximum Input Power: 0.125 HP
- Gearing: Helical
- Shaft Alignment: Right Angle
-
Description: Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to
- Gear Ratio: 2 (X : 1)
- Maximum Input Power: 0.125 HP
- Gearing: Helical
- Shaft Alignment: Right Angle
-
Description: Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to
- Gear Ratio: 2 (X : 1)
- Maximum Input Power: 0.125 HP
- Gearing: Helical
- Shaft Alignment: Right Angle
-
Description: If you need any type of custom gearbox—a right angle gearbox, parallel shaft gearbox, crossed axis gearbox, etc.—you need Ondrives.US. We are an industry-leading manufacturer of gears, gearboxes, and other motion transfer devices, with the experience and expertise to deliver the
- Reducer Output: Hollow Shaft, Solid Shaft
- Reducer Style: Integral Base
Find Suppliers by Category Top
Featured Products Top
-
Stock Drive Products & Sterling Instrument - SDP/SI
Right Angle Gear Drives for Miniature Applications
Hicksville, NY -- Designed for miniature applications the SDP/SI right angle gear drives feature lightweight, non-corrosive, all metal construction. They are available with single or double output shafts, ratios of 1:1 or 2:1 and a maximum of 1800 rpms. Their maximum (read more)
Browse Gearboxes and Gearheads Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Tandler right angle shaft phasing gearboxes are especially designed for applications requiring timing, positioning, registration or narrow-range speed control. Incremental output shaft angular phase changes and continuous 360 degree correction are possible. Low backlash models in right angle or (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
Branham stainless steel helical gearboxes are corrosion resistant and designed to be rugged and used in wet, hostile, as well as sterile operating environments.
(read more)
Browse Gearboxes and Gearheads Datasheets for Branham, W.C. Inc. -
Smallest Right Angle Helical Gearbox Series. 2 Micro-sized 1:1 Models: MG5 on 0.5" (12.7mm) bore/shaft centerline dimension. 1.436 sq. in. and MG7 0.75" (19.05mm) bore/shaft centerline dimension. 1.826 x 1.448 inch profile.
(read more)
Browse Gearboxes and Gearheads Datasheets for Branham, W.C. Inc. -
Introducing the new Mid Size Insert-A-Shaft® Series 15 Right Angle Gearboxes. They are available in 1:1 ratio. Choose from bore diameters of 5/8", 3/4" and 1" or combination thereof. How is the Series 15 different than our other gearboxes? The Series 15 is 4.0 inches tall and has a 1.5 inch (read more)
Browse Gearboxes and Gearheads Datasheets for Branham, W.C. Inc. -
ElectroCraft's MP24 integrates a 4-pole Brushless DC motor with a 2-stage right-angle worm gearbox, designed for industrial applications, adding industrial grade cabling plus encoder feedback options to support positioning capability. The MP24 combines optimum performance with increased (read more)
Browse Gearmotors Datasheets for ElectroCraft -
A right-angled geared motor that allows a seamless integration into your new or existing door automation system. Parvalux’s right-angle gearbox is designed with multiple mounting options and low maintenance in mind. The GB80 boasts a number of customization options and can be combined with Parvalux (read more)
Browse Gearboxes and Gearheads Datasheets for parvalux by maxon -
Insert-A-Shaft® series boasts easy installation by sliding, user supplied, keyed shafts through the gear box bores. The user's application will be turning right angles in no time. Each added shaft is supported by sealed ball bearings making them suitable for high-speed operation (read more)
Browse Gearboxes and Gearheads Datasheets for Branham, W.C. Inc. -
Bodine Electric's type 33A-25H and 33A-30H gearmotors combine a high performance 1/3 HP permanent magnet brush type DC motor with a high efficiency hypoid type right angle hollow shaft gearbox in one versatile product. (read more)
Browse Gearmotors Datasheets for Bodine Electric Company -
motion solutions, and robotics. How to Select a Gearhead Selecting the right gearbox for a specific application involves considering various factors: Load Requirements. Determine the torque, speed, and power needed for the application (read more)
Browse Gearboxes and Gearheads Datasheets for Portescap
More Information Top
-
Observations on the dynamic performance of tunnel thrusters
A miniature right angle gearbox was used to drive the impeller from outside of the tunnel.
-
Roloff / Matek machine elements
According to flank direction, one distinguishes right and linkssteigende screws by which the preferred is the rechtssteigende flank direction (s. also DIN 3975 terms and determination sizes for cylinder helical gear with axial angle 90 as well as DIN 3976 cylinder screws … noiseless and damping run and are to carry out at same powers and Ûbersetzungen less and easilier.
-
Roloff / Matek machine elements
According to flank direction, one distinguishes right and linkssteigende screws by which the preferred is the rechtssteigende flank direction (s. also DIN 3975 terms and determination sizes for cylinder helical gear with axial angle 90 as well as DIN 3976 cylinder screws … noiseless and damping run and are to carry out at same powers and Ûbersetzungen less and easilier.
-
Geometry and kinematics of the Evolventenschnecke
After right iiberwiegen the verhMtnismaBig small engagement angle ; this conditionally also a reduction of ~-2-values. .... The comparison of the Krtimmungshalbmesser by four gears l ~ $ t vividly the Abhangigkeit of the…
-
The methodology of the stereokinematographischen investigation of the living vitalgefärbten chicken embryo
The axis M of the worm wheel is coupled right through a flexible shaft to one axis .... Pasture ~ erdem tr ~ gt it the lesser comb wheel of the Ausl6sung N. consists of These of an angular gear with reduction 2: l.
-
Control of ereignisdiskreter processes
Thereto, the windmill had a second small wind wheel (Windrose) that was ordered in the rear of the mill at the right angle to the large wind wheel. .... When the wind met to the small wind wheel, it was put in rotation, that acted over a gear train on a toothed wheel rim that was circularly arranged about the mill and was fixedly anchored to the bottom.
-
Precision Gearboxes
ENGEL's right angle gearboxes are an excellent solution for applications with limited available space for the motor. .... Micro Mo Electronics introduces The Innovative Miniature DC Drive Systems Components and Controls Brochure.
-
Racing car technique
Comes an one-step gear for insert, the drive shaft against the direction of motor rotation and the rear axle drive rotates the crown wheel on the right side needs, cf. thereto also Abb. M.112. .... As joints for Längswellen, universal joints, running equal joints and small angular joints come (Hook's joint) (see the section M.5.3) into question.
-
Mechanical engineering
In use of a tensioning roller, it is to observe that both the looping angle of the small wheel (βk) and the large wheel (βg) changes in dependence of position and diameter of the tensioning roller. .... The essential difference to a gear train is that are also huge shaft distances (axial distances) possible, as belts and can be quite long to chains.
Indicates content that may require registration and/or purchase.