Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Hottinger Brüel & Kjær A/S
Description: Strain gauge series F (Miniature strain gauge) Geometry: linear Measuring grid material: constantan Carrier foil: modified PEEK 1 measuring grid Paint-insulated copper wire 0.5 m Temp. response: ferr. steel (10.8 ppm/K) Nominal resistance: 120 ohms Measuring grid
- Active Gauge Length (Grid Length): 0.0393701 inch
- Gage Factor: 2
- Nominal Resistance: 120

- Features: Other
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Strain gauge series F (Miniature rosette) For measurements according to IPC / JEDEC-9704A Geometry: Y rosette (round) Measuring grid material: constantan Carrier foil: PEEKF 3 grids, stacked, offset 0°/45°/90° Measuring grid covered Paint-insulated copper wire 0.5 m Temp.
- Active Gauge Length (Grid Length): 0.0393701 inch
- Gage Factor: 2
- Nominal Resistance: 120

- Features: Other
-
Supplier: OMEGA Engineering, Inc.
Description: The OM-CP-BRIDGE120 is a miniature, battery-powered, standalone, bridge/strain gage data logger. It features a 20 Hz processing speed and a real-time clock module. This portable, easy-to-use device can measure and record up to 32,767 measurements per channel. The storage medium is
- Analog Input Channels: 1 #
- Operating Temperature: -40 to 176 F
- Features: Application Software Included
- User Interface: Computer Programmable
-
-
Supplier: Hottinger Brüel & Kjær A/S
Description: T Rosettes strain gauges of U series coming with two measurement grids measuring two directions of strain (90° shift). Typically 2 gauges are interconnected to form the wheatstone bridge to measure tension/compression Different sizes including miniature designs.
- Active Gauge Length (Grid Length): 0.1181103 inch
- Operating Temperature: 392 F
- Gage Factor: 2.2
- Nominal Resistance: 350

-
Supplier: Hottinger Brüel & Kjær A/S
Description: Strain gauge series F (Miniature strain gauge) Geometry: linear Measuring grid material: constantan Carrier foil: modified PEEK 1 measuring grid Paint-insulated copper wire 0.5 m Temp. response: ferr. steel (10.8 ppm/K) Nominal resistance: 120 ohms Measuring grid
- Active Gauge Length (Grid Length): 0.01574804 inch
- Gage Factor: 2
- Nominal Resistance: 120

- Features: Other
-
Supplier: Kistler Group
Description: A high value/performance ratio and robust design characterize the compressive force miniature load cell Type 4577A... even in the high measuring ranges. Measuring ranges from 0 ... 0,1 kN up to 0 ... 200 kN Small size For static and dynamic measurements Stainless steel construction
- Operating Temperature: -4 to 212 F
- Nominal Resistance: 350
, 700
- Arrangement: Diaphragm
- Termination Options: Lead Wires
-
Supplier: Piezo-Metrics
Description: calibration This OEM wireless strain gauge sensor transmitter module provides measurement system for strain gauge, pressure, load cell, linear displacement and other 4 wire bridge sensors. Providing direct mV/V input and 5 V bridge excitation for up to 4 load cells. The
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series MBP Miniature Beam Overload Protected Load Cell is the best in class: Proprietary Interface temperature compensated strain gages 10x overload protection Low height - 1in max 0.0008%/°F temp. effect on output More Information Same as MB mini beam with internal
- Force / Load Rating: 2.5 to 10 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Package: Cantilever, Miniature
-
Supplier: Sherborne Sensors
Description: The SS5000 series are miniature, strain gauge based tension/compression load cells with integral amplification providing a high level output signal, operating from an unregulated supply voltage.
- Force / Load Rating: 56.2 to 449.6 lbs
- Operating Temperature: -13 to 167 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: OMEGA Engineering, Inc.
Description: The linear pattern strain gages are available in a variety of styles and sizes. OMEGADYNE® offers miniature linear patterns for strain measurement of a stress concentration or high gradient areas. The terminations are offered both at one end of the grid, or with one at each end
- Active Gauge Length (Grid Length): 1 inch
- Number of Gauges in Gauge Pattern: 4
- Nominal Resistance: 350

- Arrangement: Diaphragm
-
Supplier: Sherborne Sensors
Description: The compactness of the U2000 load cell makes it ideal for use in applications where space is limited. The robust shear web design uses multiple strain gauges, strategically placed to counteract and minimise errors due to unwanted side or non-axial forces. The low deflection and high
- Force / Load Rating: 224.8 to 11,240 lbs
- Operating Temperature: -4 to 176 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: OMEGA Engineering, Inc.
Description: The linear pattern strain gages are available in a variety of styles and sizes. OMEGADYNE® offers miniature linear patterns for strain measurement of a stress concentration or high gradient areas. The terminations are offered both at one end of the grid, or with one at each end
- Active Gauge Length (Grid Length): 6.3 inch
- Number of Gauges in Gauge Pattern: 1
- Nominal Resistance: 350

- Construction: Electrical Resistance
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series MB Miniature Beam Load Cell is the best in class: Proprietary Interface temperature compensated strain gages Performance to 0.03% Low height - 1in max 0.0008%/°F temp. effect on output More Information The MB is a miniature beam load cell used in medical
- Force / Load Rating: 5 to 250 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Package: Cantilever, Miniature
-
Supplier: OMEGA Engineering, Inc.
Description: Small in size but not in performance, the Series LC307 "Top Hat" load cell is designed for applications with minimum space and high capacity loads up to 100,000 lb. Rugged all stainless steel construction and high performance strain gages assure superior linearity and stability. Temperature
- Force / Load Rating: 250 lbs
- Accuracy: -2 to 2 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
-
Supplier: tecsis LP
Description: XPMF05 is a miniature flush diaphragm pressure transducer with a 1/4 NPT pressure connection. The special design isolates the diaphragm from installation torque, eliminating potential zero shift. Ranges from 0-15 to 0-15,000 psi. are offered, with a combined accuracy of ±0.50% FSO. Standard
- Working Pressure Range: 0 to 15,000 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -65 to 300 F
- Signal Output: Analog Voltage
-
Supplier: Spectrum Associates, Inc.
Description: Series 2300 Pressure Switches provide miniaturized instrumentation for detecting either pressure gain, or loss in pressurized systems. Designed to aerospace quality standards, these units provide high reliability even after 1,000,000 switching cycles. Rugged piston-actuated snap action switch
- Switch Point Range: 4 to 450 psi
- Accuracy: 1 ±% FS
- Operating Temperature: -65 to 250 F
- Switched Current: 5 amps
-
Supplier: Piezo-Metrics
Description: and calibration This OEM wireless 2 KHz strain gauge sensor transmitter provides high speed measurement of strain gauge, pressure, linear displacement and other bridge based sensors including loadcells. The small module size allows for the option of embedding it within
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series MRT Miniature Reaction Torque Transducer is the best in class: Proprietary Interface temperature compensated strain gages Low capacity - As low as 1.77 in-lb (0.2Nm) Small size - 1.6 in OD x 1.25 in Excellent linearity & repeatability Low deflection More
- Maximum Torque: 1.76991150442478 to 176.991150442478 In-lbs
- Operating Temperature: -65 to 200 F
- Electrical Output: Analog Voltage
- Torque Sensor Type: Reaction
-
Supplier: Sherborne Sensors
Description: The U4000M ultra miniature load cell is equally suitable for tension or compression applications and is especially useful where space is limited. The internal construction consists of a full bridge of transducer quality strain gauges that are bonded to the transducer element.
- Force / Load Rating: -112.4 to 112.4 lbs
- Operating Temperature: 14 to 140 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: tecsis LP
Description: Model XLC46 miniature load cell is a cost-effective solution for many industrial applications because of its' small size and outstanding performance characteristics. Robust and reliable, the XLC46 covers ranges from 5 to 50,000 lbs. with excellent linearity, hysteresis and repeatability
- Force / Load Rating: 5 to 50,000 lbs
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
- Force Measured: Compression
-
Supplier: tecsis LP
Description: XLU68f load cell is a universal tension/compression miniature unit available in sizes from 0.75" to 1.38" in diameter. This unit measures load ranges from 1,000 g to 10,000 lbs. and features 0.25% accuracy. Built to survive harsh industrial environments with fully welded stainless steel
- Force / Load Rating: 1,000 to 10,000 lbs
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
- Package: Canister, Miniature
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: LCM200 , 1000 lb , Ultra Light Miniature Universal , Standard , Material - 17-4 PH S.S. , 3/8-24-Thread , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long
- Force / Load Rating: 1,000 lbs
- Accuracy: 0.5 ±% Full Scale
- Operating Temperature: -60 to 285 F
- Output: Analog Voltage
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: LCA350 (L1618) , 7500 lb , Miniature Compression Load Cell , Replacement for Model LFH-71 , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long
- Force / Load Rating: 7,500 lbs
- Accuracy: -1 to 1 ±% Full Scale
- Operating Temperature: -40 to 200 F
- Output: Analog Voltage
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: PFT510 , 15 Bar , Miniature Flush Mount Diaphragm , Standard , Material - 17-4 PH S.S. , M10x1-Thread , Relative , 26 Awg 4 Conductor Viton Jacketed Shielded Cable , 3 ft Long
- Working Pressure Range: 217.55655 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -40 to 194 F
- Media: Gas, Liquid
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series MRT2 Miniature Overload Protected Reaction Torque Transducer is the best in class: Capacities from 0.2 to 50 Nm (1.77 to 443 lbf-in) Overload protected to 3X capacity (0.2 and 2 Nm only) Proprietary Interface temperature compensated strain gages Small size -
- Maximum Torque: 1.76991150442478 to 17.6991150442478 In-lbs
- Operating Temperature: -65 to 200 F
- Electrical Output: Analog Voltage
- Torque Sensor Type: Reaction
-
Supplier: Stellar Technology
Description: • Compact Compression • Welded Stainless Steel • 0.50% Accuracy • -65°F to +250°F Operation • mV/V Output and Amplified Output Available
- Force / Load Rating: 250 to 30,000 lbs
- Accuracy: 0.5 ±% Full Scale
- Operating Temperature: -40 to 250 F
- Output: Analog Current, Analog Voltage, Digital, RS232/422/485
-
Supplier: Stellar Technology
Description: The FT110 is an extremely small, accurate and reliable flush diaphragm pressure transducer. Rugged, long-lived, robust bonded foil strain gage technology is employed to provide static and dynamic pressure measurement. Additionally, the unit provides a low sensitivity to shock and vibration,
- Working Pressure Range: 0 to 3,000 psi
- Operating Temperature: -100 to 300 F
- Measurement Type: Absolute, Gauge, Sealed
- Signal Output: Analog Voltage
-
Supplier: American Sensor Technologies, Inc. - AST
Description: With an overall length of less than two inches and a diameter of 0.7 inches, the AST4800 is the perfect solution for pressure measurement in confined areas. Utilizing AST's patented Krystal Bond Technology, the sensing element is free of welds, oil-fill, and internal o-rings.
- Working Pressure Range: 0 to 5 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Current, Frequency
-
Supplier: Stellar Technology
Description: The Series FT260 is an extremely small, accurate, reliable flush diaphragm pressure transducer for measuring dynamic and static pressures. The unit is made entirely of stainless steel with a one piece sensing element offering rugged durability. The major feature of design is its flush diaphragm.
- Working Pressure Range: 0 to 3,000 psi
- Operating Temperature: -100 to 300 F
- Measurement Type: Absolute, Gauge, Sealed
- Signal Output: Analog Voltage
-
Supplier: Epsilon Technology Corp.
Description: MODEL 3442RA1 Miniature Averaging Axial Extensometers With gauge lengths of 1 and 2 inches (25 and 50 mm) and measuring ranges of 0.050 and 0.100 inches (1.2 and 2.5 mm), the Model 3442RA1 was designed for applications where tensile or compressive strength tests on small rock, concrete
- Test Temperature: -40 to 212 F
- Test Standard: ASTM, ISO
- Application: Compressive, Tensile
- Test Fixture Type: Extensometer
-
Supplier: Honeywell Test & Measurement
Description: involving rough handling, or where an all-welded, stainless steel transducer is required. All units have four (4) active bonded strain gauges arranged in a Wheatstone-bridge configuration.
- Working Pressure Range: 3,000 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -65.2 to 300.2 F
- Signal Output: Analog Voltage
-
Supplier: Piezo-Metrics
Description: Micron’s (DBST) Dual Bridge Stress and Temperature Sensor is a miniature dual measurement 17-4 CRES sensor that uses Wheatstone bridges with Micron’s semiconductor strain gages to measure stress or load, and a single semiconductor crystal to accurately measure temperature - all in a
-
Supplier: Strainsert
Description: installation of foil type strain gages inside a small hole drilled along the longitudinal neutral axis of the Stud. This is far superior to the usual external gage installations both in mechanical and environmental ruggedness. Furthermore, a neatly miniaturized packaging is achieved by using
- Technology: Strain Gauge
- Force Measured: Tension
-
Supplier: Sensor Developments, Inc.
Description: This miniature, on-board, transducer amplifier is capable of supplying excitation voltage and amplifying millivolt signals from strain gage based transducers. The model 90376 bi-polar amplifier can be mounted inside the housings of many of our load cells and torque sensors. Where space
- Gain Range: 1.1 to 1,000 #
- Sensor Inputs: Strain Gauge / Bridge Input
Find Suppliers by Category Top
Featured Products Top
-
Sensing Elements: Transmitting microvolt or millivolt signals from thermocouples, strain gauges, or encoders without introducing noise or offset drift. Video (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
its unique design and operating principle catered to specific needs. Strain gauge load cells are commonly used for industrial weighing systems, while hydraulic load cells excel in material testing, employing hydraulic pressure to measure force or weight. Pneumatic load cells utilize compressed air or (read more)
Browse Load Cells Datasheets for Transducer Techniques, LLC
Conduct Research Top
-
How does a Torque Transducer work?
The SGR510/520 and SGR530/540 series transducers operate using a four-element strain gauge wheatstone bridge, which is connected to a miniature shaft mounted analog to digital converter and microcontroller. The microcontroller conditions and measures the strain gauge bridge output as close
More Information Top
-
Manufacturing Technology
Development of a Miniature Strain Gauge .
-
Miniature Force Transducer for Myocardial Stimulation and Local Tension Measurements
A miniature strain gauge transducer was developed in our laboratories and is herewith described.
-
Development of a Miniature Strain Gauge
• Development of a Miniature Strain Gauge p.431 .
-
STRUCTURAL MODEL ANALYSIS WITH THERMOPLASTICS
Miniature strain gauges of the type described are generally available with epoxy resin backings, for which various epoxy resin systems and Eastman 910 cument are recommended as adhesives.
-
EARLY DEVELOPMENT OF FATIGUE CRACKING AT MANUAL FILLET WELDS
The depth and the opening level of cracks as small as 10–20 μm were monitored using miniature strain gauges installed along the toe apex, in combination with beach marking.
-
MECHANICALLY SHORT CRACK GROWTH FROM NOTCHES IN A MILD STEEL
A technique based on miniature strain gauges was successfully used to monitor the depth and the opening level of mechanically short cracks of depths from 0.015 mm to 0.5 mm.
-
DYNAMIC FRACTURE MECHANICS
Miniature strain gauges were mounted close to the crack-tip to determine s(t) at (r,6).
-
Anterior palatal mouthguard margin location and its effect on shock‐absorbing capability
Miniature strain gauges were attached to the labial and palatal surfaces of the right central incisor as well as the bone surface on the palatal side.
-
ADHESION TOOL FOR OVERCOATING RISK-REDUCTION ANALYSIS
Based on test results, the direct measurement method using miniature strain gages was selected since it provided more reliable and reproducible data than the deflection measurement test.
-
New Optical Sensor Suite for Ultrahigh Temperature Fossil Fuel Application
Also during the program, miniature strain gages consisting of Fabry-Perot cavities micromachined into optical fibers were investigated.
Indicates content that may require registration and/or purchase.