-
Supplier: QTC METRIC GEARS
Description: Module 3, 36 Tooth Ground Steel Spur Gear
- Number of Teeth: 36
- Pitch Diameter: 108 mm
- Face Width: 30 mm
- Bore Diameter (if applicable): 35 mm
-
Supplier: QTC METRIC GEARS
Description: Module 3, 25 Tooth Nylon Steel Core Spur Gear with Plain Bore
- Number of Teeth: 25
- Pitch Diameter: 75 mm
- Face Width: 30 mm
- Bore Diameter (if applicable): 12 mm
-
Description: Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an
- Number of Teeth: 18
- Pitch Diameter: 54 mm
- Face Width: 30 mm
- Bore Diameter (if applicable): 25 mm
-
-
Description: Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an
- Number of Teeth: 24
- Pitch Diameter: 72 mm
- Face Width: 30 mm
- Bore Diameter (if applicable): 20 mm
-
Description: Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an
- Number of Teeth: 45
- Pitch Diameter: 135 mm
- Face Width: 30 mm
- Bore Diameter (if applicable): 30 mm
-
Description: Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an
- Number of Teeth: 60
- Pitch Diameter: 180 mm
- Face Width: 30 mm
- Bore Diameter (if applicable): 45 mm
-
Supplier: KHK USA, Inc.
Description: The SS Spur Gears are made from carbon steel and are NOT hardened. However, the SS-H Spur Gears do have the gear teeth hardened. These Spur Gears are economically priced, general usage gears, with a large selection of modules and numbers
- Number of Teeth: 48
- Pitch Diameter: 144 mm
- Face Width: 30 mm
- Length: 45 mm
-
Supplier: KHK USA, Inc.
Description: The SS Spur Gears are made from carbon steel and are NOT hardened. However, the SS-H Spur Gears do have the gear teeth hardened. These Spur Gears are economically priced, general usage gears, with a large selection of modules and numbers
- Number of Teeth: 22
- Pitch Diameter: 66 mm
- Face Width: 30 mm
- Length: 45 mm
-
Supplier: KHK USA, Inc.
Description: The SS Spur Gears are made from carbon steel and are NOT hardened. However, the SS-H Spur Gears do have the gear teeth hardened. These Spur Gears are economically priced, general usage gears, with a large selection of modules and numbers
- Number of Teeth: 68
- Pitch Diameter: 204 mm
- Face Width: 30 mm
- Length: 45 mm
-
Supplier: KHK USA, Inc.
Description: The SS Spur Gears are made from carbon steel and are NOT hardened. However, the SS-H Spur Gears do have the gear teeth hardened. These Spur Gears are economically priced, general usage gears, with a large selection of modules and numbers
- Number of Teeth: 13
- Pitch Diameter: 39 mm
- Face Width: 30 mm
- Length: 45 mm
-
Description: ISO/TR 15144-1:2010 describes a procedure for the calculation of the micropitting load capacity of cylindrical gears with external teeth. It has been developed on the basis of testing and observation of oil-lubricated gear transmissions with modules between 3 mm and 11 mm
-
Supplier: Andantex USA, Inc.
Description: The PDP can be combined with precision reducers to provide system backlash < 1 arc-minute thereby eliminating the need for two electrically preloaded reducers (with 2 servo motors) in certain applications. The PDP is offered with straight (spur) or helical gears in modules from
- Gear Type: Pinion
Find Suppliers by Category Top
Featured Products Top
-
To meet your requirements, KHK stock Spur Gears are made in a variety of materials, configurations, modules and numbers of teeth. KHK offers Spur Gears that allow secondary operations to be performed on the bores, shafts, outside diameters, keyways and set screws. Spur Gears that are fine (read more)
Browse Spur Gears Datasheets for KHK USA, Inc. -
1. Precision Design Available in standard and custom module sizes Spur and helical tooth configurations Optimized for smooth (read more)
Browse Spur Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
Spur Gears 1. European Standard M1, M1.5, M2, M2.5 M3, M4, M5, M6 (read more)
Browse Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Customized gear according to customers sample or drawing Module: M0.5-M30 Material: Carbon steel, Alloy steel, stainless steel, Nylon Heat treatment: Teeth Induction hardened,Nitriding, Carbonization, Carbonitriding, Surface treatment: Black Oxide, Zinc Plated,Nickel Plated etc (read more)
Browse Spur Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
Many mechanical systems require more than standard round-bore gears. Applications using square shafts often demand secure torque transmission and anti-rotation performance without additional locking components. LENO's square bore spur gears are custom-engineered to match specific shaft (read more)
Browse Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
1/16”, 3/32”, 1/8”, 3/16”, with bore diameters of 1/8”, 3/16”, 1/4”, 3/8”. We carry spur gears with Fairloc® hubs, clamp hubs, brass inserts and set screws. If a standard spur gear doesn’t meet your specific requirements, our (read more)
Browse Spur Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
96 to 24 Diametral Pitch and Modules 0.5 to 2, including: Nonmetallic and metallic spur gears Antivibration gears Anti-backlash and mini-lash gears Miter and bevel gears SDP/SI is ISO 9001 and AS (read more)
Browse Spur Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Upload your detailed drawing, 3D model, or description Manufacturing Capabilities: Module 0.5~14 (20° Pressure Angle) Max Outer diameter for Spur/Helical/Internal gears is Φ700mm (read more)
Browse Gears Datasheets for KHK USA, Inc. -
1.Spur Gears European Standard American Standard 2.Bevel Gears European Standard American Standard 3.Worm Gears Units European Standard American Standard (read more)
Browse Bevel and Miter Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
China Gears and racks manufacturer, we can supply: Spur Gears, Bevel Gears, Worm Gears, Helical Gears, Automobile Gears, Agricultural machinery gears, Spiral Bevel Gears, Helical Bevel Gear, Rack (read more)
Browse Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd.
More Information Top
-
Stock Drive Products / Sterling Instrument-Featured Products, Gears
Module 3 Spur Gears From SI .
-
D805 Metric Master Catalog: Spur Gears, Anti-backlash Gears and Many More - SDP/SI
Ground Spur Gears - Module 3 .
-
https://www.sdp-si.com/ss/pdf/80501095.pdf
HUBLESS SPUR GEARS • MODULE 3 .
-
https://www.sdp-si.com/ss/pdf/80501133.pdf
NONMETALLIC HUBLESS SPUR GEARS • MODULE 3 .
-
https://www.sdp-si.com/ss/pdf/80501132.pdf
NONMETALLIC MOLDED SPUR GEARS • MODULE 3 .
-
https://www.sdp-si.com/ss/pdf/80501091.pdf
SPUR GEARS • MODULE 3 .
-
https://www.sdp-si.com/ss/pdf/80501090.pdf
SPUR GEARS • MODULE 3 .
-
https://sdp-si.com/ss/PDF/78001092.PDF
Hubless Spur Gears - Module 3 .
-
https://sdp-si.com/ss/PDF/SSUM7062.PDF
Hubless Spur Gears - Module 3 .
-
https://sdp-si.com/ss/PDF/78501091.pdf
hubless sPur Gears • module 3 .
Indicates content that may require registration and/or purchase.