-
Supplier: FSI
Description: OnePart is FSI’s moisture-cure adhesive with time-tested results in a wide variety of commercial and industrial applications, including entry and garage doors, recreational vehicle components, building and construction products (like SIPs, structural insulated panels) and more. It’s
- Industry: Building / Construction, OEM / Industrial
- Substrate Compatibility: Dissimilar Substrates, Plastic, Wood / Wood Product
- Features: Laminating / Composites, Thermal / Heat Insulating
- Chemical System: Polyurethane (PU, PUR)
-
Supplier: Image Supply, Inc.
Description: Add to Moisture Cure Urethane to achieve desired floor color. ea
-
Supplier: Epoxies Etc...
Description: 10-2000 is a one component, moisture curing polyurethane adhesive designed for bonding and laminating. It may also be used to impregnate glass cloth and create a pipe repair system. FEATURES: • Solvent Free • No Mixing Required • Resists Moisture, Solvents and Heat • High Strength to a
- Viscosity: 10,000 cP
- Use Temperature: -40 to 221 F
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic, Wood / Wood Product
- Form / Shape: Grease / Paste
-
-
Supplier: Accuris
Description: ADHESIVE, MOISTURE CURE URETHANE, WARM APPLIED
-
Supplier: Accuris
Description: ADHESIVE, FAST MOISTURE CURING URETHANE, ONE COMPONENT, HIGH VISCOSITY
-
Supplier: Accuris
Description: PRIMER, METAL, FOR ONE COMPONENT FASTER MOISTURE CURING URETHANE ADHESIVE
-
Supplier: Accuris
Description: Paints for steel structures, Part 18: Moisture cure urethane (single-pack) systems
-
Supplier: Ellsworth Adhesives
Description: Parker LORD® 7412 Moisture Cure Urethane Adhesive is a one component adhesive that is used for polyester reinforcements, fabrics, and thermoplastic substrates. It is 100% solids, non-flammable, and resistant to weathering, chemicals, sunlight, and humidity. 45 lb Pail.
- Tensile Strength (Break): 5,500 psi
- Elongation: 380 %
- Substrate Compatibility: Plastic, Textiles / Fabrics
- Chemical System: Polyurethane (PU, PUR)
-
Supplier: Epoxies Etc...
Description: 20-2354 R is a two component, low durometer, potting, casting, and encapsulating compound. This unfilled system provides excellent hydrolytic stability and low moisture permeability. It has outstanding thermal cycling properties, low glass transition temperatures and low embedment stress on
- Viscosity: 1,600 cP
- Use Temperature: -40 to 257 F
- Coeff. of Thermal Expansion (CTE): 126.66666666666666 µin/in-F
- Tensile Strength (Break): 150 psi
-
Supplier: Glass Shield Industrials Paints Ltd.
Description: PRODUCT FEATURES Aluminum pigmented, single component moisture cure urethane primer Can be applied and cured at temperatures below freezing (-4ºC) Hard, tough, impact resistant coating Excellent adhesion and abrasion resistance Excellent intercoat adhesion with subsequent
- Chemistry: Polyurethane, Resin Base / Polymer Binder
- Type: Primer
-
Supplier: Glass Shield Industrials Paints Ltd.
Description: to damaging U.V. raysUltimate protection when used as a finishing coat over Glass Shield epoxies, moisture cure urethane primers or polyurethane topcoats Can be applied and cured at temperatures below freezing (-4C) Single component product avoids mixing errors Can be applied in
- Type: Clear Coat / Top Coat
- Chemistry: Polyurethane, Resin Base / Polymer Binder
-
Industrial Coatings - HumiSeal UV40 Dual Cure Acrylated Urethane Coating Clear 1 L Can -- UV40 LITERSupplier: Ellsworth Adhesives
Description: HumiSeal® UV40 Dual Cure Acrylated Urethane Coating is a one component, UV curing polyurethane coating that offers high solids, flexibility, surface hardness, moisture and chemical resistance. It fluoresces under UV light to aid inspection and can be applied by spraying or
- Features: Other
- Chemistry: Polyurethane
- Cure / Setting Technology: Radiation Cured - UV Irradiation
- Type: Sealer / Surface Sealant
-
Supplier: Ellsworth Adhesives
Description: HumiSeal® UV40 Dual Cure Acrylated Urethane Coating is a one component, UV curing polyurethane coating that offers high solids, flexibility, surface hardness, moisture and chemical resistance. It fluoresces under UV light to aid inspection and can be applied by spraying or
- Cure / Setting Technology: Radiation Cured - UV Irradiation
- Type: Sealer / Surface Sealant
-
Supplier: Ellsworth Adhesives
Description: HumiSeal® UV40 Dual Cure Acrylated Urethane Coating is a one component, UV curing polyurethane coating that offers high solids, flexibility, surface hardness, moisture and chemical resistance. It fluoresces under UV light to aid inspection and can be applied by spraying or
- Cure / Setting Technology: Radiation Cured - UV Irradiation
- Type: Sealer / Surface Sealant
-
Supplier: ASTM International
Description: 1.1 This specification covers a single component, moisture cured, elastomeric urethane polymer coating used as a protective coating for spray polyurethane foam roofing systems. 1.2 This specification does not provide guidance for application. 1.3 The values stated in SI units are to be
-
Supplier: Epoxies Etc...
Description: UV Cure 60-7114 is a low viscosity urethane adhesive, potting compound and coating. This UV Curable Resin is formulated to provide excellent water and chemical resistance. It is a good choice for potting electronic assemblies exposed to excessive moisture. UV Cure 7114
- Viscosity: 3,000 cP
- Use Temperature: -58 to 311 F
- Tensile Strength (Break): 1,500 psi
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic
-
Supplier: Epoxies Etc...
Description: An oil free, one component, aromatic, moisture curing polyurethane resin system. This single component system has a high solids content and as a result outperforms many two component systems. 30-2508 provides a durable, moisture and chemical resistant coating that is suitable for a
- Operating / Use Temperature: -67 to 266 F
- Dispensing Method: Brush / Roll-on
- Features: Chemical / Oil Resistant, Protective
- Industry: Electronics, OEM / Industrial
-
Supplier: ND Industries, Inc.
Description: Vibra-Tite products offer the same high quality and superior performance of other name brand products at a cost saving of Up to 40% Vibra-Tite Urethanes are high strength adhesives for bonding wood, metal, glass, stone, ceramic, brick, fiberglass, carbon, foam and more. Ideal for industrial
- Use Temperature: -40 to 200 F
- Substrate Compatibility: Ceramic / Glass, Concrete / Masonry, Metal, Wood / Wood Product
- Chemical System: Polyurethane (PU, PUR)
- Cure / Technology: Reactive / Moisture Cured, Single Component System
-
Description: replace), other recommended urethane reducers. Do not exceed the maximum recommended reduction for the urethane coating. RECOMMENDED USAGE For use in all Sherwin-Williams solvent-based urethane coatings (except Corothane I Moisture Cure Urethane Zinc
- Applications: Coatings / Paint
- Function: Defoamer / Deaerator (Air Release), Rheology Modifier (Flow Agent), Thinner / Flow Promoter
- Form & Features: Liquid / Solution
-
Description: temperature cure Will not lose bond due to thermal shock Impact resistant Moisture Resistance No moisture testing required. Acceptable for use in USDA inspected facilities Uses Food processing kitchens Commercial kitchens Food and Beverage plants Sugar processing plants Meat and
- Wet / Applied Thickness: 0.0001875 inch
- Operating / Use Temperature: -50 to 300 F
- Dispensing Method: Brush / Roll-on, Sprayable
- Features: Chemical / Oil Resistant, Coating, Corrosion Inhibiting / Rust Preventive, Other, Protective, Wear Resistant (Abrasion / Erosion)
-
Supplier: Titebond
Description: The Titebond Urethane Repair System is a two-part urethane system that enables contractors to repair loose or popping areas in a finished floor. The adhesive in the system is of low viscosity that sets quickly and is fully cured within 30 minutes of application. The easy flow
- Cure / Technology: Two Component System
-
Supplier: Titebond
Description: Titebond 801 Preferred Urethane Wood Flooring Adhesive is ideal for the installation of all wood parquet, engineered and solid plank flooring. It is a moisture-resistant adhesive that offers enhanced strength development and an exceptional final bond. This urethane adhesive also
- Viscosity: 100,000 cP
- Features: Specialty / Other
-
Supplier: PPG TrueFinish
Description: Excellent color and gloss retention, anti marring
- Coverage: 497.00000000000006 to 593 ft²
- Wet / Applied Thickness: 0.003 to 0.006 inch
- Cure / Dry Temperature: 77 to 140 F
- Substrate: Aluminum, Metal, Steel
-
Supplier: PPG TrueFinish
Description: Fast topcoat times, chrome and lead free
- Coverage: 934.0000000000001 to 1,047 ft²
- Wet / Applied Thickness: 0.002 to 0.0035 inch
- Cure / Dry Temperature: 77 to 160 F
- Substrate: Aluminum, Metal, Steel
-
Supplier: Techsil Limited
Description: BJB TC808 is a rigid urethane casting material with rapid setting qualities. This system quickly cures to a hard, tough casting and is generally insensitive to moisture during and after cure. TC-808 will readily bond to itself during stage pours, if required. It is
- Material Type: Casting Resin
- Features: Specialty / Other
-
Supplier: Techsil Limited
Description: DETAILS BJB TC808 is a rigid urethane casting material with rapid setting qualities. This system quickly cures to a hard, tough casting and is generally insensitive to moisture during and after cure. TC-808 will readily bond to itself during stage pours, if required. It
- Material Type: Casting Resin
- Features: Specialty / Other
-
Supplier: Allied Electronics, Inc.
Description: Urethane Coating Type UR: Resistant to Moisture, Chemicals, and Abrasion. Thermal Resistance to 248°F with Dielectric Strength of 640 Volts/mil
-
Supplier: Allied Electronics, Inc.
Description: films or moisture. Formulated with OPTI/SCAN, an ultraviolet material for conformity checks under a black light. Type AR: Acrylic, Low-Cost Coating for Less-Extreme Environments Type SR: Silicone High-Moisture Resistance, Good Repairability and Flexibility Type UR: Urethane,
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE STYCAST UV 7993 meets MIL-I-46058C standards. LOCTITE STYCAST UV 7993 conforms to IPC-CC-830 requirements. UV curable Room temperature moisture cure for shadowed areas Solvent-free Good moisture resistance Excellent chemical resistance
- Viscosity: 120 cP
- Features: Encapsulanting / Potting
- Chemical System: Polyurethane (PU, PUR)
- Cure / Technology: Single Component System, UV / Radiation Cured (EB, Light)
-
Description: ArmorSeal®REXTHANE I FLOOR COATING is a high solids, single component, aliphatic, moisture cure urethane, VOC complying, moisture resistant industrial floor coating. This urethane coating cures to a high gloss and chemical resistant film equivalent to
- Wet / Applied Thickness: 0.003 to 0.0045 inch
- Cure / Dry Temperature: 40 to 100 F
- Operating / Use Temperature: 20 to 100 F
- Dispensing Method: Brush / Roll-on
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Hi-Temp Primer No. 560 is a single-component, moist-cured urethane primer to be used in conjunction with several Sauereisen coating and lining systems. The function of No. 560 is to promote a tenacious bond of Sauereisen epoxy, vinyl ester and urethane topcoats to concrete
- Coverage: 433.00000000000006 to 866.0000000000001 ft²
- Wet / Applied Thickness: 0.001 to 0.002 inch
- Cure / Dry Temperature: 70 F
- Operating / Use Temperature: 400 F
-
Supplier: Gelest, Inc.
Description: Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Safety Packaging Under Nitrogen (3-(N-Ethylamino)isobutyl)trimethoxysilane; 3-(trimethoxysilyl)-N-ethyl-2-methyl-1-propanamine Secondary amino functional trialkoxy silane Reacts with isocyanate resins
- Flash Point: 195.8 F
- Purity: 97 %
- Features: Metalloids (B, Si, Ge, etc.), Non-Metals (C, N, O, P, S)
-
Supplier: Henkel Corporation - Industrial
Description: Macroplast SIA 115 is a single component, solvent-free, moisture cure urethane adhesive that bonds to a wide variety of substrates. The SIA-115 was designed to bond FRP, Lauan, particleboard, primed metals, expanded and extruded polystyrene (EPS XPS) foams.
-
Description: ARMORSEAL REXTHANE I FLOOR COATING is a high solids, single component, aliphatic, moisture cure urethane, VOC complying, moisture resistant industrial floor coating. This urethane coating cures to a high gloss and chemical resistant film equivalent to
- Wet / Applied Thickness: 0.003 to 0.0045 inch
- Cure / Dry Temperature: 40 to 100 F
- Operating / Use Temperature: 20 to 100 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Supplier: NACE International
Description: NACE/IEEE joint standard provides general coating repair guidelines for in-service carbon steel and galvanized steel electric transmission structures coated with polyurethanes, moisture cure urethane (MCU) coal tar, epoxy, coal tar epoxy, and cold-applied tape systems including
Find Suppliers by Category Top
Conduct Research Top
-
New Urethane Technology for Potting & Encapsulation in Electronics
temperatures (185º C) and provide a low durometer. Unfortunately, they are expensive and do not provide good adhesion. Conventional polyurethanes can be formulated to be flexible or rigid and have a low peak exothermic temperature during cure. But, these conventional polyether and polyester urethanes
More Information Top
-
Synthesis of DOT Use of Beam End Protection for Extending the Life of Bridges
Manufacturers Organic Zinc Rich Moisture Cured Urethane .
-
Design Guide for Bridges for Service Life
Moisture Cure Urethane Zinc-Rich Primer/Moisture Cure Urethane/ Moisture Cure Urethane .
-
ASTM MNL17 - Paint and Coating Testing Manual: Fifteenth Edition of the Gardner-Sward Handbook
Single component reactive coatings, such as moisture cured urethanes , are not specifically addressed by ASTM.
-
Moisture curing kinetics of isocyanate ended urethane quasi‐prepolymers monitored by IR spectroscopy and DSC
TABLE III Critical Conversion Degree Value (ac) for the Onset of the Diffusion Controlled Reaction and Theoretical Crosslink Density (y) of Moisture Cured Urethane Quasi-Prepolymers Estimated by Using the Model of Miller and Macosko .
Indicates content that may require registration and/or purchase.