Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Bluestar Silicones USA Corp.
Description: Tire Mold Release Coating Properties Viscosity 50 Description ready to use water-based coating designed for use in tire molds. It is a blend of polymers that cures at typical molding temperatures to form a clear, tough bond possessing excellent release and
- Features: Aerosol / Spray
- Industry Applications: Automotive / Transportation
- Type: Water Soluble / Emulsion
-
Supplier: McGee Industries, Inc. / McLube Division
Description: McLube 1725L is a solvent-based PTFE dispersion with a low coefficient of friction and excellent anti-stick/ release properties. The product will work well on metallic and nonmetallic molds at temperatures up to 550°F. McLube 1725L will protect molds in storage from corrosion.
- Operating / Use Temperature: 550 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.78 specific gravity
- Features: Aerosol / Spray, Fluid / Oil, Mold Release / Release Agent
- Industry Applications: Corrosion Inhibitor / Rust Preventative
-
Supplier: McGee Industries, Inc. / McLube Division
Description: MAC-968 is a colloidal dispersion of finely divided PTFE (polytetrafluoroethylene) particles in water. It forms a durable film that dries clear and colorless on the mold. This product has proven an to be an excellent release for all rubber and plastic molded parts.
- Density / Specific Gravity (@15.6°C, 60°F): 1.01 specific gravity
- Features: Fluid / Oil, Mold Release / Release Agent
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®)
- Type: Micro-dispersion, Solid / Dry Film Release, Water Soluble / Emulsion
-
-
Supplier: McGee Industries, Inc. / McLube Division
Description: Water-based, film-forming resin for all types of rotational molded parts where controlled release is important.
- Operating / Use Temperature: 900 F
- Density / Specific Gravity (@15.6°C, 60°F): 1 specific gravity
- Features: Fluid / Oil, Mold Release / Release Agent
- Type: Micro-dispersion, Solid / Dry Film Release, Water Soluble / Emulsion
-
Supplier: Bluestar Silicones USA Corp.
Description: Silicone Bladder Release Coating - Single Release Properties Viscosity 430 Description Lyndcoat™ BR1102 RTU is a ready to use silicone-based bladder release coating designed for butyl rubber bladders typically used in tire curing presses. It is a white aqueous
- Features: Aerosol / Spray, Mold Release / Release Agent
- Industry Applications: Automotive / Transportation
- Composition / Chemistry: Silicone, Synthetic / Semi-synthetic
- Type: Water Soluble / Emulsion
-
Supplier: Whitford Corporation
Description: Resin-bonded, FEP-based, release coating designed for conventional spray techniques.
- Operating / Use Temperature: -4 to 374 F
- Industry Applications: Automotive / Transportation, Process Equipment
- Features: Specialty
-
Supplier: Bluestar Silicones USA Corp.
Description: Silicone Bladder Release Coating - Multiple Release Properties Viscosity 100 Description a durable, ready to use silicone-based bladder release coating designed for butyl rubber bladders typically used in tire curing presses. It is a white aqueous emulsion that
- Features: Aerosol / Spray
- Industry Applications: Automotive / Transportation
-
Supplier: McGee Industries, Inc. / McLube Division
Description: McLube 1720L (NSN 9150-01-325-9816)is a solvent dispersion of a solid active ingredient with exhibits low friction and excellent antistick/release characteristics. McLube 1720L furnishes a release coating for all types of rubber and plastic and works equally well on metallic and
- Operating / Use Temperature: 550 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.81 specific gravity
- Features: Fluid / Oil, Mold Release / Release Agent
- Type: Micro-dispersion, Solid / Dry Film Release
-
Supplier: Bluestar Silicones USA Corp.
Description: Silicone Bladder Release Coating Properties Viscosity 100 Description a durable, ready to use silicone-based bladder release coating designed for butyl rubber bladders typically used in tire curing presses. It is a white aqueous emulsion that promotes excellent
- Features: Aerosol / Spray
- Industry Applications: Automotive / Transportation
-
Supplier: Ellsworth Adhesives
Description: Dow DOWSIL™ 20 Release Coating is formulated for adhesives, plastics and elastomeric products. It is an easy to use coating which will not discolor molded parts, and is solvent dilutable. 20 Release Coating offers minimal build up on molds and dies, as well
-
Supplier: Henkel Corporation - Industrial
Description: temperatures from room temperature to +275 °F (+135 °C). It chemically bonds to the mold surface to form a micro thin chemically resistant coating. It will release all natural and synthetic organic rubber compounds. Designed to form a semi-permanent release interface on
- Features: Mold Release / Release Agent
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: Acrolab Ltd.
Description: Stoner E236 is specially formulated as a release agent and anti - stick lubricant for molded urethanes. A light coating produces best results. E236 Mold Release provides fast, easy part removal from molds and multiple part releases per application. Improves
- Features: Aerosol / Spray
- Industry Applications: Food Grade / Contact (FDA H1)
-
Supplier: Acrolab Ltd.
Description: Stoner E342 Zero Stick Paintable Mold Release, is a unique, extremely versatile release agent which is generally acceptable for applications where a food grade release is required. Zero Stick allows molded parts to be painted, plated, hot stamped , adhesive bonded,
- Features: Aerosol / Spray
-
Supplier: Acrolab Ltd.
Description: Stoner W408 Dry Film Release is an extremely versatile, paintable release agent and anti - stick lubricant for molded materials such as plastics, rubber, composites, and similar materials. This dry, anti - stick surface coating provides fast, easy part removal from molds
- Features: Aerosol / Spray
-
Supplier: Chase Products Co.
Description: Silicone Mold Release Spray is a colorless, dry spray that reduces friction and buildup on molds without leaving an oily or greasy surface. Dries fast. Extends the life of equipment. Cuts cleanup time. This non-staining formula has a low surface tension and performs in
- Operating / Use Temperature: -47 to 399 F
- Form: Aerosol
- Features: Coating, Other
- Location / Orientation: Exterior, Interior
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite MR 11 Mold Release Clear, formerly Emerson and Cuming, is a air drying, silicone based liquid that is used for coating polymer and epoxy systems. It is low viscosity, contains solvents, and has excellent non-sticking properties. 1 gal Pail.
- Density / Specific Gravity (@15.6°C, 60°F): 0.68 specific gravity
- Kinematic Viscosity (@ 40°C): 350 cSt
- Flash Point: 24.8 F
- Features: Mold Release / Release Agent
-
Supplier: Henkel Corporation - Industrial
Description: Frekote CS-123 is designed to form a thick, inert, thermally stable coating that is compatible with most solvent-based Frekote release agents. This product can be used to seal larger mold porosities. Application and use of this mold sealer utilizing the wipe-on-leave-on
- Use Temperature: 55 to 105 F
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Chemical System: Silicone
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Features: Non-ferrous - Any Type
- Type: Zinc / Zinc Alloy (UNS Z)
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Chemical System: Silicone
-
Supplier: Everlube Products
Description: FormKote® T-50 is a lubricating coating intended for use in the hot forming of titanium metals to prevent galling in the forming operation. This product is also excellent for die casting aluminum and zinc metals. It has also been found to be of considerable value when used in tube bending or
- Operating / Use Temperature: -65 to 1,500 F
- Flash Point: 40 F
- Features: Aerosol / Spray, Mold Release / Release Agent
- Industry Applications: Machine / Gears
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite Frekote 800-NC Semi-Permanent Release Agent Clear is a multiple release polymer system that offers instant curing, no mold build-up, and reduced reject rates. It is used to create a micro thin chemically resistant coating on mold surfaces. 10.7 oz
-
Supplier: MIRWEC Coating
Description: MIRWEC Coating proudly offers the highest quality precision, uniform coating attainable. With extensive experience in anti-reflective, protective, conductive, anode, cathode, separator, adhesive, anchor, and many many more coating, we can work with you to achieve the results you
- Coating Capabilities: Abrasives / Superabrasives, Adhesive / PSA, Black Oxide, Ceramic Coating, Coil / Roll Coating, E-coat (Anodic / Cathodic), Hardfacing, Liner - Applied / Spray On, Rubber Coating, Thin Film Coating, Web Coating
- Functions & Features: Adhesive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Mold Release / Nonstick, Porosity / Surface Sealing, Protective, Reflective, VOC Compliant, Waterproof / Water Repellant, Wear / Erosion Resistant
- Industry Served: Aerospace, Architectural / Construction, Automotive, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Maintenance / MRO, Medical / Healthcare, Military Specification, OEM / Industrial, Pipes / Piping, Process Equipment, Security
- Materials: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
-
Supplier: Metal Coatings Corporation
Description: Leaders in Protective Coating Application With 80,000 square feet of production space in Houston, TX devoted to the protective coating of machined components, assemblies and fabrications, Metal Coatings Corp. is equipped for responsiveness in the application of protective,
- Functions & Features: Abrasion Resistant, Anti-slip / Abrasive, Chemical Resistant, Corrosion / Rust Preventive, Friction Reducing / Low Friction, Mold Release / Nonstick, Oil & Grease Resistant, Protective, VOC Compliant, Waterproof / Water Repellant, Wear / Erosion Resistant
- Services: Abrasive / Blasting, Burn-off / Thermal Cleaning, Degreasing, Oxygen Cleaning, Recoating / Refinishing, Scrub Tank / Immersion Washing, Stripping / Coating Removal
- Coating Capabilities: Abrasives / Superabrasives, Chemical Finish / Conversion, Dip / Immersion Coating, Dry Lubricant Coating, Liner - Applied / Spray On, Painting, Phosphate Coating, Plastic Coating, Powder Coating, Spray Coating, Thin Film Coating
- Materials: Aluminum, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys
-
Supplier: Whitford Corporation
Description: One-coat PTFE nonstick, stain-resistant coating. Typical applications include mold release and trays with low performance requirements and price restrictions.
- Cure / Dry Temperature: 707 to 788 F
- Industry: Automotive, Food and Beverage, OEM / Industrial
- Substrate: Ceramic / Porcelain, Metal, Plastic, Wood
- Features: Chemical / Oil Resistant, Heat Resistant / High Temperature, Low Friction / Lubricious, Wear Resistant (Abrasion / Erosion), Weather / UV Resistant
-
Supplier: Omnikote Ltd.
Description: Massive technical expertise 10 Good Reasons to Use Omnikote We are THE nylon coating experts. Omnikote were one of the first companies applying nylon powder coatings. We have developed new formulations and evolved coating and pre-treatment techniques that get the very best
- Functions & Features: Abrasion Resistant, Chemical Resistant, Corrosion / Rust Preventive, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Protective, Waterproof / Water Repellant, Wear / Erosion Resistant
- Services: Abrasive / Blasting, Degreasing, Inspection / Monitoring, Material Selection / Design Assistance, New / OEM Parts, Recoating / Refinishing
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military
- Materials: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
-
Supplier: Whitford Corporation
Description: High-cure, fluoropolymer-based, interior coating developed for use in both the engineering and food industries. Typical applications include small electric appliances such as bread makers and rice cookers.
- Operating / Use Temperature: -40 to 401 F
- Industry Applications: Automotive / Transportation, Food Grade / Contact (FDA H1), Process Equipment
- Features: Specialty
-
Supplier: Impreglon, Inc.
Description: Impreglon, Inc. has grown to become a market leader in the development and application of high performance coatings. With application solutions based on fluoropolymers, plastic, metal and ceramics, or combinations thereof, we service a broad selection of industries including aerospace,
- Functions & Features: Abrasion Resistant, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, Reflective,
- Services: Abrasive / Blasting, Buffing / Polishing, Burn-off / Thermal Cleaning, Deburring / Deflashing, Degreasing, Honing / Superfinishing, Mass Finishing (Tumbling / Vibratory), Passivation, Recoating / Refinishing, Sanding / Grinding, Scrub Tank / Immersion Washing, Stripping / Coating Removal, Ultrasonic
- Coating Capabilities: Abrasives / Superabrasives, Ceramic Coating, Conformal Coating, Dip / Immersion Coating, Dry Lubricant Coating, E-coat (Anodic / Cathodic), Hardfacing, Liner - Applied / Spray On, Plastic Coating, Sealing / Impregnation, Spray Coating, Thermal Spraying, Thin Film Coating, Titanium Nitride Coating
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, OEM / Industrial, Oil & Gas,
-
Supplier: Plastonics, Inc.
Description: Plastonics has been a custom powder coater since 1959. We have the capability of applying many different plastics: nylon, vinyl, polyethylene, polyolefins, epoxies, polyesters, fluorocarbons and more. All of these plastics are applied using the Powder Coating processes. The fluidized bed
- Functions & Features: Abrasion Resistant, Adhesive, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective,
- Services: Abrasive / Blasting, Burn-off / Thermal Cleaning, Degreasing, Inspection / Monitoring, On-site / Field (Large Structures), Recoating / Refinishing, Research & Development, Sanding / Grinding, Stripping / Coating Removal, Ultrasonic Cleaning
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM /
- Materials: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium, Wood
-
Supplier: Whitford Corporation
Description: A FEP resin-based, nonstick powder coating ideal for use with high sugar content doughs. Applications include baguette trays and other perforated items.
- Operating / Use Temperature: -40 to 401 F
- Industry Applications: Automotive / Transportation, Food Grade / Contact (FDA H1), Process Equipment
- Features: Specialty
-
Supplier: ADELHELM LubriCoat NA LLC.
Description: accordance with German and American quality standards. This includes for example, the coating of metals, elastomers and plastics with functional coatings (PTFE, PFA, FEP, PVDF, E-CTFE, PA 11) from worldwide coating manufacturers. Providing production facilities with the same
- Functions & Features: Abrasion Resistant, Adhesive, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective,
- Services: Abrasive / Blasting, Burn-off / Thermal Cleaning, Deburring / Deflashing, Degreasing, Inspection / Monitoring, Material Selection / Design Assistance, New / OEM Parts, Recoating / Refinishing, Research & Development, Sanding / Grinding, Ultrasonic Cleaning
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil &
- Materials: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium, Wood
-
Supplier: Umicore Coating Services Ltd.
Description: Umicore Coating Services have over 40 years experience within the thin film coatings industry, providing an extensive range of optical coatings in the infrared to global blue chip customers. To include: High power CO2 laser coatings, Gas analysis market with bandpass
- Functional / Performance: Abrasion Resistant, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Protective, Reflective, Waterproof / Water Repellant, Wear / Erosion Resistant
- Industry: Aerospace, Automotive, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Medical / Healthcare, Military Specification, OEM / Industrial
- Materials: Aluminum, Copper / Copper Alloys, Glass, Metal, Precious Metals
- Capabilities: Chemical Vapor Deposition (CVD), Hard Coating / Treatment, Material Selection / Design Assistance, Research & Development
-
Supplier: Impreglon, Inc.
Description: Impreglon, Inc. specializes in PVD (Physical Vapor Deposition) coatings. Over the past decade these coatings have become standards in many industries. From extending the service life of tools, to eliminating tarnishing of brass marine fittings, to preventing scratches on bath hardware,
- Functional / Performance: Abrasion Resistant, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Protective, Reflective, Waterproof / Water Repellant, Wear / Erosion Resistant
- Industry: Aerospace, Automotive, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Medical / Healthcare, OEM / Industrial
- Materials: Aluminum, Ceramic, Copper / Copper Alloys, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Capabilities: Hard Coating / Treatment, Material Selection / Design Assistance, Physical Vapor Deposition (PVD), Plasma Etching / Cleaning, Research & Development
-
Supplier: Raytheon ELCAN Optical Technologies
Description: When no one else can Imagine it, Design it or Build it... Raytheon ELCAN Optical Technologies has pioneered many of its performance improvements in modern optics based on advances in thin film coating techniques. Raytheon ELCAN has over 60 years of experience in thin film coating
- Functional / Performance: Abrasion Resistant, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Protective, Reflective, Waterproof / Water Repellant, Wear / Erosion
- Industry: Aerospace, Automotive, Electronics, Energy / Utilities, Food & Beverage, Government, Medical / Healthcare, Military Specification, OEM / Industrial
- Materials: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Features: Canada Only, North America, Other, Southern US Only, Specialty / Other, United States Only
Find Suppliers by Category Top
Featured Products Top
-
." Advantages Everlube Product We meet your toughest performance specifications Capitalize on Everlube Products expertise. We've been developing critical tolerance coatings since 1953. Our leadership in engineered coating is evidenced by our customers, approvals and specification (read more)
Browse Mold Releases and Release Agents Datasheets for Everlube Products -
with high mechanical surface hardness and durability. Mold Surface Protection : Coating for resin molding dies, precision stamping tools, and metal molds to reduce sticking, improve release capabilities, and extend tool service life. Semiconductor & Industrial Equipment Parts (read more)
Browse Wafer and Thin Film Instrumentation Datasheets for Daitron Co., Ltd. -
Noblelight UV lamps reduce VOC emissions and downtime VOCs are released during the production of cast parts. These VOCs enter the environment in the exhaust air via an air duct or smokestack. Optimized low-pressure UV lamps clean and reduce (read more)
Browse UV Lamps Datasheets for Excelitas Technologies Corp. -
Long-term dimensional stability Strength and durability Thermal stability for fiberglass molding processes Ease of mold release and reuse The Solution: General (read more)
Browse Machine Shop Services Datasheets for General Plastics Manufacturing Co. -
each block? Are they easily finished with nearly any resin, paint or coating system? Will they repel water? Bond securely? Prevent the release of toxic fumes or chemical compounds? Do they remain strong, flat and stable – and retain their stated CTE rating – 10 years later? If a (read more)
Browse Composites and Composite Materials Datasheets for General Plastics Manufacturing Co.
Conduct Research Top
-
WS2 Coating - What Is It And Why Would You Choose It For Your Application?
coating improves the performance and service life of fasteners better than any other dry lubricant as it reduces friction & noise, improves mold release, and solves any potential excessive wear issues, seizing, galling, or fretting.
-
Medical Cleanroom Plastic Molding
Dicronite dry lubrication is effective for lubrication and mold release on medical cleanroom molding process. Key attributes include non-contaminating, non-flaking coating and biocompatibility for the coating material.
-
How to Select Your Insulation Facing
of the facing (preventing vapor drive) and the insulation thickness (controlling temperature). System designers aim to prevent condensation for a myriad of reasons, including preventing mold or fungus growth, pipe corrosion, and inhibited thermal performance (if the insulation gets wet). Facing
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
that demonstrates the enrichment. abilities and rapid fabrication advantages of the cDEP. technique. A microfluidic device was fabricated by creating. a polydimethylsiloxane (PDMS) mold of a silicon master. produced by a single-mask photolithographic process. This. device has shown the ability of cDEP
More Information Top
-
Handbook of Lubricants
Uses: Mold release coating , lubricant for tire molds .
-
Handbook of Paint and Coating Raw Materials Volume 1 and 2
Uses: Water repellent for masonry and wood coatings; film-former for mold release coatings ; surfactant for PVC foam; antifog coatings for .
-
Handbook of PLASTIC AND RUBBER ADDITIVES Volume 1 and 2
Uses: Water repellent for masonry and wood coatings; film-former for mold release coatings ; surfactant for PVC foam; antifog coatings for glass Features: Fast evaporating solv.
-
Handbook of Paper and Pulp Chemicals
Uses: Mold release coating , lubricant for rubber and plastic molding pro- cesses; release coating for paper processing equip.; antistick/antitack coat- ing for uncured rubber (replaces mica, talc, etc.); nondusting slab dip; im- .
-
Handbook of Industrial Surfactants Volume 1 and 2
Chem. Descrip.: Reactive silicone polymer sol'n. in IPA Uses: Water repellent for masonry and wood coatings; film-former for mold release coatings ; surfactant for PVC foam; antifog coatings for glass Features: Fast evaporating solv.
-
Use of fluoropolymer permanent release coatings for molded polyurethane foam production
Abstract The problem of adhesion of polyurethane foams to fluoropolymer permanent release mold coatings was studied.
-
Handbook of Green Chemicals
Uses: Mold release coatings used when molding .
-
Mould release potential of polydimethylsiloxane coatings using photoinitiated polymerisation
The siloxane-based mould release agents posseses the extremely flexible Si-O-Si bond along the polymer backbone, and should be cross-linked through a light- induced photopolymerisation to achieve a mould release coating with multiple releases.
-
States > Georgia > State > Regulations > 391 - Department of Natural Resources > Chapter 3 - Environmental Protection > [GaRegs 391-3-1] 01 - Air Quality Contr...
(xxvii) "Mold seal coating" means the initial coating applied to a new mold or a repaired mold to provide a smooth surface which, when coated with a mold release coating , prevents products from sticking to the mold.
-
States > California > State > Air Districts > Bay Area > Regulation VIII - Organic Compounds > [ba AQMD 8-31] Rule 8-31 - Surface Preparation and Coating of Pl...
Mold Release Coating : .
Indicates content that may require registration and/or purchase.