Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: plano-convex/Plano-concave lenses, ball/half lenses, meniscus lenses, biconvex/biconcave lenses, achromatic lenses, etc. The diameters are available between 5mm and 300mm. Custom coating options for Shalom’s aspheric lenses include uncoated
- Diameter / Length: 5.000000000000001 to 300.00000000000006 mm
-
Supplier: Shanghai Optics
Description: Manufacturing Tolerances Click Here To Learn More About Aspheric Lens Basic Knowledge What Makes Aspheric Lenses Important? Precision aspheric lenses reduce visual defects and produce clearer images, making them ideal for many applications. Large aspheric
- Lens Type: Aspheric Lens
-
Supplier: Foctek Photonics, Inc.
Description: Aspheric lens has better radius of curvature and can maintain good aberration correction to obtain the desired performance. The application of aspheric lens brings excellent sharpness and higher resolution, while the miniaturization of the lens is possible. Aspheric lens, the
- Lens Type: Aspheric Lens
-
-
Supplier: Edmund Optics Inc.
Description: Micro Sizes 2mm Dia. Several Coating Options Aspheric lenses are known for providing simple, single-element solutions for managing laser light. LightPath® has perfected a glass molding technology that produces aspheric lenses with consistent quality and at practical
- Focal Length: 6.1000000000000005 mm
- Center Thickness: 1.93 mm
- Edge Thickness: 1.73 mm
- Lens Type: Aspheric Lens
-
Supplier: Edmund Optics Inc.
Description: Micro Sizes 2mm Dia. Several Coating Options Aspheric lenses are known for providing simple, single-element solutions for managing laser light. LightPath® has perfected a glass molding technology that produces aspheric lenses with consistent quality and at practical
- Focal Length: 2.95 mm
- Center Thickness: 4.07 mm
- Edge Thickness: 2.33 mm
- Lens Type: Aspheric Lens
-
Supplier: Edmund Optics Inc.
Description: Micro Sizes 2mm Dia. Several Coating Options Aspheric lenses are known for providing simple, single-element solutions for managing laser light. LightPath® has perfected a glass molding technology that produces aspheric lenses with consistent quality and at practical
- Focal Length: 2 mm
- Center Thickness: 2 mm
- Edge Thickness: 1.3900000000000001 mm
- Lens Type: Aspheric Lens
-
Supplier: Edmund Optics Inc.
Description: Micro Sizes 2mm Dia. Several Coating Options Aspheric lenses are known for providing simple, single-element solutions for managing laser light. LightPath® has perfected a glass molding technology that produces aspheric lenses with consistent quality and at practical
- Focal Length: 13.860000000000001 mm
- Center Thickness: 2.7600000000000002 mm
- Edge Thickness: 2.2800000000000002 mm
- Lens Type: Aspheric Lens
-
Supplier: Qioptiq
Description: Aspheric lenses provide simple, single-element solutions for laser collimation. Aspheres can eliminate spherical aberrations and improve focusing and collimating accuracy. Typical applications are fiber coupling, laser diodes, optical data storage, and barcode scanners. Molded
- Focal Length: 3.1 to 11 mm
- Diameter / Length: 6 to 9.94 mm
- Center Thickness: 2.2 to 5.36 mm
- Lens Type: Aspheric Lens
-
Supplier: Thorlabs, Inc.
Description: Air-Spaced Doublets. Thorlabs offers molded, CNC-polished, and MRF-polished aspheric lenses, available with or without anti-reflection (AR) coatings. Aspheric lenses are often employed to collimate light exiting a fiber or laser diode. The surface of an
- Focal Length: -100 to 9.65 mm
- Diameter / Length: 2 to 25.399986284007408 mm
- Center Thickness: 0.8800000000000001 to 36 mm
- Edge Thickness: 1.45 to 200 mm
-
Supplier: Newport MKS
Description: The KGA230-A-MT Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZLaF52LA glass, which features low dispersion (Vd=40.99). Typical applications include fiber coupling, laser diodes, medical
- Diameter / Length: 6.3500000000000005 mm
- Edge Thickness: 0.25 mm
- Surface Quality: 40-20 Scratch / Dig
- Lens Features: Antireflection Coating, Mounted
-
Supplier: Newport MKS
Description: The KGA280-B-MT Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZK3 glass, which features low dispersion (Vd=61.15). Typical applications include fiber coupling, laser diodes, medical lasers,
- Diameter / Length: 6.5 mm
- Surface Quality: 40-20 Scratch / Dig
- Lens Features: Antireflection Coating, Mounted
- Lens Type: Aspheric Lens
-
Supplier: Newport MKS
Description: The KGA340-A-MT Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZK3 glass, which features low dispersion (Vd=61.15). Typical applications include fiber coupling, laser diodes, medical lasers,
- Diameter / Length: 6.3500000000000005 mm
- Surface Quality: 40-20 Scratch / Dig
- Lens Features: Antireflection Coating, Mounted
- Lens Type: Aspheric Lens
-
Supplier: Newport MKS
Description: The KGA080-B-MT Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from ECO550 glass, which features low dispersion (Vd=50.02). Typical applications include fiber coupling, laser diodes, medical lasers,
- Diameter / Length: 6.3500000000000005 mm
- Surface Quality: 40-20 Scratch / Dig
- Lens Features: Antireflection Coating, Mounted
- Lens Type: Aspheric Lens
-
Supplier: MOK Optics Co., Ltd.
Description: Aspherical lenses are available molded, CNC-polished, either with or without anti-reflection (AR) coatings. A spheres are often employed to collimate light exiting a fiber or laser diode. The surface of an a sphere is designed to eliminate spherical aberration.
- Diameter / Length: 3 to 250.00000000000003 mm
- Surface Flatness: λ/8
- Surface Quality: 10-5 Scratch / Dig
- Lens Features: Antireflection Coating
-
Supplier: ProPhotonix, Ltd.
Description: The optical components department of Helvoet Rubber & Plastic Technologies NV manufactures injection molded lenses, mirrors, polygons, with or without reflective coatings, with extreme accuracy for barcode scanning and sensor module applications. High accuracy off-the-shelf
- Materials: Acrylic, BK7 Glass, Polycarbonate
- Lens Type: Aspheric Lens, Spherical Lens
- Lens Application: Infrared, Visible
- Features: Other, Plano-Convex
-
Supplier: Zygo Corporation
Description: Compass™ RT are aspheric form and deviation metrology and relational / dimensional metrology of alignment features. Form and Deviation Full surface, non-contact, 3D mapping of surface form for spherical or aspherical lenses and molds Sub-nanometer height precision of surface form and
- Measurement Capability: 3D / Areal Topography
- Mounting / Loading Options: Benchtop
- Features: Form Measurement, Surface Profilometry
-
Supplier: State Safety & Compliance
Description: "Innovative DuoFormÃ- mold processing combined with elastomeric browguards creates a lightweight spectacle that delivers optimum facial comfort and impact/energy absorption. The patented, dual-aspheric lenses offer prescription-quality clarity and are treated with DXÃ- anti-fog
-
Supplier: State Safety & Compliance
Description: "Innovative DuoFormÃ- mold processing combined with elastomeric browguards creates a lightweight spectacle that delivers optimum facial comfort and impact/energy absorption. The patented, dual-aspheric lenses offer prescription-quality clarity and are treated with DXÃ- anti-fog
-
Supplier: Zygo Corporation
Description: ZYGO's Compass™ 2 metrology systems set the benchmark for automated, non-contact 3D surface metrology and process control for discrete micro lenses and molds critical to compact camera modules found in smart phones, tablets, and automotive vision systems. At their core is ZYGO’s Coherence
- Measurement Capability: 3D / Areal Topography
- Mounting / Loading Options: Floor / Free Standing
- Features: Form Measurement, Surface Profilometry
Find Suppliers by Category Top
Featured Products Top
-
Custom Aspheric Lenses Avantier is a leading manufacturer of high-precision custom and stock aspheric lenses, engineered to deliver diffraction-limited performance for the world’s most demanding optical systems. From rapid prototyping to high-volume production, we (read more)
Browse Aspheric Lenses Datasheets for Avantier Inc.
Conduct Research Top
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
computing to its value-priced Celeron processor family. LightPath unveils long wavelength infrared lenses LightPath Technologies Inc. announced Friday (April 1) it now has the ability to mold long wavelength infrared aspheric optics. EC, Japanese officials collaborating on Intel antitrust case
More Information Top
-
Rhenium-iridium coating effect of tungsten carbide mold for aspheric glass lens
Molding core Molded lens Molding core Molded lens Aspheric 0.153 .
-
Precision compression molding process of low Tg glass aspheric lenses
Molded aspheric lenses are measured with a Taylorsurf contact profilometer and a Zygo Newview white-light interferometer.
-
Advanced Ceramic Technologies & Products
Fig. 11.2 Glass molded aspheric lenses .
-
P‐109: The Quality Analysis of Long Back‐Focal Projection Lens
The Image Quality Degradation with the Aspheric Molding Lens Error .
-
Novel Acrylic Resin For Injection Molded Precision Lenses
Recently, injection molded aspheric lenses are being used in precision optics.
-
Multi-aperture imaging device for airborne platforms
The performance of the moulded aspheric lens was investigated by replacing the standard lens on the Mightex camera with a mounted version of the Lightpath lens.
-
Optical Performance Of Molded-Glass Lenses For Optical Memory Applications
CONVERGING LENS MOLDED ASPHERIC LENS UNDER TEST .
-
A Critical Review Of Fiber Optic Connectors
The molded aspheric lens connector incorporates a conical cavity and an elastomeric insert to hold and align the fiber (see Figure 12).
-
Optical coupling characteristics of laser diodes to thermally diffused expanded core fiber coupling using an aspheric lens
A TEC single-mode fiber was adopted in an LD-to-fiber coupling system that uses a molded aspheric lens .
-
Precision glass molding: cost efficient production of glass-optics with spectral range from 180nm ultraviolet to 13μm thermal infrared
[2] However it took until 1982, that a molded aspheric lens was used inside a Kodak Disc camera.
Indicates content that may require registration and/or purchase.