Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: LAND
Description: Model 9100 cross stack infrared, in-situ carbon monoxide monitors provide high accuracy and reliability, coupled with straightforward installation and setup and is suitable for a wide range of industrial combustion efficiency monitoring applications. This carbon
- Electrical Outputs: Analog Current
- Gas Types: Carbon Monoxide (CO), Toxic Gas
- Display: Digital
- Number of Gases Monitored: Single Gas
-
Supplier: ENMET Corporation
Description: P/N 10040-1200, AM-5175 Monitor, Carbon monoxide, CO Available for detecting Carbon monoxide (CO) The AM-5175 provides a digital display of gas concentration, audio/visual alarms, relay contacts, plus analog and digital outputs. The monitor incorporates an
- Operating Temperature: 32 to 122 F
- Gas Types: Carbon Monoxide (CO)
- Display: Digital
- Instrument Type: Monitor
-
Supplier: Newark, An Avnet Company
Description: CARBON MONOXIDE MONITOR/LOGGER
-
-
Supplier: Accuris
Description: MONITOR, CARBON MONOXIDE, CONTINUOUS AND ALARM (FOR BREATHING AIR SYSTEMS)
-
Supplier: Linde North America, Inc.
Description: Constant monitoring through various analytical procedures ensures that the pure gases you receive meet the minimum purity levels specified by Linde, and of course your exact specifications. In addition to our standard catalogue products, many gases of higher purity are available on special order.
- Concentration: 99 to 99.999 %
- Industrial Gases: Carbon Monoxide
- Product Form: Gas
- Supply Options: Gas Cylinder
-
Supplier: LAND
Description: Specifically designed for detection of early-stage fire risk in storage silos for coal and biomass fuels, Silo watch continuously monitors and quickly responds to sudden carbon monoxide (CO) build-up, allowing preventative action to be taken before a fire develops.
- Response Time: 30 seconds
- Operating Temperature: 32 to 113 F
- Application: Ambient Air Monitoring
- Electrical Outputs: Analog Current, Switch
-
Supplier: FIS Inc.
Description: The SB-500-12 is a tin dioxide semiconductor gas sensor which has an excellent performance in CO detection. Using a mini-bead type sensing element with a periodic temperature change operation method, high sensitivity, selectively, small effect from humidity and other remarkable characteristics have
- Operating Temperature: 14 to 140 F
- Operating Humidity: 95 %
- Gas Types: Carbon Monoxide (CO), Combustible Gas, Hydrogen (H2)
- Number of Gases Monitored: Multi Gas
-
Supplier: ENMET Corporation
Description: P/N 03420-005, MedAir 2200, Carbon Monoxide (CO) and Dew Point Monitor Air Quality Monitor for Hospital Compressed Air Systems. Standard unit is available for monitoring carbon monoxide and dew point. Optional units are available for monitoring oxygen and
- Operating Temperature: 32 to 77 F
- Display: Digital
- Instrument Type: Monitor
-
Supplier: ABB Measurement & Analytics
Description: LGR's CO Analyzer (Carbon Monoxide Analyzer) measures ambient levels of carbon monoxide with a precision better than 0.1 ppb in 1 second. The instrument may be set up in minutes and does not require cryogens. In addition, the CO Analyzer simultaneously measures water
- Application: Ambient Air Monitoring
- Electrical Outputs: Analog Voltage
- Instrument Type: Analyzer
- Gas Types: Carbon Monoxide (CO), Water Vapor
-
Supplier: Clark Solutions
Description: The FYA600-Series sensors are ideal for monitoring the amount of gases in the ambient environment. The measurement of these critical gases is useful for monitoring air quality, particularly in environmental chambers and incubators in which the development of organisms is critical. Standard sensor
- Measurement Type: %Volume, Trace
- Gas Types: Carbon Monoxide (CO)
- Number of Gases Monitored: Single Gas
-
Supplier: Bacharach, Inc.
Description: testing, NOx filtering, etc. The Monoxor® Plus is the perfect tool for home/safety inspectors, maintenance personnel and HVAC contractors who need to monitor CO in ambient air or stack gases. It has many advanced features, including a trending graph with real-time value displayed, minimum and
- Operating Temperature: 23 to 113 F
- Operating Humidity: 15 to 90 %
- Instrument Type: Analyzer
- Gas Types: Carbon Monoxide (CO), Combustible Gas
-
Supplier: Emerson Automation Solutions – Rosemount
Description: The CCO 5500 Carbon Monoxide (CO) Analyzer uses infrared absorption spectroscopy to continuously measure CO concentration in combustion flue gases. The infrared source is mounted directly on the flue gas duct or stack on the side opposite from the receiver. Infrared energy is radiated
- Operating Temperature: 0 to 160 F
- Electrical Outputs: Analog Current
- Instrument Type: Analyzer
- Features: Audible or Visual Alarms, Controller, Infrared
-
Supplier: InspectorTools
Description: Monitor testo 317-3 incl. leather holster with belt strap, earphone, wrist strap and self-test function The testo 317-3 CO meter detects the presence of carbon monoxide (CO) in ambient air from gas furnaces, water heaters, and other appliances or equipment and signals the user
-
Supplier: CO2Meter.com
Description: The Fixed Carbon Monoxide Gas Detector is designed to protect individuals near toxic and combustible gases, refrigerants, or oxygen in commercial and industrial applications. This fixed gas safety monitor measures CO levels between 0-50ppm and detects hazards in order to protect
- Operating Temperature: -13 to 140 F
- Operating Humidity: 15 %
- Gas Types: Carbon Monoxide (CO)
- Features: Other
-
Supplier: Amprobe Test Tools
Description: Choose a CO or CO2 meter to perform tests in labs, hospitals and plants. These meters help ensure the air quality is safe by warning you with visual and audible alarms when gasses exceed safe levels.
- Application: Ambient Air Monitoring
- Gas Types: Carbon Dioxide (CO2), Carbon Monoxide (CO)
- Features: Data Logger, Temperature Measurement
- Instrument Type: Detector
-
Supplier: CO2Meter.com
Description: The Fixed Combustible Carbon Monoxide (CO) Gas Detector (PX2-1-2-E1110-C-01): is designed for continuous monitoring of carbon dioxide gases to prevent leaks in the range of 0 to 150ppm for 24 hours in the confined space or automotive industries. This detector is also compatible
- Operating Temperature: -30 to 122 F
- Operating Humidity: 15 to 90 %
- Gas Types: Carbon Monoxide (CO), Combustible Gas
- Features: Other
-
Supplier: ENMET Corporation
Description: P/N 04810-1200, Spectrum Series Personal Gas Detector for Carbon Monoxide, CO The SPECTRUM Series portable gas detector is a compact, durable and microprocessor-based personal monitor. This instrument is designed for a variety of applications including use by firefighters,
- Operating Temperature: 14 to 113 F
- Gas Types: Carbon Monoxide (CO)
- Instrument Type: Detector
- Display: Digital
-
Supplier: Safeguard Analytics
Description: Model SA2-CO smart sensor modules are designed to detect and monitor hydrogen sulfide gas in ambient air. The modules consist of an electrochemical gas detection sensor and a micro-processor-based signal conditioning circuit. The signal conditioning circuits includes embedded temperature
- Operating Temperature: -40 to 122 F
- Operating Humidity: 15 to 95 %
- Gas Types: Carbon Monoxide (CO), Combustible Gas, Toxic Gas
- Number of Gases Monitored: Single Gas
-
Supplier: CO2Meter.com
Description: The Carbon Monoxide (CO) Fixed Gas Detector w/ Remote Sensor (MSC2 + MC2-0-E1110-A-0-P) is designed to protect individuals near toxic gases like carbon monoxide in commercial and industrial applications. This fixed gas safety monitor measures 0-50ppm CO levels and
- Operating Temperature: -13 to 140 F
- Operating Humidity: 15 %
- Gas Types: Carbon Monoxide (CO)
- Features: Other
-
Supplier: CO2Meter.com
Description: The Carbon Dioxide and Carbon Monoxide Handheld Gas Detector is designed to measure both CO and CO2 concentrations in real-time with data logging capabilities for further analysis. With long-term data storage, the user can measure ambient gas levels by data displayed and gain
- Operating Temperature: 32 to 122 F
- Form Factor: Modular Bay / Slot System
-
Supplier: ENMET Corporation
Description: P/N 10022-1200, SDS-97D Series Sensor/Transmitter Carbon Monoxide, CO Features Non-intrusive push button calibration Excellent chemical selectivity 4-20 mA output, 24 VDC powered One-person calibration Digital display Electrochemical sensors RFI/EMI resistant Optional Precalibrated
- Electrical Outputs: Analog Current
- Gas Types: Carbon Monoxide (CO)
- Display: Digital
-
Supplier: Nova Analytical Systems Inc.
Description: No Description Provided
- Number of Channels: 1
- Response Time: 15 seconds
- Operating Temperature: 32 to 120 F
- Operating Humidity: 0 to 90 %
-
Supplier: RS Components, Ltd.
Description: Testo 0632 3153 Air Quality Monitor
- Operating Temperature: 104 F
- Operating Humidity: 95 %
- Gas Types: Carbon Monoxide (CO)
-
Supplier: GasLab
Description: GasLab's SAN-30 Personal CO Safety Monitor is a wearable, rechargeable personal carbon monoxide safety meter designed to monitor ambient air CO levels in real time. It protects workers in confined spaces like garages, ice-rinks, engine compartments, or anywhere
-
Supplier: Pyott-Boone Electronics (PBE Group)
Description: Series include simultaneous monitoring of carbon monoxide, oxygen and methane. The 2200 Series may also be used to measure diesel emissions (Oxygen, Carbon Monoxide, Nitric Oxide and Nitrogen Dioxide) and shut down equipment or activate alarms at specified alarm set
- Gas Types: Ammonia (NH3), Carbon Monoxide (CO), Chlorine (Cl2), Combustible Gas, Hydrocarbons, Hydrogen (H2), Hydrogen Sulfide (H2S), Nitric Oxide (NO), Nitrogen Dioxide (NO2), Ozone (O3), Sulfur Dioxide (SO2)
- Application: Confined Space Monitoring
- Mounting Type: Fixed
- Instrument Type: Monitor
-
Supplier: Pyott-Boone Electronics (PBE Group)
Description: Insensitive CO monitors include the same features as our Model 2100 Smart Remote series of gas monitors with two configurable setpoints and two solid state output latches. The Model 2203 (320 Baud) and 2204 (4800 Baud) environmental gas monitors are designed for the detection of
- Application: Confined Space Monitoring
- Mounting Type: Fixed
- Instrument Type: Monitor
-
Supplier: MSA Safety
Description: A cost-efficient monitor for underground garages and ventilation control, the Z-Gard COmbo Gas Monitor uses a solid-state sensor to detect carbon monoxide. The unit features local audio/visual alarm status indicators and it can be configured to interface with air-handling
- Operating Temperature: 89.6 to 219.2 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %LEL, Trace
- Application: Ambient Air Monitoring
-
Supplier: MSA Safety
Description: The General Monitors S5000 Gas Monitor is the ultimate gas detector for extreme environments needing to detect oxygen, toxic and combustible gases. It operates over a wide temperature range using a variety of gas sensing technologies. XCell® gas sensors with TruCal® technology extends
- Number of Channels: 2
- Operating Temperature: -67 to 167 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %LEL, %Volume, Trace
-
Supplier: Industrial Scientific Corporation
Description: Built to Industrial Scientific's highest quality and reliability standards, GasBadge® Pro provides a lifetime of gas hazard protection. Interchangeable sensors enable the GasBadge Pro to be quickly adapted to monitor unsafe levels of oxygen or any one of the following toxic gases:
- Number of Channels: 1
- Operating Temperature: -40 to 140 F
- Operating Humidity: 0 to 99 %
- Features: Audible or Visual Alarms, Data Logger
-
Supplier: MSA Safety
Description: pump, which allows the unit to be mounted in a convenient location if the area to be monitored is inaccessible. The unit can be expanded to monitor up to 8 locations, while an easy-to-read display shows gas concentrations and 3 levels of alarms. Cost-efficient remote monitor detects
- Response Time: 7 seconds
- Operating Temperature: 32 to 122 F
- Operating Humidity: 0 to 99 %
- Measurement Type: %LEL, %Volume, Trace
-
Supplier: MSA Safety
Description: Designed for superior lifespan—patented sensors operate for over two years—and high performance, the ALTAIR Single-Gas Detector is the smart choice for market-leading, cost-effective gas monitors. Features sensor options for carbon monoxide, hydrogen sulfide, and oxygen coupled
- Measurement Type: %Volume, Trace
- Features: Audible or Visual Alarms
- Gas Types: Carbon Monoxide (CO), Hydrogen Sulfide (H2S), Oxygen (O2)
- Application: Confined Space Monitoring, Personal Exposure Monitoring
-
Description: The Automotive Emissions Monitor - 3433i is a highly accurate and reliable Multi Gas Monitor based on the INNOVA 1314 platform with special configuration for Exhaust Gas or SHED Evaporative Testing. Its measurement principle is based on the photoacoustic detection method. In addition
- Response Time: 150 seconds
- Operating Temperature: 41 to 104 F
- Operating Humidity: 80 %
- Gas Types: Ammonia (NH3), Carbon Dioxide (CO2), Carbon Monoxide (CO), Halocarbons (Refrigerants), Hydrocarbons, Nitrogen Oxides (NxOx), Toxic Gas
-
Supplier: Enercorp Instruments Ltd.
Description: example if a person were to smoke a cigarette in a room, the carbon dioxide sensor would not be able to detect this, even though the air quality had significantly decreased. This same set of circumstances holds true for many other contaminants such as solvents, fuels, and even carbon
-
Supplier: Industrial Scientific Corporation
Description: Get the simple, reliable gas detection you need with the Ventis MX4, a four-gas monitor with the portability and size of a single-gas monitor. Designed to be extremely rugged yet lightweight and easy to wear, the Ventis MX4 eliminates the need for extra monitors and transitions
- Number of Channels: 4
- Operating Temperature: -20 to 50 F
- Operating Humidity: 15 to 95 %
- Measurement Type: %LEL, %Volume, Trace
Find Suppliers by Category Top
Featured Products Top
-
Warehouses Forklift use in warehouses is of main concern. Carbon Monoxide monitors from Arjay can interlock to ventilation systems for worker safety and energy efficiency. In the docking bays, nitrogen dioxide may also be of concern from truck (read more)
Browse Gas Instruments Datasheets for Arjay Engineering -
long-term trouble-free operation. The main body of the TwinSet Gas Monitor detects carbon monoxide build up, while the remote sensor monitors either CO, NO2 or a combustible Click here for Product Literature. (read more)
Browse Gas Instruments Datasheets for Acme Engineering Products -
measure the wide range of combustible vapors that might be present. A flame temperature type will include the widest possible range of combustible gases and vapors, including non?hydrocarbons such as hydrogen and carbon monoxide. Flammability data for organic binders may be difficult to (read more)
Browse Combustion Analyzers Datasheets for Control Instruments Corp. -
do Continuous Emissions Monitoring Systems Work? Continuous Emissions Monitoring Systems (CEMS) are used to monitor the levels of oxygen, carbon monoxide, and carbon dioxide in flue gas, which occurs due to combustion in industrial processes. Carrying out CEM involves a probe (read more)
Browse Calibration Instruments Datasheets for Environics, Inc. -
emissions monitoring systems are designed to monitor the levels of gases in flue gas emissions from industrial combustion processes. These include oxygen, carbon monoxide, and carbon dioxide, all of which can be harmful in various amounts. CEMS comprises advanced technology and data acquisition and handling (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
nitrogen oxides (NOx), sulfur dioxide (SO2), carbon monoxide (CO), and ozone at very low concentrations, often in unattended or environmentally variable locations. Designed with these conditions in mind, the Series 6103 delivers a multi-gas calibration approach that supports consistent, traceable (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
the device is no longer able to monitor the area. TruCal technology is found exclusively on XCell Hydrogen Sulfide (H2S) and Carbon Monoxide (CO) gas sensors for the Ultima X5000 and (read more)
Browse Gas Sensors Datasheets for MSA Safety -
Carbon Monoxide (CO), Chlorine (Cl2), Nitrous Oxide (N2O), (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc. -
carbon dioxide and carbon monoxide, playing a key role in driving awareness, SEO, and adoption. Customer feedback directly shaped product evolution: Integration of non-dispersive infrared (NDIR) sensing technology for improved accuracy Custom-engineered solutions for (read more)
Browse Gas Sensors Datasheets for CO2Meter.com -
time. Such calibration becomes essential in situations where the slightest measurement error could compromise safety, quality, or compliance. Typical use cases include: Detecting trace atmospheric gases such as ozone, carbon monoxide, or volatile organic (read more)
Browse Calibration Instruments Datasheets for Environics, Inc.
Conduct Research Top
-
Did You Know? Carbon Monoxide Sensors Do Not Detect Diesel Exhaust?
Popular uses of carbon monoxide sensors in the building automation industry involve monitoring vehicle exhaust. Sensors are commonly installed in parking garages to monitor carbon monoxide levels and provide an input signal for a ventilation control system or building automation system. This system
-
Confused about Carbon Monoxide & Ventilation?
How does new legislature regarding Carbon Monoxide and Ventilation affect you, as an HVAC contractor? An in-depth look at factors and considerations regarding the implementation of a gas monitoring system.
-
Low Power Microcontrollers for Temperature, Humidity & Carbon Monoxide Instrumentation
these challenges in creating products that are used to monitor temperature or humidity and detect dangerous levels of carbon monoxide.
-
Selecting a Low-Maintenance Sensor for Safety Monitoring of Oxygen and Carbon Monoxide Levels in Industrial Processes and Environments
For safety, legal, and compliance reasons industrial plants must monitor oxygen (O2) and carbon monoxide (CO) levels in processes and structures. Traditional technologies for. detecting these gases include paramagnetic, nondispersive infrared, electro-chemical cell, and zirconium oxide sensors
-
STRENGTHENING PLANT SAFETY IN COAL GRINDING MILLS AND STORAGE SILOS WITH CARBON MONOXIDE MONITORING
Risks of unwanted combustion - potentially causing injury, damage and downtime - occur everywhere that coal is handled, processed or stored. Safe coal handling practices are designed to ensure that the fuel remains intact throughout its journey from the mine until the point at which it is ignited in
-
CO2 vs. CO? What's so Important when Choosing a Safety Monitor?
CO2Meter discusses the importance of understanding the differences between carbon monoxide and carbon dioxide, especially when choosing the proper gas detection solution.
-
Dilution Flow Panels for Combustible Gas Monitoring
the presence of oxygen. Catalytic combustible sensors detect the presence of many. combustible gases, including natural gas (methane), solvent vapors, hydrogen, ammonia, and even carbon monoxide. Due. to its simplicity, rugged design, and versatility, catalytic combustible sensors are employed in many
-
COAL HANDLING SAFETY Application Note
STRENGTHENING PLANT SAFETY IN COAL GRINDING MILLS AND STORAGE SILOS WITH CARBON MONOXIDE MONITORING
More Information Top
-
Federal Register > Thursday, September 30, 1999 > [64 FR 52828] NESHAPS: Final Standards for Hazardous Air Pollutants for Hazardous Waste Combustors
Alternatively, continuous monitoring and compliance with the hydrocarbon emissions standard eliminates the need to monitor carbon monoxide emissions because hydrocarbon emissions are a more direct surrogate of nondioxin/furan organic hazardous air pollutant emissions.
-
Code of Federal Regulations > Title 40 - Protection of Environment > Clean Air Act / Air Programs (CAA) > [40 CFR Part 60] Standards of Performance for New Sta...
(b) You must continuously monitor carbon monoxide emissions to determine compliance with the carbon monoxide emissions limitation.
-
Carbon Monoxide (Second edition) (EHC 213, 1999)
An equivalent method for monitoring carbon monoxide can be so designated when the method is shown to produce results equivalent to those from the approved reference monitoring method based on absorption of infrared radiation from a non-dispersed beam.
-
Code of Federal Regulations > Title 40 - Protection of Environment > Clean Air Act / Air Programs (CAA) > [40 CFR Part 63] National Emission Standards for Haza...
(A) Except as provided by paragraph (a)(6)(iii)(B) of this section, you must continue monitoring carbon monoxide and hydrocarbons when the hazardous waste feed is cutoff if the source is operating.
-
Federal Register > Wednesday, October 12, 2005 > [70 FR 59402] National Emission Standards for Hazardous Air Pollutants: Final Standards for Hazardous Air Poll...
Because of this potential (although unlikely) concern, the rule requires sources that elect to monitor carbon monoxide rather than hydrocarbons to conduct a one-time test to document that hydrocarbons are below 10 ppmv and to establish operating limits on parameters that…
-
States > Texas > State > Register > 2006 > [TexReg 2006-1229is] 12/29/2006
When required by this chapter, the owner or operator shall monitor carbon monoxide (CO) exhaust emissions from an affected unit using one or more of the following methods: (1) install, calibrate, maintain, and operate a: (A) continuous emissions monitoring system (CEMS) in…
-
Federal Register > Monday, July 10, 2000 > [65 FR 42292] NESHAPS: Final Standards for Hazardous Air Pollutants for Hazardous Waste Combustors
If you choose to continuously monitor carbon monoxide , however, you must document compliance with the hydrocarbon standard only during the destruction and removal efficiency (DRE) test or its equivalent.
-
States > Texas > State > Regulations > Title 30 - Environmental Quality > Part 01 - Texas Commission on Environmental Quality > 113 - Standards of Performance ...
(b) You must continuously monitor carbon monoxide emissions to determine compliance with the carbon monoxide emissions limitation.
Indicates content that may require registration and/or purchase.