Products/Services for Monolithic HPLC Columns
-
HPLC Columns - (163 companies)High performance liquid chromatography (HPLC) is a separation technique that uses liquid mobile phase to separate the components of a mixture. The sample is first dissolved in a solvent, then forced to flow through a chromatographic column under...Column TypeStationary Phase/Separation ProcessConstruction Material
-
Columns - (121 companies)Columns are vertical structural elements that use compression to transmit the weight of a structure above to other structural elements below. They are used with interior and exterior balconies, courtyards, decks, enclosures, porches, and patios...
-
HPLC Detectors - (49 companies)High performance liquid chromatograph (HPLC) detectors pass a beam of light through a column effluent as the fluid passes through a low-volume flow cell. Variations in light intensity are recorded and a chromatograph is generated. HPLC detectors use...
-
GC Columns - (82 companies)Gas chromatography columns (GC columns) are of two types: packed and capillary. Solutes to be measured travel through the column at a rate primarily determined by their physical properties, and the temperature and composition of the column. Gas...
-
High Performance Liquid Chromatographs (HPLC) - (149 companies)High performance liquid chromatographs (HPLC) use a liquid mobile phase to separate the components of a mixture. The components are dissolved in a solvent and forced to flow through a chromatographic column under high pressure. High performance...
-
Lifting Columns - (25 companies)Lifting columns are self-supporting, telescopic actuators for lifting and height adjustment. Lifting columns, also known as telescopic lifting devices, consist of linear actuators fitted with guides to provide stable vertical movement. A motor unit...
-
Tooling Plates and Columns - (113 companies)Tooling plates and columns provide mounting or clamping surfaces for holding and positioning vises, clamps and workpieces during setup, manufacturing and dimensional inspection. Tooling plates are manufactured from a variety of materials, including...
-
Crystal Filters - (52 companies)Crystal filters are electronic filters that use monolithic crystals. They are used in all kinds of electronic and radio communication devices. A monolithic crystal filter uses one large crystal rather than an array of several discrete crystals...
-
Refractory Services - (132 companies)Refractory services for manufacturing, installing and repairing refractory shapes or monolithic refractories. Refractory services manufacture, install and repair refractory shapes and monolithic refractories. Refractory shapes are hard, heat...
-
Chromatography Membranes - (19 companies)Chromatography membranes are designed for separation tasks in laboratory and industrial applications. They are built-in membrane systems such as plate and frame, spiral-wound module, hollow fibre module, and tube-in-shell module.
Product News
-
Omni Pro Electronics, Inc.
Versatile Monolithic Programmable Delay Lines Omni Pro Electronics has announced the release of the new 4- and 8-Bit Monolithic Programmable Delay Lines from Data Delay Devices. These digitally programmable lines are used in medical imaging, industrial, aerospace and other timing-critical applications. Omni Pro offers the 8-bit lines with step sizes ranging from 50ps through 20ns, and a quad 4-bit line with step sizes from 1ns through 400ns. These devices use all-silicon, CMOS technology and are vapor-phase, IR and wave solderable... (read more) -
Isotech, Inc.
Custom Telescopic Lifting Columns Telescoping columns combine a linear actuator and housing to provide substantial lifting or push/pull force without the need for an external guidance system. The whole technology - motor, linear drive and electronics - is self-contained within a set of rectangular columns that provide both stability as well as a platform for lifting. Consider the following when choosing a telescopic lifting column: Stability. Speed. Load. Stroke Length. Noise. Isotech 's line of telescopic lifting columns... (read more)Browse Lifting Columns Datasheets for Isotech, Inc. -
Isotech, Inc.
Custom Telescopic Lifting Columns Isotech 's telescopic lifting columns are designed for medical, radiological, ergonomical and industrial applications. The pillars are constructed with aluminum tubes and long life pads, combined with a very tight tolerance assembly - where others squeeze - we fit. The columns perform a stable, reliable and maintenance free guiding system without any play. Depending on model, Isotech telescoping pillars are available in push or pull version. As an option you can get them with an encoder... (read more)Browse Lifting Columns Datasheets for Isotech, Inc. -
Branch Environmental Corp.
Stripping columns for water purification Air Strippers for water purification... Branch provides custom built Air Stripper units for removal of voc, ammonia, hydrogen sulfide and other volatile components from water. With our experience in complete systems, we can provide you with all of the related components and controls for a trouble free installation. Counterflow Columns. Counterflow stripping columns are the most common design because of the high efficiencies that can be achieved, combined with the low air volume required. Air... (read more)Browse Air Strippers Datasheets for Branch Environmental Corp. -
Branch Environmental Corp.
What are Counterflow Stripping Columns? Air Strippers for water purification... Branch provides custom built Air Stripper units for removal of voc, ammonia, hydrogen sulfide and other volatile components from water. With our experience in complete systems, we can provide you with all of the related components and controls for a trouble free installation. Counterflow Columns. Counterflow stripping columns are the most common design because of the high efficiencies that can be achieved, combined with the low air volume required. Air... (read more)Browse Air Strippers Datasheets for Branch Environmental Corp. -
Jergens, Inc.
NEW Tooling Column Buying Guide! Jergens NEW Tooling Column Buying Guide!. Discover the ultimate resource for selecting the perfect pre-engineered tooling column system tailored to your needs. From bases to columns to accessories, explore the wide variety of options to customize your setup. Plus, with technical specs and expert tips, choosing has never been easier!. Jergens Tooling Columns are fully customizable to provide the optimum workholding solution for your unique application. Incorporate one of our industry-leading... (read more)Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
Jergens, Inc.
Cast Iron Cross Tooling Columns Jergens Cast Iron Tooling Columns Brochure. Cast Iron Cross Tooling Columns. Jergens Cast Iron Tooling Columns are fully customizable to provide the optimum workholding solution for your unique application. Incorporate one of our industry-leading "Quick-Change " systems, including Ball Lock (R) and ZPS, for maximum productivity. Contact our Technical Sales Engineering Team to request a quote for your custom configuration or project. Features, Benefits, & Product Specifications: Material: Stress... (read more)Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
Hamilton Company
S-Line Syringes economical for CTC PAL HPLC S-Line syringes deliver great performance in everyday use for HPLC injections at an exceptional value. The Gastight version of the S-Line syringe is an ideal choice for HPLC sample injections. It incorporates a precision-machined PTFE plunger tip which creates a leak-free seal. With the tight fit in the glass barrel, the tip wipes the interior of the syringe barrel free of sample, minimizing sample carryover. This feature is particularly useful with heterogeneous samples as it reduces... (read more) -
ExxonMobil Chemical Company - Polyethylene Products
Downgauged air column bags for e-commerce logistic Jujie collaborated with ExxonMobil 's polyethylene business to use performance materials, which can offer the sustainability benefit of enabling the use of less plastic through downgauging while still maintaining performance. (read more)Browse Polymers and Plastic Resins Datasheets for ExxonMobil Chemical Company - Polyethylene Products -
Hamilton Company
High-efficiency Separations At Any pH The Hamilton PRP-C18 is a new HPLC column designed to provide high-efficiency, reversed-phase separations over an extended column life in nearly any mobile phase or pH. The rigid stationary phase has excellent mechanical and thermal stability. ( > 100 C), does not shrink or swell, and is completely inert to most conditions commonly encountered in reversed-phase chromatography. The PRP-C18 is a durable and effective column for general purpose HPLC and especially well-suited for specialized... (read more)Browse HPLC Columns Datasheets for Hamilton Company
-
Rapid isolation of omega‐3 long‐chain polyunsaturated fatty acids using monolithic high performance liquid chromatography columns
Monolithic HPLC columns both in the polymeric cation exchange (silver‐ion) and RP formats were compared with corresponding packed columns for the isolation of these acids from tuna oil ethyl esters.
-
Plant Metabolomics
(2004) Application of silica-based monolithic HPLC columns .
-
Enantiomer separation on monolithic silica HPLC columns using chemically bonded methylated and methylated/acetylated 6‐O ‐tert ‐butyldimethyl‐ silylated β‐cycl...
In 2000, silica-based monolithic HPLC columns , the Chro- molithm columns of Merck KGaA, were commercially available for the first time.
-
Characterization of monolithic columns for HPLC
Monolithic HPLC columns exhibit both a high permeability and a high separation effi- ciency at high flow velocities.
-
Enantioseparation of dansyl amino acids by HPLC on a monolithic column dynamically coated with a vancomycin derivative
Altmaier S and Cabrera K. Structure and performance of silica-based monolithic HPLC columns .
-
Application of monolithic columns in pharmaceutical analysis. Determination of indomethacin and its degradation products
The aim of this study was to compare separation parameters using conventional Zorbax SB-Phenyl (Agi- lent Technologies, USA) column with various Chromo- lith (Merck, Germany) monolithic HPLC columns .
-
Chromatographic characterisation of a novel type of monolithic methylsilsesquioxane‐based HPLC column
Exploded schematic view of the HPLC column produced from the self-made monolithic HPLC columns .
-
Ensuring repeatability and robustness of poly(glycidyl methacrylate‐co‐ethylene dimethacrylate) HPLC monolithic columns of 3 mm id through covalent bonding to ...
A method for the preparation of monolithic HPLC columns of 3 mm id in a glass reservoir was developed based on methacrylate polymer.
-
Recent advances in silica‐based monoliths: Preparations, characterizations and applications
Monolithic HPLC columns consist of single rods of continuous porous materials; they therefore require no retaining frits.
-
Hierarchically Structured Porous Materials Complete Document
As an extension of pure silica monolithic HPLC columns , separations of phosphorus-containing compounds had first been reported with monolithic columns with their inner surface coated by titania layers [58].