Products/Services for Morse Sprocket
-
Conveyor Sprockets - (97 companies)Conveyor sprockets (mill sprockets, engineering class sprockets, engineered sprockets) are used in conjunction with conveyor chains or conveyor belts. They are toothed gears or profiled wheels that mesh with a conveyor chain or belt to transmit...MaterialNumber of StrandsSplit Sprocket -
ISO Roller Chain Sprockets - (190 companies)Roller chain sprockets engage chain drives in power transmission and conveyor systems, though sprockets can engage any perforated material. Chain drives can produce a mechanical advantage as speed reducers/increasers. ISO sprockets are designed... -
ANSI Roller Chain Sprockets - (246 companies)Roller chain sprockets engage chain drives in power transmission and conveyor systems, though sprockets can engage any perforated material. Chain drives can be highly efficient and can produce a mechanical advantage as speed reducers/increasers... -
Roller Chain - (322 companies)...is the operating temperature. Pitch and Standards. The American National Standards Institute (ANSI) governs number designations for roller chain pitch. English roller chain and sprockets are categorized according to ANSI B 29.1M. The number can be used... -
Silent Chain - (24 companies)Silent chain or inverted-tooth chain features teeth on its links that engage the sprocket teeth. Silent chain can be wide and is used in a variety of power transmission and conveying applications. Silent chain, or inverted-tooth chain, is a type... -
Belt and Chain Tensioners - (92 companies)Belt and chain tensioners apply and maintain correct tension on power transmission drive systems. Belt and chain tensioners reduce belt or chain slack and transmit drive torque uniformly. They also reduce noise and vibration; decrease sprocket...
-
Conveyor Chain - (181 companies)Conveyor chain is used for material conveyance under harsh conditions, in specialty applications, or when material can be allowed to fall through gaps in the conveying surface.
-
Pulley Blocks - (122 companies)Pulley blocks are assemblies that consist of a hook or shackle, swivel, bearing, sheaves, sprockets, pins and frame. They are suspended by a hoisting rope or load chain and are designed for a variety of lifting applications. Pulley blocks often use...
-
Reamers - (434 companies)Reamers are rotary tools used for light material removal to deburr and size the inside diameter of holes.
-
Tool Holders - (363 companies)...to specify a mounting style. R8 is used by a majority of Bridgeport machines manufactured after 1965; however, this taper is seldom used with today's high speed machining (HSM) equipment. Morse taper (MT) is available in four common sizes: #1, #2, #3...
Product News
-
Hangzhou Chinabase Machinery Co., Ltd.
Sprockets European Series Sprockets. American Series Sprockets. Japan Series Sprockets. 1. American Series Sprockets Stock Sprockets, Finished Bore Sprockets, Stainless Steel Sprockets, Double Single Sprockets &Single Type C Sprockets, Taper Bore Sprockets, Double Pitch Sprockets,Sprockets With Split Taper Bushing, Sprockets with QD Bushings. Stock Sprockets. Taper Bore Sprockets. Finished Bore Sprockets. Double Pitch Sprockets. Stainless Steel Sprockets. Sprockets With Split Taper Bushing. Double Single... (read more)Browse ANSI Roller Chain Sprockets Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Chengdu Leno Machinery Co., Ltd.
What is a sprocket? A sprocket is a mechanical wheel with teeth or spikes, used to mesh with a chain or belt to promote the rotation and movement of the "wheel". This meshing ensures synchronous motion, allowing the sprocket and belt to operate efficiently in coordination. It is crucial for sprockets and belts to have the same thickness to ensure optimal performance. The design of sprockets is generally similar and widely used in various industries such as automobiles, bicycles, and machinery to achieve... (read more)Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
Hangzhou Chinabase Machinery Co., Ltd.
Taper Bushing Sprocket,Taper bushed Bore Sprockets European Series Sprockets American Series Sprockets Japan Series Sprockets. Split Taper bushed bore sprockets and split taper bushings secure drive shafts to a base or housing. Split-Taper sprockets have a keyway to help prevent slipping and to mate with Split-Taper bushings. Bushings provide additional clamping force over bores that only use keyways and set screws. They have two slits on the barrel to allow the bushing to tighten around the shaft to ensure a secure fit. They are installed... (read more)Browse ANSI Roller Chain Sprockets Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Chengdu Leno Machinery Co., Ltd.
Custom Galvanized Sprockets with keyway Applications and Advantages: Our custom galvanized sprockets are widely used across industries such as agriculture, manufacturing, and material handling. They are designed to transmit motion efficiently and reliably, contributing to the smooth operation of your equipment. The galvanized coating provides an extra layer of protection, ensuring longevity and reliability in demanding environments. Features: High precision machining for optimal performance. Customization options to meet specific... (read more)Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
Hangzhou Chinabase Machinery Co., Ltd.
Taper Bushed Drive Sprockets Optimized Power Transmission for Automation Systems. Taper bushed sprockets are engineered to deliver high reliability, precise shaft alignment, and enhanced torque transfer, making them ideal for modern automation-driven industrial applications such as conveyors, material handling, and precision machinery. Key Features & Benefits. Secure Shaft Locking Mechanism. Split taper bushings provide strong clamping force, minimizing shaft slippage and ensuring stable operation under dynamic loads... (read more)Browse ANSI Roller Chain Sprockets Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Lowell Corporation
Roller Clutches and Sprockets A cam and ring assembly gives machinery extreme reliability at a low cost. The cam 's roller ramps allow freewheeling in one direction and lock-up in the reverse direction. The cam and ring is the basic component of a one-way sprocket, overrunning clutch, roller arm, or as an add-on component for any design. Economical to buy, easy to apply and simple to use, roller clutches offer compact design, rugged features, and economical motion control. They can be used as a backstop clutch when mounted... (read more)Browse Mechanical Clutches Datasheets for Lowell Corporation -
Chengdu Leno Machinery Co., Ltd.
Black Anodize Aluminum Sprockets mm precision). Taper-lock compatible. 3. Customization Options. Keyways (DIN 6885 / ANSI B17.1). Set screws (grade 12.9 alloy steel). Lightening holes (weight reduction up to 25%). Laser-etched part numbering. 4. Performance Advantages. Weight: 60% lighter than steel sprockets. Strength: 290-550 MPa tensile strength. Speed Rating: Up to 6,000 RPM (balanced to G6.3). Industry Applications. Sector. Use Case. Key Benefit. Electric Vehicles. Battery conveyor drives. Weight reduction = extended range... (read more)Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
Chengdu Leno Machinery Co., Ltd.
Duplex Taper Bore Sprockets Product Features & Specifications1. Taper Bushing System. Material: High-grade alloy steel (ISO 9001 certified). Bore Range: Metric: 12mm - 120mm. Imperial: 0.5" - 5". Keyway Standards: DIN 6885 / ANSI B17.1. Fastening: M8 -M24 high-tensile bolts (8.8 grade). Torque Capacity: Up to 3,500 Nm (size-dependent). 2. Sprocket Specifications. Pitch Options: ANSI 25 -240, ISO 06B -32B. Teeth Count: 10T -120T (custom available). Material: Standard: C45 carbon steel (induction-hardened). Premium: 1045... (read more)Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
Chengdu Leno Machinery Co., Ltd.
Hardened Idler Sprockets: 65HRC, 2000 RPM Our hardened idler sprockets maintain chain tension and reduce wear in high-speed drive systems. Through induction hardening and precision machining, these components deliver consistent chain engagement under continuous operation. Key highlights: Tooth surface hardness of 65HRC extends service life 3 -5 times longer than standard sprockets, with core toughness maintained at 35 -40HRC. Pre-lubricated and sealed ball bearings eliminate routine maintenance, while dynamic balancing ensures smooth... (read more)Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
Chengdu Leno Machinery Co., Ltd.
Hardened Idler Sprockets: 65HRC Hardness, 2000 RPM High-Performance Idler Sprockets: Engineered for Demanding Applications. In chain drive systems where reliability and longevity are critical, our hardened tooth idler sprockets deliver exceptional performance under the most challenging conditions. Through advanced heat treatment processes and precision manufacturing, these components maintain optimal chain engagement while withstanding the demands of continuous high-speed operation. Technical Specifications: Surface Hardness: 65HRC on tooth... (read more)Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd.
-
http://dspace.mit.edu/bitstream/handle/1721.1/42677/37718179-MIT.pdf?sequence=2
MANUFACTURER: MORSE SPROCKET : PART#-22XH200 .
-
Development and Testing of a Second Generation ULEV Series HEV at West Virginia University
In order to improve the performance of the vehicle under acceleration, a gear reduction in the ratio of 25:42 is provided by a HV chain and dual sprocket system (from Morse Industries) to fix the vehicle geared top speed to the …
-
Development of a compressed natural gas electric hybrid vehicle
The additional length was machined to fit the HEV Morse Hy-Vo sprocket which is con- nected by a silent link chain to the electric motor with 1.25:1 gear reduction so that the torque output on drive-away of both …
-
The NP244 Transfer Case Chain Noise Reduction Using a Gemini HyVo® Chain System
Such a passive noise cancellation system using phased sprockets, the Gemini HyVo® phased sprocket and chain design from Morse TEC, has been effectively used on automotive engine timing and automatic transmissions.
-
Increased fuel economy in transportation systems by use of energy management. Third year's program. Final report, May 1, 1976--July 1, 1976
Morse Hy-Vo chain, sprockets , and chain 4.7 .
-
General Motors 4T65-E Electronic Four-Speed Automatic Transaxle
CHAIN DRIVE SYSTEM A significant noise reduction is accomplished with the use of the phased ( Morse Gemini™)1 chain drive system utilizing powdered metal sprockets .
-
BorgWarner supplies engine timing components for Daihatsu Mira e:S
At BorgWarner, we understand the intricate interactions between engine timing system components because we design, develop and manufacture a complete portfolio of products, from chains and camshaft phasers to tensioners and sprockets ,” said Joe Fadool … … and General Manager, BorgWarner Morse TEC.
-
News & update
High-strength powder metallurgy (P/M) alloy steel transmission sprockets made by Stackpole Limited (Mississauga, Canada) for Borg-Warner Automotive Morse Tec Corporation won the grand prize in the ferrous category (a).
-
Code convertors for the interconnection of Morse and teleprinter systems
On Morse , or Wheatstone, tape, a dot is represented by two holes, one on each side of a sprocket hole, and a dash is represented by one hole on one side of a sprocket hole, followed by a second hole on the …
-
Handbook of Mechanical Engineering Calculations, Second Edition > SELECTION OF ROLLER AND INVERTED-TOOTH (SILENT) CHAIN DRIVES
At high-speed ratios, the number of teeth in the high-speed sprocket may have to be … The Morse Chain Company states: Ratios over 7:1 are generally not recommended for single-width roller …
Indicates content that may require registration and/or purchase.