-
Supplier: Princess Auto Limited
Description: SAE 30 Motor Oil
-
Supplier: Royal Purple, Ltd.
Description: changes, which saves you time and money and reduces the impact on the environment. Royal Purple’s motor oils are API certified. Royal Purple’s performance advantages come from a blend of synthetic oils plus Royal Purple’s proprietary Synerlec technology. Royal Purple
- Kinematic Viscosity (@ 40°C): 121 cSt
- Viscosity Index: 113
- Flash Point: 460 F
- Industry Applications: Automotive / Transportation
-
Supplier: CITGO Petroleum Corporation
Description: CITGO SUPERGARD Synthetic Blend SAE 10W-40 Motor Oil is a premium quality engine oil designed to provide optimum performance in high-output gasoline (including turbocharged and supercharged) engines in passenger cars, vans, sport utility vehicles, and light trucks. The
- Industry Applications: Automotive / Transportation, Combustion Engines / Motor Oil
- Type: Fluid / Oil
- Features: Lubricant
- Composition / Chemistry: Synthetic / Semi-synthetic
-
-
Supplier: Princess Auto Limited
Description: 1 Litre SAE 10W30 Motor Oil
-
Supplier: Princess Auto Limited
Description: 4 Litre SAE 10W30 SD Motor Oil
-
Supplier: United Bio Lube
Description: No Description Provided
- Industry Applications: Automotive / Transportation, Combustion Engines / Motor Oil
- Features: Biodegradable, EP (Extreme Pressure / Active), Low / Non-foaming
- Functions: Corrosion Inhibitor / Rust Preventative
- Type: Fluid / Oil
-
Supplier: CITGO Petroleum Corporation
Description: CITGO CITGARD CNG/LNG Engine Oil SAE 15W-40 is a specially formulated synthetic blend for compressed natural gas (CNG) engines in transit operation. It is available as an SAE 15W-40 viscosity grade. Building on CITGO’s long heritage of outstanding gas engine oils for
- Industry Applications: Combustion Engines / Motor Oil
- Type: Fluid / Oil
- Features: Lubricant
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: Chevron Lubricants
Description: High-performance crankcase oils recommended for use in farm machinery, construction equipment, marine, older two- and four-stroke diesel engines, and other off-highway applications where the SAE 30 or 40 grades are specified by the OEM.
- Industry Applications: Automotive / Transportation, Combustion Engines / Motor Oil
- Type: Fluid / Oil
-
Supplier: Total Lubricants USA, Inc.
Description: Medium-duty compressed natural gas (CNG) or liquefied petroleum gas (LPG) engine oil. Designed for the lubrication of engines operating under normal service conditions.
- Industry Applications: Combustion Engines / Motor Oil
- Type: Fluid / Oil
-
Supplier: Total Lubricants USA, Inc.
Description: Multi-grade, heavy-duty diesel engine oil. Designed to satisfy major diesel and gasoline engine manufacturer's performance requirements for older engines. Low ash (<1%)
- Industry Applications: Automotive / Transportation, Combustion Engines / Motor Oil
- Type: Fluid / Oil
-
Supplier: Royal Purple, Ltd.
Description: Max-Gear is an ultra-tough automotive gear oil. It’s designed to maximize power and provide unsurpassed protection to heavily loaded gears. It makes gears run smoother, quieter, cooler and longer without overhauls. Max-Gear outperforms other gear oils because it combines the highest
- Kinematic Viscosity (@ 40°C): 189.1 cSt
- Pour Point: -40 F
- Flash Point: 390 F
- Industry Applications: Automotive / Transportation, MIL-SPEC / Military, Machine / Gears
-
Supplier: CITGO Petroleum Corporation
Description: CITGO RD-919 and RD-1019 are high dispersancy, reduced ash engine oils intended for use in railroad locomotive diesel engines and other medium-speed stationary and marine diesel engines of similar design. They meet the LMOA Generation V (GE Generation IV Long Life) quality requirements. The
- Industry Applications: Combustion Engines / Motor Oil
- Type: Fluid / Oil
- Features: Specialty
-
Supplier: Total Lubricants USA, Inc.
Description: Multi-grade, high performance, fuel economy, heavy-duty diesel engine oil. Developed for the newest (post 2007) low emission, diesel engines with after-treatment systems such as diesel particulate filters.
- Industry Applications: Automotive / Transportation, Combustion Engines / Motor Oil
- Type: Fluid / Oil
-
Supplier: ASTM International
Description: 1.1 This specification defines the requirements applicable to design, construction and testing of sealless, rotary positive displacement pumps with oil-through motors for ship lubricating oil service. The complete pump and motor assembly is referred to as canned lube
-
Supplier: Chevron Lubricants
Description: HDAX 7200 Low Ash Gas Engine Oil SAE 40 is the next generation of HDAX high performance gas engine oils. Recommended for four-stroke and selected two-stroke stationary engines, HDAX 7200 provides outstanding oxidation and nitration resistance along with outstanding wear and
- Industry Applications: Automotive / Transportation, Combustion Engines / Motor Oil
- Type: Fluid / Oil
-
Supplier: Total Lubricants USA, Inc.
Description: Heavy-duty diesel engine oil.
- Industry Applications: Automotive / Transportation, Combustion Engines / Motor Oil
- Type: Fluid / Oil
-
Supplier: G.L. Huyett
Description: Rotary pumps are a common pump used for light to medium viscosity oils including diesel, kerosine, motor oil and common oils up to SAE 90. The dual direction operation of the handle on the H89100 allows the pump to either fill or empty containers. The H89200 lever
- Maximum Discharge Flow: 4.760000000000001 GPM
- Maximum Discharge Pressure: 115 psi
- Discharge Size: 0.5 inch
- Power Source: Air / Pneumatic, Manual
-
Supplier: CITGO Petroleum Corporation
Description: CITGO Pacemaker Gas Engine Oil 1000 Series oils are ashless gas engine lubricants fortified with an ashless dispersant, corrosion inhibitor, oxidation inhibitor and antiwear additive package. They are available in a single viscosity grade at the midpoint between SAE 30 and
- Industry Applications: Combustion Engines / Motor Oil
- Functions: Corrosion Inhibitor / Rust Preventative
- Type: Fluid / Oil
-
Supplier: Douglas Electrical Components
Description: Refrigerant Motor Compressors ITAR DDTC Registration STANDARD SAE DESIGNSStud Thread Housing Thread Housing Material LA LP L Hex Maximum Current Catalog Number 1/4”-20 3/4”-16 Stainless Steel 1.95” 3.14” 1.19” 1.0” 105 amps 27404 3/8”-16 3/4”-16 Stainless Steel 1.95” 3.14” 1.19” 1.0”
- Voltage Rating: 1,000 volts
- Current Rating: 750 amps
- Connector Type: USB Connector
-
Supplier: Macnaught USA, Inc.
Description: motor Air Inlet (1/4” NPT) Oil outlet (1/2” NPT) 2” sliding bung adapter Built in pressure relief valve Oil inlet (1” NPT) 10 Year Macnaught warranty Value Proposition: Macnaught’s T512 Pneumatic Oil Pump requires no oil lubricator, is very soft spoken ( 85dB at 2
- Dispensed From: Can / Pail / Drum
- Dispensing Equipment Type: Dispense Only
- Application: Fuel / Oil, Lubricants
-
Supplier: Macnaught USA, Inc.
Description: Non corroding air motor Air Inlet (1/4” NPT) Oil outlet (3/4” NPT) 2” sliding bung adapter Built in pressure relief valve Oil inlet (1” NPT) 10 Year Macnaught warranty Value Proposition: Macnaught’s T312 Pneumatic Oil Pump requires no oil lubricator, is very soft
- Dispensed From: Can / Pail / Drum
- Dispensing Equipment Type: Dispense Only
- Application: Fuel / Oil, Lubricants
-
Supplier: Red Line Synthetic Oil Corporation
Description: as SAE 30and SAE 10W30 motor oil Recommended for API GL-5, GL-6, MT-1, MIL-L2105E, and SAE J2360 Fully-synthetic formulas created from polyol ester base stocks, offer excellent lubrication under extreme conditions High viscosity-index (VI) to provide relatively
- Kinematic Viscosity (@ 40°C): 10.5 to 62 cSt
- Viscosity Index: 160
- Pour Point: -49 F
- Flash Point: 435.2 F
-
Supplier: Macnaught USA, Inc.
Description: Macnaught’s 5:1 High Flow Mobile Oil Dispensing Kit is suitable for dispensing oil at medium/high viscosity for mobile installations and fixed system at medium to lengthy distances. For 48-58 gallon drums. Features Heavy duty air operated oil pump. Easy to use Digital Control
- Dispense Rate: 35.03787878787879 L/min
- Dispensing Equipment Type: Dispense Only
- Application: Fuel / Oil
-
Supplier: Macnaught USA, Inc.
Description: Macnaught’s 3:1 High Flow Mobile Oil Dispensing Kit is suitable for dispensing oil at medium/high viscosity for mobile installations and fixed system at medium distance. For 48-58 gallon drums. Features Heavy duty air operated oil pump. Easy to use Digital Control Gun that
- Dispense Rate: 35.03787878787879 L/min
- Dispensing Equipment Type: Dispense Only
- Application: Fuel / Oil
-
Supplier: Red Line Synthetic Oil Corporation
Description: 75W90 GL-4 gear oil (similar to SAE 5W40/10W40 engine oil viscosity) Popular in Nissan, Mazda, Mitsubishi, VW/Audi, Lotus Elise/Exige, Toyota Offers quicker shifts, perfect synchronizer coefficient of friction Safe for brass synchros, as it lacks the reactive sulfurs found in
- Kinematic Viscosity (@ 40°C): 15.6 to 90 cSt
- Viscosity Index: 185
- Pour Point: -49 F
- Flash Point: 464 F
-
Supplier: Red Line Synthetic Oil Corporation
Description: requirements of 70W, 75W, 80W, and motor oil viscosities of SAE 30, 10W30, and 5W30 Recommended for GL-1, GL-3, and GL-4 applications as well as where most special synchromesh fluids are specified Appropriate coefficient of friction for most manual transmission synchronizers
- Kinematic Viscosity (@ 40°C): 10.6 to 56.2 cSt
- Viscosity Index: 183
- Pour Point: -58 F
- Flash Point: 449.6 F
-
Description: The Series V14 is a Bent Axis, Variable Displacement Motor. Parker’s renowned V14 motor series is impressively engineered and intended for both open and closed circuits transmissions with focus on high performance machines. Available in 2 sizes in ISO, SAE and Cartridge
- Operating Speed: 50 to 6,500 rpm
- Operating Pressure: 6,100 to 7,000 psi
- Power: 351.137740844539 to 448.973828942445 HP
- Motor Type: Axial Piston
-
Supplier: SAE International
Description: This SAE Technical Paper will give a summary of the detailed results of crank-angle-resolved friction measurements which were carried out in motored and pressureless operation on a floating liner single cylinder test engine with a displacement of 0.5 liters. Friction forces that occur during
-
Description: reliable motor in demanding applications, applicable for both open and closed loop systems. Combined with our well proven track record of durable motors, we have an outstanding uptime. Sizes from 30-250cc Rigorous product testing and continuous product development help to ensure our
- Operating Speed: 3,150 rpm
- Operating Pressure: 6,960 psi
- Motor Type: Axial Piston
-
Supplier: PressureParts.Com
Description: The XMA S.S. Series uses include various applications such as reverse osmosis water desalination, seal gland flushing and waste water odor control. S.S. Series feature a SAE 316 stainless steel manifold this is totally corrosion-resistance. Special pumps features include our highly concentric
- Pump Type: Triplex Pumps
-
Supplier: PressureParts.Com
Description: The RKS S.S. Series uses include various applications such as reverse osmosis water desalination, seal gland flushing and waste water odor control. S.S. Series feature a SAE 316 stainless steel manifold this is totally corrosion-resistance. Special pumps features include our highly concentric
- Pump Type: Triplex Pumps
-
Supplier: PressureParts.Com
Description: The RKS S.S. Series uses include various applications such as reverse osmosis water desalination, seal gland flushing and waste water odor control. S.S. Series feature a SAE 316 stainless steel manifold this is totally corrosion-resistance. Special pumps features include our highly concentric
- Pump Type: Triplex Pumps
-
Supplier: Parent Petroleum Co.
Description: 15W-40 API CJ-4 oils in Fuel Economy, Wear Protection, All Season performance, Extended Drain Interval and Reduced Oil Consumption. Dominion 3 Full Synthetic SAE 5W-40 motor oils are recommended for heavy duty diesel and mixed fleets in all types of over the road
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: SAE International
Description: This SAE Standard outlines the requirements for a preformed thermosetting hose intended for use in heavy-duty vehicle engines, such as air cleaner to carburetor hose, where it is exposed to normal heat and splash of motor oil.
-
Supplier: Mile-X Equipment, Inc.
Description: Ultimate vacuum ratings of 75 microns. Double intake - connections 1/4" SAE and 3/8" SAE male flare ports for use with mobile or stationary systems. Oil drain port - for easy vacuum pump oil maintenance. Vacuum pump oil level sight glass. RPM 1720 1/2 HP 17 oz.
Find Suppliers by Category Top
Featured Products Top
-
• SAE counterflanges. • Motor pump sets: close coupled, AC or DC electric motors. • Pre-assembled systems: with bell-housing and coupling arrangements. (read more)
Browse Screw Pumps Datasheets for jbj Techniques Limited -
coolers. Is the FTP pump easy to install? Yes! It is interchangeable with European flanged and SAE flanged gear pumps (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited