Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Littelfuse, Inc.
Description: A run capacitor, also known as a start capacitor, boosts the current and increases the power factor to an electrical motor. Common applications include HVAC, pool and spa, motors, food service and electronics. Our engineers and quality specialists provide services
- Capacitance Range: 25.000000000000004 microF
- AC Rated Voltage (WVAC): 440 volts
- Operating Temperature: -40 to 70 C
- Features: Other
-
Supplier: Genteq
Description: AC Capacitors for Motor Run Applications This capacitor series is designed specifically for the motor run applications where the capacitors are used in conjunction with permanent split capacitor type motors. They may be used on either 50
- Capacitance Range: 7.500000000000001 to 25.000000000000004 microF
- Capacitance Tolerance: 6 (+/- %)
- AC Rated Voltage (WVAC): 440 volts
- Operating Temperature: -40 to 70 C
-
Supplier: Newark, An Avnet Company
Description: AC Motor Run Capacitor
-
-
Supplier: VAST STOCK CO., LIMITED
Description: Motor Start Capacitors & Motor Run Capacitors 220VAC 40uF 10% Motor Run
-
Supplier: DigiKey
Description: 12µF Film Capacitor 470V Polypropylene (PP), Metallized Radial, Can
- Capacitance Range: 12 microF
- Capacitance Tolerance: 5 (+/- %)
- AC Rated Voltage (WVAC): 470 volts
- Operating Temperature: -25 to 85 C
-
Supplier: Illinois Capacitor
Description: Illinois Capacitor offers a variety of Class X-Y suppression capacitors with the latest safety agency approvals. Our AC capacitor are suitable for general purpose AC application as well as Motor Run.
-
Supplier: Newark, An Avnet Company
Description: MOTOR RUN CAPACITOR, 40UF, 470VAC, WIRE.; Capacitance:40µF; Product Range:C27 Motor Run Series; Voltage Rating:470VAC; Capacitor Terminals:Wire Leaded; Capacitance Tolerance:± 5%; dv/dt Rating:20V/µs; Capacitor Dielectric Type:PP RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MOTOR RUN CAPACITOR, 20UF, 470VAC, WIRE; Capacitance:20µF; Product Range:C27 Motor Run Series; Voltage Rating:470VAC; Capacitor Terminals:Wire Leaded; Capacitance Tolerance:± 5%; dv/dt Rating:20V/µs; Capacitor Dielectric Type:PP RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MOTOR RUN CAPACITOR, 30UF, 470VAC, WIRE; Capacitance:30µF; Product Range:C27 Motor Run Series; Voltage Rating:470VAC; Capacitor Terminals:Wire Leaded; Capacitance Tolerance:± 5%; dv/dt Rating:20V/µs; Capacitor Dielectric Type:PP RoHS Compliant: Yes
-
Supplier: Galco Industrial Electronics
Description: Capacitor Motor Run 55 UF 370V 5pct.
-
Supplier: Galco Industrial Electronics
Description: Capacitor, 45/5mfd, 440VAC, Round
-
Supplier: Allied Electronics, Inc.
Description: Metallized polypropylene film dielectric capacitors offer a new option for AC applications. All devices have metal cases and four prong quick disconnect terminals.* These capacitors pack the same capacitance and voltage capabilities of a conventional paper capacitor into a
-
Supplier: Allied Electronics, Inc.
Description: Metallized polypropylene film dielectric capacitors offer a new option for AC applications. All devices have metal cases and four prong quick disconnect terminals.* These capacitors pack the same capacitance and voltage capabilities of a conventional paper capacitor into a
-
Supplier: Allied Electronics, Inc.
Description: Metallized polypropylene film dielectric capacitors offer a new option for AC applications. All devices have metal cases and four prong quick disconnect terminals.* These capacitors pack the same capacitance and voltage capabilities of a conventional paper capacitor into a
-
Supplier: Allied Electronics, Inc.
Description: This capacitor series is designed specifically for the motor run applications where the capacitors are used in conjunction with permanent split capacitor type motors. they may be used on either 50 or 60-Hertz systems but should not be used at higher
-
Supplier: Aerovox Corp.
Description: Aerovox’s line of SuperMet capacitors are manufactured using state-of-the-art, self-healing metalized polypropylene film technology. Designed to operate in environments where there is a requirement for an internal protective device, these capacitors incorporate a UL-approved pressure
- Capacitance Range: 25.000000000000004 microF
- Capacitance Tolerance: 10 (+/- %)
- AC Rated Voltage (WVAC): 440 volts
- Operating Temperature: -40 to 70 C
-
Supplier: Stearns®
Description: work for a variety of motor manufacturers Capacitor Start & Run motors only A few SINPAC switches sizes replace dozens of mechanical switches
- Continuous Current: 16 to 50 amps
- Motor Voltage: 115 volts
- Single Phase Power Rating: 0.5 to 3 HP
- Number of Poles: 2 to 6
-
Supplier: RS Components, Ltd.
Description: Capacitor PP Motor Run 6uF 5%
- Applications: Automotive, Motors / Motor Starting
- Technology: Film Capacitors
- Configuration / Form Factor: Leaded Capacitor
- RoHS Compliant: RoHS Compliant
-
Supplier: New Yorker Electronics Co., Inc.
Description: AC Motor- Run Capacitor Hardware and Accessories
- Applications: Motors / Motor Starting
- Features: Other
-
Supplier: Century® by Regal Beloit America
Description: Extensive line includes motors for a variety of commercial and industrial applications in both single and three phase designs. Single phase designs include both economical split phase and capacitor start designs and capacitor start/capacitor run designs for higher
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, 460 / 480V 60 Hz
- Phase: Single-phase
-
Supplier: Sensata Technologies
Description: The Sensata SP Refrigeration Package is a compact motor starter and motor protector package. The SP serves as a combination control which: 1. Uses industry leading 4TM motor protector 2. Performs the PTC solid state starter function 3. Replaces the compressor terminal cover 4.
- Features: AC Motor Starter
- Overload Protection: Solid State
-
Supplier: ElectroCraft
Description: The series 119-1 (1.9 inch diameter) permanent magnet step motor is available in 7.5 degree or 15 degree step angles, and can be wound for bipolar or unipolar drives. Motors that are wound for bipolar drives can be run from an AC voltage source, using a capacitor to
- Other DC Voltage: 12 to 24 VDC
- Continuous Torque: 0.08125 to 0.2375 In-lbs
- Shaft Size: 0.37 inch
- Shaft Speed: 300 to 600 rpm
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CAPACITOR-RUN INDUCTION MOTOR, 210-240V, 0.11HP, 0.63A, 2940/3500 RPM. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: WorldWide Electric Corporation
Description: 1/3 - 2 HP 1800 RPM 115/230 volt - 60 Hz TEFC enclosure - IP54 degree of protection High torque 1.15 service factor Class F insulation VPI copper windings Rigid base - 56H Capacitor start / induction run (1/3 - 1 HP) Capacitor start / capacitor run (1.5 - 2 HP) for
- Other Output Power: 1 HP
- Continuous Current: 13 amps
- Gearbox Efficiency: 70 %
- Shaft Speed: 1,800 rpm
-
Supplier: CARLO GAVAZZI Automation Components
Description: innovative control strategy allows the HDMS to easily start Capacitor Start / Capacitor Run (CSCR) motors, and in the case of Permanent Split Capacitor (PSC) motors, virtually eliminate the starting current. This product offers as much as 70% current
- Motor Voltage: 110 to 230 volts
- Operating Temperature: -4 to 149 F
- Features: AC Motor Starter
- AC Motor Phase: Single Phase Motor
-
Supplier: Radwell International
Description: CAPACITOR ROUND, MOTOR RUN. FREE 2 YEAR RADWELL WARRANTY
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP ALUM MOTOR START RUN
- Capacitance Range: 200.00000000000003 microF
- DC Rated Voltage Range (WVDC): 220 volts
- Operating Temperature: -20 to 60 C
- Mounting Style: Bolt Mounted
-
Supplier: Richardson RFPD
Description: Capacitor, film, 40 uF, +/-5% Tol, 470VAC, Motor Run
- Capacitance Range: 40.00000000000001 microF
- Capacitance Tolerance: 5 (+/- %)
- AC Rated Voltage (WVAC): 470 volts
- Operating Temperature: -25 to 85 C
-
Supplier: Genteq
Description: Side-by-side with an induction motor, the new ECM uses 20% less power. This generation of ECM combines over 20 years of development in residential HVAC and many millions of field installations, creating a motor with warranty return rates low enough to rival conventional permanent-split
- Other Output Power: 0.2 to 0.75 HP
- Shaft Speed: 300 to 1,200 rpm
- Output Power: 1/2 HP, 1/4 HP, 300 W
- Motor Type: AC Motor
-
Supplier: Bodine Electric Company
Description: Model 0267 is supplied with mounting base installed, and with NEMA C-face mount. Model 0267 requires a 45µF/250VAC run capacitor for 60Hz operation (p/n 49401145) or a 40µF/250VAC capacitor (p/n 49401147) for 50Hz operation. Motor derated to 1/6 HP at 50 Hz. Totally
- Other Output Power: 0.25 HP
- Continuous Current: 2.9 amps
- Continuous Torque: 9.25 In-lbs
- Shaft Speed: 1,700 rpm
-
Description: CAP FILM MOTOR START RUN
- Technology: Film Capacitors, Monolithic / Single Layer
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Product Overview The PI.8120 is a capacitor-run induction motor designed for household fan drives. Evaluate it with a 220V, 60Hz reference configuration and published speed, torque, and outline data to support motor selection for your fan assembly (read more)
Browse AC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd.
Conduct Research Top
-
Motor Run Capacitors
This technical paper discusses the larger motor-run capacitors (330 VAC to 440 VAC. and 20 to 50 µF) for 1/4- to 1-Hp motors. It covers some of the evolving liquid-filled. polymeric film capacitor technology advances which are continuing to improve motor-run capacitor efficiency. The article
More Information Top
-
motor running capacitors - offers from motor running capacitors manufacturers, suppliers, exporters & wholesalers
motor running capacitors .
-
Capacitors > TYPES OF CAPACITORS
Fan and Motor Run Capacitors .
-
Motor Capacitor - Motor Capacitor Manufacturers, Suppliers
Related Searches : ac capacitor, capacitor, film capacitor, ac motor capacitor, run capacitor, motor run capacitor , air conditioner capacitor, start capacitor, motorpaty, fan capacitor, autopaty, auto parts, auto capacitor, motor start capacitor, cbb65, aluminum capacitor, film capatior, aluminum electrolytic capacitor, washing machine capacitor …
-
Page 1. Semiconductor parts with 391 in root number
Dual, Round & Oval, Oil-Filled Motor Run Capacitors .
-
$35-$40 Capacitors - Motor Supplies - Grainger Industrial Supply
• Motor Run Capacitor (9 .
-
CR4 - Thread: Motor Run Capacitor Value
Motor Run Capacitor Value .
-
Cornell-Dubilier - 23FD3750-F - Passive Components - Capacitors - Allied Electronics
Clamp, Mounting;For Round Base Style Motor Run Capacitor ;23;Galvanized;0.035In.T .
-
Cornell-Dubilier - 24FD3770-F - Passive Components - Capacitors - Allied Electronics
Clamp, Mounting;For Round Base Style Motor Run Capacitor ;24;Galvanized;0.035In.T .
-
Genteq - 97F5705 - Passive Components - Capacitors - Allied Electronics
Part numbers that begin with 97F8 or 27L6 are Industrial capacitors and part numbers that begin with 97F5 and 97F9 are Motor Run capacitors .
-
Page 1. Semiconductor parts with 491 in root number
Dual, Round & Oval, Oil-Filled Motor Run Capacitors .
Indicates content that may require registration and/or purchase.