Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-TU 3 is a vibration analyzer laser shaft alignment tool designed to aid in aligning rotating equipment (e.g., electric motor and direct-coupled machine) shafts to prevent premature failure of couplings, bearings and mechanical seals. PCE-TU 3 also helps you detect and
- Minimum Accuracy: 1 +/-% FS
- Operating Temperature: 14 to 131 F
-
Supplier: OROS
Description: directly coupled or coupled through a gear box. The system acquires and analyzes shaft and casing vibration. Typical graphics are orbits, shaft centerline, spectra, bode and polar diagrams, trends, waterfall, overall peak to peak, 1X (amplitude and phase). Main Features Vector
-
Supplier: GEEPLUS Inc.
Description: devices to applications requiring precise control of force and/or position (such as control valves, or lens and mirror positioning systems). The VM series of Voice Coil Motors are designed as actuator components with incorporated shafts and sliding bearings as standard, to ensure
- Force Constant (KF): 0.15736 to 0.17984 lb/amp
- Peak Force (FP): 0.8 to 2.3 lbs
- Continuous Power: 10 watts
- Device Type: Linear Actuator
-
-
Supplier: Howden
Description: required for shipment. Designed to meet strict vibration requirements. Vertical and horizontal installations. Shaft C 1045 alloy steel shaft. Shaft designed for a minimum first critical speed ratio of 1.25. Optional Features Motor Base 4-Way adjustable base with
- Air Flow Rate: 1,000,000 SCFM
- Static Pressure: 13.999999999999998 in H2O
- Maximum Diameter (Fan or Blower Wheel): 76.5 to 148 inch
- Design: Axial
-
Supplier: Dynapar Corp.
Description: the HS85 is perfect for mounting as a line shaft reference encoder. By virtue of design, the HS85 is more forgiving of older motors which are unable to hold precise tolerances.The HS85 is shipped pre-assembled. The installation is quick and easy; just slip the unit over the
- Resolution (counts per revolution): 60 to 2,048 (counts/revolution)
- Diameter or Width: 8.96 inch
- Maximum Mechanical Shaft Speed: 3,600 rpm
- Operating Temperature: -4 to 158 F
-
Supplier: Dynapar Corp.
Description: vibration, andmotor bearing wear. The counter-spiral shaft-couplerprovides a flexible mount that eliminates resonancethroughout the operating range and will not fatigueunder vibration. Electronics are condensed down to asingle ASIC, reducing the likelihood of electroniccomponent
- Resolution (counts per revolution): 1,024 (counts/revolution)
- Diameter or Width: 4.4 inch
- Maximum Mechanical Shaft Speed: 6,000 rpm
- Operating Temperature: -40 to 212 F
-
Supplier: Dynapar Corp.
Description: The SLIM Tach® HS56's magnetoresistive sensor technology is virtually immune to common contaminants such as grease, oil, water, and dirt. Hardened encapsulated electronics make it especially resistant to heavy machine vibration and accidental impacts. Advanced electronic design offers
- Resolution (counts per revolution): 64 to 2,048 (counts/revolution)
- Diameter or Width: 5.5 inch
- Maximum Mechanical Shaft Speed: 3,600 rpm
- Operating Temperature: -4 to 176 F
-
Supplier: Erbessd Instruments
Description: Ideal for almost all kinds of rotating parts up to 300 kg such as rolls, motor’s shafts, blowers, crankshafts, mills… Features EI-300 uses light and resistant materials for the SBS System in order to reduce inertia. Single and two plane balancing. Variable speed with an inverter.
- Part / Rotor Diameter: 1,600 mm
- Drive / Journal Diameter: 101 mm
- Capacity: 1 to 300 kg
- Balancing Speed: 60 to 150,000 rpm
-
Description: the driven shaft speed drops below the cutout switch speed setting, it opens the motor circuit and the drag load stops the motor shaft. When the under speed cut-out switch is wired for automatic reset, the drive is immediately ready for service (after overload is removed)
-
Supplier: Caterpillar Oil & Gas
Description: lube oil connections Oil level regulator Prelube Sump pump MOUNTING SYSTEM Vibration isolators POWER TAKE-OFFS Auxiliary drive shafts and pulleys STARTING SYSTEM Air or electric starting motor Redundant start with select switch PROTECTION SYSTEM Spray shielding Crankcase
- Volt-Ampere: 1,475,000 to 2,281,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: HydraCheck Inc.
Description: applications such as: motors, shafts, rotogravure printing, extruders, blow molding, wire lettering and striping, engraving, pulse jets, water jets, fans, cams, gear teeth, belt inspections, fuel injectors, vibration analysis, spindle spinning, cutting blade timing and
- Flash Rate Range: 60 to 120,000 FPM (Flashes/min)
- Flash Rate Resolution: 0.01 ±FPM
- Features: Battery Powered
- Output Type: Digital
-
Supplier: Caterpillar Oil & Gas
Description: drive pulleys Front stub shaft Damper guard removal Pulleys Flywheel stub shaft Marine Society Requirements Marine society conversion Spray shielding Protection System Shutoffs Switches and contractors Explosion relief valve Sensors Oil pressure monitor Shutoff controls
- Horse Power: 3,000 to 3,300 HP
- Displacement: 51.996112381327315 liters
- Length: 111.3 inch
- Width: 70.6 inch
-
Supplier: Caterpillar Oil & Gas
Description: drive shaft Auxiliary drive pulleys Front stub shaft Damper guard removal Pulleys Flywheel stub shaft Marine Society Requirements Marine society conversion Spray shielding Protection System Shutoffs Switches and contractors Explosion relief valve Sensors Oil pressure
- Horse Power: 2,000 to 2,250 HP
- Displacement: 51.996112381327315 liters
- Length: 111.3 inch
- Width: 70.6 inch
-
Supplier: Caterpillar Oil & Gas
Description: cylinder temperature display Gauges and instrument panels Lube System Oil pans and filters Deep sump oil pan and front sump pan Power Take-Offs Front crankshaft adapter Flywheel stub shaft Protection System Sensors Shutoff controls Starting System Air starting motors Electric
- Horse Power: 2,250 to 2,500 HP
- Displacement: 0.9651972957012854 liters
- Length: 113.8 inch
- Width: 64.2 inch
Find Suppliers by Category Top
Featured Products Top
-
Industrial IoT Vibration Sensor for Predictive Maintenance of Motors, Pumps and Wind Turbines Unplanned equipment failures often begin with small vibration anomalies that can lead to bearing damage, shaft misalignment, gearbox faults, reduced asset performance, and (read more)
Browse Vibration Sensors Datasheets for Tronics Microsystems -
High-Precision Dual Shaft DC Motor for Multi-Purpose Applications The YHD-F34 DC Motor features a (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
The YHD G4415 Single-Shaft DC Motor offers a reliable, high-speed direct drive solution that eliminates the need for gearboxes, enabling speeds up to 6000 RPM with (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Novotechnik GL Series Hollow-Shaft Rotary Sensors Deliver Precise Shaft Position Measurement SOUTHBOROUGH, Mass. — November 17, 2026 — Novotechnik U.S. offers the GL Series of hollow-shaft rotary angle sensors for (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
Vibration is one of the earliest signs of failure in industrial equipment. A single defect appearing in spindles, shafts, bearing or gearboxes can degrade process quality, increase power consumption, or even generate a failure causing costly equipment downtime. Condition Based Monitoring (read more)
Browse Vibration Measurement Instruments and Vibration Analyzers Datasheets for Tronics Microsystems -
1. Core Product Advantages for Construction Machinery 28-Circuit High-Density Integration: Standard 28 circuits for simultaneous transmission of power, control signals, and sensor data. Effectively suppresses signal crosstalk and ensures synchronous (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Vibration sensor with edge processing capabilities designed for predictive maintenance and advanced condition-based monitoring VIBO is a high bandwidth MEMS vibration sensor that enables continuous monitoring of machine vibrations. Embedded in (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
The vibration analyzer is a technologically advanced instrument for the precise measurement and evaluation of vibrations in industrial applications. It enables the simultaneous measurement of vibrations on shafts and bearings across four independent channels (read more)
Browse Vibration Measurement Instruments and Vibration Analyzers Datasheets for PCE Instruments / PCE Americas Inc. -
-friendly Advantech WISE Studio utility. Single-axis High-Frequency Vibration Inspection and Preventive Maintenance with ISO 10816-1 Unlike conventional piezo vibration sensors that require connection to a high-speed DAQ card and subsequent (read more)
Browse I/O Modules and Instruments Datasheets for Advantech -
Servo Motors: No External Sensors Required Achieves High Torque in the High Speed Range EtherNet/IP Compatible Driver Basic operations are the same Alpha Step AZ Series Max Speed: 5,500 r/miN Available configurations (read more)
Browse AC Servomotors Datasheets for Oriental Motor USA
Conduct Research Top
-
PT 104: Cooling Towers and Process Cooler Fans
Cooling towers are a critical component in many power generation and chemical plants, and other process facilities. Catastrophic equipment failure can result in safety hazards, lowered production, and expensive repairs. Vibration monitoring of cooling tower fans, gear boxes, shafts, and motors
-
Transportation Industry In A "Buzz" Over Haptics
with an eccentric mass on the shaft. Spinning the shaft forces the unbalanced load to induce a vibration through the motor mount. The main disadvantage of this type of haptic is the inability to vary the intensity of the vibration without changing the eccentric weight's radial location or mass
-
Advantages of Linear Encoders Over Rotary Encoders
: although the sensing head is very compact and slim, it preserves its toughness. The fully encapsulated electronics is optimally protected against dust, oil, grease, water, shocks, vibrations. Typical applications are for example linear motors, pick & place robots, electronic assembly systems.
More Information Top
-
Neural-network-based motor rolling bearing fault diagnosis
…three-phase induction motor; 3: temperature sensor; 4: shaft coupling; 5: variable-frequency motor drive; 6: current sensor; 7: x-axis vibration sensor; 8: front bearing; 9: rotational disk 1; 10: y-axis vibration sensor ; 11: motor shaft ; 12: rotational disk 2…
-
Mathematical analysis of rotor shaft displacements in asynchronous machines; a critical speed or just a rotation of the orbit axis?
A principle longitudinal section of the motor and the position of the shaft vibration sensors are shown in Fig. 1.
-
IEEE Guide for the Application of AC Adjustable-Speed Drives on 2400 to 13 800 V Auxiliary Systems in Electric Power Generating Stations
a) Motor winding and bearing temperature b) Motor vibration c) Speed or shaft position sensor (if required) d) Motor field current (if a synchronous motor is applied) .
-
Engineering Asset Management - Systems, Professional Practices and Certification
Experimental values of the vector processes formed from wavelet coefficients of the vibration sensor signal and the number of motor shaft rotations have been measured in the condition of periodic monitoring.
-
Effective location of active control devices for building vibrations caused by periodic excitation acting on intermediate storey
As shown in Figure 6, each active mass damper is assembled by an auxiliary mass m, an AC servo motor , ball screw shaft , and a vibration sensor .
-
Adjustable speed drives: Applications and R&D needs
Given the motor location, vehicle vibrations and the desired reliability, a motor shaft sensor will most likely not be acceptable and alternate methods such as speed calculation based on rotor slot current. ripple and phase-lock loop [24] will need to be…
-
Opportunities in motor drive research-a view from industry
Given the motor location, vehicle vibrations and the desired reliability, a motor shaft sensor will most likely not be acceptable and methods for sensorless control such as [5,6]will need to be perfected in order to provide overload torque capability at…
-
Material and Manufacturing Technology II
1. sensor measured axial force; 2. shaft of motor ; 3. torque sensor on package left; 4. vibration displacement sensor on .
-
Induction motor fault detection and diagnosis by vibration analysis using MEMS accelerometer
Also, presents a method for detecting faults occurring due to mechanical origin such as mechanical looseness and misalignment in motor shaft coupled to brake drum with the help of MEMS accelerometer used as vibration sensor .
-
Structural dynamics-based sensor placement strategy for high quality sensing
Since the rotating component to be monitored, e.g. a rolling bearing, is me- chanically coupled with other machine structures (e.g. shafts , gears, motors ), the sensors will pick up structural- borne vibrations and environmental noise, in addition to vibrations induced by…
Indicates content that may require registration and/or purchase.