Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Thermal protection of electric motors - Thermal overload protective devices
-
Supplier: Sensata Technologies
Description: The Klixon® 7AM delivers the maximum protection in the smallest package at an excellent price. It’s the most reliable on the market, backed by the leading innovators in protection technology. Each 7AM temperature rating has a bimetal disc specifically manufactured for that rating. Each
- Cutoff Temperature: 70 to 175 C
- Rated Voltage: 125 to 250 volts
- Voltage Type: AC Voltage
-
Supplier: Sensata Technologies
Description: The Sensata Technologies 17AM delivers the maximum protection in the smallest package at an excellent price… The KLIXON® 17AM Thermal protector prevents overheating, It’s a miniature, snap acting, thermally operated device that is a proven performer in protection
- Cutoff Temperature: 65 to 160 C
- Rated Voltage: 125 to 250 volts
- Rated Current: 1 to 18 amps
-
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: Mitsubishi Electric thermal overload relays protect motors and motor circuit conductors against over heating caused by current overloads and or phase-loss. The TH-N and TH-T series relays can be paired with the Mitsubishi Electric contactors or utilized as a stand-alone
- Application Type: General Application Relay
- Features: Over-current Protection, Phase Failure (Loss)
- Mounting: Socket or Plug-in Style
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: Mitsubishi Electric thermal overload relays protect motors and motor circuit conductors against over heating caused by current overloads and or phase-loss. The TH-N and TH-T series relays can be paired with the Mitsubishi Electric contactors or utilized as a stand-alone
- Application Type: General Application Relay
- Features: Over-current Protection, Phase Failure (Loss)
- Mounting: Socket or Plug-in Style
-
Supplier: UL Standards & Engagement
Description: Standard applies to motors that rely upon a device (thermal motor protector) to prevent overheating under at least one operating condition. These motors shall be identified as thermally protected motors. 1.3 This Standard applies to motors protected
-
Supplier: Schneider Electric, Automation & Control
Description: TeSys GV2 - Magnetic and thermal magnetic motor circuit breakers up to 15 kW Manual and local control, when the motor circuit-breaker is used on its own, and automatic and remote control when combined with a contactor Motor protection provided by
- Rated Breaking Capacity (Icn): 3,000 to 100,000 amps
- Number of Poles: 3
- Operating Temperature: -4 to 140 F
- Mounting Style: DIN Rail Mounted
-
Supplier: Thermtrol
Description: The Klixon 7AM thermal protector prevents overheating in a variety of consumer, industrial and commercial products. It is a miniature, snap-acting, thermally operated device that is a proven performer in protection technology. It is the right choice for ap- plications where
- High Temperature Set Point: 149 to 347 F
- Maximum Current: 4 to 22 amps
- Maximum AC Voltage: 115 to 600 volts
- Maximum DC Voltage: 16 volts
-
Supplier: UL Standards & Engagement
Description: Overheating Protection for Motors UL 2111 1.1 The requirements in this standard cover: a) Deleted b) Deleted c) Thermal-protective devices. d) Deleted 1.2 Deleted 1.3 Deleted 1.4 Deleted 1.5 A product that contains features, characteristics, components, materials, or
-
Supplier: ABB Inc.
Description: Description The TF69 thermal overload relays are economic electromechanical protection devices for the main circuit. They offer reliable protection for motors in the event of overload or phase failure. The devices have trip class 10. The thermal
-
Supplier: CSA Group
Description: devices that are responsive to a) motor temperature alone; or b) motor temperature and motor current passing through the device but does not apply to motors with protective devices that are responsive to current alone. 1.3 This Standard does not apply
-
Supplier: Thermtrol
Description: Applications Remote location motors Vacuum cleaner motors Submersible pump motors Fractional horsepower motors Can be used virtually anywhere an auto reset and/or a one shot protector is used!
- High Temperature Set Point: 149 to 347 F
- Maximum Current: 10 to 22 amps
- Maximum AC Voltage: 120 to 240 volts
- Switch Type: Bi-Metal
-
Supplier: Portage Electric Products, Inc.
Description: Portage Electric is offering a new addition to the Valstat Series™ of thermal controls. The new series is a line of self-hold thermal protectors designed as a cost effective solution for thermal protection of motor, transformer, lighting, and appliance
- Cutoff Temperature: 150 C
- Rated Voltage: 240 volts
- Maximum Width of Case: 10.530000000000001 mm
- Case Assembly Length: 23.29 mm
-
Supplier: ABB Inc.
Description: Description The TF42 thermal overload relays are economic electromechanical protection devices for the main circuit. They offer reliable protection for motors in the event of overload or phase failure. The devices have trip class 10. The thermal
-
Supplier: Portage Electric Products, Inc.
Description: A snap-action thermal control which is part of Portage Electric’s Valstat Series™ designed as a cost effective solution for protection in motor, transformer, and lighting applications. Available with various bimetallic elements to match the current sensitivity of the
- High Temperature Set Point: 140 to 302 F
- Maximum Current: 8 to 22 amps
- Maximum AC Voltage: 115 to 250 volts
- Maximum DC Voltage: 16 volts
-
Supplier: Portage Electric Products, Inc.
Description: Economical snap action thermal protector designed for a cost effective solution for protection in motor, transformer, and lighting applications. Available with various bimetallic elements to match the current sensitivity of the device to the application. Features Snap
- High Temperature Set Point: 140 to 302 F
- Maximum Current: 8 to 22 amps
- Maximum AC Voltage: 115 to 250 volts
- Maximum DC Voltage: 16 volts
-
Supplier: UL Standards & Engagement
Description: dependent on the correct mounting and fixing in or on a motor and which can only be fully tested in combination with the relevant motor. This dependency is illustrated by: • the ability of the THERMAL MOTOR PROTECTOR to accurately and reliably sense the heat of the
-
Supplier: Portage Electric Products, Inc.
Description: protectors designed for a cost effective solution for protection in motor, transformer and lighting applications. Available with various bimetallic elements to match the current sensitivity of the device to the application. Features Snap action device, quick break/quick
- Cutoff Temperature: 150 C
- Rated Voltage: 16 volts
- Rated Current: 22 to 20 amps
- Maximum Width of Case: 10.55 mm
-
Supplier: UL Standards & Engagement
Description: only be fully tested in combination with the relevant motor.Requirements concerning the testing of the combination of motor and thermal motor protector are given in IEC Publication 60335-2-34.This standard applies to thermal motor protectors for motor
-
Supplier: ABB Inc.
Description: Description The TA200DU thermal overload relays are economic electromechanical protection devices for the main circuit. They offer reliable protection for motors in the event of overload or phase failure. The devices have trip class 10A. The thermal
-
Supplier: Sensata Technologies
Description: Recent history has seen a growing demand for a non-self resetting motor protection device to ensure a high level of safety. Sensata Technologies has developed the self hold motor protector for both 120 & 250 Vac applications in a wide current range.
- Rated Voltage: 250 volts
- Rated Current: 18 amps
-
Supplier: CSA Group
Description: mounting and fixing in or on a motor and which can only be fully tested in combination with the relevant motor. Requirements concerning the testing of the combination of motor and thermal motor protectors are given in IEC 60335-2-34. This standard applies to
-
Supplier: Danfoss A/S
Description: protection Standard breaking capacity Setting range 0.1-25A Operation switch (manual motor starter) Isolation switch (with locking device) Emergency switch (with undervoltage trip) Indications: Test and reset functions ON or OFF Thermal and electromagnetic trip
- Continuous Current Rating: 0.1 to 32 amps
- Rated Breaking Capacity (Icn): 15,000 to 100,000 amps
- Mounting Style: DIN Rail Mounted
- Trip System Type: Thermal Magnetic Circuit Breaker
-
Supplier: Infineon Technologies AG
Description: Overtemperature protection Over- and Undervoltage lockout Cross-current protection Potential Applications Side mirror x-y adjustment HVAC Flap DC motors Monostable and bistable Relays Applications Door control module
- Supply Voltage (DC): 5.5 to 20 volts
- Operating Temperature: -40 to 150 C
- Motor / System: DC Brushed Motor
- Configuration: IC / PCB-Mounted
-
Supplier: Infineon Technologies AG
Description: control and diagnosis Overtemperature protection Over- and Undervoltage lockout Cross-current protection Potential Applications HVAC Flap DC motors Side mirror x-y adjustment Monostable and bistable Relays Applications Automotive Automotive body control module (BCM) Automotive
- Supply Voltage (DC): 5.5 to 20 volts
- Operating Temperature: -40 to 150 C
- Motor / System: DC Brushed Motor
- Configuration: IC / PCB-Mounted
-
Supplier: Infineon Technologies AG
Description: pre-warning and protection Over- and Undervoltage lockout Cross-current protection Potential Applications HVAC Flap DC motors Monostable and bistable Relays Side mirror x-y adjustment and mirror fold Applications Automotive body control module (BCM) Body electronics and power
- Supply Voltage (DC): 5.5 to 20 volts
- Operating Temperature: -40 to 150 C
- Motor / System: DC Brushed Motor
- Configuration: IC / PCB-Mounted
-
Supplier: Infineon Technologies AG
Description: Fast diagnosis with the global error flag PWM capable outputs for frequencies 80Hz, 100Hz and 200Hz with 8-bit duty cycle resolution Overtemperature pre-warning and protection Over- and Undervoltage lockout Cross-current protection Potential Applications HVAC Flap DC motors
- Supply Voltage (DC): 5.5 to 20 volts
- Operating Temperature: -40 to 150 C
- Motor / System: DC Brushed Motor
- Configuration: IC / PCB-Mounted
-
Supplier: CSA Group
Description: the test is not applicable to the evaluation of the thermal motor protector submitted separately. However, the test may be applicable to the evaluation of the thermal motor protector in combination with the motor. 1.1.2 This Standard does not apply to other means
-
Description: semiconductor controllers and contactors for non-motor loads (IEC 60947-4-3), - control and protective switching devices (or equipment) (CPS) (IEC 60947-6-2), - control units for built-in thermal protection (PTC) for rotating electrical machines (IEC 60947-8). The
-
Supplier: CSA Group
Description: semiconductor controllers and contactors for non-motor loads (IEC 60947-4-3), - control and protective switching devices (or equipment) (CPS) (IEC 60947-6-2), - control units for built-in thermal protection (PTC) for rotating electrical machines (IEC 60947-8). The
-
Supplier: Schneider Electric, Automation & Control
Description: "reset" button incorporated Connection via cage connectors Benefits Intelligent product with built-in machine temperature control function and quick, simple selection. Applications Industry, infrastructure, building, etc: - General protection and protection of motors with PTC
- Operating Temperature: -13 to 140 F
- Features: Automatic Reset
-
Supplier: Microchip Technology, Inc.
Description: speed control in closed-loop applications. The MTD6508 device includes Lockup Protection mode to turn off the output current when the motor is in a lock condition, with an automatic recovery feature to restart the fan when the lock condition is removed. Motor overcurrent
- Continuous Output Current: 0.75 amps
- Configuration: IC / PCB-Mounted
- Product: PWM Drive
-
Supplier: Radwell International
Description: THERMAL OVERLOAD DEVICE, FOR MOTOR PROTECTION, WITH AUTOMATIC/MANUAL RESET, 600 VOLT RATING. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: WorldWide Electric Corporation
Description: Separate Start & Run Overload Protection with two programmable overload trip curves which allow for the thermal capacity required to start the load, while providing more closely matched overload protection during the run time. Real-Time Thermal Modeling with a dynamic
- Features: AC Motor Starter
-
Supplier: Altech Corp.
Description: circuits. An IEC device with excellent rat ings under a UL listing at 480Y/277V (including group ratings) and at 500V under international standards, the Altech/ABL Sursum MA pro vides short and long term cost effective circuit protection for USA and/or export applications. The short
- Rated AC Voltage: 277 to 480 volts
- Continuous Current Rating: 0.16 to 40 amps
- Rated Breaking Capacity (Icn): 10,000 to 42,000 amps
- Mounting Style: DIN Rail Mounted
Find Suppliers by Category Top
Featured Products Top
-
amps 125 VAC inductive circuits. These devices are part of the PEPI® Valstat™ Series™ making them readily available at an attractive price. Model FC-P2D Thermal Controls utilize (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
All types of motor applications used in AC and DC motors that range from sub-fractional HP and above. Used for the protection of electric motors for many types of customer applications. Pepi Thermal Controls are suitalbe for use in both AC and DC motors. Many types are (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
The PEPI® Model F Series snap-action Thermal Controls offer both overcharge and short-circuit protection. With a wide temperature calibration range, the Model F offers both versatility and easy customization, including insulating sleeves to isolate devices from ambient temperatures that can affect performance. For full details, visit: http://pepiusa.info/model-f (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
Motor circuits frequently experience temporary inrush currents during startup, requiring protection devices that can tolerate these normal operating conditions without compromising fault protection. The Vicfuse VCTMP is a time-delay, current-limiting Class CC (read more)
Browse Fuses Datasheets for VICFUSE -
The Model J, first introduced in the 1980s has grown to include 8 different models for use in motor, transformer and lighting applications. These bimetal devices are normally in closed position allowing current to flow through circuit until it heats up to a certain temperature causing (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
Bectron PT4700 N Electronic circuit boards are the centerpiece of countless applications – from mobile, hand-held devices to automotive electronics, from household appliances to heavy industrial machinery. Conformal coatings provide effective protection against various (read more)
Browse Electrical and Electronic Resins Datasheets for ELANTAS North America LLC -
circuit boards are the centerpiece of countless applications — from mobile, hand-held devices to automotive electronics, from household appliances to heavy industrial machinery. Conformal coatings provide effective protection against various environmental conditions such as humidity, dust (read more)
Browse Heat Resistant and Flame Retardant Coatings Datasheets for ELANTAS North America LLC -
, which can cause malfunction and premature failure such as vibration, shock, and stress caused by temperature fluctuation during thermal cycling. Material options for electronic protection include silicones, epoxies, polyurethanes, and other various polymers. Silicones are extremely durable (read more)
Browse Conformal Coatings Datasheets for CHT USA Inc. -
. When overheating is detected, the system activates protection to ensure safe operation. 5. Phase Loss Protection For three-phase power systems, the stabilizer automatically detects phase loss conditions and stops unsafe operation, protecting motors (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
The Vicfuse VD Series is a high-performance semiconductor protection fuse designed for advanced DC circuit protection in power electronic systems. It is engineered to safeguard sensitive semiconductor devices such as diodes, thyristors, GTOs, and IGBTs from (read more)
Browse Circuit Protection Components Datasheets for VICFUSE
Conduct Research Top
-
How Integrated Thermal Protection Technology can Prevent Solid State Relay Failure in Industrial Systems
Solid state relays provide robust solutions for electronic switching in load control applications and hold many advantages over electromechanical relays. New, emerging solid state relay designs offer integrated thermal protection that can prevent overheating and improve system safety, efficiency
-
Thermal Protector Helps Improve Operation Smoothness of Water Pumps
Thermal protection refers to a device set inside a motor or motorized compressor to prevent overheating that could cause a serious failure. Thermal protectors are widely used in water pumps because the pumps are categorized as high-power machines.
-
Which Electronic Devices are Fixed and Bonded using Electronic Adhesives?
functionalities such as thermal conductivity, electrical conductivity, insulation, shock absorption, sealing, installation, and substrate protection. Electronic adhesives are widely used in various electronic devices for fixing and bonding components together.
-
Derating For Real World Conditions
by. re-settable thermal controls. » Designers and manufacturers of battery packs. » Designers and manufacturers of small motors used. in various products. » Designers and manufacturers of lighting products. » Prototype Engineers charged with testing and selecting. thermal control devices. Derating for Real
More Information Top
-
Active stator winding thermal protection for AC motors
The most commonly used conventional motor thermal protection devices are: dual-element time-delay fuses and eutectic alloy or bi-metal type overload relays.
-
Control Techniques, Drives and Controls Handbook
Extreme unbalance will result in operation of the motor thermal protection device .
Indicates content that may require registration and/or purchase.