Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Sensata Technologies
Description: The RP Series thermal protector is suited for recessed lighting applications. The RP’s compact package is designed to mount on the fixture; and, with sensitivity to changes in thermal conditions, detect the presence of insulation. With a history of more than 95 years, Sensata
-
Supplier: Sensata Technologies
Description: Sensata Technologies builds the 2MM motor protector to meet almost any requirement of protection in a wide range of small motors, small transformers, solenoids, etc.. This compact motor protector is the best solution to protect the wide variety of motors
-
Supplier: Thermtrol
Description: available Applications Battery packs Battery chargers Permanent split capacitor motors Shaded pole motors HID ballasts Fluorescent lighting ballasts • Transformers Vacuum cleaners Recessed lighting fixtures Automotive accessory motors, solenoids, etc... • PC boards
- High Temperature Set Point: 149 to 347 F
- Maximum Current: 4 to 22 amps
- Maximum AC Voltage: 115 to 600 volts
- Maximum DC Voltage: 16 volts
-
-
Supplier: Sensata Technologies
Description: The Sensata Technologies 17AM delivers the maximum protection in the smallest package at an excellent price… The KLIXON® 17AM Thermal protector prevents overheating, It’s a miniature, snap acting, thermally operated device that is a proven performer in protection technology.
- Cutoff Temperature: 65 to 160 C
- Rated Voltage: 125 to 250 volts
- Rated Current: 1 to 18 amps
-
Supplier: Sensata Technologies
Description: YS11 was developed to protect people and property from accidents or failures that can occur in motors used in fans and washing machines as well as other appliances. It functions as a self-resetting thermal cut-out (Type 2B), thermal motor protector (Type 3C) and
- Cutoff Temperature: 45 to 150 C
- Rated Voltage: 15 to 250 volts
- Rated Current: 2 to 15 amps
-
Supplier: Thermtrol
Description: Applications Remote location motors Vacuum cleaner motors Submersible pump motors Fractional horsepower motors Can be used virtually anywhere an auto reset and/or a one shot protector is used!
- High Temperature Set Point: 149 to 347 F
- Maximum Current: 10 to 22 amps
- Maximum AC Voltage: 120 to 240 volts
- Switch Type: Bi-Metal
-
Description: Power class: 25 A Type series: ST10 Features normally closed resets automatically with connector cables transparent PET cap insulation ST10 high-current thermal protector is a high-current protector with overcurrent, overheating double protection function, built-in heating plate
- High Temperature Set Point: 176 to 338 F
- Maximum Current: 25 amps
- Maximum AC Voltage: 250 volts
- Life Cycles: 2,000 Number of Cycles
-
Description: Triplex Thermal Protector Application Scope: Applies to motor, fan, transformer, household electric appliances and so on. Product feature: *Micromation design, *Steady dependable life, *Exact action temperature, *Speed cut off power supply,
-
Description: Power class: 18 A to 27.5 A Type series: ST08 Features normally closed resets automatically with pin without insulation ST08 is a protector with double protection function of overcurrent and overtheating, and its built-in heating wire and bimetal form a series circuit. The overload current
- High Temperature Set Point: 176 to 338 F
- Maximum Current: 18 to 27.5 amps
- Maximum Height or Length: 0.9055123 inch
- Features: Automatic Reset
-
Description: TP1 Series Miniature Thermal Protector APPLICATIONS: The thermal protector series - TP1 thermal protector is distributed by Hengxin Precision Electrical Equipment Co., Ltd., and was engineered for used in objects such as electric motor, coils, liquid
- Switch Type: Normally Closed, NC
-
Description: TP2 Series Thermal Protector Using scope : Applies to the fractional horsepower motor, fluorescent ballasts, motor of washer motor of air conditioner, transformers, lighting lamps, DC motor of automobile battery changer, household electric appliances,
- High Temperature Set Point: 113 to 284 F
- Maximum Current: 6 to 12 amps
- Maximum AC Voltage: 250 volts
- Switch Type: Bi-Metal, Normally Closed, NC
-
Supplier: Portage Electric Products, Inc.
Description: A creep-action thermal protector with a shunted bimetal design which lowers current sensitivity and slows the cycle rate of the device. A good choice for motors and transformers when space is limited. Features Shunted bimetal construction; the bimetallic element does not carry
- High Temperature Set Point: 104 to 302 F
- Maximum Current: 2.4 amps
- Maximum AC Voltage: 120 volts
- Maximum Diameter or Width: 0.27 inch
-
Supplier: Portage Electric Products, Inc.
Description: The Model VS Series snap action thermal protectors feature a shunted design so the bimetallic element does not carry the circuit current, enabling them to carry larger currents than the conductive Model V protectors. The ultra-small, low-profile cases meet tighter space
- High Temperature Set Point: 104 to 212 F
- Maximum Current: 3 to 8 amps
- Maximum DC Voltage: 18 to 24 volts
- Life Cycles: 10,000 Number of Cycles
-
Supplier: Portage Electric Products, Inc.
Description: Portage Electric is offering a new addition to the Valstat Series™ of thermal controls. The new series is a line of self-hold thermal protectors designed as a cost effective solution for thermal protection of motor, transformer, lighting, and appliance applications
- High Temperature Set Point: 122 to 302 F
- Maximum AC Voltage: 120 to 240 volts
- Maximum Diameter or Width: 0.42 inch
- Maximum Height or Length: 0.92 to 1.07 inch
-
Supplier: Portage Electric Products, Inc.
Description: A small, versatile snap-action thermal protector used mainly in motor, transformer, and lighting applications with 120, 240, or 277 VAC loads. Available with various bimetallic elements to match the circuit-breaker characteristics of the device to the application. Features
- Cutoff Temperature: 150 C
- Rated Voltage: 277 volts
- Rated Current: 5 amps
- Maximum Width of Case: 6.8500000000000005 mm
-
Description: 2.5ATP1 Small Current Thermal Protector Product Character and Application 2.5ATP1 series thermal protector is the device of single pole and single throw. It has a nominal operating temperature ranged from 60 ~200°C. The 2.5A product has normal clolsed contacts and normal
- High Temperature Set Point: 140 to 392 F
- Repeatability / Tolerance: 27 F
- Maximum Current: 1.6 amps
- Maximum AC Voltage: 220 to 250 volts
-
Supplier: Thermtrol
Description: to your specs Agency Recognition: UL ROHS compliant ratings available Applications High locked rotor current applications Air compressor Universal motors Industrial motors Blender motors
- High Temperature Set Point: 212 to 320 F
- Maximum Current: 1 to 60 amps
- Maximum DC Voltage: 115 volts
- Features: Automatic Reset, Other
-
Supplier: Thermtrol
Description: Developed by Thermtrol, the SX8AM is a thermal protector/PTC heater com bination. The Dual PTC heaters are electrically located across the contacts of the protector. When the protector contacts are open, the heaters are in series with the load. The heaters then maintain
- High Temperature Set Point: 212 to 320 F
- Maximum Current: 1 to 60 amps
- Maximum DC Voltage: 115 volts
- Features: Electrical Reset, Other
-
Supplier: Accuris
Description: Automatic electrical controls Part 2: Particular requirements for thermal motor protectors
-
Description: IEC 60730-2-22:2014 applies to the partial evaluation of thermal motor protectors as defined in IEC 60730-1 for household and similar use, including heating, air conditioning and similar applications as well as for sealed (hermetic and semi-hermetic type)
-
Supplier: CSA Group
Description: IEC 60730-2-22:2014 applies to the partial evaluation of thermal motor protectors as defined in IEC 60730-1 for household and similar use, including heating, air conditioning and similar applications as well as for sealed (hermetic and semi-hermetic type)
-
Supplier: Accuris
Description: Automatic electrical controls Part 2-22: Particular requirements for thermal motor protectors
-
Supplier: Accuris
Description: Low voltage switchgear and controlgear - Thermal protection of electric motors - Inherent overheat protectors
-
Description: Applies to the partial evaluation of thermal motor protectors and their inherent safety. Applies also to thermal motor protectors within the scope of IEC 60335-1.
-
Supplier: Accuris
Description: Automatic electrical controls for household and similar use - Part 2: Particular requirements for thermal motor protectors
-
Description: Applies to the partial evaluation of thermal motor protectors and their inherent safety. Applies also to thermal motor protectors within the scope of IEC 60335-1.
-
Description: Description / Abstract There is no abstract information for this document.
-
Supplier: UL Standards & Engagement
Description: concerning the testing of the combination of sealed (hermetic and semi-hermetic type) motor-compressors and THERMAL MOTOR PROTECTORS are given in IEC 60335-2-34. This standard applies to THERMAL MOTOR PROTECTORS using NTC or PTC thermistors,
-
Description: Applies to the partial evaluation and inherent safety of thermal motor protectors for motor-compressors within the scope of IEC 60335-1.
-
Supplier: UL Standards & Engagement
Description: protectors or solid-state thermal motor protectors. 1.4 This Standard applies to impedance protected motors where the manufacturer has provided a supplementary thermal motor protector. 1.5 The requirements in this Standard are intended to
-
Supplier: Galco Industrial Electronics
Description: Thermal Magnetic Motor Circuit Breaker 7
-
Supplier: Schneider Electric, Automation & Control
Description: TeSys GV7 - Thermal magnetic motor circuit breakers up to 110 kW Rocker lever control Models: GV7-RE, GV7-RS 8 ratings Optional door-mounted control Short-circuit trip threshold: average 13 In Rated current with 415 V: 12…220 A Breaking capacity with 415 V (Icu) in accordance with IEC
- Rated DC Voltage: 415 volts
- Continuous Current Rating: 220 amps
- Trip System Type: Magnetic Circuit Breakers, Thermal Magnetic Circuit Breaker
- Features: Motor Circuit Protector
-
Supplier: CSA Group
Description: mounting and fixing in or on a motor and which can only be fully tested in combination with the relevant motor. Requirements concerning the testing of the combination of motor and thermal motor protectors are given in IEC 60335-2-34. This standard applies to
-
Supplier: Newark, An Avnet Company
Description: Manual Motor Protector, Type PKZM0, 0.16 Amp to 0.25 Amp Thermal Range, 3.4 Amp Magnetic Trip Setting
-
Supplier: CSA Group
Description: the test is not applicable to the evaluation of the thermal motor protector submitted separately. However, the test may be applicable to the evaluation of the thermal motor protector in combination with the motor. 1.1.2 This Standard does not apply to
Find Suppliers by Category Top
Featured Products Top
-
All types of motor applications used in AC and DC motors that range from sub-fractional HP and above. Used for the protection of electric motors for many types of customer applications. Pepi Thermal Controls are suitalbe for use in both AC and DC motors. Many types are (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
The PEPI® Model F Series snap-action Thermal Controls offer both overcharge and short-circuit protection. With a wide temperature calibration range, the Model F offers both versatility and easy customization, including insulating sleeves to isolate devices from ambient temperatures that can affect performance. For full details, visit: http://pepiusa.info/model-f (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
. This is easy to do with PEPI devices and the result is a thermal protector providing overload protection without being mounted in the coils. PEPI versatility leads to greater reliability at an affordable price. (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
The Model J, first introduced in the 1980s has grown to include 8 different models for use in motor, transformer and lighting applications. These bimetal devices are normally in closed position allowing current to flow through circuit until it heats up to a certain temperature causing (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
The PEPI Model B is a creep action thermostat with a shunted type bimetal design. This lowers the current sensitivity and reduces the cycle rate of this device. This device has a higher contact rating making it well suited for motors, transformers, and appliance applications. (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
PEPI® thermal controls have been long-time favorites in pool, spa, hot tub and sauna products due to their unmatched reliability and safety record. With the widest line of thermal controls in the industry, PEPI® has products for lighting, motors, pumps, heaters, filters, battery and low voltage products. Details are here (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
The PEPI J Series line of snap action thermal controls are excellent selections for use in motor, transformer and lighting applications with ratings for 120, 240 and 277 VAC loads. Various bimetallic elements can be used to match the current sensitivity of the device to the application. The (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
240 VAC resistive loads. This makes them an ideal safety component on large motors, transformers and battery chargers. The expansive line of PEPI® thermal controls is well known for their reliability on low current applications. But, products like the Model W and (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
This new product sheet focuses on a shunted design, bimetal thermal control capable of handling higher contact ratings than most miniaturized thermal controls. The Model B is a creep action thermal control that can maintain temperatures within a narrow 2° to 10° differential (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
The PEPI Models N and NR creep-action thermal protectors are designed to fit in tight spaces. Their low internal resistance and gold diffused contacts make them suitable for use in low voltage / low current applications. Model N opens the circuit on temperature rise (normally closed). Model NR operates in an opposite manner (normally open). (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc.
Conduct Research Top
-
Applications of Motor Thermal Protector in Water Pump Industry
The motor thermal protectors are usually set in fractional electric motors, transformers, coils, and sensors of water pumps for overheat protection.
-
Motor Thermal Protector used for Water Pumps Industry
Water pumps are used throughout the world in supplying water to industrial, agricultural, and residential domains. Water pumps have many important and indispensable components, while the motor thermal protector is widely used in water pumps for protection purposes. The motor thermal protectors
-
Applications of Motor Thermal Protector in Motor Industry
that impressed the visitors and customers the most because it offers customers all series innovative satisfied motor thermal protectors in high quality.
-
High Current Motor Thermal Protectors for Electrical Tools and Machines
Electric motor thermal protection can play a vital role in helping to prevent motor burnout and failure because it automatically shuts down the motor when it reaches its highest temperature. In other words, thermal protectors play a huge role in helping to prevent further damage.
-
Selection of Thermal Protector in Motor Product Application
burnout is mainly caused by the following reasons such as overheating of the locked-rotor coil, excessive load, motor overload, and lack of phase. Installing a thermal protector is one of the effective ways to protect the motor. Thermal protector, also called temperature switch, temperature control
-
A Solution To Motor Breakdown
A motor thermal protector is a device that prevents motor breakdowns due to overheating in industrial machinery and other types of motors. In this blog, you'll read about how the motor thermal protector works and what it does for your machine.
-
Selection and Precautions of Thermal Protector for Electric Motors
Select a suitable volume of thermal protector based on the power and volume of the motor. For small motors, priority should be given to binding and fixing factors, and smaller thermal protectors should be selected; For large motors, attention should be paid to the current and service life
-
Why Do Motors Need Thermal Protectors?
factory's motors often malfunction, which can bring great trouble to production. In order to avoid affecting the production efficiency of the factory, we have added thermal protectors on them. For the safety of consumers, non-automatic reset protectors have emerged. Next, let's analyze why the motor needs
-
Applications of Thermal Protector in Fan Industry
generation, etc. As a long-term or even 24-hour uninterrupted electrical equipment, the fan has the phenomenon of overloading work and heating and burning of the motor coil when it is locked. The installation of an overheat protector is a necessary solution. This article will specifically describe
-
Everything You Should Know About Thermal Protector Switch for Battery Pack
Thermal protector switches are used to protect electric motors, fans, transformers, reactors, and lithium industry power tools from overheating that occurs due to the internal friction between the conducting materials. The thermal protector switch monitors the compressor case temperature
-
Thermal Protector Helps Improve Operation Smoothness of Water Pumps
Thermal protection refers to a device set inside a motor or motorized compressor to prevent overheating that could cause a serious failure. Thermal protectors are widely used in water pumps because the pumps are categorized as high-power machines.
More Information Top
-
Audel Guide to the 2011 National Electrical Code: All New Edition
This is in addition to the conductor protection required by Section 430.32 A motor thermal protector (per Section 430.32) is acceptable, as are thermal sensors.
Indicates content that may require registration and/or purchase.