-
Supplier: Zaber Technologies, Inc.
Description: Zaber's X-RST Series products are motorized rotation stages with built-in controllers. Rated for up to 300 kg centered load capacity and 70 N⋅m of torque, they are ideal for high load, angular positioning applications. They have large diameter apertures for a variety of thru-bore
- Load Capacity: 112.4 lbs
- Maximum Torque: 88.4955752212389 In-lbs
- Rotary Velocity / Speed: 24 deg/sec
- Gear Ratio: 180 (N:1)
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's X-RSW Series products are motorized rotary stage devices with built-in controllers. Rated for 2.25 N⋅m of torque they are ideal for high precision, angular positioning applications. They are stand-alone units requiring only a standard 24-48 V power supply. An indexed knob
- Load Capacity: 44.96 lbs
- Maximum Torque: 9.292035398230084 In-lbs
- Rotary Velocity / Speed: 450 deg/sec
- Positioning Accuracy: 0.08 degrees
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's X-RSW Series products are motorized rotary stage devices with built-in controllers. Rated for 2.25 N⋅m of torque they are ideal for high precision, angular positioning applications. They are stand-alone units requiring only a standard 24-48 V power supply. An indexed knob
- Load Capacity: 44.96 lbs
- Maximum Torque: 19.91150442477875 In-lbs
- Rotary Velocity / Speed: 115 deg/sec
- Positioning Accuracy: 0.08 degrees
-
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's X-RST Series products are motorized rotation stages with built-in controllers. Rated for up to 300 kg centered load capacity and 70 N⋅m of torque, they are ideal for high load, angular positioning applications. They have large diameter apertures for a variety of thru-bore
- Load Capacity: 674.4 lbs
- Maximum Torque: 398.23008849557505 In-lbs
- Rotary Velocity / Speed: 60 deg/sec
- Gear Ratio: 102 (N:1)
-
Supplier: PI (Physik Instrumente) L.P.
Description: Uni-directional repeatability down to 0.0005 ° Maximum speed 15 °/sec Load capacity up to 2 kg Integrated limit switches Optionally: angular scale Clear aperture 60 mm x 25 mm Precise, smooth continuous 10° motion Together with WT-85 one center of rotation The goniometer stages WT-100 and
- Load Capacity: 3.372 to 4.496 lbs
- Rotary Velocity / Speed: 0.001 to 2 deg/sec
- Overall Length: 5.1968532 inch
- Overall Width: 5.3937037 inch
-
Supplier: Newport MKS
Description: pollutants. ILS Series stages also feature an origin located at the center of travel for repeatable initialization, limit switches to prevent over travel, and elastomeric end-of-run dampers for smooth emergency braking. DC Motor for High Speed and Repeatability ILS stages with DC Motors are
- Stroke or X-Axis Travel: 9.842525 inch
- Rated Speed: 3.93700787401575 in/sec
- Motor Type: DC
- Features: Electrical, Other
-
Supplier: Newport MKS
Description: protects it from dust, debris and other pollutants. ILS Series stages also feature an origin located at the center of travel for repeatable initialization, limit switches to prevent over travel, and elastomeric end-of-run dampers for smooth emergency braking. DC Motor for High Speed and
- Stroke or X-Axis Travel: 3.93701 inch
- Rated Speed: 3.93700787401575 in/sec
- Motor Type: DC
- Features: Electrical, Other
-
Supplier: Newport MKS
Description: pollutants. ILS Series stages also feature an origin located at the center of travel for repeatable initialization, limit switches to prevent over travel, and elastomeric end-of-run dampers for smooth emergency braking. DC Motor for High Speed and Repeatability ILS stages with DC Motors are
- Stroke or X-Axis Travel: 5.905515 inch
- Rated Speed: 3.93700787401575 in/sec
- Motor Type: DC
- Features: Electrical, Other
-
Supplier: Newport MKS
Description: pollutants. ILS Series stages also feature an origin located at the center of travel for repeatable initialization, limit switches to prevent over travel, and elastomeric end-of-run dampers for smooth emergency braking. DC Motor for High Speed and Repeatability ILS stages with DC Motors are
- Stroke or X-Axis Travel: 7.87402 inch
- Rated Speed: 3.93700787401575 in/sec
- Motor Type: DC
- Features: Electrical, Other
-
Linear Slides and Linear Stages - High Load Precision Motorized Planar XY Positioning Stage -- L-738Supplier: PI (Physik Instrumente) L.P.
Description: the actual position directly at the moving platform, providing higher accuracy than motor-mounted rotary encoders. Optical limit and reference point switches are also integrated. Applications include metrology, inspection, microscopy in industry and research. Travel Range 205x205mm
- Stroke or X-Axis Travel: 8.0708705 inch
- Y-Axis Travel: 8.0708705 inch
- Rated Speed: 3.93700787401575 in/sec
- Carriage Load: 44.1 lbs
-
Supplier: IntelLiDrives, Inc.
Description: motorized rotation angle of the load up to 50kg and has large clear aperture to allow the passage of the optical path or cables directly through the stage. The main body of the stage is made from lightweight anodized aluminum and can attach directly to an optical table or moving linear or XY
-
Supplier: IntelLiDrives, Inc.
Description: motorized rotation angle of the load up to 100kg and has large clear aperture to allow the passage of the optical path or cables directly through the stage. The main body of the stage is made from lightweight anodized aluminum and can attach directly to an optical table or moving linear or XY
-
Supplier: IntelLiDrives, Inc.
Description: The RTHPB-30J features clear aperture of 30 mm and provides arc-second resolution when driven from a micro-stepping or brushless servomotor controller. The low profile design is made possible by the use of compact precision bearing. The rotating carriage of the stage provides unlimited
-
Supplier: IntelLiDrives, Inc.
Description: motorized rotation angle of the load up to 100kg (bearing capacity) and has large clear aperture to allow the passage of the optical path or cables directly through the stage. The main body of the stage is made from lightweight anodized aluminum and can attach directly to an optical table or
-
Supplier: MEDITE Group
Description: Motorized cutting drive Adjustable cutting window for precise sectioning of delicate specimen Easy switching between fine and trim sectioning Section thickness range from 1 µm to 500 µm 5 sectioning modes: manual, continuous, single, step stroke, permanent
-
Supplier: SEYI America Inc.
Description: and high rigidity crank ensure press long life and accuracy. User-friendly design and all-function electric control system provide high automation compatibility. Many protective devices ensure operation safety. ● Design 1. Motorized Side Adjusting Device The motorized slide adjusting
- Capacity / Operating Force: 110 tons
- Stroke: 4.330711 to 7.086618 inch
- Rate: 35 to 90 Strokes / Minute
- Operation: Bending, Blanking, Piercing / Hole Punching, Press Forming / Embossing
-
Supplier: ITOH Denki USA, Inc.
Description: The CB-030 driver card is used to control Power Moller 24 brushless model PM486FH 24VDC motorized rollers. It performs motor run/stop along with direction functions. Speed selection via rotary switch (20 fixed speeds). Variable speed can also be controlled by an external analogue
- Number of Axes / Motors: 1
- Supply Voltage (DC): 24 volts
- Operating Temperature: 0 to 40 C
- Features: Alarm / Status Monitoring, Other, Self-Configuration / Auto-tuning, Self-Diagnostics, Variable Speed Drive
-
Supplier: Velmex, Inc.
Description: Motorized BiSlides Assemblies are Modular, Compact, and Durable • 45 degree opposing way guides carry high loads in all directions • Long life anodized ways standard • Biggest lead screw drive for higher thrust capacity • Improved modular design eliminates adapter plates and brackets The
- Stroke or X-Axis Travel: 50 inch
- Rated Speed: 5 in/sec
- Carriage Load: 300 lbs
- Positioning Accuracy: 0.0003 inch/inch
-
Supplier: ValueTronics International, Inc.
Description: or 220Vdc Operating Temp: 40° to 95°F (5° to 35°C) Weight: Approx. 22 lbs (10 kg) Applications Medical Devices Pharmaceuticals Springs & Components General Purpose Force The Chatillon TCM201 Series of motorized test stands offer customers an easy-to-operate motorized testing system
- Features: Other Specific Calibration
- Environmental Properties: Temperature
-
Description: various automation equipments; •Comfortable operation environment according with ergonomics; •Utility-type motorized grease lubrication system to ensure smooth operation; •Multiple operator-machine protective methods to reach national safety standards; •Accuracy: JIS First Class 5.Contact:
- Capacity / Operating Force: 125 tons
- Stroke: 7.086618 inch
- Rate: 30 to 60 Strokes / Minute
- Frame & Head Type: C-Frame / Gap Frame
-
Description: various automation equipments; •Comfortable operation environment according with ergonomics; •Utility-type motorized grease lubrication system to ensure smooth operation; •Multiple operator-machine protective methods to reach national safety standards; •Accuracy: JIS First Class 5.Contact:
- Capacity / Operating Force: 160 tons
- Stroke: 7.87402 inch
- Rate: 20 to 50 Strokes / Minute
- Frame & Head Type: C-Frame / Gap Frame
-
Description: various automation equipments; •Comfortable operation environment according with ergonomics; •Utility-type motorized grease lubrication system to ensure smooth operation; •Multiple operator-machine protective methods to reach national safety standards; •Accuracy: JIS First Class 5.Contact:
- Capacity / Operating Force: 60 tons
- Stroke: 4.724412 inch
- Rate: 20 to 200 Strokes / Minute
- Frame & Head Type: C-Frame / Gap Frame
-
Supplier: Aerotech, Inc.
Description: AOM130M mounts are equipped with high accuracy limit switches. Combining the output of these switches and the motor's marker signal, Aerotech's motion controllers can position the AOM130M mounts to highly accurate home reference points, typically to within 0.001°. Standard Sizes to 600
Find Suppliers by Category Top
More Information Top
-
HANDBOOK OF BIOMEDICAL INSTRUMENTATION, THIRD EDITION > Physiological Transducers
For this, a motorized rotary switch can be employed.
-
The computer, My oeuvre
Then, a synchronous converter was festively started (Zuse resided in a Berliner direct current area), a motor - driven rotary switch with segments and sliding contacts was switched, that of me, selected numbers with push buttons, was fed into the computer, and then…
-
Brakes and braking control systems
Accelerator pedal sensor parking braking switch motor rotary paying sensor engine torque gear information transverse acceleration sensor inclination sensor .
-
Driving stabilization systems and driver assistance systems
Accelerator pedal sensor parking braking switch motor rotary paying sensor engine torque gear information transverse acceleration sensor inclination sensor .
-
Over transients by disconnections of high voltage current installations
The part 1/3.68 w68 must after rule of the VDE 0660 in Prtifstromkreisen ftir rotary current motor switch the oscillating in frequency at a nominal voltage of 5 oo V in Abh ~ ingigkeit of the Priifstrom at least f .
-
DESIGN OF A HIGH PERFORMANCE HIGH POWER RADAR TRANSMITTER
The Rotary switch is motorised and directs the microwave energy to a high power load during testing and towards the front-end/antenna during radiation.
-
The B.B.C. Television Centre and its technical facilities
For the switching of the vision circuits a motorized type of rotary switch was selected after very comprehensive tests.
-
Catenane: fifty years molecular interlacings
Catenane as switch , rotation motors and sensors .
-
Racing car technique
…speed limiter for box lane 2 approaching aid 3 radiotelephone rotation speed region bottom to 6 engine brake 4 differential curve output 5 display control to Scroll-Upwardly 7 clutch engagement 8 strategy safety vehicle 9 engine speed engagement 10 telemetry switches .
-
Oil hydraulic system
Your volume adjustments and therewith the hydraulic motor speeds are fixed via limit switch .
Indicates content that may require registration and/or purchase.