-
Supplier: LightPath Technologies, Inc.
Description: No Description Provided
- Focal Length: 18.4 mm
- Diameter / Length: 16.7 mm
- Lens Features: Antireflection Coating, Mounted
- Lens Type: Aspheric Lens
-
Supplier: Thorlabs, Inc.
Description: Air-Spaced Doublets. Thorlabs offers molded, CNC-polished, and MRF-polished aspheric lenses, available with or without anti-reflection (AR) coatings. Aspheric lenses are often employed to collimate light exiting a fiber or laser diode. The surface of an aspheric
- Focal Length: -100 to 9.65 mm
- Diameter / Length: 2 to 25.399986284007408 mm
- Center Thickness: 0.8800000000000001 to 36 mm
- Edge Thickness: 1.45 to 200 mm
-
Supplier: Qioptiq
Description: Plano-convex lenses with minimal spherical aberration Very high aperture ratios Primarily for use in illumination systems Mounts fit to Microbench m Fabricated from crown glass Surfaces uncoated Special coatings for Aspheric Condenser Lenses are available on request. All
- Focal Length: 15 to 27 mm
- Diameter / Length: 18 to 31.500000000000004 mm
- Center Thickness: 7.4 to 12.3 mm
- Edge Thickness: 1.8 to 2.5000000000000004 mm
-
-
Supplier: Newport MKS
Description: The Model 5720-C kit contains six lenses mounted in threaded holders and a Model 5709 RMS-threaded adapter for mounting the lenses as microscope objectives. The compact glass plano-convex aspheric lens is a convenient, high-quality alternative to microscope objectives and
- Lens Features: Antireflection Coating, Microoptic, Mounted
- Lens Type: Aspheric Lens
-
Supplier: Knight Optical (UK) Ltd
Description: Plastic Aspheric Lenses are relatively cheap as they are mass produced, moulded or pressed, plastic. The surface quality of plastic aspheric lenses is worse than most conventionally polished lenses. However the surface departs from the traditional spherical shape
- Focal Length: 53.00000000000001 mm
- Diameter / Length: 35 mm
- Lens Type: Aspheric Lens
-
Supplier: Newport MKS
Description: The Model 5720-B-P kit contains six lenses mounted in threaded holders and a Model 5709 RMS-threaded adapter for mounting the lenses as microscope objectives. The compact glass plano-convex aspheric lens is a convenient, high-quality alternative to microscope objectives
- Lens Features: Antireflection Coating, Microoptic, Mounted
- Lens Type: Aspheric Lens
-
Supplier: Newport MKS
Description: The Model 5720-A-P kit contains six lenses mounted in threaded holders and a Model 5709 RMS-threaded adapter for mounting the lenses as microscope objectives. The compact glass plano-convex aspheric lens is a convenient, high-quality alternative to microscope objectives
- Lens Features: Antireflection Coating, Microoptic, Mounted
- Lens Type: Aspheric Lens
-
Supplier: Knight Optical (UK) Ltd
Description: Plastic Aspheric Lenses are relatively cheap as they are mass produced, moulded or pressed, plastic. The surface quality of plastic aspheric lenses is worse than most conventionally polished lenses. However the surface departs from the traditional spherical shape
- Focal Length: 27.980000000000004 mm
- Diameter / Length: 35 mm
- Lens Type: Aspheric Lens
-
Supplier: Knight Optical (UK) Ltd
Description: Plastic Aspheric Lenses are relatively cheap as they are mass produced, moulded or pressed, plastic. The surface quality of plastic aspheric lenses is worse than most conventionally polished lenses. However the surface departs from the traditional spherical shape
- Focal Length: 3.5000000000000004 mm
- Diameter / Length: 8 mm
- Lens Type: Aspheric Lens
-
Supplier: Knight Optical (UK) Ltd
Description: Plastic Aspheric Lenses are relatively cheap as they are mass produced, moulded or pressed, plastic. The surface quality of plastic aspheric lenses is worse than most conventionally polished lenses. However the surface departs from the traditional spherical shape
- Focal Length: 40.86 mm
- Diameter / Length: 29.000000000000004 mm
- Lens Type: Aspheric Lens
-
Supplier: Newport MKS
Description: The KGA230-A-MT Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZLaF52LA glass, which features low dispersion (Vd=40.99). Typical applications include fiber coupling, laser diodes, medical lasers,
- Diameter / Length: 6.3500000000000005 mm
- Edge Thickness: 0.25 mm
- Surface Quality: 40-20 Scratch / Dig
- Lens Features: Antireflection Coating, Mounted
-
Supplier: Edmund Optics Inc.
Description: plano side and precision molded on the aspheric side. Note: Lenses are sold individually (not in sets of two).Application Note: Aspheric condenser lenses efficiently correct for spherical aberrations and coma. For this reason, one aspheric condenser can replace a
- Focal Length: 50 mm
- Center Thickness: 30 mm
- Edge Thickness: 3 mm
- Surface Quality: 80-50 Scratch / Dig
-
Supplier: Edmund Optics Inc.
Description: plano side and precision molded on the aspheric side. Note: Lenses are sold individually (not in sets of two).Application Note: Aspheric condenser lenses efficiently correct for spherical aberrations and coma. For this reason, one aspheric condenser can replace a
- Focal Length: 37 mm
- Center Thickness: 16.7 mm
- Edge Thickness: 2 mm
- Surface Quality: 80-50 Scratch / Dig
-
Supplier: Edmund Optics Inc.
Description: plano side and precision molded on the aspheric side. Note: Lenses are sold individually (not in sets of two).Application Note: Aspheric condenser lenses efficiently correct for spherical aberrations and coma. For this reason, one aspheric condenser can replace a
- Focal Length: 59 mm
- Center Thickness: 32.800000000000004 mm
- Edge Thickness: 2.8000000000000003 mm
- Surface Quality: 80-50 Scratch / Dig
-
Supplier: Edmund Optics Inc.
Description: plano side and precision molded on the aspheric side. Note: Lenses are sold individually (not in sets of two).Application Note: Aspheric condenser lenses efficiently correct for spherical aberrations and coma. For this reason, one aspheric condenser can replace a
- Focal Length: 12 mm
- Center Thickness: 7.5 mm
- Edge Thickness: 2 mm
- Surface Quality: 80-50 Scratch / Dig
-
Supplier: VAST STOCK CO., LIMITED
Description: LED Lighting Lenses Aspherical Glass Len
-
Supplier: Thorlabs, Inc.
Description: aspheric, and cylindrical lenses, both with and without antireflection coatings deposited on the surfaces. Choose from various substrates, including N-BK7, UV fused silica, calcium fluoride, magnesium fluoride, zinc selenide, germanium, and silicon. In addition, Thorlabs also offers
- Focal Length: -1,000.0000000000001 to 1,000.0000000000001 mm
- Diameter / Length: 8 to 90 mm
- Width: 6 to 100 mm
- Center Thickness: 1.8 to 9.700000000000001 mm
-
Supplier: Shanghai Optics
Description: spatial resolution. A collimating lens can be attached directly to the measurement device or testing instrument. Collimating lenses can slide relative to lens fixture for adjusting the focus position. We provide many different types of standard collimating lenses. Our standard
- Type: Collimator
-
Supplier: Thorlabs, Inc.
Description: aspheric, and cylindrical lenses, both with and without antireflection coatings deposited on the surfaces. Choose from various substrates, including N-BK7, UV fused silica, calcium fluoride, magnesium fluoride, zinc selenide, germanium, and silicon. In addition, Thorlabs also offers
- Focal Length: -1,000.0000000000001 to 750 mm
- Diameter / Length: 5.000000000000001 to 75.00000000000001 mm
- Diameter: 5.000000000000001 to 75.00000000000001 mm
- Center Thickness: 1.5 to 19.8 mm
-
Supplier: Thorlabs, Inc.
Description: aspheric, and cylindrical lenses, both with and without antireflection coatings deposited on the surfaces. Choose from various substrates, including N-BK7, UV fused silica, calcium fluoride, magnesium fluoride, zinc selenide, germanium, and silicon. In addition, Thorlabs also offers
- Focal Length: -100 to 1,000.0000000000001 mm
- Diameter / Length: 5.000000000000001 to 50.800000000000004 mm
- Center Thickness: 1.5 to 7.900000000000001 mm
- Edge Thickness: 2.3 to 9.3 mm
-
Supplier: ZGC, Inc.
Description: and advanced optical design, these lenses cover the range most commonly used in cinema shooting. Some of the lightest and smallest lenses in their class, these lenses offer consistent form factors and markings optimized for motion picture production. Sharing the same gear
- Focal Length: 60.959967081617776 mm
- Minimum Focusing Distance: 60.959967081617776 mm
- Zoom Magnification: 4.1 X
- Features: Other
-
Supplier: ZGC, Inc.
Description: aspherical lens elements, and advanced optical design, these lenses cover the range most commonly used in cinema shooting. Some of the lightest and smallest lenses in their class, these lenses offer consistent form factors and markings optimized for motion picture production.
- Minimum Focusing Distance: 30 mm
- Zoom Magnification: 10 X
- Features: Other
-
Supplier: ZGC, Inc.
Description: and front diameter - the lenses' compatibility with third-party accessories allows crews to easily change lenses without making adjustments to the rig setup. Additional lenses are already under development, reflecting Canon's commitment to offer a broad range of professional
- Focal Length: 14.500000000000002 to 60 mm
- Minimum Focusing Distance: 14.500000000000002 mm
- Zoom Magnification: 4.1 X
- Features: Other
-
Supplier: ZGC, Inc.
Description: for its highest quality photographic lenses. As an L-Series lens, the Canon HD Video Lens 6x XL 3.4-20.4mm L has excellent color reproduction and delivers edge-to-edge sharpness. With high-refraction glass and the integration of Canon's newly developed UA (Ultra High Refractive Index
-
Supplier: Clinton Electronics Corporation
Description: 10.0 ~ 40mm, F1.4 IR Aspherical with Connector, DC Iris
- Focal Length: 10.000000000000002 to 40.00000000000001 mm
- Minimum Focusing Distance: 12.376000000000001 to 18.812 mm
- Filter Thread Diameter: 43 mm
- Length: 67.011 mm
-
Supplier: IC Realtime, LLC
Description: and night. EL-450 is weather and vandal resistnat and can be either ceiling or flush mounted. It comes with 10 long range spread spectrum IRs and uses an optic sensor for perfect color reproduction. 1/3" SSNR II SONY Super HAD CCD 3.3-12mm Aspherical Ultra-low dispersion glass vari-focal lens
- Horizontal Resolution: 500 lines
- Width / Diameter: 4.19 inch
- Height: 5.58268018 inch
- Operating Temperature: 14 to 122 F
-
Supplier: ProPhotonix, Ltd.
Description: bright and uniform output for short and medium working distances. In addition, SpecBright Line lights enable users to create a continuous line of any length. The power can be interconnected and the end caps removed to allow seamless light mixing between modules with touching lenses. These
- Wavelength: 470 to 740 nm
- Color Temperature: 6,700 K
- Light Source: LED
- Illumination Type: Line
-
Supplier: CARLO GAVAZZI Automation Components
Description: The PD140 sensor consists of an emitter, which sends out invisible, infrared light, and a receiver, capable of detecting the light from the emitter. The sensor is encapsulated in a robust, vandalproof aluminum/polycarbonate housing. The lenses are adjustable in both ±100° horizontal and ± 15°
- Operating Distance: 2,362.206 inch
- Operating Temperature: -13 to 140 F
- Features: AC Powered, DC Powered, Photoelectric Sensors
- Output Load: DC Load
-
Supplier: IC Realtime, LLC
Description: EL750 - Black case EL750W - White case The EL-750 is a commercial grade 540TVL vandal day/night dome camera. The camera incorporates a unique spring loaded 2.2mm thick polycarbonate dome cover. Under attempted vandalism, the springs will absorb the majority of the shock leaving the camera safe and
- Horizontal Resolution: 540 to 570 lines
- Width / Diameter: 4.78 inch
- Height: 6.4566964 inch
- Operating Temperature: 14 to 122 F
-
Supplier: IC Realtime, LLC
Description: EL720 - Black case EL720W - White case The EL720 is a 540TVL day/night indoor dome camera. It has a 3 layer IR filter resulting in true color reproduction and improved picture quality overall. The EL720 incorporates an easy to use OSD menu (on screen display) to adjust advanced camera settings to
- Horizontal Resolution: 540 to 570 lines
- Width / Diameter: 5.51 inch
- Height: 3.93701 inch
- Operating Temperature: 14 to 122 F
Find Suppliers by Category Top
Featured Products Top
-
, plano-concave, plano-convex, concave-convex, and aspheric lenses. Light Sources and Optical Components Germanium infrared lenses are compatible with various light sources, including lasers and LEDs, ensuring reliable performance across different optical systems. They (read more)
Browse Aspheric Lenses Datasheets for Avantier Inc. -
's Infrared Germanium Aspheric Lenses are engineered to overcome the (read more)
Browse Aspheric Lenses Datasheets for Avantier Inc. -
different wavelength ranges. CASTECH aspherical lenses are manufactured using CNC precision polishing technology, offering controlled surface quality, low irregularity, and customized designs including aspherical, cylindrical, hyperbolic, axicon, and free-form lenses (read more)
Browse Aspheric Lenses Datasheets for CASTECH, Inc. -
Custom Aspheric Lenses Avantier is a leading manufacturer of high-precision custom and stock aspheric lenses, engineered to deliver diffraction-limited performance for the world’s most demanding optical systems. From rapid prototyping to high-volume production, we (read more)
Browse Aspheric Lenses Datasheets for Avantier Inc. -
Depending on the substrate, some free?form optics are also produced via precision molding and then refined with CNC polishing, especially for metal and plastic freeform lenses and mirrors in higher volume applications. Custom Freeform Optics Design (read more)
Browse Aspheric Lenses Datasheets for Avantier Inc. -
precision, coating application, and optical clarity. Custom Mount Integration: We design and manufacture adapter interfaces and mechanical mounting (read more)
Browse Optical Lenses Datasheets for Avantier Inc. -
Avantier's Ge MWIR lenses are built for immediate integration into thermal imaging and sensing systems, with a range of focal lengths and mount interfaces to fit common detector configurations. Germanium, known for its exceptional optical traits, occupies a (read more)
Browse Optical Lens Assemblies Datasheets for Avantier Inc. -
automation (FA) lens, or C-mount lens when built with a C-mount interface — is a multi-element assembly with a constant focal length and a single angular field of view, built for direct integration into imaging systems. Focal length is the distance from the lens to the point where the image forms (read more)
Browse Optical Lens Assemblies Datasheets for Avantier Inc. -
, and motorized focus options, with focal lengths from 3.8 mm to 250 mm and back working distances (BWD) from 13.3 mm to 61.26 mm. Mount options include M34x0.5, M34x0.75, M45x1, C-mount, and flange configurations. Check Stock IR Lenses Custom development covers detector-specific optimization, passive athermal integration, optical design file collaboration, and support from prototype through volume production. (read more)
Browse Optical Lens Assemblies Datasheets for Avantier Inc. -
conditions without compromising optical integrity. Aerospace and LIDAR Systems Aircraft-mounted LIDAR sensors and camera systems benefit from domes that resist high-velocity impacts from sand, hail, and bird strikes. Our domes maintain clear imaging even in harsh flight (read more)
Browse Optical Lenses Datasheets for Avantier Inc.
More Information Top
-
A confocal micro-imaging system incorporating a thermally actuated two axis MEMS scanner
Piezo mounted aspheric lens Beam splitter .
-
Entangled Quantum Key Distribution Over Two Free-Space Optical Links
The photons are then collected into four multimode fibers with permanently mounted aspheric lenses (f = 11 mm).
-
Design of an interferometric system for gauge block calibration
…tuned facing the laser mode hop.22–24 The mechanical device depicted in Fig. 5 consists of a red laser diode at 635 nm (HL6344G) coupled to a collimator tube (Thorlabs LT230P-B), which incorporates a mounted aspheric lens (Thorlabs A230TM-A, f…
-
Free space optical sensor network for fixed infrastructure sensing
Board Mount Aspheric Lens Lens Mount .
-
Measurement of polarization properties of laser diodes
Mounted aspheric lens was used for collimation of output laser beam passing through the other optical components (polarizer and retarder) to the photodetector of optical power meter (Fig. 1).
-
FEMTOSECOND FIBER LASERS AT 1550 NM FOR
Beginning next to the SBR: the aspheric lens mount was thin, but it was much thicker than the lens itself.
-
Probing photocurrent generation mechanisms in hybrid IR-senstive
quantum dot/conjugated polymer solar cells
Emitted light was wave-guided from the side of the glass substrate and focused using two aspheric lenses mounted in front of the photodetector.
-
JAMA Network | JAMA Ophthalmology | High-Definition Optical Coherence Tomography Imaging of the Iridocorneal Angle of the Eye
Methods Forty-five consecutive subjects with phakic eyes underwent gonioscopy and anterior chamber angle imaging with HD-OCT adapted with a 60-diopter aspheric lens mounted over the imaging aperture.
-
Position Dependent Response of Superconducting MgB2 Neutron Detectors Studied by Pulsed Laser Irradiation
An aspheric lens mount assembly was attached to a set of XYZ piezo-drive stages.
-
Femtosecond laser fabrication and characterization of microchannels and waveguides in methacrylate-based polymers
The waveguide modes were captured at the output facet of the sample using a 609 0.65 NA aspheric lens mounted to a CCD (Spiricon SP620U).
Indicates content that may require registration and/or purchase.