-
Supplier: Accuris
Description: DIES, FOR MS25441, HYDRAULIC CRIMPING TOOL (FOR USE WITH ALUMINUM WIRE TERMINALS)
-
Supplier: Accuris
Description: DIES, FOR MS25441, HYDRAULIC CRIMPING, TOOL (FOR USE WITH ALUMINUM WIRE TERMINALS)
-
Supplier: Accuris
Description: CRIMPING TOOL, TERMINAL, HYDRAULIC OPERATED, WIRE SIZE 8 THRU 4/0
-
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Accuris
Description: DIES, FOR MS25441, ELECTRIC, HYDRAULIC CRIMPING TOOL, (FOR USE WITH ALUMINUM WIRE TERMINALS)
-
Supplier: Greenlee Textron, Inc.
Description: FULLY CYCLE RATCHET TYPE ORANGE/BLACK HANDLE COLOR INTERCHANGEABLE DIE SET DIE INCLUDED RG8/RG11/RG213/RG216 CABLE, N-TYPE, MS39012 TYPE CONNECTOR TERMINAL/SPLICE TYPE CRIMPALL[R] BRAND CRIMPING RANGE 0.415 INCH, 0.095 INCH HEX 8000 MODEL
- Features: Crimper
-
Supplier: Allied Electronics, Inc.
Description: The connectors are individually packaged with the crimp contacts included in the package. Rear insertable/front release contacts are held in position by an MS approved spring tower retention system. Insert configurations are the same as for the PT-Series. Materials: Shell Components:
-
Wire and Cable Crimpers - tool,frame for crimp tool for size 12,16 and 20 crimp contacts -- 70009849Supplier: Allied Electronics, Inc.
Description: The connectors are individually packaged with the crimp contacts included in the package. Rear insertable/front release contacts are held in position by an MS approved spring tower retention system. Insert configurations are the same as for the PT-Series. Materials: Shell Components:
-
Supplier: VAST STOCK CO., LIMITED
Description: Crimpers H/MS Extractor Tool
- Features: Crimper
-
Supplier: Newark, An Avnet Company
Description: POSITIONER, HAND CRIMP TOOL; For Use With:AMP CERTI-CRIMP Series Hand Crimp Tools; Crimp Locator Applications:MS27490, MS27655 Contacts; Product Range:- RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: The connectors are individually packaged with the crimp contacts included in the package. Rear insertable/front release contacts are held in position by an MS approved spring tower retention system. Insert configurations are the same as for the PT-Series. Materials: Shell Components:
-
Supplier: Allied Electronics, Inc.
Description: The connectors are individually packaged with the crimp contacts included in the package. Rear insertable/front release contacts are held in position by an MS approved spring tower retention system. Insert configurations are the same as for the PT-Series. Materials: Shell Components:
-
Supplier: DigiKey
Description: Hand Crimper Tool Coaxial, RF - N, MS39012
- Application / Connector Type: Coaxial, RF Connector
- Features: Crimper
- Form Factor: Handheld
-
Supplier: DigiKey
Description: Tool Die Set For Coaxial, RF - N, MS39012
-
Supplier: SAE International
Description: This specification provides dimensional standards for crimp type contact wire barrel design and is a replacement for MS3190. Some wire barrel designs may exist in AS39029 but are not considered approved for future use, therefore, will not appear in this specification. The crimp barrel
-
Supplier: Aero-Electric Connector, Inc.
Description: The threaded coupling, environmentally sealed MIL-DTL-5015 Series III connector with rear-removable crimp contacts was developed to replace the earlier solder type. This redesigned connector is intermateable and intermountable with the MIL-DTL-5015 Series I solder type (MS310*) as well as the
- Contact Size (AWG): 0 to 16 AWG
- Number of Contacts: 1 to 85 #
- Connector Type: Circular / Cylindrical Connector, Military Connector
- Gender: Female / Jack
-
Supplier: Aero-Electric Connector, Inc.
Description: MIL-DTL-26482 Series 2, bayonet coupling, rear-removable crimp contact connectors were designed as an upgrade to MIL-DTL-26482 Series 1. Series 2 connectors are intermountable and interchangeable with both solder and front-release crimp Series 1. They are also identical to the
- Contact Size (AWG): 12 to 20 AWG
- Number of Contacts: 3 to 61 #
- Connector Type: Circular / Cylindrical Connector, Military Connector
- Gender: Male / Plug
-
Supplier: L-com, Inc.
Description: connections on RJ45 (8x8) jacks Long, slotted thumbscrews for easy access and attachment Factory crimped leads snap into place quickly for field installation (once inserted fully, an insertion/extraction tool such as TDT is recommended to remove the leads) Application Telecom/D-Sub conversion
- Coupling / Adapter: Coupling / Adapter
- Connector Type: D-Sub, Modular Connector and RJ Connector
- Gender: Female / Jack, Male / Plug
- Features: RJ-45
-
Supplier: SKS Science Products
Description: recovery vials with 9 mm neck finishes.* The clear open top snap caps with .254 mm thick Teflon septas eliminate the need for crimping and decapping tools. Their unique design is engineered for a positive seal and easy removal. The snap caps are ideal for high-volume, quick turnaround
- Connection Type: Snap Seal
Wire and Cable Crimpers
(502 Companies)
Hose Crimpers
(57 Companies)
Tool Kits
(147 Companies)
Pipe and Hose Pressing Tools
(77 Companies)