-
Supplier: Accuris
Description: Gas turbines - Vocabulary
-
Supplier: Accuris
Description: Basic Gas Turbine
-
Supplier: Accuris
Description: Gas Turbine Fuels
-
-
Supplier: Accuris
Description: Gas Turbine Terminology
-
Supplier: Flow Technology, Inc.
Description: Repeatability: ±0.05% (liquid) and ±0.1% (gas) of reading. Excellent speed of response Linearity: ±0.1% (100:1) with linearizing electronics Liquid Flow Rates: 0.03 to 1,500 GPM (0.11 to 5,677 LPM) Gas Flow Rates: 0.09 to 1,500 ACFM (2.55 to 42,480 ALPM) Materials of Construction: 316
- Gas Volumetric Flow Rate: 0.4 to 1,500 SCFM
- End Fittings: Clamp, Flanged, Threaded
- Process Media Type: Gas
- Features: In-line, Other
-
Supplier: Hoffer Flow Controls, Inc.
Description: OUTSTANDING FEATURES Cost effective design eliminates flange on meter. Outstanding accuracy. Short Wafer Series meters are rated to meet the pressure rating of any flange as listed in ASME B 16.5. Provides wide flow ranges 10:1 turndown typical.
- Pipe Diameter: 0.625 to 8 inch
- Media Temperature Range: -450 to 450 F
- Liquid Volumetric Flow Rate: 0.2 to 6,400 GPM
- Operating Pressure: 5,000 psi
-
Supplier: Badger Meter
Description: The Blancett® B142 Gas QuikSert® Turbine flow meter provides long service life by offering a durable construction design composed of stainless steel and tungsten carbide shaft and bearings. Superior Material. Consistent Measurement. The Blancett B142 Gas QuikSert® Turbine
- Pipe Diameter: 2 inch
- Gas Volumetric Flow Rate: 7 to 350 SCFM
- Operating Temperature: -40 to 330 F
- Operating Pressure: 0 psi
-
Supplier: Hoffer Flow Controls, Inc.
Description: The Hoffer MF Series has been developed to meet the need for a low flow measurement device for service on clean, low and moderate viscosity liquids and for gas measurement applications. OUTSTANDING FEATURES 1/2” MS line size. Repeatable Flow Range is .007 to 3.5 GPM. Accuracy of +/-1%
- Operating Pressure: 6,000 psi
- Media Temperature: -450 to 850 F
- Media Temperature Range: -450 to 850 F
- Electrical Output: Analog Current, Analog Voltage, Frequency
-
Supplier: SAE International
Description: This report describes the concept and data analysis of the probe factor (pf) scheme. Conclusions are drawn and recommendations made for action to further the requirements for improved methods and procedures in emissions sampling technology.
-
Supplier: SAE International
Description: This Aerospace Recommended Practice (ARP) standardizes test equipment and procedures for the measurement of smoke emission from aircraft gas turbine engines. The procedures included are for determining and reporting the amount of smoke emission. Tests have indicated that the
-
Supplier: SAE International
Description: This document summarizes the need for power take-off pads on gas turbine engines intended for helicopter power plant installations.
-
Supplier: GE ENERGY Air Filtration
Description: Snow can be a major problem for turbine inlets, particularly when associated with high winds. The density of falling snow is typically between 7% and 15% that of water, and this can reduce the effectiveness of traditional weather protection systems that rely on inertial separation. Features &
- Type: Bag
-
Supplier: ASME
Description: professionals actively engaged with gas turbines. Intended for equipment and systems test engineers; HVAC engineers; industrial, pipeline and power-plant engineers; gas-turbine manufacturers; instrument manufacturers; A/E firms; and third-party testing agencies. Click
-
Supplier: ASME Standards and Certification
Description: professionals actively engaged with gas turbines. Intended for equipment and systems test engineers; HVAC engineers; industrial, pipeline and power-plant engineers; gas-turbine manufacturers; instrument manufacturers; A/E firms; and third-party testing agencies. Click
-
Supplier: ASME Standards and Certification
Description: This standard is no longer an American National Standard or an ASME-approved standard as of July 27, 2007. It is available for historical reference only. Gas turbines may be designed to burn either gaseous or liquid fuels, or both with or without changeover while under load. This
-
Supplier: ASME
Description: This standard is no longer an American National Standard or an ASME-approved standard as of July 27, 2007. It is available for historical reference only. Gas turbines may be designed to burn either gaseous or liquid fuels, or both with or without changeover while under load. This
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: ASTM International
Description: This specification covers the selection of fuels for gas turbines, excepting gas turbines used in aircraft, for the guidance of interested parties such as turbine manufacturers and the suppliers and purchasers of fuel oils. The specification sets forth the
-
Supplier: ASME
Description: This standard is no longer an American National Standard or an ASME-approved standard as of April 7, 2004. It is available for historical reference only. The purpose of this Standard is to provide guidance to facilitate the preparation of gas turbine procurement specifications. It is
-
Supplier: ASME Standards and Certification
Description: This standard is no longer an American National Standard or an ASME-approved standard as of April 7, 2004. It is available for historical reference only. The purpose of this Standard is to provide guidance to facilitate the preparation of gas turbine procurement specifications. It is
-
Supplier: ASME Standards and Certification
Description: This Code covers the performance testing of gas turbine aircraft engines at steady state conditions. This Code applies to turbojet, turbofan, turboshaft, and turboprop engines. Additionally, the Code will encompass ram and/or altitude test conditions, including sea level, static test
-
Supplier: CSA Group
Description: applies to gas turbines used in cogeneration (see ISO 11086:1996, Annex B). Testing of the gas turbine in combination with a generator is included in the scope. It is not applicable to gas turbines used for all types of propulsion including aircraft, mobile
-
Supplier: ASME
Description: This Code covers the performance testing of gas turbine aircraft engines at steady state conditions. This Code applies to turbojet, turbofan, turboshaft, and turboprop engines. Additionally, the Code will encompass ram and/or altitude test conditions, including sea level, static test
-
Description: Sets out the properties of fuels at the time and place of transfer of custody to the user. Does not cover requirements for gas turbine fuels for aviation use. Further information and recommendations for the quality of the fuel entering the turbine combustion chambers (trace
-
Supplier: Flow Technology, Inc.
Description: Low flow applications The Omniflo® turbine flowmeters utilize a low frictional drag bearing in a tangential design allowing the measurement of very low flow rates in either liquid or gas. These high resolution, low flow sensing instruments are capable of measuring flow rates as low as
- Gas Volumetric Flow Rate: 0.0015 to 0.3 SCFM
- Operating Temperature: -450 to 1,200 F
- Operating Pressure: 5,800 psi
- Media Temperature: -450 to 1,200 F
-
Supplier: Hoffer Flow Controls, Inc.
Description: OUTSTANDING FEATURES • Cost effective design eliminates flange on meter. • Outstanding accuracy. • Short Wafer Series meters are rated to meet the pressure rating of any flange as listed in ASME B 16.5. • Provides wide flow ranges 10:1 turndown typical.
- Pipe Diameter: 0.625 to 8 inch
- Gas Volumetric Flow Rate: 0.5 to 4,800 SCFM
- Media Temperature: -450 to 350 F
- Media Temperature Range: -450 to 350 F
-
Supplier: CSA Group
Description: ISO 20816-2:2017 is applicable to land-based gas turbines, steam turbines and generators (whether coupled with gas and/or steam turbines) with power outputs greater than 40 MW, fluid-film bearings and rated speeds of 1 500 r/min, 1 800 r/min, 3 000 r/min or 3 600
-
Supplier: Pentair Engineered Solutions
Description: Key Features Apco regenerative turbine pumps are ideal for handling high head/low flow requirements, liquids entrained with gases and vapors (up to 20%) and constant flows Applications include boiler feed, condensate return, cooling systems, booster systems, jockey pumps, chlorine injection,
- Maximum Discharge Flow: 50 GPM
- Maximum Discharge Pressure: 398.8439306352 psi
- Media Temperature: 275 F
- Water Temperature: 275 F
-
Description: Ingersoll Rand ST1000 Series air starters are built to withstand the toughest environmental and working conditions — combining robust features and flexibility to deliver reliable, heavy-duty starting in a wide range of industrial, oil and gas, marine, power generation, rail, and mining
- Required Torque: 82 to 347 Ft-lbs
- Maximum Air Pressure: 90 psi
- Air Consumption: 1,240 SCFM
- Rated Free Speed (output): 2,060 rpm
-
Supplier: Magnatex Pumps, Inc.
Description: MPT Series magnetically driven, sealless, regenerative turbine vane pumps are designed specifically for small flows at high heads. The MPT Series features close coupled construction similar to the MP Series, but uses a regenerative turbine vane impeller. This design provides better
- Discharge Size: 0.5 to 1 inch
- Horsepower: 5 HP
- Maximum Discharge Flow: 40 GPM
- Maximum Discharge Pressure: 232 psi
-
Description: for use in gas and air applications Powerful 64 hp turbine motor uses no external lubrication Quiet turbine motor requires no external lubrication Versatility Left- or right-hand rotation available 4 inlet, 4 exhaust, and 16 housing orientations 30-150 psi (2.1-10.3 bars)
-
Supplier: Caterpillar Oil & Gas
Description: applications for G3306B engines include gas lift, gas gathering, and wellhead gas compression. Cat G3306B gas engine. Ratings: 108-157 bkW (145-211 bhp) @ 1800 rpm are NSPS site compliant capable with Caterpillar or customer-provided air-fuel ratio control and
- Horse Power: 145 to 211 HP
- Displacement: 10.454938449192193 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: applications for G3304B engines include gas lift, gas gathering, and wellhead gas compression. Cat G3304B gas engine. Ratings: 71 bkW (95 bhp) @ 1800 rpm are NSPS site compliant capable with Caterpillar or customer-provided air-fuel ratio control and aftertreatment.
- Horse Power: 95 HP
- Displacement: 6.9972707175628 liters
- Fuel Type: CNG
- Application: Industrial
-
Description: 61850-6:2009/AMD1:2018. b) Examples of application of Reference Designation System together with the process modelling, in particular application of IEC/ISO 81346. c) Description of modelling related to Steam- and Gas turbines. d) Annexes with examples of application of SCL according
-
Supplier: CSA Group
Description: equipment, components, and accessories where gas is to be used for fuel purposes Piping and tubing systems Vehicle-refueling appliances and associated equipment Stationary gas engines and turbines The code has been reviewed by regulatory authorities across Canada, and is
Find Suppliers by Category Top
Featured Products Top
-
performing NASM specified pressure testing. EQUIPMENT APPLICATIONS Oil and Gas Pipelines; Tanks Hydraulic Pumps, HVAC Systems Wind Turbines Solar Panels Nuclear Power Generators (read more)
Browse Self-sealing Fasteners Datasheets for ZAGO Manufacturing Company, Inc. -
integrity. Ultra-Low Insertion LossTypical insertion loss <0.5dB with consistent dynamic performance for high-speed digital, RF, and microwave signals. High Bandwidth & High-Speed Data TransferSupports high-speed data, HD video, and fiber (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
EMERY BIOMASS GASIFICATION POWER SYSTEM
Our base-case used 1140 tons/day of dRDF as fuel necessary to supply syngas quantities sufficient to power the GE MS6001B gas turbine combined with a steam cycle system generating at total 71MWe net to the grid.
-
GE nets orders across the globe; Brazilian activity boils
GE Power Systems received a contract of more than US$21 million from Massac Enterprise of Joppa to supply two MS6001B gas turbines , two T600C open air-cooled generators, a control system and technical advisory services for the new 89 MW, simple cycle…
-
CR4 - Thread: PCD Value
I would like to know the minimum pcd value of a GE MS6001B Gas Turbine which confirm compressor performance satisfactory.
-
Field test results of a dry low NO{sub x} combustion system for the MS3002J regenerative cycle gas turbine
The dry low NO{sub x} combustion system for the MS3002J R/C is based on an existing system for the MS6001B gas turbine .
-
GE awarded $5.6 million maintenance contract | News | The Engineer
All of the units are MS6001B machines originally manufactured by Alstom Gas Turbines and are site-rated at approximately 40 megawatts each.
-
Trading Renewable Energy by using CO 2 : An Effective Option to Mitigate Climate Change and Increase the use of Renewable Energy Sources
Methanol turbines have been demonstrated, by using a pilot unit, to have low NOx emissions.[21] For example, GE tested a MS6001B full-scale combustor (from the GE heavy- duty gas turbine combustors) and an MS7001 developmental dry low NOx combustor.
-
A computer‐assisted approach to industrial gas turbine performance calculation
Initial and final points have zero accel- eration, meaning that MS6001B runs steadily at these points, whereas .... Essen- tially, Figure 9(b–d) reveals that in gas turbine appli- cations, rotor acceleration and augmentation of power output are provided by the increase in fuel flow rate.
-
UTILITY ADVANCED TURBINE SYSTEMS (ATS) TECHNOLOGY READINESS TESTING PHASE 3 RESTRUCTURED (3R)
…MS7001F in the early 1990s was even better than the introduction of the MS6001B , and suffered only .... By the latter half of the 1990s, the introduction of the new MS6001FA gas turbines occurred with virtually immediate on-target performance and negligible new model introduction impact.
-
Federal Register > Monday, September 13, 1999 > [64 FR 49486] Prevention of Significant Deterioration of Air Quality (PSD) Final Determinations
New combustion turbine (GE Frame 6, MS6001B ) rated at 40 MW and heat recovery steam generator with duct burner for supplemental firing of 167 MMBTU/hr. .... Modification to an existing PSD facility to allow the firing of natural gas (as the primary fuel…
-
LNG
Table 4.1 GAS TURBINE DRIVERS FOR BASELOAD LNG. .... 6B ( MS6001B ) .
Indicates content that may require registration and/or purchase.