-
Supplier: R. S. Hughes Company, Inc.
Description: OCCUNOMIX SP-MSS-YL; MOTORCYCLE SFT SHELL
-
Supplier: R. S. Hughes Company, Inc.
Description: OCCUNOMIX SP-MSS-YXL; MOTORCYCLE SFT SHELL
-
Supplier: R. S. Hughes Company, Inc.
Description: OCCUNOMIX SP-MSS-Y3X; MOTORCYCLE SFT SHELL
-
-
Supplier: R. S. Hughes Company, Inc.
Description: OCCUNOMIX SP-MSS-Y2X; MOTORCYCLE SFT SHELL
-
Supplier: Heilind Electronics, Inc.
Description: MSS1300G04=SP3T SL SW VERT AU
-
Supplier: Newark, An Avnet Company
Description: MSS140004=SP4T SL SW VERT AG
-
Supplier: Newark, An Avnet Company
Description: MSS130004=SP3T SL SW VERT AG
-
Supplier: Newark, An Avnet Company
Description: MSS130004=SP3T SL SW VERT AG
-
Supplier: Newark, An Avnet Company
Description: MSS1300G04=SP3T SL SW VERT AU
-
Supplier: VAST STOCK CO., LIMITED
Description: Speakers & Transducers IEC SPKR ALARM 90DB VENTILATION
-
Supplier: Coilcraft, Inc.
Description: Coilcraft MSS5050T Series shielded surface-mount power inductors feature low DC resistance and excellent current handling in a wide range of inductance values, making them a cost-effective option for a variety of general-purpose applications. 5.1 × 5.0 mm footprint Low DCR and
- Inductance Range: 6.800000000000001 microH
- DCR: 0.058 ohms
- Operating Temperature: -40 to 125 C
- Core Material: Ferrite
-
Supplier: Win Source Electronics
Description: Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024808-MSS1048-152NLB Termination: SMD/SMT Length: 10.5 mm Shielding: Shielded Inductance: 1.5 µH Mounting: SMD (SMT) Tolerance: 30 % Test Frequency: 100 kHz Core
- Inductance Range: 1.5 microH
- DCR: 0.0051 ohms
- Testing Frequency: 100 kHz
- Core Material: Ferrite
-
Supplier: Win Source Electronics
Description: Self Resonant Frequency: 4.5 MHz Height: 5.1 mm Width: 10.3 mm Categories: Fixed Inductors DC Resistance (DCR): 356.5 mΩ Alternative Parts (Cross-Reference): MSS1048T-184KLB; MSS1048T-184KLC; SRR1260-181K; MSS1278T-184KLD; SRR1240-181K; PM105SB-181K-RC; Popularity: Low Fake
- Inductance Range: 180.00000000000003 microH
- Inductance Tolerance: 10 (+/- %)
- DCR: 0.3565 ohms
- Testing Frequency: 100 kHz
-
Supplier: Win Source Electronics
Description: Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019920-MSS1038-154KLC Packaging: Cut Tape Termination: SMD/SMT Length: 10.5 mm Shielding: Shielded Inductance: 150 µH Tolerance: 10 % Test Frequency: 100 kHz Core Material:
- Inductance Range: 150 microH
- Inductance Tolerance: 10 (+/- %)
- DCR: 0.506 ohms
- Testing Frequency: 100 kHz
-
Supplier: VAST STOCK CO., LIMITED
Description: Hand Tools HIROSE ELECTRIC HAND TOOL ACCESSORY
-
Supplier: Coilcraft, Inc.
Description: others. 15.5 × 15.5 mm footprint; 13.9 mm high shielded inductors High voltage rating of 800 V 6 inductance values from 33 µH to 1000 µH Low DCR and excellent current handling AEC-Q200 Grade 1 (-40°C to +125°C)
- Inductance Range: 220.00000000000003 microH
- DCR: 0.15 ohms
- SRF: 3 MHz
- Operating Temperature: -40 to 125 C
-
Supplier: Utmel Electronic Limited
Description: MSS Series 23 x 13 mm 5 VDC 85 to 95 dB 150 to 4000 Hz Piezo Buzzer
- Operating Temperature: -30 C
- Technology: Piezoelectric
-
Supplier: Win Source Electronics
Description: Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1080701-MSS1038-274KLC Termination: SMD/SMT Length: 10.5 mm Shielding: Shielded Inductance: 270 µH Mounting: SMD (SMT) Tolerance: 10 % Test Frequency: 100 kHz Core Material:
- Inductance Range: 270 microH
- DCR: 0.926 ohms
- Testing Frequency: 100 kHz
- Core Material: Ferrite
-
Supplier: Accuris
Description: QUALITY STANDARD FOR EVALUATION OF CAST SURFACE FINISHES - VISUAL AND TACTILE METHOD - INCLUDES THE MSS SP 112 STANDARD AND THE THREE DIMENSIONAL CAST SURFACE COMPARATOR
-
Supplier: Coilcraft, Inc.
Description: as 0.015 Ohms Current handling as high as 5.7 A AEC-Q200 qualified Designed for high ambient temperatures – up to 125°C Wide range of inductance values available
- Inductance Range: 22 microH
- DCR: 0.08 ohms
- SRF: 18 MHz
- Operating Temperature: -40 to 125 C
-
Supplier: Newport MKS
Description: The M-SS-2 Rail Spacer has a M6 threaded thru hole. With the M-SS-2 Spacer Set, sturdy three-dimensional structures, such as beam steering devices, can be assembled. The set has 5 spacers.
-
Supplier: VAST STOCK CO., LIMITED
Description: Slide Switches SP3T SL SW VERT AG
-
Supplier: PHOENIX CONTACT USA
Description: Network cable, Ethernet CAT6 A (10 Gbps), 8-position, PUR, water blue RAL 5021, Plug straight M12 SPEEDCON / IP65, coding: X, on Plug straight M12 SPEEDCON / IP65, coding: X, cable length: 0.5 m
- Cable Length: 1.6404208333333334 ft
- Rated Voltage: 0.06 kilovolts
- Cable Shielding: Braid, Foil / Copper Tape
- Features: Cable Assembly
-
Supplier: Mallory Sonalert Products, Inc.
Description: Series: IEC60601-1-8 Medical Alarms Mounting Method: 5 PC Pins Circuitry: Yes Tech Type: 23mm Speaker Sound Type: Temp-Energy Sound Tone 1: Med Priority Sound Tone 2: High Priority Sound Tone 3: Continuous Volt Rating: 4.5 to 5.5 DC Typical Loudness (dBa): 90 to 90 @ 10
- Sound Level: 90 dB
- Operating Voltage: 4.5 to 5.5 volts
- Operating Frequency: 150 Hz
- Tone: Continuous
-
Supplier: DigiKey
Description: Buzzers Indicator, Internally Driven Magnetic 5V 200mA 2.075kHz 85dB @ 5V, 10cm Through Hole PC Pins
- Frequency: 2,075 Hz
- Sound Pressure Level: 85 dB
- Operating Voltage Rating: 4.5 to 5.5 volts
- Maximum Operating Current: 200 milliamps
-
Supplier: Acme Chip Technology Co., Limited
Description: BUZZER MAGNETIC 5V 23X23MM TH
- Sound Level: 85 dB
- Operating Voltage: 4 volts
- Operating Frequency: 2,075 Hz
-
Supplier: Mencom Corporation
Description: MDC, Cordset, 5 Pole, Female Straight, 5M, 4A, Yellow, PUR, Stainless Steel
- Number of Conductors: 5 #
- Rated Voltage: 0.3 kilovolts
- Rated Amperage: 4 amps
- Operating Temperature: -40 to 80 C
-
Supplier: Mencom Corporation
Description: MDC, Cordset, 5 Pole, Male Straight, 5M, 4A, Yellow, PUR, Stainless Steel
- Number of Conductors: 5 #
- Rated Voltage: 0.3 kilovolts
- Rated Amperage: 4 amps
- Operating Temperature: -40 to 80 C
-
Supplier: Galco Industrial Electronics
Description: 4 PL MDC FEM PLG 22AWG 5M SS
-
Supplier: Advantech
Description: 5 MS/s, 16-bit, 16-ch Multifunction PCIE Card 16 analog inputs, up to 5 MS/s, 16-bit resolution 2 analog outputs up to 3 MS/s, 16-bit resolution Support Analog and Digital Trigger for AI/O Support Waveform generation for AO 24 programmable digital I/O lines Two
- Form Factor: ExpressCard
-
Supplier: Mencom Corporation
Description: MDC, Shielded, Cordset, 5 Pole, Male Straight, 5M, 4A, Yellow, PVC, Stainless Steel
- Number of Conductors: 5 #
- Rated Voltage: 0.3 kilovolts
- Rated Amperage: 4 amps
- Operating Temperature: -40 to 105 C
-
Supplier: VAST STOCK CO., LIMITED
Description: RF Connectors / Coaxial Connectors
- Features: RF and Microwave Connector
-
Supplier: Acme Chip Technology Co., Limited
Description: SWITCH SLIDE SP4T 0.4VA 20V
- Maximum AC Voltage: 20 volts
- Maximum DC Voltage: 20 volts
- Operating Temperature: -4 to 185 F
- Maintained Switch Function: ON / ON (Low / High)
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Rectifier Diode, Product overview: MSS1P5HM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines,
- Tj: -55 C
- Features: Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: ODG (Origin Data Global)
Description: Standing paste 100mA Double-edged triple throw 12V 10,000 times SMD Slide Switches ROHS
Find Suppliers by Category Top
Featured Products Top
-
. Bonomi 8000/9000 Series butterfly valves are designed to meet or exceed the following standards: API 598 testing, API 609, ANSI 16.5, MSS SP-25 marking, MSS SP-61 testing and MSS SP-68 design. Standard features include a blowout-proof stem made from 17-4 PH stainless steel (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
The DeZURIK KSV Severe Service Knife Gate Valve meets MSS SP-135 standards and is specially designed to withstand high pressures and abrasive slurries in some of the toughest services in mining, (including oil sands processing), steel, power, chemical, municipal sludge, bio-fuels production, and paper industries. For more information visit DeZURIK.com. (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
DeZURIK Severe Service Knife Gate Valve meets MSS SP-135 standards and can withstand high pressures and abrasive slurries found in mining (including oil sands processing), steel, power, chemical, and paper industries. Ideal for isolation in high-pressure, high-density slurry lines, the valves (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
steel seat, disc, guard, retaining ring & spring Cracking pressure: 0.6 to 0.15 psi Temperatures to 450 degrees F Use in Schedule 40 pipe Meets ASME B16.34-2004 & MSS SP-126 Flange Finish per MSS SP-6 Seat Leakage per MSS SP-61 (read more)
Browse Check Valves Datasheets for DFT Inc. -
replacement for those constantly failing double door style check valves. The ALC® can be used in both vertical or horizontal orientations, available with an Inconel X-750 springs, 0.5 psi cracking pressure and it meets or exceeds MSS-SP 61 specifications. Metal-to-metal seats or soft seats for (read more)
Browse Check Valves Datasheets for DFT Inc. -
a self?locating flapper pin that streamlines field servicing. The valve meets major industry standards including AWWA C508, MSS SP?136, and NSF/ANSI/CAN 61 and 372, ensuring compliance for potable water applications. Optional accessories—including a hold?open device, externally (read more)
Browse Check Valves Datasheets for DeZURIK, Inc. -
vertical installation Protected spring Easy maintenance Versatile ASME 150 To 2500 - 1" to 36" Line size - 316 SS trim - RF Flanged Ends - MSS-SP61 seat leakage Options Inconel® X-750 Spring Soft Seat (read more)
Browse Check Valves Datasheets for DFT Inc. -
.34) Stainless steel trim (optional soft seat) Complies with API 594, MSS SP-61, API 598 (shell and seat). The TLW® is part of DFT’s full line of non-slam, silent (read more)
Browse Check Valves Datasheets for DFT Inc. -
M Stainless steel seat, disc & bushing Nitronic 60 stem Inconel® X-750 spring Seat leakage per MSS SP-61 Tapped holes in the body for lifting lugs Options: - Soft Seat / * NACE / - 316 SS spring (read more)
Browse Check Valves Datasheets for DFT Inc. -
Severe duty 410 trim and carburized bushings Meets API 594 face-to-face dimensions Class 600/900/1500 RF Meets MSS SP-61 seat leakage Horizontal or vertical installation. For more information on the WLC® BF or other severe service DFT non (read more)
Browse Industrial Valves Datasheets for DFT Inc.
More Information Top
-
ANVIL Plumbing - Grainger Industrial Supply
… 1/2 To 4 In, Insulation Thickness 1 1/2 To 2 In, Insulation OD 7 41/64 In, Length 12 In, Standards and Approvals A-A-1192A (Type 40), WW-H-171-E (Type 41), ANSI/MSS SP-69, and MSS SP - 5 (Type 40 .
-
ANVIL Plumbing - Grainger Industrial Supply
… 1/2 To 4 In, Insulation Thickness 1 1/2 To 2 In, Insulation OD 7 41/64 In, Length 12 In, Standards and Approvals A-A-1192A (Type 40), WW-H-171-E (Type 41), ANSI/MSS SP-69, and MSS SP - 5 (Type 40 .
-
ANVIL Plumbing - Grainger Industrial Supply
… 1/2 To 4 In, Insulation Thickness 1 1/2 To 2 In, Insulation OD 7 41/64 In, Length 12 In, Standards and Approvals A-A-1192A (Type 40), WW-H-171-E (Type 41), ANSI/MSS SP-69, and MSS SP - 5 (Type 40 .
Indicates content that may require registration and/or purchase.