-
Supplier: R. S. Hughes Company, Inc.
Description: OCCUNOMIX SP-MSS-YL; MOTORCYCLE SFT SHELL
-
Supplier: R. S. Hughes Company, Inc.
Description: OCCUNOMIX SP-MSS-YXL; MOTORCYCLE SFT SHELL
-
Description: valve parts may also be identified by applicable MSS or other terminology standards.
-
-
Supplier: R. S. Hughes Company, Inc.
Description: OCCUNOMIX SP-MSS-Y3X; MOTORCYCLE SFT SHELL
-
Supplier: R. S. Hughes Company, Inc.
Description: OCCUNOMIX SP-MSS-Y2X; MOTORCYCLE SFT SHELL
-
Supplier: Heilind Electronics, Inc.
Description: MSS1300G04=SP3T SL SW VERT AU
-
Supplier: Newark, An Avnet Company
Description: MSS140004=SP4T SL SW VERT AG
-
Supplier: Newark, An Avnet Company
Description: MSS130004=SP3T SL SW VERT AG
-
Supplier: Newark, An Avnet Company
Description: MSS130004=SP3T SL SW VERT AG
-
Supplier: Newark, An Avnet Company
Description: MSS1300G04=SP3T SL SW VERT AU
-
Supplier: Win Source Electronics
Description: Manufacturer: Coilcraft Win Source Part Number: 831748-MSS1038-683MLC Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
-
Supplier: Accuris
Description: QUALITY STANDARD FOR EVALUATION OF CAST SURFACE FINISHES - VISUAL AND TACTILE METHOD - INCLUDES THE MSS SP 112 STANDARD AND THE THREE DIMENSIONAL CAST SURFACE COMPARATOR
-
Supplier: VAST STOCK CO., LIMITED
Description: Slide Switches SP3T SL SW VERT AG
-
Supplier: Win Source Electronics
Description: Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 4.2 A Saturation Current: 5.72 A REACH SVHC: No SVHC Inductance Tolerance: 20 % Max Operating Temperature: 85 °C
- Inductance Range: 10.000000000000002 microH
- Inductance Tolerance: 20 (+/- %)
- DCR: 0.0409 ohms
- Testing Frequency: 100 kHz
-
Supplier: Win Source Electronics
Description: Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1080706-MSS1048T-222NLC Termination: SMD/SMT Length: 10.5 mm Shielding: Shielded Inductance: 2.2 µH Tolerance: 30 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant
- Inductance Range: 2.2 microH
- DCR: 0.0072 ohms
- Testing Frequency: 100 kHz
- Core Material: Ferrite
-
Supplier: Win Source Electronics
Description: Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1014149-MSS7341T-104MLD Termination: SMD/SMT Length: 7.3 mm Shielding: Shielded Inductance: 100 µH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite
- Inductance Range: 100.00000000000001 microH
- DCR: 0.31 ohms
- Testing Frequency: 100 kHz
- Core Material: Ferrite
-
Supplier: Acme Chip Technology Co., Limited
Description: SWITCH SLIDE SP4T 0.4VA 20V
- Maximum AC Voltage: 20 volts
- Maximum DC Voltage: 20 volts
- Operating Temperature: -4 to 185 F
- Maintained Switch Function: ON / ON (Low / High)
-
Supplier: ODG (Origin Data Global)
Description: Slide Switches ON-ON-ON 4 PIN SP3T SMD T/R
-
Supplier: Acme Chip Technology Co., Limited
Description: RELAY (HG) 1FA 500 O 12 V DW REV
- DC Coil Voltage: 12 volts
- Features: Other
- Poles: Single Pole (SP)
- Throw: Single Throw
-
Supplier: DigiKey
Description: RELAY REED SPST 2A 24V
- DC Coil Voltage: 24 volts
- Operating Temperature: -40 to 221 F
- Mounting: PC Board
- Poles: Single Pole (SP)
-
Description: RELAY REED SPST 2A 5V THRU-HOLE
- DC Coil Voltage: 5 volts
- Features: Other
- Poles: Single Pole (SP)
- Throw: Single Throw
-
Supplier: ABB Inc.
Description: The thermistor motor protection relays of the CM-MSx.xx range monitor the winding temperature of motors which have PTC temperature sensors installed. These sensors are incorporated in the motor windings thus measuring the motor heat directly. This direct temperature measurement enables the
-
Description: standards – MSS SP-58 and MSS SP-89 relate to hanger materials, design, manufacture, fabrication and installation; MSS SP-127 relates to the design, selection, and application of bracing for piping systems subject to seismic – wind – dynamic loading. In
-
Description: Butterfly Valves This Standard Practice covers dimensions, design, testing, and marking requirements for butterfly valves. Further reference should be made to the MSS SP-68. This Standard Practice covers two types of butterfly valves: Type I – Valves for tight shut-off (Tested per
-
Description: instrument piping systems. (See MSS SP-99, Instrument Valves, and MSS SP-105, Instrument Valves for Code Applications). This Standard Practice applies to valves in which a compression packing assembly is used as the primary stem sealing system.
-
Supplier: Tru-Flo Valves & Automation
Description: Features & Specifications Sizes 2" through 12" available, wafer or lug Conforms to MSS-SP-67, MSS-SP-25, API-609 Designed for blowout proof service High Cv slim disc design Easily field repairable
- Valve Type: Butterfly Valves, Control Valves
-
Supplier: Tru-Flo Valves & Automation
Description: Features & Specifications Sizes 2" through 12" available, wafer or lug Conforms to MSS-SP-67, MSS-SP-25, API-609 Designed for blowout proof service High Cv slim disc design Easily field repairable
- Valve Type: Butterfly Valves, Control Valves
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Socket Welding Flange, Available in ANSI, BS, JIS, UNI, MSS and SP Standards.
- English Size: 0.5 to 64 inch
- Material: Carbon & Alloy Steel
- Features: English
- Connection Type: Flange
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Galvanized Carbon Stee Elbow , Made of Carbon Steel, Surface: galvanized Model Number: LD 011-PF3 Key Specifications/Special Features: Types: 90, 45, 30, 180° elbow Standards: ANSI/ASME B16.11/MSS-SP-79/MSS-SP-83/MSS-SP-95/MSS-SP-97/BS 3799/JIS
- English Size: 1 to 84 inch
- Material: Carbon & Alloy Steel
- Fitting Type: Elbow
- Features: English
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Blind Flanges, Available in ANSI, BS, JIS, UNI, MSS and SP Standards. Model Number: LD 013-FL6
- English Size: 0.5 to 56 inch
- Material: Carbon & Alloy Steel
- Features: English
- Connection Type: Flange
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: steel Designs and manufacture standard: API6D, API608, ANSI/ASME B16.34, MSS-SP-72, BS5351 Test standard: API598, API 6D Operated way: lever, gear Suitable media: water, oil, gas and more
- Valve Size: 0.5 to 8 inch
- Pressure Rating: 150 to 900 psi
- Number of Ports: 2
- Number of Ports/Ways: 2
-
Supplier: Radwell International
Description: BRASS BODY BALL VALVE-SWEAT ENDS, LOW LEAD COMPLIANT, PC FULL PORT 600 WOG, MEETS MSS SP-110 STANDARDS. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Ball Valves
- Primary Material: Brass / Bronze
-
Supplier: PHD Manufacturing, Inc.
Description: 2-PIECE TYPE PLAIN FINISH A-A-1192A TYPE 3, MSS-SP-69 TYPE 3 APPLICABLE STANDARD MAXIMUM 750 DEG F TEMPERATURE RATING 13800 LB AT 650 DEG F, 12325 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 123.72 LB FOR SUSPENDING INSULATED HIGH TEMPERATURE PIPE LINE
- Clamping Force: 12,325 to 13,800 lbs
- Clamp Type: Pipe Clamp
- Body Material: Steel
-
Supplier: Pentair, Inc.
Description: " CLEVIS TYPE PLAIN FINISH 21 5/8 INCH 14 INCH MIN. PIPE SIZE 14 INCH MAX. PIPE SIZE 4200 LOAD RATING IN LB WW-H-171 TYPE 1, MSS-SP-58, MSS-SP-69 TYPE1 APPLICABLE STANDARD 4200 LB LOAD RATING 1 INCH HANGER MOUNTING SIZE ERICO[R] BRAND USED ON NON-INSULATED AWWA CAST IRON
- Pipe Size: 14 inch
- Maximum Load: 4,200 lbs
- Hanger Type: Clevis Hanger
-
Description: the methodology for the development of International Standards established by the ISO/IEC Directives. This Guide makes a distinction between three different types of management system standard (MSS), as follows. * Type A: management system requirements standards, both generic and
Find Suppliers by Category Top
Featured Products Top
-
The DeZURIK KSV Severe Service Knife Gate Valve meets MSS SP-135 standards and is specially designed to withstand high pressures and abrasive slurries in some of the toughest services in mining, (including oil sands processing), steel, power, chemical, municipal sludge, bio-fuels production, and paper industries. For more information visit DeZURIK.com. (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
DeZURIK Severe Service Knife Gate Valve meets MSS SP-135 standards and can withstand high pressures and abrasive slurries found in mining (including oil sands processing), steel, power, chemical, and paper industries. Ideal for isolation in high-pressure, high-density slurry lines, the valves (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
steel seat, disc, guard, retaining ring & spring Cracking pressure: 0.6 to 0.15 psi Temperatures to 450 degrees F Use in Schedule 40 pipe Meets ASME B16.34-2004 & MSS SP-126 Flange Finish per MSS SP-6 Seat Leakage per MSS SP-61 (read more)
Browse Check Valves Datasheets for DFT Inc. -
. Bonomi 8000/9000 Series butterfly valves are designed to meet or exceed the following standards: API 598 testing, API 609, ANSI 16.5, MSS SP-25 marking, MSS SP-61 testing and MSS SP-68 design. Standard features include a blowout-proof stem made from 17-4 PH stainless steel (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
a self?locating flapper pin that streamlines field servicing. The valve meets major industry standards including AWWA C508, MSS SP?136, and NSF/ANSI/CAN 61 and 372, ensuring compliance for potable water applications. Optional accessories—including a hold?open device, externally (read more)
Browse Check Valves Datasheets for DeZURIK, Inc. -
M Stainless steel seat, disc & bushing Nitronic 60 stem Inconel® X-750 spring Seat leakage per MSS SP-61 Tapped holes in the body for lifting lugs Options: - Soft Seat / * NACE / - 316 SS spring (read more)
Browse Check Valves Datasheets for DFT Inc. -
vertical installation Protected spring Easy maintenance Versatile ASME 150 To 2500 - 1" to 36" Line size - 316 SS trim - RF Flanged Ends - MSS-SP61 seat leakage Options Inconel® X-750 Spring Soft Seat (read more)
Browse Check Valves Datasheets for DFT Inc. -
.34) Stainless steel trim (optional soft seat) Complies with API 594, MSS SP-61, API 598 (shell and seat). The TLW® is part of DFT’s full line of non-slam, silent (read more)
Browse Check Valves Datasheets for DFT Inc. -
Severe duty 410 trim and carburized bushings Meets API 594 face-to-face dimensions Class 600/900/1500 RF Meets MSS SP-61 seat leakage Horizontal or vertical installation. For more information on the WLC® BF or other severe service DFT non (read more)
Browse Industrial Valves Datasheets for DFT Inc. -
replacement for those constantly failing double door style check valves. The ALC® can be used in both vertical or horizontal orientations, available with an Inconel X-750 springs, 0.5 psi cracking pressure and it meets or exceeds MSS-SP 61 specifications. Metal-to-metal seats or soft seats for (read more)
Browse Check Valves Datasheets for DFT Inc.
More Information Top
-
Federal Register > Friday, September 9, 2011 > [76 FR 55890] Nationwide Categorical Waivers Under Section 1605 (Buy American) of the American Recovery and Rein...
… the United States in ‡sufficient and reasonably available quantities and of a satisfactory quality), with respect to Recovery Act projects funded by EERE for: (1) Class 125 Iron (6", 8" and 12") Ball Valves (Standard: Mss SP - 72 , CWP Rating: 200 psig …
Indicates content that may require registration and/or purchase.