-
Supplier: R. S. Hughes Company, Inc.
Description: OCCUNOMIX SP-MSS-YL; MOTORCYCLE SFT SHELL
-
Supplier: R. S. Hughes Company, Inc.
Description: OCCUNOMIX SP-MSS-YXL; MOTORCYCLE SFT SHELL
-
Supplier: R. S. Hughes Company, Inc.
Description: OCCUNOMIX SP-MSS-Y3X; MOTORCYCLE SFT SHELL
-
-
Supplier: R. S. Hughes Company, Inc.
Description: OCCUNOMIX SP-MSS-Y2X; MOTORCYCLE SFT SHELL
-
Description: Bronze Gate, Globe, Angle, and Check Valves This MSS Standard Practice establishes requirements for bronze gate, globe, angle, and check valves in Classes 125 (PN 20), 150, 200, 300 (PN 50) and 350 for threaded and solder ends and Classes 150 (PN 20) and 300 (PN 50) for flanged ends.
-
Supplier: Heilind Electronics, Inc.
Description: MSS1300G04=SP3T SL SW VERT AU
-
Supplier: Newark, An Avnet Company
Description: MSS140004=SP4T SL SW VERT AG
-
Supplier: Newark, An Avnet Company
Description: MSS130004=SP3T SL SW VERT AG
-
Supplier: Newark, An Avnet Company
Description: MSS130004=SP3T SL SW VERT AG
-
Supplier: Newark, An Avnet Company
Description: MSS1300G04=SP3T SL SW VERT AU
-
Supplier: ADLINK Technology Inc.
Description: ADLINK's new PCIe-9834 high-speed PCI Express digitizer, featuring four simultaneously sampled 80 MS/s input channels with 16-bit resolution, 40 MHz bandwidth, and up to 1 GB DDR3 onboard memory. Each of the four input channels supports up to 80MS/s sampling, with 16-bit resolution A/D
- Sampling Frequency: 80,000 kHz
- Resolution: 16 bits
- Signal Converter Type: Analog-to-Digital Converter
- Features: Other
-
Supplier: ADLINK Technology Inc.
Description: The ADLINK PCIe-9814 is a PCI Express digitizer providing speedy, high quality data acquisition. Each of the four input channels supports up to 80MS/s sampling, with 12-bit resolution A/D converter. This allows simultaneous recording of signals on all channels with no inter channel phase delay. The
- Sampling Frequency: 80,000 kHz
- Resolution: 12 bits
- Signal Converter Type: Analog-to-Digital Converter
- Features: Other
-
Supplier: Accuris
Description: QUALITY STANDARD FOR EVALUATION OF CAST SURFACE FINISHES - VISUAL AND TACTILE METHOD - INCLUDES THE MSS SP 112 STANDARD AND THE THREE DIMENSIONAL CAST SURFACE COMPARATOR
-
Supplier: VAST STOCK CO., LIMITED
Description: Slide Switches SP3T SL SW VERT AG
-
Supplier: Win Source Electronics
Description: Frequency: 80 MHz Height: 2.2 mm Width: 5.1 mm Categories: Fixed Inductors DC Resistance (DCR): 95 mΩ Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 1.9 A RoHS: Compliant Min
- Inductance Range: 4.7 microH
- DCR: 0.095 ohms
- Testing Frequency: 100 kHz
- Core Material: Ferrite
-
Supplier: Win Source Electronics
Description: Material: Ferrite Self Resonant Frequency: 7.5 MHz Height: 8.05 mm Width: 12.3 mm Categories: Fixed Inductors DC Resistance (DCR): 80.4 mΩ Alternative Parts (Cross-Reference): MSS1278-473MLD; MSS1278-473MLB; SRP1265A-470M; SRR1280-470M; SRR1260-470M; NS12575T470MNMSS1278T473MLD; Popularity:
- Inductance Range: 47 microH
- Inductance Tolerance: 20 (+/- %)
- DCR: 0.0804 ohms
- Testing Frequency: 100 kHz
-
Supplier: Acme Chip Technology Co., Limited
Description: SWITCH SLIDE SP4T 0.4VA 20V
- Maximum AC Voltage: 20 volts
- Maximum DC Voltage: 20 volts
- Operating Temperature: -4 to 185 F
- Maintained Switch Function: ON / ON (Low / High)
-
Supplier: ODG (Origin Data Global)
Description: FIXED IND 68UH 2.8A 80MOHM SM
- Inductance Range: 68 microH
- Inductance Tolerance: 20 (+/- %)
- DCR: 0.08 ohms
- Rated DC Current: 2,799.9999999999995 milliamps
-
Supplier: Flomatic Valves
Description: 100MSSVFD - All stainless steel male x female threaded check valve body features patented VFD design with stainless steel spring, delrin poppet and a NITRILE (Buna-N) seal. Composite Poppet & Guide Temp Max: 180°F (80°C) Pressure Max: 400 PSI For reference use only. Please check Flomatic's
- Valve Size: 1 to 1.5 inch
- Pressure Rating: 400 psi
- Media Temperature: 180 F
- Features: ANSI, NSF, Poppet Check Valves, Threaded
-
Supplier: ODG (Origin Data Global)
Description: Slide Switches ON-ON-ON 4 PIN SP3T SMD T/R
-
Supplier: Win Source Electronics
Description: Switching Voltage: 500 V Release Time: 1 ms Weight: 1.5 g Categories: OEM Parts(M-N) Case / Package: DIP Insulation Resistance: 10 GΩ Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 80 °C Mount: Through Hole
-
Supplier: Acme Chip Technology Co., Limited
Description: RELAY (HG) 1FA 500 O 12 V DW REV
- DC Coil Voltage: 12 volts
- Features: Other
- Poles: Single Pole (SP)
- Throw: Single Throw
-
Supplier: DigiKey
Description: RELAY REED SPST 2A 24V
- DC Coil Voltage: 24 volts
- Operating Temperature: -40 to 221 F
- Mounting: PC Board
- Poles: Single Pole (SP)
-
Description: RELAY REED SPST 2A 5V THRU-HOLE
- DC Coil Voltage: 5 volts
- Features: Other
- Poles: Single Pole (SP)
- Throw: Single Throw
-
Supplier: ABB Inc.
Description: The thermistor motor protection relays of the CM-MSx.xx range monitor the winding temperature of motors which have PTC temperature sensors installed. These sensors are incorporated in the motor windings thus measuring the motor heat directly. This direct temperature measurement enables the
-
Supplier: Flomatic Valves
Description: 100MSSVFD - All stainless steel male x female threaded check valve body features patented VFD design with stainless steel spring, delrin poppet and a NITRILE (Buna-N) seal. Composite Poppet & Guide Temp Max: 180°F (80°C) Pressure Max: 400 PSI For reference use only. Please check Flomatic's
- Valve Size: 1 to 1.5 inch
- Pressure Rating: 400 psi
- Media Temperature: 180 F
- Features: ANSI, NSF, Poppet Check Valves, Threaded
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1080717-MSS1278-142MLD Category: Inductors, Coils, Chokes>Fixed Inductors Series: MSS1278 Package: Strip Shielding: Shielded Inductance: 1.4 µH Height - Seated (Max): 0.317" (8.05mm) Standard Package: 1 Mounting: SMD (SMT) Ratings: AEC-Q200 Material - Core: Ferrite Frequency
- Inductance Range: 1.4 microH
- DCR: 0.0098 ohms
- Operating Temperature: -40 to 125 C
- Core Material: Ferrite
-
Supplier: DigiKey
Description: Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Sealed Sleeve 8.0 CFM (0.224m³/min) 2 Wire Leads
- Maximum Air Flow: 7.5 SCFM
- Maximum Static Pressure: 0.16999999999999998 in H2O
- Maximum Sound Level: 30.3 dbA
- Motor Voltage: 12 volts
-
Supplier: ULTRAVIEW Corporation
Description: Model AD8-650X2DMA is similar to the AD8-1250DMA, but contains two simultaneous-sampling A/D channels, each capable of sampling at up to 800 MS/s. Additionally, the AD8-650X2DMA has both an external clock input and an on-board internal clock that is software selectable to allow sampling at
-
Description: standards – MSS SP-58 and MSS SP-89 relate to hanger materials, design, manufacture, fabrication and installation; MSS SP-127 relates to the design, selection, and application of bracing for piping systems subject to seismic – wind – dynamic loading. In
-
Supplier: Mallory Sonalert Products, Inc.
Description: Series: IEC60601-1-8 Medical Speakers Mounting Method: PC Pins Circuitry: No Tech Type: Sound Type: Sound Tone 1: Sound Tone 2: Sound Tone 3: Volt Rating: 0 to 3 AC (Vp-p) Typical Loudness (dBa): 85 to 85 @ 10 cm Max Current (mA): Freq Range (Hz): 325.0 Size: 23 x 14 mm Weight: 6 g Options: For
- Sound Pressure Level: 85 dB
- Frequency Response: 325 Hz
- Speaker Size: 0.9055123 inch
- Weight: 6 g
-
Electronic Cooling Fans - Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) -- OD8015-12MSS
Description: FAN AXIAL 80X15MM 12VDC WIRE
- Motor Type: Brushless DC
-
Description: instrument piping systems. (See MSS SP-99, Instrument Valves, and MSS SP-105, Instrument Valves for Code Applications). This Standard Practice applies to valves in which a compression packing assembly is used as the primary stem sealing system.
-
Description: the pressures and temperatures of applicable ANSI-approved Class standards and the requirements of MSS SP-80. This Standard Practice establishes requirements for copper alloy gate, globe, angle and check valves for plumbing and other purposes where a non-Class, CWP pressure and
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Galvanized Carbon Stee Elbow , Made of Carbon Steel, Surface: galvanized Model Number: LD 011-PF3 Key Specifications/Special Features: Types: 90, 45, 30, 180° elbow Standards: ANSI/ASME B16.11/MSS-SP-79/MSS-SP-83/MSS-SP-95/MSS-SP-97/BS 3799/JIS
- English Size: 1 to 84 inch
- Material: Carbon & Alloy Steel
- Fitting Type: Elbow
- Features: English
Find Suppliers by Category Top
Featured Products Top
-
The DeZURIK KSV Severe Service Knife Gate Valve meets MSS SP-135 standards and is specially designed to withstand high pressures and abrasive slurries in some of the toughest services in mining, (including oil sands processing), steel, power, chemical, municipal sludge, bio-fuels production, and paper industries. For more information visit DeZURIK.com. (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
steel seat, disc, guard, retaining ring & spring Cracking pressure: 0.6 to 0.15 psi Temperatures to 450 degrees F Use in Schedule 40 pipe Meets ASME B16.34-2004 & MSS SP-126 Flange Finish per MSS SP-6 Seat Leakage per MSS SP-61 (read more)
Browse Check Valves Datasheets for DFT Inc. -
DeZURIK Severe Service Knife Gate Valve meets MSS SP-135 standards and can withstand high pressures and abrasive slurries found in mining (including oil sands processing), steel, power, chemical, and paper industries. Ideal for isolation in high-pressure, high-density slurry lines, the valves (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
vertical installation Protected spring Easy maintenance Versatile ASME 150 To 2500 - 1" to 36" Line size - 316 SS trim - RF Flanged Ends - MSS-SP61 seat leakage Options Inconel® X-750 Spring Soft Seat (read more)
Browse Check Valves Datasheets for DFT Inc. -
. Bonomi 8000/9000 Series butterfly valves are designed to meet or exceed the following standards: API 598 testing, API 609, ANSI 16.5, MSS SP-25 marking, MSS SP-61 testing and MSS SP-68 design. Standard features include a blowout-proof stem made from 17-4 PH stainless steel (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
.34) Stainless steel trim (optional soft seat) Complies with API 594, MSS SP-61, API 598 (shell and seat). The TLW® is part of DFT’s full line of non-slam, silent (read more)
Browse Check Valves Datasheets for DFT Inc. -
a self?locating flapper pin that streamlines field servicing. The valve meets major industry standards including AWWA C508, MSS SP?136, and NSF/ANSI/CAN 61 and 372, ensuring compliance for potable water applications. Optional accessories—including a hold?open device, externally (read more)
Browse Check Valves Datasheets for DeZURIK, Inc. -
steam applications for both horizontal and vertical installations. The TLW® is a spring-assisted, center-guided check valve with a lightweight compact wafer-style design (fits between mating flanges) that meets API 594 face-to-face dimensions. Its testing meets MSS SP-61 and (read more)
Browse Check Valves Datasheets for DFT Inc. -
- MSS-SP61 seat leakage •Options: - Inconel® X-750 Spring; Soft Seat; Custom Sizing-low flow • Body materials: - Stellite trim (600 degrees F+) - RTJ Ends - NACE (read more)
Browse Check Valves Datasheets for DFT Inc. -
M Stainless steel seat, disc & bushing Nitronic 60 stem Inconel® X-750 spring Seat leakage per MSS SP-61 Tapped holes in the body for lifting lugs Options: - Soft Seat / * NACE / - 316 SS spring (read more)
Browse Check Valves Datasheets for DFT Inc.
More Information Top
-
Facility Piping Systems Handbook: For Industrial, Commercial, and Healthcare Facilities, Third Edition > PIPING
MSS SP 80 : bronze gate, globe, angle, and check valves .
Indicates content that may require registration and/or purchase.