-
Supplier: C.I. Analytics, Inc.
Description: Multifaceted laboratory solution for multiple contaminants in the oil and gas industry Delivering high accuracy and a robust design, our 2010L Lab Analyzer provides you with the fundamentals. Users enjoy the many benefits of a simple laboratory unit for total chlorides and total sulfur
- Response Time: 1,200 seconds
- Measurement Type: %Volume
- Instrument Type: Analyzer
- Number of Gases Monitored: Multi Gas
-
Supplier: AMETEK Spectro Scientific
Description: The new MiniLab EL Series oil analyzer is an ideal non-destructive testing (NDT) tool for engineers in research and development, production QC or in-service maintenance. The MiniLab EL system allows organizations to gain deep insights into engine and lubricant condition when and where
-
Supplier: ABB Measurement & Analytics
Description: samples. It is intended for use by refinery quality control, R&D and plant laboratories for method development for crude oil assay and crude blending applications, heavy oil upgrader unit feeds such as FCC & HCK units, as well as in the QA laboratories associated with crude oil
- Spectral / Wavelength Range: 1,000 nm
- Remote Interface: Application Software Included
- Features: Cooled Detector
- Detector Type: Other
-
-
Supplier: AMETEK Spectro Scientific
Description: Department of Defense Joint Oil Analysis Program (JOAP) as their solely approved oil analysis spectrometer. Key Features Only elemental spectrometer tested and approved to meet Department of Defense JOAP CID-0191 Specification and approved for use by JOAP No sample preparation
-
Supplier: Electro Optical Components, Inc.
Description: multiple parameters including ammonia, nitrogen, COD, cyanobacteria, chlorophyll, oil in water, etc. The selector below has a solution for your water monitoring needs.
-
Supplier: C.I. Analytics, Inc.
Description: Total analysis and multi-stream process analyzer for gases, liquids and LPGs in the oil and gas industry This highly robust and reliable unit can meet the stringent demands of a hazardous area while providing the user with maximum flexibility for analysis parameters. It boasts
- Response Time: 1,200 seconds
- Measurement Type: %Volume
- Instrument Type: Analyzer
-
Supplier: Bacharach, Inc.
Description: Measures O2, CO, stack and air temperature for complete combustion analysis Exclusive B-Smart® pre-calibrated CO sensor for easy field replacement Compatible with the Bacharach Reporting App Six fuels available in North American configuration covering most applications like natural gas, oil 2
- Operating Temperature: 23 to 113 F
- Measurement Type: %Volume, Trace
- Instrument Type: Analyzer
- Gas Types: Carbon Monoxide (CO), Combustible Gas, Oxygen (O2)
-
Supplier: ABB Measurement & Analytics
Description: product blending optimization, as well as wider ranging applications including Crude Distillation Units, Heavy Oil Upgrading Units, Hydrocracking Units and Base Oil Units. Based on FT-IR (Fourier-transform infrared) technology, the HP260 analyzers offer superior reliability,
- Features: Cooled Detector, For use in Hazardous Environments
-
Supplier: BARTEC
Description: excellent long-term stability. For demanding applications, sensors can be validated under near-process conditions prior to installation to ensure reliable measurement performance. Combined with engineered sample conditioning solutions, in-line installation options and multi-channel
-
Supplier: Evident Scientific
Description: The MESA-7220 is based on the latest advances in Energy Dispersive X-ray Fluorescence (EDXRF) technology. It features diffractive optics for ultra high performance for low atomic elements - specifically S and Cl - in oils and other fluids. This approach is critical for a user to
- Detection Limit: 0.5 ppm
- Operating Temperature: -13 to 104 F
- Operating Humidity: 0 to 95 %
- Remote Interface: Application Software Included, Computer Interface, Serial Interface
-
Supplier: Bacharach, Inc.
Description: Complete kit for measuring all attributes of combustion The Bacharach Mechanical Oil/Gas Testing Kits are complete kits that have HVAC technicians and contractors in mind. They include everything needed to perform a comprehensive combustion test, including the Fyrite® Classic (0-20% CO2), MZF
- Measurement Type: %Volume
- Display: Analog
- Instrument Type: Analyzer
- Gas Types: Carbon Dioxide (CO2), Combustible Gas, Oxygen (O2)
-
Supplier: AMETEK Spectro Scientific
Description: and NATO military use (Model SpectrOil 120M). It is also a key component of Spectro’s TriVector™ MiniLab 153 on-site oil analyzer. Key Features No sample dilution, no solvent Only use 2 ml of oil 30 second test time with up to 31 elements simultaneously measured Sub PPM
-
Supplier: AMETEK Spectro Scientific
Description: wastewater treatment systems. In order to ensure oil levels in the water are under the regulatory limit, it is important to do regular testing. Infrared analysis has been used for off-shore oil in water measurements for over 45 years. Infrared is an accepted oil content
-
Supplier: Vaisala
Description: For Hydraulic and Lubrication Systems and Transformer Oil Monitoring Vaisala HUMICAP® Moisture and Temperature Transmitter MMT330 series enables fast and reliable detection of moisture in oil in central lubrication systems, hydraulic systems and power transformers. The series is also
-
Supplier: MSA Safety
Description: provides easy access to scroll-down menus and visual indicators of sensor condition. Gas samples are drawn from up to 32 remote locations and delivered to customer-selectable internal analyzers Gas samples are sequentially delivered to internal analyzers Modular construction allows
- Operating Temperature: 32 to 95 F
- Operating Humidity: 5 to 85 %
- Instrument Type: Analyzer, Monitor
- Mounting Type: Fixed
-
Supplier: Suzhou Niumag Corporation
Description: Magnet: permanent magnet 0.5±0.08T Probe:Ø10mm Effective sample detection area:Ø10mm×H10mm; Size (L, W, H): 1685mm×520mm×386mm Weight: 134Kg Functions: Determination of solid fat content; Features: Test accuracy: 0.1% error for 5% oil content; 0.02% error for 0.5% oil content;
-
Supplier: ABB Measurement & Analytics
Description: product blending optimization, as well as wider ranging applications including Crude Distillation Units, Heavy Oil Upgrading Units, Hydrocracking Units and Base Oil Units. Based on FT-IR (Fourier-transform infrared) technology, the HP260 analyzers offer superior reliability,
- Spectral / Wavelength Range: 2,631.5789473684213 to 833.3333333333334 nm
- Resolution: 14,285,714.285714285 nm
- Operating Temperature: 32 to 104 F
- Operating Humidity: 5 to 95 %
-
Supplier: Qualitrol Company, LLC
Description: every 4 hours and up to once per hour under active fault conditions. With TM3 you can simultaneously track DGA, moisture, temperature and load on you transformer. Features Correlates 3 fault gases (acetylene, ethylene, and methane), moisture-in-oil, oil temperature and ambient
-
Supplier: Eaton
Description: (50 bar) Temperature: 32 to 158 °F (0 to 70 °C) Calibration: ISO MTD in oil Connection: 1” or ¾“ pipes Power supply: 24 V DC PFS 01 - Laser Sensor Features: Consists of two sensor elements: a laser sensor for particle counting and a flow sensor for volume flow measurements Advantages
-
Supplier: Vaisala
Description: For Power Transformers Online Monitoring Finally, the world’s first maintenance free multi-gas DGA Monitor requiring no consumables of any kind. • No carrier or calibration gasses to monitor and replace regularly • No internal column or measurement components to replace periodically • No
-
Supplier: Eaton
Description: MTD in oil (ISO 11171:2000) Coincidence limit: 10,000 particles/ml Operating pressure: ≤ 725 psi (50 bar) Max. oil temperature (short term): 158 °F (70 °C) Viscosity: 46 to 1854 SUS (10 to 400 mm²/s) Ambient temperature: 32 to 158 °F (0 to 70 °C) Maximum volume flow: 13.2 gpm (50
-
Description: Balston Gas and Liquid Sample Analyzer Filters protect analyzers from sample impurities by removing solids and liquids from gases with 99.999% efficiency at 0.01 micron or lower. Composed of borosilicate glass microfibers with a resin binder, Balston sample filters are inert to most
- Filtration Grade (Micron Rating): 0.01 to 25 µm
- Maximum Temperature: 10.1 SCFM
- Maximum Pressure: 125 psi
- Filtration Product: Chemicals, Coolants, Oil, Water
-
Description: Balston Gas and Liquid Sample Analyzer Filters protect analyzers from sample impurities by removing solids and liquids from gases with 99.999% efficiency at 0.01 micron or lower. Composed of borosilicate glass microfibers with a resin binder, Balston sample filters are inert to most
- Filtration Grade (Micron Rating): 0.01 to 8 µm
- Maximum Temperature: 7.3 SCFM
- Maximum Pressure: 125 psi
- Filter Medium Material: Activated Carbon
-
Description: Balston Gas and Liquid Sample Analyzer Filters protect analyzers from sample impurities by removing solids and liquids from gases with 99.999% efficiency at 0.01 micron or lower. Composed of borosilicate glass microfibers with a resin binder, Balston sample filters are inert to most
- Filtration Grade (Micron Rating): 0.01 to 25 µm
- Maximum Temperature: 5.1 SCFM
- Maximum Pressure: 125 psi
- Filtration Product: Chemicals, Coolants, Oil, Water
-
Description: Balston Gas and Liquid Sample Analyzer Filters protect analyzers from sample impurities by removing solids and liquids from gases with 99.999% efficiency at 0.01 micron or lower. Composed of borosilicate glass microfibers with a resin binder, Balston sample filters are inert to most
- Filtration Grade (Micron Rating): 0.01 to 25 µm
- Maximum Temperature: 14.6 SCFM
- Maximum Pressure: 125 psi
- Filtration Product: Chemicals, Coolants, Oil, Water
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 3490 Deluxe Digital Pressure Gauge Multi-Application Digital Pressure and Temperature Analyzer combining the functions of vacuum, oil pressure, hydraulic system pressure, fuel pressure, transmission pressure, compression, and air conditioning—all in one! Deluxe digital
- Pressure Measurement: Absolute
- Features: Digital
-
Supplier: Element Materials Technology
Description: Portable X-Ray Fluorescent Analyzer Optical Emission Spectroscopy (OES) Portable Optical Emission Spectroscopy (OES) Atomic Absorption (AA) Analyzers Inductively Coupled Plasma (ICP) Combustion/IR Analyzers Gas Chromatography/Mass Spectrometry (GC/MS) Analyzers Glow
- Standards (Test / Certify To): ASME, ASTM, AWS, EPA, MIL-SPEC, OEM Specific, RoHS
- Test Methods: Acoustic Microscopy (SAM), Atomic Absorption Spectroscopy (AA), Auger Spectroscopy (AES), Chemical Extraction, Chromatography (GC, HPLC, etc.), Combustion Analysis, Diffraction (X-ray, Electron, etc.), Inductively Coupled Plasma (ICP / LA-ICP), Infrared Spectroscopy (FTIR, etc.), Mass Spectroscopy
- Materials: Adhesives / Sealants, Air, Ceramics / Glass, Chemicals, Coatings, Composites, Concrete / Mortar, Gases, Heavy Metals (Lead, Chromium, etc.), Inorganics, Metals, Nanomaterials, Paper, Petroleum Fluids (Oil, Fuel, Distillates), Plastic / Rubber, Polymers / Organics, Powders, Sediment, Soil, Textiles,
- Industry: Aerospace / Aviation, Automotive, Chemical / Material Processing, Food / Beverage, Health Care / Medical, Legal / Forensics, Marine, Military, Nuclear / Utility, Packaging, Pharmaceutical / Biotech, Piping / Pressure Vessel, Semiconductors / Electronics, Structural / Construction
-
Supplier: Suzhou Niumag Corporation
Description: Basic Parameters: Magnet: permanent magnet 0.5±0.08T Probe:Ø10mm Effective sample detection area:Ø10mm×H10mm; Size (L, W, H): 1685mm×520mm×386mm Weight: 134Kg Functions: Determination of solid fat content; Features: Test accuracy: 0.1% error for 5% oil content; 0.02% error for 0.5% oil
-
Supplier: Evident Scientific
Description: The MESA-7220 is based on the latest advances in Energy Dispersive X-ray Fluorescence (EDXRF) technology. It features diffractive optics for ultra high performance for low atomic elements - specifically S and Cl - in oils and other fluids. This approach is critical for a user to
- X-ray Operating Voltage: 0 to 12.5 kilovolts
- Form Factor: Bench / Rack / Cabinet
- Features: Programmable / Digital Control Unit, X-ray Generator / Source
- Instrument Technology: Radiographic / X-ray
-
Supplier: Process Sensing Technologies USA
Description: The OXY-Flex Oxygen Analyzer is suitable for measuring in oxygen closed systems, such as ventilation pipes and boiler exhaust flues. The OXY-Flex Oxygen Analyzer is designed to measure the oxygen concentration in air or gas mixtures with temperatures of -100 to 400⁰C. The oxygen
- Gas Types: Combustible Gas
- Features: Self Calibration
Find Suppliers by Category Top
Featured Products Top
-
The SpectrOil M/F-W has become the standard instrument when on-site and immediate (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
The latest SpectrOil M series is the eighth generation RDE Optical Emission Spectrometer for elemental analysis in oil and fuel. It is a compact, rugged, transportable and easy to use optical (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Brochure HydroSense 4410-LMP Continuous Non-Contacting for Hazardous Locations The HydroSense 4410-LMP Oil in Water Analyser offers continuous on-line monitoring for ppm concentrations of petroleum oils (read more)
Browse Water Quality Photometers and Colorimeters Datasheets for Arjay Engineering -
water contamination in lube oils, and on-site results correlate extremely well with laboratory techniques. Particle Counting Particle counting measures the cleanliness of a fluid, and is a critical test for centrifugal pumps, where sleeve bearing or rolling element bearings are being (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
series provide pressure/vacuum sealing for tubes, probes, pipes, cables or any single element assembly (not electrically isolating), including thermocouples, RTDs, thermometers, thermistor probes, capillary tubes, tubewells, multi-pair cables, and analyzer sample tubes. PG fittings seal against gases (read more)
Browse Sealing Glands Datasheets for Conax Technologies -
Version 8 SpectrOil® Analyzers Include a New Spectrometer for Increased Stability and Lower Limits of Detection for Enhanced Fuel Quality Analysis Spectro Scientific, one of the world’s largest suppliers of oil, fuel, and (read more)
Browse Atomic Emission and Optical Emission Spectrometers Datasheets for AMETEK Spectro Scientific -
The InfraCal Model ATR-SP is recommended for measuring oil in water, TPH in soil or FOG in wastewater concentration levels when using hexane, pentane or Vertrel MCA as the extracting solvent. Measurement data obtained with this analyzer will correlate to (read more)
Browse Oil in Water Monitors Datasheets for AMETEK Spectro Scientific -
Commercial field service professionals managing fleets of high-value assets require portable, lightweight devices that provide rapid oil analysis results with quality similar to oil analysis labs. Funded by the United States Department of Defense (DoD), then developed and commercialized by (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
of abnormal operating conditions (e.g. overheating) that require investigation. . Elemental Spectroscopy Elemental spectroscopy is a technique for detecting and quantifying metallic elements in a used oil resulting from wear, contamination and additives. The oil sample is (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Leading the way with innovative ideas for the Oil & Gas and Petrochemical industries For over 70 years, Conax has designed and manufactured (read more)
Browse Thermocouple Temperature Probes Datasheets for Conax Technologies
More Information Top
-
Effect of palm oil methyl ester and its emulsions on lubricant degradation and engine component wear
A multi ‐ element oil analyser was used to measure metal wear debris and lubricating oil additive depletion for the used lubricating oil.
-
A study of the tribological behaviour of an organotin compound
Surface analysis An Impact 410 infrared spectrometer (Nicolet)was used to con- firm the structure of SO, and a multi - element oil analyser (MOA;Baird) was used to measure the concentration of tin.
-
Effect of coconut oil‐blended fuels on diesel engine wear and lubrication
A multi ‐ element oil analyser was used to measure wear metals (Fe, Cr, Cu, Al, and Pb), contaminant elements (Si, B, and V), and additive elements (Zn, Ca, P, and Mg) in the used lubricating oil.
-
http://www.cropj.com/sharif208_4_7_2010_538_542.pdf
An atomic emission (AE) specification multi - element oil analyzer (MOA) was used to determine the Na, K, Ca, Mg, P, Fe, Cr, Pb, Ag, Sn, Al, Zn and Si content.
-
Elemental Analysis of Lubricants and Additives
Multielement analysis of lubricating oils can be done with a low-cost ana- lyzer such as Oxford Instruments’ multidispersive XRF spectrometer MDX- 1000.
-
Fossil Energy Program semiannual progress report for April 1991 through September 1991
The simultaneous multielement analysis of crude oils at the parts-per-billion concentration levels has been achieved by combining chemical destruction of the crude oil with the detection sensitivity of the inductively coupled plasma mass spectrometer (ICP/MS) analyzer system.
-
Contact Fatigue Tests and Life Simulations Using Computational Fracture Mechanics
STEEL, HEAT TREATMENT AND TEST OIL Both load rollers and test rollers were made of PS17 steel. The chemical composition of the steel was analyzed by using an ARL 3460 Metals Analyzer (a multi element , optical emission, and direct readout spectrometer) and following ASTM E415-99a standard.
-
ASTM MONO9 - Spectroscopic Analysis of Petroleum Products and Lubricants
The used oil samples, of course, have to be sent back to the home bases from aircraft … … this analysis in the field, a portable graphite furnace–atomic absorption spectrometry (GF-AAS) analyzer has been developed … A special sample introduction device, an air cooled furnace, compact furnace power supply, and a multielement scheme were developed to successfully use this instrument in the field by the U.S. Air Force and Navy [15].
-
Spectroscopic Analysis of Used Oils
The used oil samples, of course, have to be sent back to the home bases from aircraft … … analysis in the field, a portable graphite furnace–atomic absorption spectrom- etry (GF-AAS) analyzer has been developed … A special sample introduction device, an air cooled furnace, compact furnace power supply, and a multielement scheme were developed to success- fully use this instrument in the field by the U.S. Air Force and Navy [15].
-
http://www.cropj.com/sharif229_4_7_2010_550_555.pdf
Multi - element analyzer was used to measure wear debris and additives depletion. The concentrations of most of the elements in biodiesel produced from waste soybean oil were quite low …
Indicates content that may require registration and/or purchase.