-
Supplier: Newark, An Avnet Company
Description: MULTI-METERING BUCKET 3PHASE
-
Supplier: Newark, An Avnet Company
Description: MULTI-METERING BUCKET 1PHASE BC
-
Supplier: Newark, An Avnet Company
Description: MULTI-METERING BUCKET 1PHASE AB
-
-
Supplier: RS Components, Ltd.
Description: Dig Multi Func Meter, 96x96, 3Ph, V A F
- Number of Digits: 4
- Width: 92 mm
- Height: 92 mm
- Input Type: AC Current, AC Voltage, DC Current, DC Power, DC Voltage, Frequency, Single Phase AC Power
-
Supplier: Panel Components & Systems, Inc.
Description: The MultiDigit is a complete 3 phase digital metering system, in a standard ANSI 4.5 " case. All functions are performed via the two front control buttons, making the MultiDigit simple to use. Features: LED displays RS232 or RS485 communications The Monitor95 displays all of the parameters,
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: 3 ∅ (True rms) Voltage 3 ∅ (True rms) Current 3 ∅ Power Factor 3 ∅ Power (Active, Reactive, Apparent) Energy (Active, Reactive, Apparent) Frequency Programmable CT Primary / Secondary Programmable PT Primary / Secondary Modbus RTU Communication (RS485) (Optional) Single Phase Output
- Number of Digits: 16
- Width: 91.5 mm
- Height: 91.5 mm
- Depth: 50 mm
-
Supplier: Accuris
Description: Electricity meters - Part 1: Specification for Class 0.5, 1 and 2 single-phase and polyphase, single rate and multi-rate watt-hour meters
-
Supplier: Panel Components & Systems, Inc.
Description: The M850 MultiPower is a UL recognized, complete 3 phase digital universal metering system in a standard 96 x 96 mm DIN case. It is a cost-effective replacement for traditional panel meters. This multifunction power meter is suitable for low, medium and high voltage control
-
Supplier: Panel Components & Systems, Inc.
Description: meters designed for single-phase and 3-phase systems. These include Mains measurement analyzers, power meters, AC ammeters, voltmeters and frequency meters, as well as a combination voltmeter/frequency meter. Features: True RMS measurements AC RMS voltage,
- Display Colors: Aqua
- Display Technology: LED
- Display Type: Numeric Display
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Complete 1-phase and 3-phase digital universal metering system. Covers a majority of applications without any modifications. Measures a standard range of 16 different parameters. Easy to use and easy to program from the front panel. CT ratios, PT ratios and calibration data is stored
- Number of Digits: 12
- Width: 92 mm
- Height: 92 mm
- Depth: 61 mm
-
Supplier: Panel Components & Systems, Inc.
Description: most parameters in a MultiDin e.g. nominal current and voltage inputs, relay output etc. The reprogramming operations are covered in the manual. Features: Compact 96 x 96 mm Din cased Voltage and current measurements are true RMS Single Phase power meters Measure Volts, Amps,
-
Supplier: Finder S.p.A. con unico socio
Description: The 80A multi-function energy meters, Types 7M.38.8.400.0112, 7M.38.8.400.0212 and 7M.38.8.400.0312 are MID certified devices rated at 80 A, 70 °C and are for three-phase (3 or 4-wire) and single-phase systems. These meters are the ideal device for electric vehicle
- Optical Meter Type: Energy Meter
-
Supplier: SOCOMEC
Description: integration of three single-phase meters in the same case (7 modules wide), the COUNTIS E63 provides significant space-saving. Advanced multi-measurement functions Advanced multi-measurement functions are available via RS485 MODBUS communication: • Instantaneous currents:
- Operating Temperature: -10 to 55 C
- Measurement Type: AC
- Features: Digital
- Form Factor: Rack-Mounted
-
Supplier: SOCOMEC
Description: The COUNTIS E2x is a modular active electrical energy meter displaying the energy and power consumed (kWh and kW) directly on its backlit LCD display. It is designed for three-phase load metering and is used for direct connections of up to 63 A. Advantages RS485 communication (MODBUS
- Operating Temperature: -10 to 55 C
- Measurement Type: AC
- Features: Digital
- Form Factor: Rack-Mounted
-
Supplier: SOCOMEC
Description: The COUNTIS E3x is a modular active electrical energy meter displaying the energy and power consumed (kWh and kW) directly on its backlit LCD display. It is designed for three-phase load metering and is used for direct connections of up to 100 A. COUNTIS E32, E34 and E36 are MID
- Operating Temperature: -10 to 55 C
- Measurement Type: AC
- Features: Digital
- Form Factor: Rack-Mounted
-
Supplier: SOCOMEC
Description: The COUNTIS E1x is a modular active electrical energy meter displaying the energy and power consumed (kWh and kW) directly on its backlit LCD display. It is designed for single-phase load metering and is used for direct connections of up to 63 or 80 A depending on the modele). COUNTIS
- Operating Temperature: -10 to 55 C
- Measurement Type: AC
- Features: Digital
- Form Factor: Rack-Mounted
-
Supplier: Sonel Test
Description: multifunctional meter The largest touch screen on the market (7”) – remarkable ergonomics and ease of use Removable microSD memory card – easy increase of memory capacity Li-Ion battery – longer operation of the meter Three-phase power recorder – advanced power quality
- Features: Other
- Output Interface: USB
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite single phase Metered PDU / Power Distribution Units offer real-time local reporting of load level in amps via built-in digital display. Enables visual monitoring of PDU load levels to prevent overloads as additional equipment is added. Offers reliable rackmount multi-outlet
- Power Rating: 2,900 watts
- Voltage: 115 VAC
- Frequency: 50 Hz, 60 Hz
- Outlets: NEMA
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite single phase Metered PDU / Power Distribution Units offer real-time local reporting of load level in amps via built-in digital display. Enables visual monitoring of PDU load levels to prevent overloads as additional equipment is added. Offers reliable rackmount multi-outlet
- Power Rating: 1,440 watts
- Voltage: 115 VAC
- Frequency: 50 Hz, 60 Hz
- Certifications: CSA, UL
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: The MultiPanel is a low cost 3 phase digital meter in a standard DIN 96 x 96 mm case, measuring the basic electrical parameters. The standard unit can be used on any wiring system and any voltage between 10V to 415V LN (17V to 720V LL) The MultiPanel is simple to use and is an ideal
- Number of Digits: 12
- Analog Input Channels: 3
- Width: 96 mm
- Height: 96 mm
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite single phase Metered PDU / Power Distribution Units offer real-time local reporting of load level in amps via built-in digital display. Enables visual monitoring of PDU load levels to prevent overloads as additional equipment is added. Offers reliable rackmount multi-outlet
- Power Rating: 1,400 watts
- Voltage: 115 VAC
- Frequency: 50 Hz, 60 Hz
- Certifications: CSA, UL
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite single phase Metered PDU / Power Distribution Units offer real-time local reporting of load level in amps via built-in digital display. Enables visual monitoring of PDU load levels to prevent overloads as additional equipment is added. Offers reliable rackmount multi-outlet
- Power Rating: 1,400 watts
- Voltage: 115 VAC
- Frequency: 50 Hz, 60 Hz
- Certifications: CSA, UL
-
Supplier: Amp-Line Corp.
Description: There are many applications which require phase angle adjustment between voltage and current, voltage and voltage, and current and current. One example is electricity meter testing, in which the voltage and current are tested in phase and also out of phase. Another
- Signal Converter Type: Current-to-Voltage Converter, Voltage Converter / Inverter
- Features: Other
- Form Factor: Rack Mount
-
Supplier: ValueTronics International, Inc.
Description: language user manual Multi-language manual CD The Fluke 345 is more than an electric power meter. Combining the functions of a clamp meter, oscilloscope, data logger and digital power meter into one handy device, the Fluke 345 is ideal for working with variable frequency
-
Supplier: Aalborg Instruments
Description: phase to each other, resulting in an oscillating pressure gradient. As flow increases the frequency of vortices increases in proportion to the increased flow thereby creating a linear relationship. General Description Constructed of type 304 or 316 stainless steel, Vortex meters may be
- Pipe Diameter: 4 to 36 inch
- Operating Temperature: -15 to 149 F
- Operating Pressure: 0 to 1,000 psi
- Media Temperature: -4 to 450 F
-
Supplier: Sifam Tinsley UK
Description: Alpha 70 is a compact, multi-function panel mount power quality monitor, which measures, calculates and displays major electrical parameters of three phase power system. Features • Phasor representation of all 3 phases for system analysis • Energy Class 0.5S as per standard IEC
- Analog Input Channels: 3
- Voltage Range: 57.7 to 288.68 volts
- Current Range: 1 to 5 amps
- Frequency Range: 45 to 66 Hz
-
Supplier: Ziehl-Abegg Inc.
Description: For simple manual speed regulation 5-step transformer-based controllers for single-phase and three-phase fans are available. We supply the corresponding switchgear for multi-speed motors. Motor protection devices are available for thermal monitoring based on thermostats or
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Control Signal: Analog Voltage
- Interface: Knobs / Switches / Meter
-
Supplier: Industrial Flow Solutions
Description: Float operated control panel with alarm for two pump automation Single phase, 3-phase Multi-function option available for 3 floats, 4 floats, or transducer Coordinate multiple operations/limit fluctuations in water levels UL listed 508A and UL 698A approved industrial panels
- Interface: Knobs / Switches / Meter
- Media: Liquid
- Form Factor: Panel / Chassis Mount
- Control Signal: Switch / Relay Output
-
Supplier: Industrial Flow Solutions
Description: Float operated control panel with alarm for two pump automation Single phase, 3-phase Multi-function option available for 3 floats, 4 floats, or transducer Coordinate multiple operations/limit fluctuations in water levels UL listed 508A and UL 698A approved industrial panels
- Interface: Knobs / Switches / Meter
- Media: Liquid
- Form Factor: Panel / Chassis Mount
- Control Signal: Switch / Relay Output
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series 9850 Multi-Channel Indicator is the best in class: AC carrier excitation 2000 samples/sec/channel Works with torque transducers, load cells, encoders, LVDTs and speed pickups 7-pole 200 Hz antialias filter plus 4-pole digital filters Auto-scaled 5V and/or 10V analog
- Operating Temperature: 41 to 122 F
- Display Type: Alphanumeric Display
- Outputs: Analog, Serial
- Input Type: DC Power, Single Phase AC Power
-
Supplier: Qualitrol Company, LLC
Description: Identify numerous power grid network problems with a single device. This multi-function, digital fault and disturbance monitoring device for the power grid helps operators identify what went wrong during a disturbance, why it happened and what can be done to ensure it doesn’t happen again.
- Instrument Type: Condition Monitor / Fault Detector
-
Supplier: DigiKey
Description: MULTI-METERING BUCKET 3PHASE
-
Supplier: Siemens Process Instrumentation
Description: The new SITRANS FC extensive portfolio of Coriolis flow meters provide high performance multi-parameter measurements for all fluids and all industries. Let Siemens measurement experts help you optimize your process by combining 6 or more measurements in one device. Diligence in design,
- Mass Flow Rate: 0.0055125 to 624.75 lbs/min
- Operating Pressure: 10,152.639 psi
- Media Temperature: -320.8 to 662 F
- Media Temperature Range: -320.8 to 662 F
-
Supplier: Visual Sound, Inc.
Description: Wohler Technologies The AMP1-S8DA multi-format analog/digital audio monitor can process and monitor up to eight channels from AES or analog audio sources and features eight high-resolution 53-segment LED level meters, a high-contrast LCD status display, a variety of balanced • 4
Find Suppliers by Category Top
Featured Products Top
-
GF is expanding its data center liquid cooling infrastructure portfolio with the introduction of the Multi Control Valve, an all-in-one polymer flow optimization solution engineered to deliver dynamic hydraulic balancing, integrated sensing, and thermal energy metering to high (read more)
Browse Control Valves Datasheets for Georg Fischer Piping Systems Ltd -
innovation and diversification, including the expansion into multi-gas solutions Enhanced customer support through the development of a dedicated service division, offering installation, certification, and compliance support Under his leadership, CO2Meter strengthened its (read more)
Browse Gas Sensors Datasheets for CO2Meter.com -
/W/H) Fast and high-precision 4-DOF motion for high-throughput alignment and scanning The F-141 PINovAlign is a cost-optimized multi-axis precision alignment system designed for fast and accurate motion in X, Y, Z & Theta-Y directions. It (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P.
More Information Top
-
Application of The First Multiphase Flowmeter In The Gulf of Mexico
The followingis a IiStingof observations and conclusions made during the Multi phase meter field trial.
-
CRANFIELD UNIVERSITY
S. BLANEY
Multi Phase Meters , ‘Performance Newsletter’: http://www.mpm.biz/Portals/39/Performance%20Oct%2005.pdf (accessed 03/11/2006).
-
CRANFIELD UNIVERSITY
Multi Phase Meters Product Technology Information: http://www.mpm- no.com/products/ (accessed: 02/02/2011).
-
Challenges of Multiphase Flow Metering in Heavy Oil Applications
Case studies summarized in this section include MPFMs from five different manufacturers (Agar Corporation, Multi Phase Meter AS, Roxar, Schlumberger/Framo, and Weatherford) and the information is presented in no specific order.
-
Multiphase Flow Measurements Sensitivity Assessment and Management - A Cost Effective Methodology for Surveillance Engineers and Field Operators
Ahmed B. Al-Taweel, SPE, Steve G. Barlow, Saudi Aramco, “Field Testing of Multi Phase Meters ”, SPE 56583, SPE Annual Technical Conference and Exhibition, 3-6 October 1999, Houston, Texas, USA.
-
Tomography Powered 3-Phase Flowmetering in the Wet Gas Regime
Arnstein Wee, Ingve Morten Skjaeldal, and Richard Streeton, Multi Phase Meters AS .
-
Field Testing Coriolis Mass Flowmeter in Central Ghawar, Saudi Arabia
Saudi Aramco started field-testing various multi phase meters in the early 1990s.
-
Three-phase flow measurement in the petroleum industry
Multi Phase Meters AS . MPM . 2a .
-
Advanced Production Operations Support Applying Dynamic Simulation Techniques - Blacktip Gas Field in Bonaparte Basin, Australia
ϭ Multi Phase Meter mRT .
-
Nordic Contributions in IS Research
If [field two] had been a field without down-hole gauges and multi phase meters nobody would have worried about this.” .
Indicates content that may require registration and/or purchase.