-
Description: Description MDR20-P44B magnetic drum is made of bonded multi-pole magnet; it is used in a wide variety of speed and commutation applications such as to rotary encoders, speedometers and machine controls. Three standard grades of magnetic materials are offered to fulfill a broad
- Encoder Technology: Magnetic
- Encoder Type: Ring / Bearingless
-
Supplier: Temper Corporation
Description: Temper Speed Sense™ Magnet Rings Characteristics: Stainless Steel Housing Low Profile Design Low to High Multi-Pole Resolutions Diameters from 25mm to over 2 meters Quick and Simple Installation - Press Fit onto Shaft or Hub Operates in Harsh Environments - extreme
- Maximum Magnetic Field: 250 Gauss
- Width: 0.2 inch
- Thickness / Height: 0.06 inch
- Outside Diameter: 1 inch
-
Supplier: Arnold Magnetic Technologies
Description: resistant. Arnold offers a full line of cast and sintered Alnico products, including: Rotors Full hollow cylinders C-Shaped Multi-pole holding magnets Ring Custom parts Bar Die-cast in aluminum Rod Dipped in plastisol Horseshoe Painted (mil-spec painting) CAST ALNICO
- Holding Force: 460 lbs
- Maximum Energy Product, BHmax: 10.5 MGOe
- Residual Induction, Br: 13.7 kilogauss
- Coercive Force, Hc: 1,897.5219627682347 Oersted
-
-
Supplier: ams
Description: The NSE-5310 is position sensor for linear and rotary off-axis applications based on contactless magnetic sensor technology. To measure position and motion a multi-pole magnet strip or ring has to be used. There are 4096 positions (12-bit) per 2.0mm pole pair
- Input (Supply) Voltage: 3.3 to 5 volts
- Operating Temperature: -40 to 125 C
- Features: Magnetic Sensor, Other
-
Supplier: ams
Description: The AS5304 is an incremental position sensor for linear and rotary off-axis applications based on contactless magnetic sensor technology. To measure position and motion a multi-pole magnet strip or ring has to be used. There are 160 pulses per 4.0 mm pole pair
- Input (Supply) Voltage: 5 volts
- Operating Temperature: -40 to 125 C
- Features: Magnetic Sensor, Other
-
Supplier: ams
Description: The AS5311 is an incremental position sensor for linear and rotary off-axis applications based on contactless magnetic sensor technology. To measure position and motion a multi-pole magnet strip or ring has to be used. There are 4096 pulses (12-bit) per 2.0 mm pole
- Input (Supply) Voltage: 3.3 to 5 volts
- Operating Temperature: -40 to 125 C
- Features: Magnetic Sensor, Other
-
Supplier: ams
Description: The AS5306 is an incremental position sensor for linear and rotary off-axis applications based on contactless magnetic sensor technology. To measure position and motion a multi-pole magnet strip or ring has to be used. There are 160 pulses per 2.4 mm pole pair
- Input (Supply) Voltage: 5 volts
- Operating Temperature: -40 to 125 C
- Features: Magnetic Sensor, Other
-
Supplier: maxon
Description: Because of their optimized magnet ring, the brushless EC-i motors with iron windings offer a very high torque density and a low cogging torque. The multi-pole internal rotor is extremely dynamic. Its solid design, with a steel flange and steel housing, makes this motor
- Operating Temperature: -40 to 100 C
- Motor / System: DC Brushless Motor
-
Supplier: maxon
Description: Because of their optimized magnet ring, the brushless EC-i motors with iron windings offer a very high torque density and a low cogging torque. The multi-pole internal rotor is extremely dynamic. Its robust design, with a steel flange and steel housing, makes this motor
- Operating Temperature: -40 to 100 C
- Motor / System: DC Brushless Motor
-
Supplier: Demag Cranes & Components
Description: repeat positioning accuracy. Higher switching frequency compared to two speed motors. Creep speed constant and virtually independent of the load. EG integral pulse generator When the rotor rotates, two sensors trace a multi-pole magnet ring fixed to the rotor shaft.
- Gearbox Ratio: 4 to 125 : 1
- Motor Shape: Cylindrical Body
- Shaft Orientation: Double-ended
- Features: Integral Brake, Integral Clutch, Other
Find Suppliers by Category Top
Featured Products Top
-
polymerized magnet material. Since their development in the mid-60s, bonded magnet materials have evolved from low-energy and limited geometries into high-energy materials of nearly unlimited versatility. From flexible rolls and sheets magnetized with dense multi-pole patterns, to intricate (read more)
Browse Industrial Magnets Datasheets for Arnold Magnetic Technologies -
on in-wheel ring magnets to save costs, or increase the air gap and still obtain the same number of increments per revolution. The A19360 was developed for ISO 26262 ASIL B(D), and is built on Allegro’s monolithic GMR technology with ultra-low jitter and large air gap (read more)
Browse Speed Sensors Datasheets for Allegro MicroSystems Inc. -
DESIGN The hub motor's design replaces the traditional axle within the wheel hub with the motor shaft. The stator, comprised of copper windings, attaches to the axle, while the outer rotating section houses magnets affixed to the wheel hub. A feedback mechanism detects rotor position (read more)
Browse DC Motors Datasheets for Portescap -
HZA Multi-Stage Centrifugal Pump, Centrifugal Pumps Type HZ/HZA The Dickow HZS/HZSA pumps are designed with volatile liquids in mind (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc.
More Information Top
-
Obstacle Detection for Power Operated Window-Lift and Sunroof Actuation Systems
While systems with two pole ring magnets are state of the art to fulfill the European regulation, we have introduced multi pole ring magnet systems to be faster and more sensitive in order to fulfill the FMVSS 118 (S5) also in the …
-
Driving stabilization systems and driver assistance systems
1 sensor element 2 multi pole ring 3 magnet 4 steel-pulse wheel .
-
Highly accurate rotation-angle sensors using amorphous star-shaped cores
A new highly accurate rotation-angle sensor is pre- sented using m amorphous star-shaped-core multivibrator bridge combined w i t h a multi - pole ring magnet .
-
A high-efficiency, high power generation system for automobiles
The other rotor has a multi - pole ring magnets , which have been magnetized after assembly, shown in the photograph of Fig. 6.
-
Advanced Motion Control and Sensing for Intelligent Vehicles
M. Pawlak, S. Schultz, and V. Gangla, "Rotary actuators with multi - pole ring magnets ," IEEE Transactions on Industry Applications, vol.
-
http://www.mouser.com/catalog/supplier/library/pdf/Cherryspeedsensors.pdf
Multi - Pole Ring Magnets Can Be Used to Achieve a Larger Number of Operations per Rotation .
-
UGL3133UA Datasheet
• Activate with Multi - Pole Ring Magnets .
-
A3195LU Datasheet - Protected, high-temperature, hall-effect latch with active pull-down from Allegro MicroSystems, Inc.
The latching characteristics make them ideal for use in pulse counting applications when used with a multi - pole ring magnet .
-
Distributed Variable Reluctance Sensors
For mass production purposes the magnet can be in the form of a multi - pole ring magnet molded with plastic or a multi-pole strip of a flexible resin-type material which is bent to form a ring after it is magnetized.
-
Hall-effect bipolar switch is optimised for pulsed power
The A1205 is designed to switch in response to a north/south alternating magnetic field, typically from a multi - pole ring magnet .
Indicates content that may require registration and/or purchase.