Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: DigiKey
Description: Multi-Touch Ring Encoder Sensor USB Output
- Operating Temperature: -4 to 149 F
- Sensor Technology: Capacitive Proximity Sensor
-
Supplier: VAST STOCK CO., LIMITED
Description: Touch Sensor Development Tools Multi - Purpose Box (2 pcs)
-
Supplier: NKK Switches
Description: TP01-Series Four-Wire Multi-Touch Resistive Touch Screens Smooth, light and multi-touch operation on resistive touch screens Glare resistant surface reduces reflection from fluorescent lighting, sunlight Hard resin coating in film’s surface ensures excellent
- Effective Screen Width: 6.929 inch
- Effective Screen Height: 0.083 inch
- Screen Diagonal: 12.1 inch
- Sensor Type: Resistive
-
-
Supplier: NKK Switches
Description: Multi-Touch Resistive Touch Screens Expanded design capabilities in wide screen sizes: 7.0", 10.1" and 15.6" Performs with light touch operation similar to smartphone gestures Glare resistant ITO film reduces reflection from fluorescent lighting and sunlight Resistive to
- Effective Screen Width: 9.094 inch
- Effective Screen Height: 0.083 inch
- Screen Diagonal: 10.1 inch
- Sensor Type: Resistive
-
Description: M12 metal capacitive proximity sensor, non-contact position detection is adopted; One-piece housing with high-brightness LED indicator; Wide range of detectiong targets: metal, plastic and fluid etc; Enhance detection distance, sensitivity adjustment adopts multi-turn potentiometer so
- Operating Distance: 0.1574804 to 0.3149608 inch
- Output Load: 4-Wire NPN, 4-Wire PNP, DC Load
- Sensor Technology: Capacitive Proximity Sensor
- Electrical Output: Voltage
-
Supplier: Grayhill, Inc.
Description: and other switches, reducing the size and complexity of the control panel, while also reducing cost. Features Grayhill Instinct™ Gesture Recognition Three devices in one: ◦ Multi-Touch touchpad ◦ Virtual rotary encoder (4-256 position) ◦ Virtual joystick (4 position) Proximity
-
Description: IEC 62908-12-20:2019(E) specifies the standard measuring conditions and measurement methods for the multi-touch performance of a touch sensor module. This document is applicable to touch sensor modules, where the structural relationship between the
-
Supplier: DigiKey
Description: Multi-Function Trackpad
- Supply Voltage: 1.71 to 3.6 volts
- Operating Temperature: -20 to 85 C
-
Supplier: New Vision Display
Description: PRECI-Touch® – PCAP Solutions for Real World Environments NVD is one of the most trusted custom touch screen manufacturers with decades of experience serving major OEMs across all markets. Our PRECI-Touch® solutions are known for their performance in some of the most challenging
- Screen Diagonal: 2 to 25 inch
- Applications: Automotive, Computer
- Sensor Type: Capacitive
- Features: Integrated Keypad Interface, Suitable for Extreme Environment Applications
-
Supplier: Beckhoff Automation LLC
Description: distances of up to 100 m standard or customized version aluminum housing integrated rotatable and tiltable mounting arm adapter Multi-touch technology Beckhoff uses exclusively manufactured multi-touch sensors in order to meet the high demands with regard to
- Panel Type: Operator Console
-
Supplier: Aaeon Systems Inc.
Description: applied to various applications to meet versatile demands. In addition, it supports G-sensor screen rotation. Customers can rotate the screen based on different applications. With its five year + life cycle, the ACP-5182 is guaranteed to fit your product needs. Applications
- Display Size: 18.5 inch
- Processor: Intel®
- Operating System: Microsoft®
- General Features: Panel Mount, Touch Screen
-
Supplier: Beckhoff Automation LLC
Description: distances of up to 100 m standard or customized version aluminum housing integrated rotatable and tiltable mounting arm adapter Multi-touch technology Beckhoff uses exclusively manufactured multi-touch sensors in order to meet the high demands with regard to
- Panel Type: Operator Console
-
Supplier: Grayhill, Inc.
Description: Grayhill's Series T4 is a projected capacitive touch panel with superb optical characteristics. This best in class touch technology for Original Equipment Manufacturers (OEM) combines a high resolution touch sensor optically bonded to protective cover glass with an
- Number of Devices: 1
- Type: Flat Panel Display (FPD)
- Screen: Graphic
- Display Options: Touch Screen
-
Supplier: ifm efector inc.
Description: 11.6" Panel PC with integrated screen Crystal clear resolution for status indication of vision sensors and sensor data Touch screen with multi-touch functionality Pre-installed Windows 10 IoT Enterprise From May 1st 2025, products produced in EU and Singapore have
-
Supplier: Beckhoff Automation LLC
Description: durable surface. In addition to aluminum, stainless steel is also used as a basic material for some industries. Advanced multi-touch operating scenarios In the course of general digitalization, advanced multi-touch operating scenarios have become indispensable in
- Panel Type: Operator Console
-
Supplier: Nikon Metrology
Description: Designed to meet demanding manufacturing requirements with automated measurements of mechanical parts, electronic devices, dies & molds and medical devices. The iNEXIV VMA-2520 is a new multi-sensor measuring system that's lightweight and compact enough to be used in the factory on the
- Image Source: Confocal Laser
- Applications: Electronics or Semiconductor Inspection
- System Type: Turnkey / Complete System
-
Supplier: Visual Sound, Inc.
Description: for single of video wall applications Accurate IR image sensors Response time < 50msec Minimum sensing depth of < 5mm Data rate maximum 100 pps (USB1.1 FULL Speed) Connection by USB Only USB Bus power (5Vdc 500mA) needed Compatible with Win XP/VISTA Multi-Point left click function,
-
Supplier: New Yorker Electronics Co., Inc.
Description: MULTI-TOUCH TOUCH SCREEN, 10.1" WIDE
- Effective Screen Width: 10.1 inch
- Sensor Type: Capacitive
- Style: External
-
Supplier: Microchip Technology, Inc.
Description: against noise and enables water tolerant touch. The MTCH1010 delivers a robust touch experience under challenging condition. Please follow the design guidelines from Microchips Capacitive Touch Design Guide (AN2334). The MTCH1010 Evaluation Kit (EV24Z38A) follows these
- Supply Voltage: 2.7 to 5.5 volts
- Type: Capacitive
-
Supplier: Mettler-Toledo Technologies GmbH
Description: The M800 multi-parameter transmitter provides simultaneous monitoring of one, two or four in-line sensors. It offers measurement of pH/ORP, optical DO, amperometric oxygen (DO as well as O2 gas), conductivity, resistivity, TOC, dissolved ozone, flow and turbidity in pure water as well
- Outputs: Current Loop (e.g., 4-20 mA), Relay
- Form Factor: DIN Rail
- User Interface: Front Panel and Display, Touch Screen
- Features: Other
-
Supplier: Nikon Metrology
Description: The VMA-4540V/4540 CNC video measuring system provides a large XYZ stroke and a wide field of view. The touch-probe-ready model VMA-4540 is ideal for a wide variety of industrial measuring applications.The VMA-4540V/4540 is designed for high-accuracy measurement of a variety of workpieces. A
- Applications: Electronics or Semiconductor Inspection
- Image Source: Optical Microscope
- System Type: Turnkey / Complete System
-
Supplier: Beckhoff Automation LLC
Description: durable surface. In addition to aluminum, stainless steel is also used as a basic material for some industries. Advanced multi-touch operating scenarios In the course of general digitalization, advanced multi-touch operating scenarios have become indispensable in
- Panel Type: Operator Console
-
Supplier: Nikon Metrology
Description: High cost-performance with the same strong cast-iron body and direct bearing as the high end models. The VMA-6555V is for video measuring, while the VMA-6555 is touch-probe ready. Easy and Accurate Measurements Optimized for 3D Parts Nikon has drawn on its state-of-the-art digital
- Applications: Electronics or Semiconductor Inspection
- Image Source: Optical Microscope
- System Type: Turnkey / Complete System
-
Supplier: DigiKey
Description: Multi-Touch Ring Encoder Sensor Quadrature, 2-Bit Output
-
Supplier: Rieker, Inc.
Description: Our MPI unit is a touch screen inclinometer offering a multi-output precision sensing solution. The MPI offers multiple configurable outputs: Graphic Touch-Screen Sunlight-readable Display, Digital RS232 & RS485, Analog Voltage, and four (4) Relay Switches providing maximum
- Tilt Angle: -180 to 180 degrees
- Number of Axes: 1
- Operating Temperature: 14 to 140 F
- Form Factor: Module / Standalone
-
Supplier: RainWise, Inc.
Description: The Oracle Display for the MK III-LR Wireless Weather Stations receives the weather instrument data via radio signal from the MK III-LR sensor assembly. Every measured or calculated parameter has a display, including a wind direction indicator. Some windows have options on what is displayed,
- Height: 0.3048 to 0.3302 m
- Width: 0.14605 to 0.17399 m
- Display Type: Character
-
Supplier: MSA Safety
Description: provides easy access to scroll-down menus and visual indicators of sensor condition. Gas samples are drawn from up to 32 remote locations and delivered to customer-selectable internal analyzers Gas samples are sequentially delivered to internal analyzers Modular construction allows simple
- Operating Temperature: 32 to 95 F
- Operating Humidity: 5 to 85 %
- Instrument Type: Analyzer, Monitor
- Mounting Type: Fixed
-
Supplier: Hach
Description: The Hach SC1000 Multi-parameter Universal Controller is a state-of-the-art modular controller system. Use it directly with up to 8 sensors or network several together to accommodate many more sensors and parameters. The SC1000 consists of a Display Module and one or more Probe
- Number of Inputs: 12 inputs
- Number of Control Outputs: 12 outputs
- Control Signal: Current Loop, Network / Fieldbus Output, Serial / Digital, Switch / Relay Output
- Type: Current Loop (Transmitter) Input
-
Supplier: Hach
Description: The Hach SC1000 Multi-parameter Universal Controller is a state-of-the-art modular controller system. Use it directly with up to 8 sensors or network several together to accommodate many more sensors and parameters. The SC1000 consists of a Display Module and one or more Probe
- Number of Inputs: 12 inputs
- Number of Control Outputs: 12 outputs
- Control Signal: Current Loop, Network / Fieldbus Output, Serial / Digital, Switch / Relay Output
- Type: Current Loop (Transmitter) Input
-
Supplier: ODG (Origin Data Global)
Description: MULTI TOUCH CONTROL WHEEL WHITE
-
Supplier: Richardson RFPD
Description: multi-purpose 12 bit ADC, AUDIO ADC, PPG Heart rate detection, Touch sensor controller. The HS6621 integrates on chip 256KB ROM, 256K SRAM and supports user defined IDE system, on chip SFLASH MCU development and JTAG software upgrade.
-
Supplier: Clark Solutions
Description: selected using the six button touch pad. Reading hold function and Max-Min data record function are standard features.
- Height: 6.1417356 inch
- Weight: 160 lbs
- Operating Temperature: 32 to 122 F
- Features: Battery Powered, Integral Datalogger / Memory
-
Supplier: Process Sensing Technologies USA
Description: Designed for both industrial and laboratory use, MultiDetek2 measures multiple trace impurities, with many configurations possible in the same instrument. Based on the new generation of LDetek’s Plasma Emission Detector, versions are also available featuring FID and TCD sensors to extend the
- Operating Temperature: 50 to 113 F
- Remote Interface: Other
-
Supplier: Myron L Company
Description: precisely define the cell constant of your conductivity sensors? You can do that. Cable length of your sensors an issue? The input setup can account for it. Need to display information of multiple types and from multiple sources at the same time? The 900 Series can be configured to
- Conductivity Range: 0 to 200 MicroSiemens/cm
- Electrode Accuracy: 1 (+/- % FS)
- Maximum Diameter / Width: 3.78 inch
- Maximum Length: 3.78 inch
Find Suppliers by Category Top
Featured Products Top
-
. Coatings on the user interface have no effect on performance because our sensors take multi-dimensional measurements of touch. With customisation options, our touch sensors offer maximum performance and dynamics for safe control panels. Proven algorithms allow the sensors to adapt to different (read more)
Browse Touch Switches and Tactile Switches Datasheets for EBE Elektro-Bau-Elemente GmbH -
Electronics Our Range of DPMs (Digital Panel Meters) And Multi Chanel Signal Conditioning Menu of Load Cells (Force Sensors) (read more)
Browse Digital Panel Meters Datasheets for RDP Electrosense -
Reliable Multi-Axis Measurement The X-6A-D40-H21 provides high-precision force and torque (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
R&D, production, and sales of 3D vision and multi-dimensional mechanical sensors. Deep application experience across 3C, semiconductor, lithium battery, and new energy vehicle industries Products installed on production lines by users across dozens of countries and (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
Electronics Our Range of DPMs (Digital Panel Meters) And Multi Chanel Signal Conditioning Menu of Load Cells (Force Sensors) (read more)
Browse Load Cells Datasheets for RDP Electrosense -
Custom non-standard sensor design (OEM/ODM) available Get in Touch Contact XJCSENSOR today to discuss custom multi-axis force sensor specifications for your application, or visit our website for the full technical datasheet. (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
Capability Hypersen Technology (Shenzhen) Co., Ltd. is a global provider of high-end intelligent sensing solutions, specializing in the R&D, production, and sales of 3D vision and multi-dimensional mechanical sensors. Deep application experience across 3C (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Hypersen Technologies Co., Ltd. -
measurements with limited space between individual battery cells. The modular system supports synchronous multi-channel data acquisition, real-time performance analysis, and the integration of low-voltage sensors in HV environments. Multi-layer insulation, touch-proof connectors, and compliance with DIN EN 61010, validated by EMC, vibration, and IP65/IP67 testing, ensure reliable operation in demanding automotive test scenarios. (read more)
Browse Temperature Sensors Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
. Advanced control and monitoring: touch screen controller, electronic sensors, micro printer/paperless recording, remote monitoring, centralized control up to 30 units, SMS alarm system (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
and high-sensitivity multi-point sensors, it supports real-time monitoring and automatic adjustment of all test parameters, with temperature control accuracy of ±0.5°C in the vacuum state, meeting the complex testing requirements of high-end industrial products. (read more)
Browse Automated Test Equipment Datasheets for Guangdong Atmars Industry Co., Limited
Conduct Research Top
-
Mass Technology
mass – that's how the future of metrology is called. Production processes get more and more complex. The need for multifunctional machines grows. Carl Zeiss has recognized this and developed a concept that fulfills these demands. The new multi-sensor technology of ZEISS unites optical and touch
More Information Top
-
True Visions
Multicolor LED and touch sensor Multi color LED and touch sensor .
-
Winning LEGO MINDSTORMS Programming
Also, there are companies that make a Touch Sensor Multi plexer that lets you have up to four Touch sensors on one NXT sensor port, but these multiplexers are not allowed in FLL events.
-
A style and tool for group exercise of introductory programming with LEGO robot control as pre-education event
3 Arm mechanism and touch sensor Neighbor object detection by touch sensor Multi -task control, Data variables 3-1 Package Bringing 3-2 Obstacle Avoiding .
-
http://dspace.mit.edu/openaccess-disseminate/1721.1/92396
A cuttable multi - touch sensor .
-
Display IP Q3 2010 Key Patent Special Report - Touch Panel Controller IC
The controller includes an integrated circuit including output circuitry for driving a capacitive multi - touch sensor and input circuitry for reading the sensor.
-
Mathematical and Engineering Methods in Computer Science
We focus on utilisation of form-factor multi-touch monitor overlays or moni- tors with multi - touch sensor embedded to enable direct touch-based interaction in large-sized interactive systems.
-
Key Patent Report - Single Layer Touch Sensor (G1 Type) - 2013
It thus not only reduces the cost by up to 40% compared to the multi - touch sensor but also greatly decreases the thickness of the sensor module.
-
http://dspace.mit.edu/bitstream/handle/1721.1/91434/893629052-MIT.pdf?sequence=2
61 5.2 Subtractive Manufacturing: Cuttable Multi - touch Sensor Sheet .......................
-
Distributed, Ambient, and Pervasive Interactions
We developed 246 inch interactive large display which consists of an multi - touch sensor array comprised of LED components (emitters and receivers), a signal con- troller, PC interface software, and an application driver program.
-
A 0.4 V driving multi-touch capacitive sensor with the driving signal frequency set to (n+0.5) times the inverse of the LCD VCOM noise period
Define Fig. 3 (a) shows the proposed mutual-capacitance measuring multi - touch sensor .
Indicates content that may require registration and/or purchase.